-
Supplier: Xoxide
Description: temperature range. That is why Xoxide is offering you the Vantec Iceberg Aluminum Hard Drive Cooler. The Vantec Hard Drive Cooler will make your hard drive more stable and less likely to suffer a mechanical failure. Hard Drives carry
-
Supplier: MagicRAM, Inc.
Description: outstanding performance in a small, industrystandard form factor and includes many features to improve flash management andSMART data retrieval. MagicRAM M.2 SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0 to +70C) and extended temperature (-40C to +85C). Features:
- Capacity: 1 to 512 GB
- Transfer Rate: 0.195 to 0.52 GB/sec
- Width: 0.8661422 inch
- Length: 1.6535442 to 3.149608 inch
-
Supplier: MagicRAM, Inc.
Description: Leveling & Bad Blockmanagement. MagicRAM Slim SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0C to +70C) and extended temperature (-40C to +85C). Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface JEDEC standard: MO-297 compliant Ultra high
- Capacity: 1 to 256 GB
- Transfer Rate: 0.195 to 0.53 GB/sec
- Width: 1.5354339 inch
- Length: 2.1259854 inch
-
-
Supplier: MagicRAM, Inc.
Description: extended temperature (-40C to +85C) MagicRAM mSATA SSD offers a wide range of features such as Power FailProtection, S.M.A.R.T based Health Monitoring, TRIM, advanced wear leveling& bad block management. Features: Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface Compliant with
- Capacity: 1 to 512 GB
- Transfer Rate: 0.195 to 0.53 GB/sec
- Width: 1.058268288 to 1.175197485 inch
- Length: 1.058268288 to 2.00000108 inch
-
Supplier: MagicRAM, Inc.
Description: based Health Monitoring, TRIM, advanced wear leveling and badblock management. MagicRAM SATA III DOM is available with SLC or MLC NANDFlash in standard (0C to +70C) and extended temperature (-40C to +85C). Features: Compatible with SATA 3Gbps and 6Gbps interface Compliant with
- Capacity: 4 to 64 GB
- Transfer Rate: 0.127 to 0.25 GB/sec
- Width: 0.8661422 to 1.05511868 inch
- Length: 1.43700865 to 1.76378048 inch
-
Supplier: ELMA Electronic Inc.
Description: interface support Two on-board 2.5" form factor hard disk bays supporting hot swap and RAID 0/1 Multiple disk options including: -SAS hard drives -SATA drives with extended temperature range -Solid state disks Designed for NEBS and ETSI compliance
- CPU Speed: 2,130 MHz
- RAM: 32,000 MB
- Computer Bus: AdvancedTCA®
- Communication Networks: Ethernet
-
Supplier: Small PC Computers
Description: hard drive 4 USB ports, LAN port, serial port Windows 7 Pro installed and tested Power Loss Auto Power On (BIOS setting) Integrated Universal 200W ATX Power Supply Options: Vista, Linux, Win-XP/e Embedded or other Hard Drive upgrade to 1Terabyte Dual Hard
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: (2 front), LAN port, serial port, parallel port Windows 7 Pro installed and tested Power Loss Auto Power On (BIOS setting) Panel Mount brackets Integrated 300W AC Power Supply Options: Vista, Linux, Win-XP/e Embedded or other Removable drive shuttle Hard Drive upgrade to 750G
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: Small PC Computers
Description: ports (2 front), LAN port, serial port, parallel port Windows 7 Pro installed and tested Power Loss Auto Power On (BIOS setting) Panel Mount brackets Integrated 300W AC Power Supply Options: Vista, Linux, Win-XP/e Embedded or other Removable drive shuttle Hard Drive upgrade to
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: TapeOnline.com
Description: internal hard drives are hot swappable which means changing out drives won't slow down your workflow. Its two drive RAID array sports a quadruple interface for ample connectivity and also features an easy to read frontside LCD. CalDigit hard drives are
-
Supplier: TapeOnline.com
Description: crucial feature for allowing bug fixes as well as the addition of new features. Front LCD Display The orange LCD display on the CalDigit VR displays configuration, temperature, fan RPM, and hard drive health status. Hot Swappable Drives Equipped with two hot swappable
-
Supplier: TapeOnline.com
Description: crucial feature for allowing bug fixes as well as the addition of new features. Front LCD Display The orange LCD display on the CalDigit VR displays configuration, temperature, fan RPM, and hard drive health status. Hot Swappable Drives Equipped with two hot swappable
-
Supplier: ACS Valves
Description: Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F. Options: 304 or
- Volumetric Capacity: 12 to 528 ft³/hr
- Application / Operation: Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: TapeOnline.com
Description: crucial feature for allowing bug fixes as well as the addition of new features.Front LCD Display The orange LCD display on the CalDigit VR displays configuration, temperature, fan RPM, and hard drive health status.Hot Swappable Drives Equipped with two hot swappable
-
Supplier: Richardson RFPD
Description: need for an additional external diode. The new family includes the lowest Rds(on) at 1200V in a discrete package with a flat Rds(on) over temperature. Wolfspeed has designed 3rd generation MOSFETs with increased CGS/CGD ratio for better hard-switching performance. Soft-switching
- rDS(on): 0.021 ohms
- Features: MOSFET, Other
- Package Type: TO-247
-
Supplier: ACS Valves
Description: mounted to valve body; with chain drive and safety enclosure. Options: Valve housing material types: 304 or 316 cast stainless steel, and hard chrome. Rotor material types: 304 or 316 cast stainless steel. Adjustable rotor tip types: hardened steel, 304 or 316 cast stainless steel.
- Volumetric Capacity: 78 to 2,970 ft³/hr
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Infineon Technologies AG
Description: high current density in small discrete packages. Summary of Features High efficiency in hard switching and resonant topologies Low saturation voltage if 1.85 V combined with low switching losses Easy paralleling capability due to positive temperature coefficient in VCEsat Low EMI Low
- Switching Speed: 10 to 50 kHz
- tr: 32 ns
- tf: 31 ns
- Features: IGBT, Other
-
Supplier: Artesyn Embedded Power
Description: hard drives. The extended temperature models feature an operating temperature range of -40°C to +71°C - a significant increase over the standard models' 0°C to +55°C range. Acceptable storage temperatures have also been increased, safely accommodating
- Clock Speed: 1,200 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: Xoxide
Description: 1 x 120mm BLUE LED FAN REAR: 1 x 120mm FAN SIDE PANEL: 1 x 120mm BLUE LED FAN TOP: 1 x 140mm FAN (OPTIONAL) Drive Bays (9 Total): 3 x EXTERNAL 5.25" DRIVE BAYS 2 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS SCREWLESS RAIL DESIGN MATERIAL: SECC STEEL CHASSIS 7
-
Supplier: Transcat, Inc.
Description: AC/DC milliamps, Resistance (Ω), Continuity Capacitance, diode test, temperature, Min/Max, frequency (Hz) Auto power off to save battery power CAT III 1000 V, CAT IV 600 V measurement category Large display with backlight Rugged, utility hard case allows you to bring everything you
-
Supplier: Xoxide
Description: front panel will reveal the four 5.25" bays, and the two 3.5" external bays. There are also eight internal 3.5" bays for your many hard drives. On the side of the front panel are four USB ports, along with a Firewire and audio ports. The two included 120mm fans will help move hot air
-
Supplier: J&S Machine, Inc.
Description: brands utilize are: Yaskawa servo motors and drives, Rexroth drive on selected models, Beckhoff I/O system on selected models, Rexroth hydraulics, Omron switches, Rexroth Bosch or HIWIN slide assemblies, and ZF gear reducers powered by a Windows embedded software based control.
- Max. Round Size: 1.5 to 3 inch
- Max. Square Size: 1.25 to 3 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
-
Supplier: Richardson RFPD
Description: The DAC-8228 is a dual 8-bit, voltage output, CMOS, D/A converter in a single chip. It was designed to drop into AD7528/7628 sockets eliminating two external op amps in applications such as hard disk drives. These applications generallt operate the AD7528/7628 with zero volts applied
- Resolution: 12 bits
-
Supplier: Aaeon Systems Inc.
Description: 8 GB) Intel Integrated Graphics Engine Support Dual View With VGA & DVI Gigabit Ethernet x 2 3.5" SATA 3.0Gb/s Hard Disk Drive Bay x 1, Slim DVD-RW x 1 (Optional) USB2.0 x 8, COM x 2 Multiple Extended Bus Up To Two Slots
- Processor: Intel®
-
Supplier: ValueTronics International, Inc.
Description: environment. TLA applications operate like any other PC application. The TLA721 mainframe comes standard with dual display capability for extended desktop viewing, in addition to an internal CD-RW, hard disk and PC card slots for expansion. A replaceable hard disk is standard on
-
Supplier: ACCES I/O Products, Inc.
Description: generated. The temperature monitor compares an on-board temperature sensor output to a preset reference (approximately 50°C). A status register indicates normal or high temperature and can also generate an interrupt. The temperature measurement circuit uses an on-board
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Sealevel Systems, Inc.
Description: header, order the CA469 internal USB cable. For smaller motherboards with a 2mm onboard USB header, order the CA472 internal USB cable. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. The HUB4PH-OEM is perfect for
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Sealevel Systems, Inc.
Description: order the CA472 internal USB cable. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. The intelligent Porthole design is perfect for expanding industrial computing platforms using only an internal USB connection.
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: ValueTronics International, Inc.
Description: able to perform One free parallel port with nothing else attached Minimum 3 MB extended memory; 4 to 8 MB recommended 5 MB minimum (10 MB recommended) of free hard disk space for the 2700 software 3.5-inch high-density disk drive Microsoft-compatible mouse (optional, but
-
Supplier: Infineon Technologies AG
Description: configurable gain 24-bit Serial Peripheral Interface Integrated dual-stage pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout watchdog
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Peripheral Interface Integrated dual-stage charge pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout watchdog Detailed off-state diagnostic
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Beckhoff Automation LLC
Description: hard disk slots is equipped with a 2½-inch drive. A second hard disk is offered as an option. In addition, a CFast slot is accessible behind the front cover. Central EtherCAT control Industrial PCs of this series and a Beckhoff Control Panel with DVI and USB connection make an
Find Suppliers by Category Top
Featured Products Top
-
Transmit mechanical power using these drive shafts strong enough to bear the stress, while avoiding too much additional weight which would increase inertia of the system. Vibration damping and misalignment correction built in. (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
also used various ceramic materials as stops in lapping applications, allowing for precision thickness lapping and extending wear life compared to more conventional metal stops. Clear Advantages Over Metal The use of sapphire, ceramics and other hard materials has (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
What Is an Extended Life Filter Bag? An extended life filter bag is a high?performance depth filtration product designed to outlast standard needle?felt bags by a significant margin. It is constructed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, high endurance, and extended operational life in applications exposed to temperature fluctuations and humidity. Built with a self-healing metallized polypropylene film structure, the capacitors provide stable electrical characteristics and enhanced reliability throughout their service life (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
turn-off losses, 175?°C operation, & a 5?μs short-circuit withstand time. Designed for hard-switching, high-voltage, high-frequency applications, they are ideal for industrial inverters, servo drives, small motor drives, welding, induction heating, & ESS. (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Nexperia B.V. -
precision pressing and sintering processes to hard ferrite magnet production, supporting stable material structure and consistent magnetic performance. The combination of temperature resistance, demagnetization resistance, electrical insulation, and mechanical durability makes these magnets particularly (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
Combining low switching losses, temperature-stable RDS(on) and the introduction of TOLL packaging for improved efficiency, power density and thermal performance in industrial and automotive applications (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Technology Expo Kobe city booth 6M25 Shinko Seiki has series of hard film forming equipment and they are a leading company in the development and manufacturing of DLC coating equipment by CVD processing. Using an internally developed PIG plasma source, this system can (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
ambient temperature range can be extended to between -50°C and +100°C. Frequently, the coupling is used to connect the gear shaft to the driven machine. In the case of drives without gear units, the coupling is particularly suitable for operation in harsh conditions or heavy duty drives (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
More Information Top
-
PXI Embedded Controllers Include PXI Express and Real-Time Controllers
They can also be equipped with an extended- temperature , extended -operation hard drive for applications that include high and low temperature extremes or require 24/7 operation.
-
NI Announces PXI Embedded Controller and New PXI System Accessories
The PXI-8108 paired with the 32 GB solid-state hard drive offers an extended operating temperature range of zero to 55 oC, increased reliability and speed when reading and writing to files and streaming data and increased durability when exposed to …
-
Increasing hard drive performance — from a thermal perspective
Likewise, operating a hard drive below the recommended temperature can extend drive life.
-
Inova Releases 6U CompactPCI K6 CPU Board
… MHz to 450 MHz, COM, LPT, EIDE, mouse and keyboard interfaces, configured for rear I/O, USB, FireWire, Fast 10/100 T/Tx Ethernet, XVGA, video, 6U form factor, 2.5" socket for mounting hard drive or Flask Disk, extended temperature range from â40° to …
-
Inova Releases 6U CompactPCI PIII CPU Board
… MHz to 850 MHz, COM, LPT, EIDE, mouse and keyboard interfaces, configured for rear I/O, USB, FireWire, Fast 10/100 T/Tx Ethernet, XVGA, video, 6U form factor, 2.5" socket for mounting hard drive or Flask Disk, extended temperature range from â40° to …
-
High-Throughput Phenotyping in Plants
Using a solid state hard drive (SSID) in place of a conven- tional 2.5 in. notebook hard drive reduces power usage and extends the operating temperature range of the system.
-
Best practices for successfully managing long-term PXI deployments
These hard drives also have the added benefit of an extended operating temperature range.
-
Modeling of Thermally Assisted Magnetodynamics
The application of thermal energy to enable recording on ex- tremely high anisotropy magnetic media at room temperature is a viable means of extending the density of stored information on hard disk drives ; cf. [14, 20, 21, 23].
-
CR4 - Blog Entry: Electricity to Power Formula 1 Cars in 2013?
Admittedly, we will still have our rad- hard , extended temperature range and so forth, but what's available is largely driven by those things produced for the telecoms and consumer electronics.
-
National Instruments New Embedded Vision System for Automated Visual Inspection
Additionally, the EVS-1464RT features an extended temperature range, a real-time operating system, a solid-state hard drive and a fanless design, making it ideal for use in harsh industrial environments.
Indicates content that may require registration and/or purchase.