Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: 10/100/1000 Gigabit Ethernet MAC, Integrated OTP, EEPROM controller. The device implements Control, Interrupt, Bulk-in and Bulk-out USB endpoints. The Ethernet controller supports RGMII for connection of an external Physical interface. USB-based networking provides
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: V1.1 and V2.0. The LUHM200 implements 10/100Mbps Ethernet LAN function based on IEEE802.3 and IEEE802.3u standards with embedded SRAM for packet buffering. Features: USB 2.0 to 10/100M Fast Ethernet controller USB Device Interface Integrates USB 2.0 transceiver and
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN89530 was specifically designed to provide a high performance, low-cost USB to 10/100 Ethernet connectivity solution with a Hi-Speed USB interface for Automotive applicaitons. The internal USB device controller is USB 2.0-compliant and implements
- Operating Temperature: -40 to 85 C
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: and connecting to a Gigabit Ethernet network—all at the same time. The plug-and-play U460-003-3AG-C requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Network Equipment: Hub
-
Data Acquisition - PMC I/O Module (PIM) with Gigabit Ethernet, SATA, USB, Serial, and DVI -- XIt2041
Description: connection of these signals to external equipment. The XIt2041 breaks out 10/100/1000BASE-T Ethernet, RS-232 serial, SATA, USB, and DVI signals to the appropriate connectors located on the front panel and rear surface of the card. Features XIM/PIM module Two
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Tripp Lite by Eaton
Description: keyboards, printers and other USB peripherals Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and USB 1.1 BC 1.2-compliant port provides up to 1.5A of fast-charging power to mobile devices Charge a Connected Device USB-C PD
-
Supplier: Tripp Lite by Eaton
Description: The U444-06N-HGU-C USB 3.1 Gen 1 USB-C to HDMI Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for transmitting digital audio and 1080p video to a large display, adding a thumb drive or other
-
Description: port Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel Four USB ports to internal vertical Type A connectors One
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: displays Converts a secondary display to your primary display Connect a USB Peripheral USB-A port accepts flash drives, mice, keyboards, printers and other USB peripherals Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps Backward compatible with USB 2.0 and
-
Description: connection of these signals to external equipment. The XIt2501 breaks out 10/100/1000BASE-T Ethernet, RS-232 serial, SATA, USB, and video signals to the appropriate connectors located on the front panel and rear surface of the card. Features XIM/PIM module Two
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Microchip Technology, Inc.
Description: overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Infineon Technologies AG
Description: 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
Supplier: Acromag, Inc.
Description: three components. Another vital feature is the on-board DC/DC power supply. The carrier card operates from a single external 10–32V DC power source. All internal supply voltages are derived from this single external DC power source and built onto the carrier card. For
- Carrier Class: Non-intelligent Carrier
- Features: Other
- Carrier Type: PMC
-
Supplier: NETGEAR Inc.
Description: Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5 Gigabit Ethernet ports, users can maximize the power of their mobile Wi-Fi network and
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - x86 Ultra compact design (10cm x 10 cm x 2,3 cm). *External Interfaces: Gigabit Ethernet, USB 3.0, eSATAp (external SATA and/or USB 2.0), DisplayPort, Power button, Reset button *Internal Interfaces: 1x MiniPCIe socket (fullsize) with
- Category: Development Board, Development Suite / Kit
-
Supplier: ARM Inc.
Description: Ethernet, SD/MMC cards, and UARTs MCB2470 Features LPC2478 ARM7TDMI processor-based MCU On-Chip Memory: 512KB Flash & 96KB RAM External Memory: 128MB NAND Flash, 4MB NOR Flash, & 32MB SDRAM Color QVGA LCD with Touchscreen 10/100 Ethernet Port USB 2.0 Full Speed -
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: Radwell International
Description: PRODUCTIVITY1000 CPU, UP TO 50 MB LADDER MEMORY, MICROSD CARD SLOT, (1) ETHERNET 10/100BASE-T (RJ45), (1) RS-232 (RJ12), (1) RS-485 (4-PIN TERMINAL) AND (1) MICROB-USB PORT(S), EXTERNAL 24 VDC REQUIRED, BATTERY INCLUDED.. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOUCH PANEL, 1.36 AMP, 11-36 VDC, 10" DIAGONAL, 1024 X 768 RESOLUTION, CORTEX-A8 PROCESSOR (1000 MHZ), 256 MB RAM, EXTERNAL SD CARD SLOT, 1 X RS232, 1 X RS232/422/485, 1 X USB-A, 2 X RJ45 (ETHERNET). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ARM Inc.
Description: 64KB RAM External Memory: 8KB I2C Flash Color QVGA TFT LCD with touchscreen 10/100 Ethernet Port USB 2.0 Full Speed - USB, USB-OTG, & USB Host 2 CAN Interfaces Serial/UART Port MicroSD Card Interface 5-position Joystick and push-button 3-axis Motion
- Manufacturer: ARM
- Signal Type: Digital
- Features: Other
- Ports: USB
-
Supplier: ELMA Electronic Inc.
Description: up to 4 x 10/100/1000 Mbps Ethernet interfaces: Supports VME64x backplane (VITA 31.1) Up to 4 x external SATA interfaces via the rear Option for an on-board SATA 2.5-inch mass storage drive and option for an on-board CFast™ or SATA Flash Module 3 x serial interfaces and up to 12 x
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: Win Source Electronics
Description: Ethernet, DMA, I2C, IEEE 1284, LCD, PCI/CardBus, SPI, UART, USB Number of I/O: 50 Program Memory Type: External Program Memory RAM Size: External Categories: Integrated Circuits (ICs) Manufacturer Package: 352-BGA (35x35) Introduction Date: January 01, 2000 ECCN:
- Supply Voltage (Vcc): 1.4 to 3.6 volts
- Number of I/O Ports: 50
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART, USB
-
Supplier: Thinklogical
Description: CompactFlash card socket 10/100 Mbps Ethernet 2 USB 2.0 (host) 1 RS-232/485/422 ports Mini-PCI socket (Wi-Fi optional) Audio out Fanless design
- Operating Temperature: 32 to 140 F
- Effective Screen Width: 5.7 to 8.9 inch
- Style: External
- Screen Type: LCD / Flat Panel
-
Supplier: Mettler-Toledo Technologies GmbH
Description: transaction to improve speed and accuracy of the process Large database memory - Stores numerous vehicle, transaction, commodity and customer records in the Compact Flash memory card for long term retention Standard USB and Ethernet connection - USB interface enables
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: weighing module) Ethernet (integrated into display and control unit) Various data protocols available (can also be connected to software designed for external manufacturers) SD card reader Integrated as standard into display and control unit Operation of the motorized draft
- Capacity: 0.0024255 to 0.0068355 lbs
- Resolution: 0.000000002205 to 0.000000011025 lbs
- Width / Diameter: 1.181103 inch
- Type: Bench / Counter Scale, Laboratory / Analytical Balance
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: weighing module) Ethernet (integrated into display and control unit) Various data protocols available (can also be connected to software designed for external manufacturers) SD card reader Integrated as standard into display and control unit Operation of the motorized draft
- Capacity: 0.1764 to 0.7056 lbs
- Resolution: 0.0000002205 to 0.0000011025 lbs
- Width / Diameter: 3.3464585 inch
- Length: 3.3464585 inch
-
Supplier: OMEGA Engineering, Inc.
Description: communications. In addition, the G308 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger
- Number of Devices: 1 to 5
- Nominal Display Size: 8.4 inch
- Flash Memory (RAM): 8 MB
- Screen: Alphanumeric, Graphic
-
Supplier: OMEGA Engineering, Inc.
Description: communications. In addition, the G306 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger
- Number of Devices: 1 to 5
- Nominal Display Size: 5.7 inch
- Flash Memory (RAM): 4 MB
- Screen: Alphanumeric, Graphic
-
Supplier: Integrated Device Technology
Description: bridge circuit which allows convenient connection to a PC for accessing the Repeaters via IDT ’s Repeater Configuration Utility ( GUI ). An I2C connection is also provided to give the same control capability when using an external USB to I2C adapter and IDT ’s Repeater GUI . The
- Category: Development Board
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: communications. In addition, the G310 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger
- Number of Devices: 1 to 5
- Nominal Display Size: 10.4 inch
- Flash Memory (RAM): 8 MB
- Screen: Alphanumeric, Graphic
-
Supplier: RS Components, Ltd.
Description: Includes hardware acceleration for AVC/VC-1/MPEG-2. Seven PCI Express x 1. One PCI Express x 16. One Gigabit Ethernet (Intel 82577). Four SATA. Eight USB 2.0. HD Audio (requires external codec). LPC for external TPM. SPI for external BIOS Core Processor = Intel
-
Supplier: Hi-Techniques, Inc.
Description: completely standalone or connected to external PC or notebook PC functions such as USB, Monitor, Mouse/Keyboard available through front access panel Portable or Rackmount
- Application: Aerospace / Military
- User Interface: Computer Programmable
- Features: Data Acquisition Computer Board, Data Acquisition Instrument / System
- Data Logger: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
helps engineers connect the signal source into a shared reference structure when multiple instruments or subsystems need to operate under the same timing and frequency reference. With 9 kHz to 40 GHz frequency coverage, step sweep, pulse modulation, USB/Ethernet control, and SCPI support, the (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Pleora’s iPORT Analog-Pro External Frame Grabbers allow designers to treat analog cameras as native GigE Vision cameras. With these external frame grabbers, analog cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) for both video and remote control, and can be (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
cards Network servers, switches, and routers The HCSL output features a 15mA current source derived from an open emitter or source, requiring external 50Ω termination resistors to ground. A series resistor can be added to minimize overshoot and ringing, ensuring signal integrity in high-speed designs. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet USB Host 3.0 Tri-Band WiFi 6, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
5G NR Cellular Connectivity, Sub-6GHz 3GPP Release 16, Support both NSA and SA modes Quad-core CPU with 1 GB RAM 2× SIM, TPM 2.0 2× Gigabit Ethernet 2× Serial RS232/RS485, 4× DI, 2× DO USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
Fi 6, USB Host 3.0, GNSS Receiver, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (read more)
Browse Network Routers Datasheets for Advantech -
Applications can also be used in Zone 1 & Zone 21 without additional effort, through a customary display resolution of 1920 x 1080 pixels. The PC panel is fitted as standard with an Ethernet interface and various USB interfaces. Plant and equipment can also be extended later, with further interfaces and functions via extension modules and smart devices. (read more)
Browse Human Machine Interfaces Datasheets for BARTEC -
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Network Interface Cards
Most of today s computers have a NIC integrated directly into the computer s motherboard. If you have an older computer, the NIC is most likely installed in a PCI (Peripheral Component Interconnect) slot, or it may have an external NIC that attaches to a USB port. If the computer has a wired NIC
More Information Top
-
DRIVER NEEDED: Maxtor personal storage 3200 (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
Some examples of high speed devices would be external hard drives, USB Ethernet adapters, USB sound cards , USB video capture devices.
-
Integrated infantry
It has a wide range of external ports including USB , Ethernet , RS-232 and card readers.
-
Eurosatory 2012: Androids find Canadian ISSP home
It has a wide range of external ports including USB , Ethernet , RS-232 and card readers.
-
2 Million Gate Development Kit for the AT91CAP9H Customizable Microcontroller
The Motherboard hosts the power supplies, EEPROM program memory, keypad, VGA screen with touch sensing, debug interface and external connections for USB , Ethernet , CAN, SD/MMC cards , image sensor, analog inputs, I2S and AC97 audio codecs, as well as PIO expansion and FPGA…
-
C-TREND: Temporal Cluster Graphs for Identifying and Visualizing Trends in Multiattribute Transactional Data
…Wi-Fi Alliance (wi-fi.org).2 Wi-Fi Alliance certifications are awarded for 10 different technology categories: access points, cellular convergence products, compact flash adapters, embedded clients, Ether- net client devices, external cards , internal cards, PDAs, USB client devices, and wireless…
-
Getting StartED with Netbooks
One slot (ExpressCard/34) 4-in-1 reader (MMC, Memory Stick, Memory Stick PRO, Secure Digital Card ) Two USB 2.0, external monitor (VGA DB-15), ethernet (RJ-45 .
-
Shopping - Best Prices On The StarTech.com This compact USB 2.0 to 10/100 Mbps Ethernet USB Network Adapter offers convenient Ethernet connectivity - simply co...
USB2106S - USB2106S Fast Ethernet Card - USB (1 Port - 10/100Base-TX - External .
-
Data transmission in CATV networks
Most cable modems are external devices that connect to a personal computer through an Ethernet card or USB interface, but internal modem cards are also available.
-
A proposed computational framework for autonomous vehicles
It provides an extensive choice of peripherals supporting the following essential design features: • External memory • SD cards • Interrupt driven IO pins • Ethernet • USB • SPI • RS232 compliant UARTs • Joint Test Access Group (JTAG) debugging facilities…
-
Internet-Enabled Calibration Services: Design of a Secure Calibration System
For this purpose, an IEEE 488 internal or external ( USB , Ethernet , RS-232, or any other type) interface card is usually used.
Indicates content that may require registration and/or purchase.