-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® CO-M8100 Extreme Pressure Compressor Oil Additive is a new generation surface-reconditioning nano lubricant for compressor oil, based on Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® BO-M2100 Industrial Bearing Oil Additive is a new generation surface-reconditioning nano lubricant for bearing oil, based on Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten disulfide (WS₂) multilayered nano-fullerene particles.
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
-
Supplier: Nanotech Industrial Solutions
Description: Nanolub® Diesel Engine Oil Additives are part of a new generation surface-reconditioning nano lubricant for use in synthetic and conventional oils. They are specifically formulated to enhance the Anti-Wear and Anti-Friction properties of your diesel engine oil.
-
Supplier: SKF/Global
Description: SKF LGWM 1 is a low consistency mineral oil based grease, using a lithium soap and containing extreme pressure additives. It is extremely suitable for the lubrication of bearings operating under both radial and axial loads. Good oil film formation at low
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -22 to 230 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Lithium Complex, Molybdenum / Metal Sulphide, Petroleum / Mineral Oil
-
Supplier: SKF/Global
Description: SKF LGEP 2 is mineral oil based, lithium soap thickened grease with extreme pressure additives. This grease provides good lubrication in general applications subjected to harsh conditions and vibrations. Excellent mechanical stability Extremely good corrosion inhibiting
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -4 to 230 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Lithium Complex, Petroleum / Mineral Oil, Specialty
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure and/or polaric lubricity
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions. Syncon Mist Oil is
- Kinematic Viscosity (@ 40°C): 13.2 cSt
- Viscosity Index: 130
- Pour Point: -32.8 F
- Flash Point: 525.2 F
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: difficult alloys while providing an excellent finish and extended tool life. The product features anti-weld, extreme-pressure characteristics and an anti-mist additive. It is effective at all cutting speeds and under heavy-duty conditions.
- Features: EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Specialty
- Type: Fluid / Oil
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Premium Gear Oils (MP) are multipurpose gear lubricants whose high performance level is obtained by using a sulfur-phosphorus additive system. The selected additives impart extreme pressure properties to protect automotive gears which may be operated under
- Kinematic Viscosity: 139 to 365 cSt
- Viscosity Index: 97 to 99
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear
- Kinematic Viscosity (@ 40°C): 8.7 cSt
- Viscosity Index: 99
- Pour Point: -22 F
- Flash Point: 455 F
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear
- Kinematic Viscosity (@ 40°C): 23.7 cSt
- Viscosity Index: 96
- Pour Point: 0.4 F
- Flash Point: 489.2 F
-
Supplier: Parent Petroleum Co.
Description: cleanliness. Hydroclear EP Gear Oil is available in six viscosity grades ranging from ISO 68 to ISO 460 (AGMA 2 EP to AGMA 7 EP). It is formulated with high-quality, hydrocracked paraffinic base oils and select additives that provide extreme-pressure and antiwear
- Kinematic Viscosity (@ 40°C): 14.4 cSt
- Viscosity Index: 97
- Pour Point: -5.8 F
- Flash Point: 469.4 F
-
Supplier: United Bio Lube
Description: No Description Provided
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Kinematic Viscosity (@ 40°C): 65.37 cSt
- Pour Point: -22 F
- Features: Biodegradable, EP (Extreme Pressure / Active), Low / Non-foaming, Oxidation Inhibiting
-
Supplier: QualiChem, Inc.
Description: MET-CUT 734 is an economical straight oil designed for both cutting and grinding applications. This straight oil is formulated with unique extreme pressure additives along with excellent polar lubrication. MET-CUT 734 is designed to prevent chip welding and metal
- Flash Point: 435 F
- Kinematic Viscosity (@ 40°C): 22 cSt
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Krytox™ Performance Lubricants
Description: of the additive will reduce rusting and allow longer grease and bearing life. The extreme pressure properties of the additive protect bearings under high loads. Krytox™ XP lubricants are high-quality, ultrahigh-performance antifriction and antirust lubricants. Formulated
- Kinematic Viscosity (@ 40°C): 3 to 36 cSt
- Operating / Use Temperature: -81 to 270 F
- Viscosity Index: 59
- Pour Point: -81 F
-
Supplier: Mobil Industrial Lubricants
Description: with relatively high viscosity and excellent load-carrying capability and where extreme pressures and shock loading are expected. Mobil Delvac Synthetic Gear Oil incorporates the latest technology in synthetic base stocks and advanced additives, providing significant
- Kinematic Viscosity (@ 40°C): 120 to 310 cSt
- Viscosity Index: 139 to 140
- Pour Point: -54.4 to -32.8 F
- Flash Point: 401 to 410 F
-
Supplier: Sunnen Products Company
Description: MB-30 is Sunnen's multi-purpose industrial honing oil. For over forty years, MB-30 has set the standards by which other honing oils are judged. High performance lubricity agents combine with sulfur extreme pressure additives prevent welding and tearing of the work
- Features: Fluid / Oil, Petroleum / Mineral Oil, Specialty, Specialty / Other
- Type / Function: Grinding Fluid, Lubricant, Metal Working Fluid, Specialty / Other
- Composition / Chemistry: Mineral Oil
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, polyurea grease for corn harvesters. Contains extreme pressure (EP) additives and may be used as a gearbox grease in specialized agricultural equipment.
- Features: EP (Extreme Pressure / Active), Petroleum / Mineral Oil
- Type / Function: Grease / Gel, Lubricant
- Composition / Chemistry: Mineral Oil
-
Metalworking Lubricants, Coolants, and Fluids - Metalworking fluids - Soluble Oils -- Draw Clean 635Supplier: Surventis Surface Treatment LLC
Description: Draw Clean 635 is a heavy duty non-chlorinated soluble oil. This product contains extreme pressure additives for anti-scoring and other additives that promote adherence for better carry through and film strength for anti-wipe properties.
-
Supplier: Royal Purple, Ltd.
Description: quieter, cooler, longer, and more efficiently without overhauls. Synergy® gains its performance advantages over competing mineral and synthetic oils through its superior blend of synthetic base oils plus Synslide® additive technology, Royal Purple's unique, proprietary,
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 115
- Pour Point: -5 F
- Flash Point: 445 F
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 735 is a medium to heavy-duty straight oil designed for Swiss-style screw machines and other applications that require dual or tri-purpose oils. This straight oil is formulated with very good polar lubrication and does contain extreme pressure
- Flash Point: 325 F
- Kinematic Viscosity (@ 40°C): 21 cSt
- Type / Function: Base Oil / Base Stock, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 113
- Flash Point: 410 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty, Specialty / Other
-
Supplier: Castrol Industrial North America, Inc.
Description: Engine oils need to be able to constantly respond to the ever-changing environments in your engine. Every second of the drive your engine oil needs to be able to react to the needs of different metal-to-metal contact points in your engine each with different demands, pressures
- Applications: Automotive / Transportation
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719S is a high performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools, and fixturing, including titanium, stainless steel, and cobalt chrome. Gas-to-Liquid (GTL) base oils are made from natural gas that is converted into an
- Flash Point: 375 F
- Kinematic Viscosity (@ 40°C): 15 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: QualiChem, Inc.
Description: XTREME CUT 719L is a low viscosity, high-performance GTL-based cutting and grinding oil designed for use on implantable materials, surgical tools and fixturing, including titanium, stainless steel, and cobalt chrome. GTL base oils are made from natural gas, which is converted into an
- Flash Point: 340 F
- Kinematic Viscosity (@ 40°C): 10 cSt
- Type / Function: Grinding Fluid, Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO EP Compounds provide a complete range of gear oils designed for extra-duty service in a wide variety of industrial applications where extreme pressure conditions prevail. These lubricants are made from high quality, solvent-refined base stocks. Selected ashless
- Features: EP (Extreme Pressure / Active)
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: CIMCOOL
Description: MILFORM® 6276 is a moderate to heavy duty synthetic stamping and drawing fluid recommended for ferrous and most non-ferrous applications. MILFORM® 6276 utilizes new lubricant additives to replace traditional extreme pressure additives.
- Pour Point: 30 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Metal Forming, Water Soluble / Emulsion
- Type: Fluid / Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: Contains extreme pressure additives like our 75W140 GL-5 oil, but lacks friction modifiers to balance slipperiness Popular for historic and vintage transmissions, like Mid-1930s to early-1950s synchro-equipped gearboxes in cars and trucks Helps with noisy or rough
- Kinematic Viscosity (@ 40°C): 26.9 to 179 cSt
- Viscosity Index: 188
- Pour Point: -49 F
- Flash Point: 420.8 F
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE L-MR 6011 MACHINING LUBRICANT is a soluble oil designed for machining and grinding ferrous alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives, lubricity additives, and biocides provides a durable productfor today’s
- Type: Fluid / Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed for transmissions and transaxles - helps to slow synchros for easier shifting across a broad temperature range Popular in Ferrari, Porsche and Subaru transaxles Musclecar applications like Ford Top Loader, Borg-Warner T-10 and Super T-10, and Muncie transmissions Contains extreme
- Kinematic Viscosity (@ 40°C): 15.6 to 95 cSt
- Viscosity Index: 176
- Pour Point: -49 F
- Flash Point: 429.8 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings.
- Kinematic Viscosity (@ 40°C): 3 to 38 cSt
- Operating / Use Temperature: -81 to 270 F
- Viscosity Index: 29
- Pour Point: -81 F
-
Supplier: Henkel Corporation - Industrial
Description: Silver, aluminum, petroleum-based anti-seize lubricant paste fortified with graphite and extreme pressure (EP) additives. LOCTITE® LB 8150 is a silver, aluminum, petroleum-based anti-seize lubricant paste fortified with graphite and extreme pressure (EP)
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
Find Suppliers by Category Top
Featured Products Top
-
extremes with impressive resilience. Their unique wavy design distributes loads evenly, reducing stress concentrations and ensuring reliable performance even when exposed to high pressure, vibration, and heat. Key Benefits of Using Wave Springs in Oil and Gas Equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
-temperature, high-pressure fluids in chemical processing, oil and gas, and other demanding industrial systems. Customizable options available for specific process requirements. Contact us to configure your Extreme-Condition Balanced Cage Control Valve and ensure precise, reliable control for critical industrial applications. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
option. Superior Application Versatility: Compatible with petroleum-based hydraulic oils, water, ethylene glycol, lubricating oils, and air. This wide media compatibility reduces the need for multiple hose types, simplifying your inventory management (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
superior performance in extreme temperatures Resistant to chemicals, oils, solvents, cut, crush, and abrasion Northwire extrudable PTFE offers a more consistent wall thickness and no length restrictions (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
knowledge necessary to approach the market, ensuring the most optimal project solutions can be found. 1. Oil and Gas Industry The first on our list is the oil and gas industry, which heavily depends on a range of pressure sensors to maintain safe operations and (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Coiling Technologies Inconel X-750 Oil & Gas Springs When a big oil and gas company required specialized Inconel X-750 wave springs, they knew just who to call: Coiling Technologies, a recognized leader in manufacturing springs with high-performance alloys. Inconel X (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
The NAPP™ braid reinforced hose, Urebrade™, is manufactured for durability — perfect for your higher-pressure applications. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
sealing sensing elements used in dissolved gas analysis and predictive maintenance systems. These seals protect electronics while allowing sensors to remain exposed to oil and gas conditions for accurate monitoring. With extreme temperature, pressure, and vacuum capabilities, along with 100% leak and electrical testing, these hermetic solutions ensure reliability in critical transformer applications. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, particularly concerning the extreme conditions encountered. Corrosive environments are intensified by temperatures reaching up to 500°F (260°C) and pressures as high as 25,000 psi (172 MPa). These conditions are typically more severe in deeper wells. Keep Reading (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Durability of ZDDP Tribofilms Formed in DLC/DLC Contacts
Kalin, M., Roman, E., Ozbolt, L., Vizintin, J.: Metal-doped (Ti, WC) diamond-like carbon coatings: reactions with extreme pressure oil additives under tribological and static conditions.
-
ChemInform Abstract: Phenoxypropiothioamides as Oil Additives.
— The title thioamides (III) (4 examples), are useful extreme pressure oil additives with excellent anticorrosive and antiabrasive properties.
-
1959 Supplement to Bibliography and Abstracts on Electrical Contacts—1958 and 1959
Molybdenum isobutylxanthate is an effective extreme pressure oil additive for hard steel.
-
Synthesis and tribology study of bi-alkoxy mono-thiophosphate triazine derivatives as additives in rapeseed oil
These synthesized triazine derivatives are excellent ex- treme pressure additives, and can be used as rapeseed oil extreme pressure additive .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Extreme Pressure Oils Extreme pressure oils contain additives predominantly of the sulfur & phosphorus type to reduce destructive wear and scoring.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Extreme pressure oils contain additives that provide protection to gears under extreme pressure, or the boundary lubrication conditions.
-
Friction and wear behaviour of liquid paraffin containing an S‐P type additive and amine
… antiwear ability and load-carrying capacity of P-containing oil additives can be improved or decreased with the addition of amine.5-7Sul- phurised olefin and dibutyl phosphite are two well-known antiwear and extreme - pressure oil additives , and they have been …
-
Chapter 8: Gear Lubricants
Extreme pressure oils contain additives that provide pro- tection to gears under extreme pressure, or the boundary lu- brication conditions.
-
Chapter 16-Gear Lubricants
Extreme pressure oils contain additives predominantly of the sulfur & phosphorus type to reduce destructive wear and scoring.
-
Design Practices: Passenger Car Automatic Transmissions
Excessive levels of extreme pressure additives in oil , such4. as graphite, molybdenum disulfide, and so forth.
Indicates content that may require registration and/or purchase.