-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: IntelLiDrives, Inc.
Description: that helps to deliver repeatable positioning by avoiding belt stretching. Extruded aluminum housing design provides long travel, smooth motion and excellent repeatability. BEMA Series linear actuators are available with motor mounts for NEMA and Metric sized stepper and
-
Supplier: IntelLiDrives, Inc.
Description: that helps to deliver repeatable positioning by avoiding belt stretching. Extruded aluminum housing design provides long travel, smooth motion and excellent repeatability. BEMA Series linear actuators are available with motor mounts for NEMA and Metric sized stepper and
-
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: Branham, W.C. Inc.
Description: by integrating the guiding mechanism with the main cylinder. High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Custom stroke -stroke interchangeable with other brands Front and side wipers attached to the
- Rated Force: 31.0224 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Ewellix
Description: it’s in position and optional dampening system to protect the column from shock loads The lifting columns of the CPSM series are an ideal mix of high-performance guide mechanisms and powerful linear movements. The robust, manually adjustable and practically backlash-free extruded
- Stroke or X-Axis Travel: 27.55907 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 1,124 lbs
- Motor Type: AC Servo
-
Supplier: Yamaha Corporation
Description: lengths ranging from 50 to 1050mm, the T type actuator can achieve maximum speeds between 120 to 1800mm/sec, depending on the specific model. The maximum payload of the T type actuator varies between 3 to 100kg when used in a horizontal configuration. The frameless structure of the T
- Stroke or X-Axis Travel: 41.338605 inch
- Rated Force: 220.5 lbs
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from 16-490 lbs.
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear Motors
-
Supplier: Compact Automation
Description: Features: Compact envelope Two external guide rods Oil impregnated guide bushings Two mounting surfaces and a large tooling plate.
- Stroke or X-Axis Travel: 0.125 to 3 inch
- Operating Pressure: 250 psi
- Bore Size: 0.5 to 3 inch
- Features: Adjustable Stroke, Bumpers / Cushions, Double End Rod, One, Other, Pneumatic Thruster
-
Supplier: Compact Automation
Description: GC3000 features two long guide bushings in the head end. The guide rods do not extend beyond the back of the cylinder body, thus providing a short overall length and low unit weight.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Supplier: Festo Corporation
Description: For applications in which high dynamics and short positioning times are required For long strokes Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-TB – the new generation of electric toothed belt axes in Normal version The ELGD-TB toothed belt axis
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 118.11023622047244 in/sec
- Rated Force: 515.0168 lbs
- Material: Aluminum
-
Supplier: Festo Corporation
Description: For applications that require precision High reliability and long service life For large loads Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-BS – the new generation of electric ball screw axes in Normal version The ball screw axis ELGD-BS with
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 22.04724409448819 in/sec
- Rated Force: 209.064 lbs
- Material: Aluminum
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible with Leading Industrial Motion
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: Festo Corporation
Description: without external guide for simple actuator functions in small installation spaces Recirculating ball bearing guide DLGF-KF with a standard recirculating ball bearing guide for high torques and heavy loads
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Force: 382.16 lbs
- Material: Aluminum
- Features: Other
-
Supplier: Modern Linear Incorporated
Description: The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate ease of installation and ease of maintenance, off the shelf components were used
- Carriage Load: 1,528 lbs
- Material: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive
- Features: Crossed Roller Slide, Horizontal, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Travel Range Extremely High Resolution High Force to 800 N Holding Force Self-Locking at Rest Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 67.44 to 179.84 lbs
- Material: Aluminum
-
Supplier: Bansbach Easylift®
Description: With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application.
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Force: 427.12 to 2,248 lbs
- Material: Aluminum, Stainless Steel, Steel
- Mounting Type: Clevis or Eye
-
Supplier: Imao-Fixtureworks
Description: Body A6N01 aluminum Anodized Natural Carriage/End Plates Die-cast zinc(ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H stainless steel Gearbox S45C steel Electroless nickel plated
- Stroke or X-Axis Travel: 3.93701 to 11.81103 inch
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Compact Mechanical Linear Actuator Body - A6N01 aluminum Anodized Natural Carriage End Plates - Polyamide (glass-fiber reinforced) Black Shaft - S45C steel Black oxide finish Dustproof Sheet - SUS304 stainless steel
- Stroke or X-Axis Travel: 1.968505 to 3.93701 inch
- Material: Aluminum
- Device Type: Rod Type
-
Supplier: ETEL S.A.
Description: AQUARIUS is an actuator designed for applications where force, throughput, durability and reliability are required – all in a compact form factor. It is ideal for applications that require an independent Z-axis for testing handheld devices and offers optimal performance. This solution is
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 6.6316 lbs
- Material: Aluminum
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Supplier: PI (Physik Instrumente) L.P.
Description: Travel Range 10 mm Resolution to 0.025 nm Open-Loop,5 nm Closed-Loop Up To 50 N Force Generation and 70 N Holding Force Self-Locking at Rest, No Heat Generation Non-Magnetic and Vacuum-Compatible Working Principle Cleanroom Compatible
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.015748031496063 to 0.0393700787401575 in/sec
- Rated Force: 11.24 to 15.736 lbs
- Material: Aluminum
-
Supplier: Imao-Fixtureworks
Description: Compact Mechanical Linear Actuator Body - A6N01 aluminum Anodized Natural Carriage End Plates - Polyamide (glass-fiber reinforced) Black Shaft - S45C steel Black oxide finish Dustproof Sheet - SUS304 stainless steel
- Stroke or X-Axis Travel: 1.968505 to 3.93701 inch
- Material: Aluminum
- Device Type: Rod Type
-
Supplier: ETEL S.A.
Description: Introducing TUCANA, an actuator that fulfils the requirements of applications that demand force, throughput, durability and reliability, all in a compact form factor. It is particularly suitable for independent Z-axes for testing handlers with high performances. This is a versatile solution
- Rated Speed: 39.37007874015748 in/sec
- Rated Force: 2.5852 lbs
- Z-Axis Travel: 0.393701 inch
- Material: Aluminum
-
Supplier: Compact Automation
Description: actuators and cylinders; for instance, multi position linear actuators are advantageous compared to single position linear actuators because they can sort or position multiple parts at a time. This makes them ideal for sorting and selective-assembly operations.
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 3.33333333333334 in/sec
- Rated Force: 440 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Multi-position
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: Imao-Fixtureworks
Description: Body A6N01 aluminum Anodized Natural Carriage End Plates Die-cast zinc (ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H stainless steel
- Stroke or X-Axis Travel: 3.93701 to 5.905515 inch
- Material: Aluminum, Stainless Steel, Steel
- Features: Double Carriage, Other
-
Supplier: Ultramation, Inc.
Description: The Four Shaft Linear Thrusters are offered with many of the same features found in the Two Shaft Thrusters. They feature four precision guide shafts that provide non-rotational linear guidance and almost double the load capacity of the Two Shaft Thrusters. Replaceable linear
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: AGI - American Grippers Inc.
Description: Compact lightweight unit with replacable air cylinder. Floating piston rod coupling eliminates cylinder binding.. Units are permanently lubricated for non-lube air operation, allowing for OSHA compliance. Optional stroke adjustment for precise, repetitive operation. Aluminum body and end
- Stroke or X-Axis Travel: 1 to 12 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 140 lbs
- Operating Pressure: 30 to 120 psi
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
Find Suppliers by Category Top
Featured Products Top
-
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
pack. Perfect for hospital beds. EasyE ® actuators EasyE ® actuators are high efficiency, in-line electric linear actuators, with a slim profile and a lifting capacity of up to 2200N. EasyE ® is ideal where your application is limited by (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
– are used on linear and rotary valves in a range of applications across nearly all industrial process systems. These types of actuators are used in situations that require valves to automatically and immediately enter a safe position upon loss of power. Upon restoration of power, the actuator (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
return electric actuators – more simply known as spring return electric actuators – are used on linear and rotary valves in a range of applications across nearly all industrial process systems. These types of actuators are used in situations that require valves to automatically and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
functionality. Constructed from powder-coated aluminum (IP66) with an aluminum body and piston, this actuator combines durability with a refined, space-saving design. Compatible controllers, handsets, and batteries for mobile applications are also available. Maximum load: 110 (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
-Y stages, compact motors and actuators, miniature/small instrumentation and more. Gurley Precision Instruments is an ISO-9001 certified company that offers rotary and linear optical encoders, and related accessories. You can see their wide selection of incremental, absolute and Virtual (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
-speed photonics and micro-optics alignment applications. With 500µm linear travel in X, Y, and Z, a rotational range of 3° in θX, θY, θZ, and true parallel-kinematic 6-DOF motion, the novel platform establishes a new standard for compactness, dynamic performance, and (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Design of prismatic cube modules for convex corner traversal in 3D
The linear actuator components are located within the extruded aluminum tube.
-
Retail Expansion Demands Unique Motion Control Solution For Landmark Manhattan Store (.pdf)
The Uniline range of actuators is built on Rollon’s Compact Rail linear rail, which is mounted in an extruded aluminum -alloy profile and is compatible with standard mounting accessories.
-
SPEEDAIRE Cylinder Position Sensors - Pneumatic System Components - Grainger Industrial Supply
Repairable Switched Single and Double Acting Cylinders,Repairable Aluminum Air Cylinders, Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables, Rack and Pinion Rotary Vane Table Actuators and Parallel Linear Guide Air Grippers, Function PNP, Enclosure Type Composite, Display …
-
Cylinder Position Sensors – Pneumatic System Components – Grainger Industrial Supply
Repairable Switched Single and Double Acting Cylinders,Repairable Aluminum Air Cylinders, Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables, Rack and Pinion Rotary Vane Table Actuators and Parallel Linear Guide Air Grippers, Function PNP, Enclosure Type Composite, Display …
-
Grainger.com
Repairable Switched Single and Double Acting Cylinders,Repairable Aluminum Air Cylinders, Extruded Guided Compact Air Cylinders, Air Slide Tables, Guided Air Slide Tables, Rack and Pinion Rotary Vane Table Actuators and Parallel Linear Guide Air Grippers, Function PNP, Enclosure Type Composite, Display …
-
Astro-Imaging Projects for Amateur Astronomers
Fig. 5.9 Linear actuator controls DL2 movement with its actuator extension bolted to the bot- tom plate. When it extends, its body pushes against the top plate and the inner aluminum extru- sion rises.
-
Cooling and positioning of DIRSP: a half-ton gorilla
The chassis is comprised of a 63.3 x 54.5 x 0.5 inch aluminum tooling plate that is stiffened h a box and nh structure that uses a 21: .x 4i mm extruded aluminum framing system. Translation is achieved b' a 200 mm stroke linear actuator with 0.2 inch lead ball screw that is driven with a NEMA 34 servo motor with and 1000 pulse per revolution quadrature encoder and integral electric brake.
-
Features :: NASA Tech Briefs
The QLZE / QSZE / QST-KE) modular linear actuator from Nook Industries (Cleveland, OH) has a stainless steel cover band that wraps over the square aluminum profiles – creating an optimal solution to combat caustic wash-down issues. … damage due to clogging and pitting; thus protecting the deep structures of the extrusion and extending the …
-
Features :: NASA Tech Briefs
The QLZE / QSZE / QST-KE) modular linear actuator from Nook Industries (Cleveland, OH) has a stainless steel cover band that wraps over the square aluminum profiles – creating an optimal solution to combat caustic wash-down issues. … damage due to clogging and pitting; thus protecting the deep structures of the extrusion and extending the …
-
Linear Actuator - Nasa Tech Briefs :: NASA Tech Briefs
The QLZE / QSZE / QST-KE) modular linear actuator from Nook Industries (Cleveland, OH) has a stainless steel cover band that wraps over the square aluminum profiles – creating an optimal solution to combat caustic wash-down issues. … damage due to clogging and pitting; thus protecting the deep structures of the extrusion and extending the …
Indicates content that may require registration and/or purchase.