-
Supplier: Consolidated Electronic Wire & Cable
Description: connector termination and cable flexibility Easy Termination: To 0.050" IDC connectors Pitch Tolerance: ±0.002" Flammability-UL VW-1 CSA: FT1
- Number of Conductors: 50 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 26 AWG
- Impedance: 90 ohms
-
Supplier: Daburn Electronics & Cable
Description: Each conductor is stranded T.C. with extruded PVC insulation, bonded together to form a flat ribbon cable. Conductors separate easily for clean terminations with standard wire connectors, jacks and pins.
- Number of Conductors: 5 to 20 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 22 AWG
-
Supplier: OKW Enclosures, Inc.
Description: as accessories cable outlet in the bottom part (extra-flat network cable, round cable up to ø 4 mm) battery compartment kit, wall suspension element and extender (for increasing the height of the domes) as accessories individual enclosure solutions on request
- Length / Height: 3.94 to 7.87 inch
- Width/Diameter: 3.94 to 5.51 inch
- Depth: 1.57 to 3.94 inch
- Material: ABS, Aluminum
-
-
Supplier: Saint-Gobain Tape Solutions
Description: and natural. FluoroWrap R129 is available in a wide range of colors. FluoroWrap R128 and R129 Extruded films are available on industry standard 3” (76 mm) ID cores in-flat pad, traverse wound or StablEdge™ packages. Customized solutions available. Applications • Wire and cable
- Overall Thickness: 0.002 to 0.01 inch
- Tensile Strength (Break): 2,500 psi
- Elongation: 300 %
- Industry: Aerospace, Electronics, General Industrial
-
Supplier: OKW Enclosures, Inc.
Description: facilitates the assembly of the enclosure and installation of the components, with no visible fixing screws flat areas for easy installation of the interfaces side covers with recessed area to protect the cables and connectors optional accessories: wall suspension element, case canting
- Length / Height: 6.299 to 9.45 inch
- Width/Diameter: 6.69 to 6.693 inch
- Depth: 1.969 inch
- Height: 6.299 to 9.45 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: R580-130-000 - Flat 1 piece extrusion R250-130-180 or R250-130-240 R586-080-000 - Flat 2 piece extrusion R251-080-120 or R251-080-160 R586-100-000 - Flat 2 piece extrusion R251-100-160 or R251-100-200 R586-130-000 - Flat 2 piece extrusion R251-130-180 or R251-130-240
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Description: Insulated Braid: Flat and round braids with extruded insulations for use as ground straps and flat power leads. Typical insulation materials include: FEP, PFA, PVC, ETFE, TPE, Polyester, Polyethylene, Polypropylene, Polyurethane, and Silicone Rubber. Flat Wire Braiding:
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: PennEngineering®
Description: Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the
- Number of Wires: 6 #
- Type: J Style Clip, Wire Saddle
- Features: Other
-
Supplier: PennEngineering®
Description: Features: Hold up to 12 cables with wire diameters ranging from .20" (5,2 mm) to .28" (7,2 mm). Patent Pending design is the ultimate in solar wire management. Molded internal locking tabs securely hold the cables in place preventing side-to-side movement or slippage of the
- Number of Wires: 12 #
- Type: J Style Clip, Wire Saddle
- Features: Other
-
Supplier: Penn-Union Corp.
Description: EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL 6 AWG SOLID, 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR
-
Supplier: UL Standards & Engagement
Description: cable however it is not to be marked "UF". All other pump-cable assemblies are for use only as submersible-pump cable. 1.9 Type SE cable is a flat or round multiple-conductor cable in sizes through 4/0 AWG copper, 300 kcmil aluminum or copper-clad aluminum
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat
-
Supplier: Allied Electronics, Inc.
Description: All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat
-
Supplier: Fluoro-Plastics, Inc.
Description: greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Zippertubing Co. (The)
Description: building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable
- Overall Thickness: 0.01 inch
- Use Temperature: -94 to 392 F
- Dielectric Strength: 1,799.9999999999995 kV/in
- Material Type: EMI / RFI Shielding
-
Supplier: Rolec Enclosures Inc.
Description: DK - one flat and one deep end cover with M16 screw plug (for battery compartment access) Set ABF - adjustable tilt stand with two flat end covers Set ABK - adjustable tilt stand with one flat and one deep end cover with M16 screw plug Set WH - wall/machine pivot mount bracket
- Material: Aluminum
- Type: Electronic and Instrument Enclosures, Operator Interface Enclosures
- Mounting Type: Handheld
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: National Bronze & Metals Inc.
Description: C18200 Chromium Copper RWMA Class II Used in resistance welding machine electrodes, seam welding wheels, electrical switch gear, electrode holder jaws, cable connectors, current carrying arms and shafts, circuit breaker parts, arcing and bridging parts, grid side rods in electron tubes,
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 4 inch
- Overall Thickness: 0.25 to 1.5 inch
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven veneer finishes is available for the front cover of the screen case. The screen surface retracts
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven veneer finishes is available for the front cover of the screen case. The screen surface retracts
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC The Tensioned Contour Electrol features a stylish curved aluminum extruded case available in either black, white or graphite finish. An optional choice of seven veneer finishes is available for the front cover of the screen case. The screen surface retracts
-
Supplier: IntelLiDrives, Inc.
Description: minimize thermal drift Limit sensors are incorporated into the stage to provide end of travel and "home" positions Connector panel provides "plug-in" connectivity and quick disconnect for all signal and power requirements Cable transport module with high flex robotic cable is installed
-
Supplier: National Bronze & Metals Inc.
Description: and to corrosion in general, but where the highest strength is not required. Typical Uses for C31400 Leaded Commercial Bronze: BUILDERS HARDWARE: Door Knobs ELECTRICAL: Connectors for Wire and Cable, Electrical Plug Type Connectors FASTENERS: Screws, Nuts INDUSTRIAL: Pickling Fixtures,
- UNS Number: 31,400
- AISI / AA / CDA Grade: 314
- CDA Grade: 314
- UNS C Number: 31,400
-
Supplier: 3DT LLC
Description: The MultiDyne™ Plasma Treating System from 3DT is the perfect solution to adhesion problems on injection, blow molded or extruded parts. MultiDyne Plasma Treating System Scan be incorporated into existing or new production lines or operated manually. Treatment is done prior to printing,
-
Supplier: Legrand
Description: Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Satin anodized finish. The finish resists rust, corrosion and fading. Material
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Teledyne DALSA
Description: on flat, curved, round or extruded parts Thickness measurement tool Bead profile tool delivers feature dimensions and location data Reflection elimination tool for improved measurements Preserve data integrity when working with the data from multiple sensors Simultaneous acquisition
- x-axis Measuring Length: 0.59842552 to 47.6771911 inch
- z-axis Measuring Length: 0.1574804 to 25.590565 inch
- Features: 3-D Scanning / Profiling, Laser Triangulation, Profile Measurement
- Control: PC
Find Suppliers by Category Top
Featured Products Top
-
ROLEC has extended its mobilCASE range of handheld extruded enclosures with new case combinations and accessories. It enables these robust and highly attractive aluminum cases to be used in even more applications. ROLEC mobilCASE enclosures can be used for either cable connected or (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC is offering new customization options for its aluDISPLAY range of aluminum controller enclosures. Customization now includes CNC milling and drilling of cutouts; RFI/EMI shielding, bespoke colors plus printing and engraving of legends and logos. ROLEC can also assemble cable glands (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
inside (mounting them either flush or recessed). Four rear options are available: flat panel with lock and external hinges; simple bolted flat panel; framed rear door with lock and internal hinges in depths of either 0.59" or 2.36". New multiPANEL is available in three depths – 2 (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in computer electronics and (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Materials for Protective and Airflow Applications
utilize expanded stainless and low-carbon steel to increase the structural support of high temperature gaskets used for head and exhaust gaskets. Dexmet's expanded foil materials offer both EMI and RFI frequency shielding protection as well. Common applications are flat ribbon cable used in (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
members or one or more lumens. You can request conductors inside the wall of a catheter tube, lumens located within a multi-conductor cable, or some other custom configuration specific to meet your needs. High Pressure Tubing: Our state (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
catheter tube, lumens located within a multi-conductor cable, or some other custom configuration specific to meet your needs. High Pressure Tubing: Our state-of-the-art extrusion capabilities allows us to meet your application needs such as (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
catheter tube, lumens located within a multi-conductor cable, or some other custom configuration specific to meet your needs. High Pressure Tubing: Our state-of-the-art extrusion capabilities allows us to meet your application needs such as (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
catheter tube, lumens located within a multi-conductor cable, or some other custom configuration specific to meet your needs. High Pressure Tubing: Our state-of-the-art extrusion capabilities allows us to meet your application needs such as (read more)
Browse Medical Equipment and Supplies Datasheets for New England Tubing Technologies
More Information Top
-
Electronic Technology Handbook > ELECTRONIC HARDWARE: WIRE, CABLE, AND CONNECTORS
EXTRUDED FLAT CABLE .
-
Electrical and electronic components in the automotive sector: Economic and environmental assessment
While flat flexible cables are manufactured in many different ways, e.g. etched, extruded, laminated, woven, pre- insulated, etc., the extruded flat cable (FFCe) has been cho- sen for these studies as the design alternative.
-
Optimized Design of Flat Wiring Systems
Extruded Flat Cable (exFC) or FFC extruded Flat cables like FLC, but with an extruded isolation instead of an adhesive coated foil (exFC® is a trademark of LEONI cables) Extruded FFC can yield higher environmental stability at lower cost, thanks to introducing …
-
Transmission Characteristics of Fast CAN Signals in Flat Cables
… structured by etching (subtraction) of the corresponding copper area FLC (Flexible Laminated Cable): A flat cable, produced by laminating copper flat bands in a parallel arrangement between two foils, which are coated with adhesive exFC ( Extruded Flat Cable ): Flat cables like FLC …
-
Aluminium stabilised superconducting cable development for high energy physics detector magnets
Neuenschwander et al., "Eddy Current Testing of SC Wiresand Ultrasonic Testing of Extruded Flat Cables ", .
-
Sell Middle Wire drawing Machine
*PVC Flat ribbon cable extrusion production line(Model 35mm-90mm screw .
-
Gore Invests More In The Semiconductor Equipment Industry
Alternative flat cable options use extruded jackets, such as silicone and polyurethane.
-
Advanced features of very large superconducting magnets for SSC and LHC detectors
The conductor is of the usual type consisting of a Rutherford flat cable co- extruded in a pure-aluminum matrix.
Indicates content that may require registration and/or purchase.