-
Supplier: Ritmo America, LLC
Description: R - SB 20 is a compact and ergonomic extruder. It’s the smallest of the STARGUN series and it’s perfect for working in narrow places thanks to the easy handling and the reduced overall dimensions. R - SB 20 is equipped with an extrusion output regulator and a safety system that allows the
- Features: 208-230 / 240V 60 Hz, Other Brazing / Soldering Unit
- Equipment Type: Complete System, Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Saint-Gobain Coating Solutions
Description: range of applications. The ID gun delivers low-porosity, hard coatings, thus providing greater resistance to abrasion & erosion to extend surface life. The gun can produce coatings up to 800 μm, which exceeds that of plasma sprayed coatings (≈500 μm) & HVOF coatings (≈300 μm). The ID
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Supplier: Leister USA
Description: Extremely compact, handy and low-noise thanks to its non-screw transportation and plastification The lightest hand extruder Ideal for confined spaces Seperate, stepless temperature control for plastification unit and preheated air Complies with DVS (German Welding Association) standards
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Single-phase
-
-
Supplier: Henkel Corporation - Industrial
Description: Equipment – Dispensing tool, hand gun, easy to use, easy to maintain and clean, suitable for aluminum and plastic cartridges. TEROSON ET STAKU HAND GUN is a dispenser with a piston rod. It is a durable piece of equipment that is easy to handle, maintain and clean. The hand gun
- Application: Adhesive / Silicone
-
Supplier: SAE International
Description: This specification covers a polythioether based sealing compound supplied as a two-component system suitable for application by brush, or by extrusion gun or spatula.
-
Supplier: SAE International
Description: This specification covers types and classes of polysulfide sealing compound supplied as a two-component system suitable for application by brush, or by extrusion gun, spatula brush, or roller.
-
Supplier: SAE International
Description: This specification covers a synthetic rubber sealing compound which is electrically conductive when used in a faying surface, contains corrosion inhibitors, and supplied as a two-component system which cures at room temperature, suitable for application by extrusion gun or spatula.
-
Supplier: Adhesives.org
Description: sealant. Sealants requiring slight heating to facilitate extrusion from the cartridge or gun are also described by this test method.
-
Supplier: ACCRAbond, Inc.
Description: which is easily applied with an extrusion gun or spatula. The cured sealant is resistant to aircraft lubricants, oils, water and weather. The material remains flexible at low temperatures.
- Chemical System: Polysulfide
-
Supplier: TAKK Industries, Inc.
Description: Unit is shockless. Uses standard TAKK 6000 volt Power Supply. Typical applications would include Wire and Optical Cable Manufacturing, Tube Extrusions, Narrow Webs, Small Parts Handling.
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Other
-
Supplier: National Bronze & Metals Inc.
Description: Zirconium: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Resistance Welding Electrodes INDUSTRIAL: Welding Electrodes, Welding Wheels, Tips and Rod Extensions
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 1.5 inch
- Overall Thickness: 0.5 to 1.5 inch
-
Supplier: Acrolab Ltd.
Description: including injection, compression, transfer, vacuum form, pour cast, die cast, and extrusion molding, insulation spray guns, and masks. Stoner E236 Urethane Mold Release Features & Benefits Saves time - lets urethane parts release quickly and easily from molds. Improves part appearance
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: ASTM International
Description: grades of sealant . Sealants requiring slight heating to facilitate extrusion from the cartridge or gun are also described by this test method. Note 1-See Specification C920 for type and grade definitions. 1.3 The values stated in metric units are to be regarded as the standard. The
-
Supplier: CSA Group
Description: ISO 18595:2007 specifies requirements for resistance spot welding in the fabrication of assemblies of aluminium sheet, extrusions (both work- and age-hardening alloys) and/or cast material comprising two or three thicknesses of metal, where the maximum single (sheet) thickness of components
-
Description: ISO 18595:2007 specifies requirements for resistance spot welding in the fabrication of assemblies of aluminium sheet, extrusions (both work- and age-hardening alloys) and/or cast material comprising two or three thicknesses of metal, where the maximum single (sheet) thickness of components
-
Supplier: National Bronze & Metals Inc.
Description: Valve Seats, Pump Fluid Ends, Glands, Worms, Worms Wheels, Hot Mill Guides, Hand Gun Recoil Mechanisms, Landing Gear Parts, Air Craft Components, Wear Plates, Welding Jaws, Landing Gear Parts, Glass Molds, Machine Parts, Sewage Treatment Applications, Valve Components, Bearings, Bushings,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 12 inch
- Overall Thickness: 0.25 to 3.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: bearings, gears, valve components, wearplate and wearstrip. Conforms to continuous cast specification ASTM B505 and centrifugal cast specification ASTM B271. Typical Uses for C95400 Aluminum Bronze: AUTOMOTIVE: Weld Guns FASTENERS: Nuts, Large Hold Down Screws INDUSTRIAL: Pickling Hooks,
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 12 inch
- Overall Thickness: 0.25 to 3.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: welding tips, flash welding electrodes, electrical and thermal conductors requiring greater strength than copper, switch contacts. Typical Uses for C18200 Chromium Copper: CONSUMER: Pencil-type & Light Soldering Guns: Tips, Rod Extensions ELECTRICAL: Switch Contacts, Electric Motor and
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 1.5 inch
- Overall Thickness: 0.5 to 1.5 inch
-
Supplier: ASTM International
Description: 50, class 35, class 25, class 12.5, use T, use NT, use I, use M, use G, use A, and use O. A single-component sealant shall be a uniform mixture of a consistency suitable for immediate application by hand or pressure caulking gun or by hand tool. A multicomponent chemically curing sealant
-
Supplier: Trace-A-Matic
Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has eight
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has eight
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Gluefast Company, Inc. (The)
Description: about any other gluing application. Complete your adhesive system with the PAT Sprayer and see better results. What is the PAT Sprayer? The PAT Sprayer is an optional attachment for the PAT Adhesive Applicator. The Standard PAT uses extrusion glue heads, which allow you to apply a dot or line
- Application: Adhesive / Silicone
-
Supplier: Titebond
Description: a smooth bead for effortless extrusion - even in near-freezing temperatures. GREENchoice Premium Polyurethane is a VOC-compliant formula containing no ozone-depleting chemicals, making it safer for you and the environment. Environmentally safe - VOC-compliant Advanced urethane formula Ideal
- Viscosity: 100,000 cP
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Thermal Ceramics
Description: marketed as: Superwool Kaowool® Cease-Fire® 2000 Insulating Foam Therm-O-Hot Patch™ These pumpable products are quick and easy to install with one of our HS-100 Extrusion Pump or A0-25 Caulking Gun Kit. Versatile moldable putties are excellent solutions for patching refractory cracks,
- Features: Specialty / Other
-
Supplier: Titebond
Description: become hard or brittle Application Temperature Above 50°F. for adhesive and substrates Working Time 30 minutes (70°F./50%RH) Method of Application Trowel or cartridge/caulking gun (Certain in-plant applications might also utilize extrusion.) Cutting, piecing and trimming should be done
- Viscosity: 120,000 cP
- Features: Specialty / Other
-
Supplier: Protomatic, Inc.
Description: Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our precision medical
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Jig Boring, Milling, Surface Grinding, Thread Rolling, Turning
-
Supplier: Running Industry Co., Ltd
Description: Machining is a processing method that removes the surface materials to obtain the desired working features. With the development of technology, we gradually transitioning from manual control of machine tools to numerical control to produce the industrial products , which enables us to produce more
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and
- Machining Capabilities: Abrasive Flow Machining, Broaching, CNC Machining, Centerless Grinding, Deep Hole Drilling, Double-disc Grinding, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, ID / Internal Grinding, Jig Boring, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Impro Industries USA, Inc.
Description: Impro's Precision Machining Impro's dedication to the precision machining process is extensive. We pride ourselves on our high-quality products and services, reasonable costs, and timely delivery of all our products. The table below outlines our primary processes and capabilities: Our sales and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your product if the
-
Supplier: Goodwill Precision Machinery Co., Ltd.
Description: Goodwill Precision Machinery (GPM) is a subsidiary (established in 2004) of Advance Team Combine (HK) Limited founded in Hong Kong, China in 1998. This high-tech company's primary business includes subcontracting of precision machining of mechanical parts and R&D of non-standard mechanical
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
Find Suppliers by Category Top
Featured Products Top
-
coolants. In this blog post, we will explore five real-world examples of how cold air guns have helped companies in various industries improve their operations. From enhancing machining precision and cooling extrusions to boosting production speeds and reducing costs, cold air guns are proving to (read more)
Browse Air Blow Guns Datasheets for Vortec -
. Painting RPWORLD has a wide variety of finishing options to meet your choice, we can help you realize normal, transparency, rubber, EMC coating. A spray gun is used to disperse the paint droplets by means of air (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). Ceramic heaters are a ceramic body encasing a resistance element and packed within magnesium (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
In the typical circulating installation, many automatic extrusion guns are connected in series with the hot-melt hose.
-
A Guide to Polymeric Geomembranes
• LLDPE can be problematic to repair since this requires the use of a specialized extrusion gun which requires considerable skill to operate properly.
-
Handbook of Adhesives and Sealants, Second Edition > CLASSIFICATION METHODS
Sticks and cord that can be fed through heated extrusion guns avoid the necessity of having a heated bath of molten hot melt with heated hoses to pump the hot melt from the bath to the joint area.
Indicates content that may require registration and/or purchase.