-
Supplier: Glenro Inc.
Description: Proven Solutions® Medical Disposables Filter Media Automotive Safety Fabrics Geotextiles Protective Apparel Textiles Fuel Cells Building Materials Proven Benefits Material Handling
-
Supplier: Glenro Inc.
Description: Proven Solutions® Medical Disposables Filter Media Automotive Safety Fabrics Geotextiles Protective Apparel Textiles Fuel Cells Building Materials Proven Benefits Material Handling
-
Supplier: Glenro Inc.
Description: Proven Solutions® Medical Disposables Filter Media Automotive Safety Fabrics Geotextiles Protective Apparel Textiles Fuel Cells Building Materials Proven Benefits Material Handling
-
-
Supplier: Total Plastics, Inc.
Description: layered material usually consists of cellulose paper, cotton fabric, synthetic fabric, glass fabrics or unwoven fabrics. Once the layers are heated and pressure is applied, the layers are transformed into a high pressure thermosetting industrial laminate. Excellent
- Chemical / Polymer System Type: Phenolics
- Form / Shape: Plate, Rod / Round Stock
- Thermoset / Crosslinked: Yes
-
Supplier: Accudyne Systems, Inc.
Description: Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts
- Material: Thermoplastic, Thermoset
- Material Width: 0.2500 inch
- Number of Tows: 12 #
- System Configuration: Gantry Platform
-
Supplier: Accudyne Systems, Inc.
Description: Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts
- Material: Thermoplastic, Thermoset
- Material Width: 3 inch
- System Configuration: Gantry Platform
- Type: Automated Tape Laying
-
Supplier: Accudyne Systems, Inc.
Description: Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts
- Material: Thermoplastic, Thermoset
- Material Width: 3 inch
- System Configuration: Gantry Platform
- Type: Automated Tape Laying
-
Automated Tape Laying (ATL) and Automated Fiber Placement (AFP) Equipment - Automated Tape LaminatorSupplier: Accudyne Systems, Inc.
Description: Automated Tape Laying (ATL) involves placing typically a single end of fiber tape or fabric either binder infused or resin impregnated, onto a flat to moderately curved surface. ATL is often used rather than AFP when part curvature is mild, ply width is relatively constant, and/or ply starts
- Material: Thermoplastic, Thermoset
- Material Width: 12 inch
- Number of Tows: 5 #
- System Configuration: Gantry Platform
-
Supplier: Redwood Plastics
Description: Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high load and high impact applications.For applications that require a
- Dielectric Constant: 5.1 to 5.2
- Dielectric Strength: 200 to 600
- Features: Electronics / Semiconductors
- Material Form: Film / Sheet, Hollow / Tubular Stock, Polymer (Plastic / Elastomer), Rod Stock
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Industrial OEM
- Material Type: Carbon / Graphite
- Use Temperature: 200 F
-
Description: performance fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12? to 62? width • Adhesive filming at 50" width • Towpreg production
- Applications: Aerospace, Industrial OEM
- Material Type: Carbon / Graphite
- Performance Features: Flame Retardant
- Use Temperature: 180 F
-
Supplier: Norplex-Micarta
Description: NP319 is a bleached canvas phenolic laminate with graphite added as a solid lubricant. This material has improved wear properties under certain conditions. The moisture absorption and machinability are improved when compared to NP315. NP319 is conductive to electricity and should not
- Coeff. of Thermal Expansion (CTE): 10 to 12.22 µin/in-F
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Material Type / Grade: Flame Retardant (e.g. UL 94 Rated), UL Approved
-
Supplier: Norplex-Micarta
Description: MC223 is a medium-weave cotton phenolic composite specifically formulated to meet MIL-P-18324 requirements. Easy to machine, this product offers superior load-bearing properties and a low coefficient of friction. Known in the shipbuilding industry as “Marine Micarta”, MC223
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Material Type / Grade: Flame Retardant (e.g. UL 94 Rated), UL Approved
- Polymer Matrix Type: Phenolics
-
Supplier: Total Plastics, Inc.
Description: packaging Gaskets, seals and bearings for chemical, oils and grease Covers for hot plates, platens, chutes and hoppers Thermal insulation for high-temperature and chemical-resistant applications Release sheets on heat sealing machines and laminate presses
- Thickness: 0.0030 to 0.0100 inches
-
Supplier: Haida International Equipment Co., Ltd.
Description: test, peel test, bend test with different clamps for fabric,textile,leath er, paper, tape, film and other kind of materials. This universal test machine uses the motor to drive screw to move fixtures. Fix sample between upper and lower fixture and pull sample by the upper fixture
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 4410 lbs
- Mechanical Test: Tensile
-
Supplier: Intertape Polymer Group, Inc.
Description: ideal for long term storage. Available in various weave strengths, colors, laminations, coatings and with paper backing. Our unique wrapping machine finally brings the benefits of automation to one of the last processes that remain largely manual in many industries.
- Applications: Automotive / Transportation
- Type: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: ideal for long term storage. Available in various weave strengths, colors, laminations, coatings and with paper backing. Our unique wrapping machine finally brings the benefits of automation to one of the last processes that remain largely manual in many industries.
- Applications: Automotive / Transportation
- Type: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: ideal for long term storage. Available in various weave strengths, colors, laminations, coatings and with paper backing. Our unique wrapping machine finally brings the benefits of automation to one of the last processes that remain largely manual in many industries.
- Applications: Automotive / Transportation
- Type: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: ideal for long term storage. Available in various weave strengths, colors, laminations, coatings and with paper backing. Our unique wrapping machine finally brings the benefits of automation to one of the last processes that remain largely manual in many industries.
- Applications: Automotive / Transportation
- Type: Specialty / Other
-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting, Other
- Location: North America, United States Only, Southern US Only
- Materials: Electrical Insulating Material, EMI/RFI Shielded Foil / Laminate, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, Plastics, PVC, Rubber, Composites
- Services Offered: Design Assistance, Prototype, Short Run Production, High Volume Production, Inspection / Quality Control
-
Supplier: JBC Technologies, Inc.
Description: , thermal management, NVH, and more. Our range of flexible materials converting equipment includes high-speed, tight-tolerance rotary presses, hot and cold melt laminators, and narrow and wide web hydraulic press machines. Couple our manufacturing capabilities with our extensive team
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting, Other
- Location: North America, United States Only, Northeast US Only, Midwest US Only
- Materials: Electrical Insulating Material, EMI/RFI Shielded Foil / Laminate, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Plastics, PVC, Rubber, Composites, Other
- Services Offered: Design Assistance, Prototype, Short Run Production, High Volume Production, Inspection / Quality Control
-
Supplier: TMP Technologies, Inc.
Description: for reservoiring and wicking Homogenous foam impregnation in order to retain and transfer pigments Mylar stamping and forming Adhesive, magnetic and fabric laminations to the Mylar family of materials Laminations of mylars and polyurethanes to metal stampings
- Capabilities: Contour Cutting, Convolutions, Die Cutting, Finished Product Assembly, Hot Wire Cutting, Laminating, Routing, Slitting, Water / Abrasive Jet Machining, Other
- Foam Material: Polyurethane Foam
- Industry Served: Automotive / Transportation, Consumer / Furniture, Cushioning, Sealing / Gasketing, Medical, Packaging, Wicking / Reservoir, Other
- Location: North America, United States Only, Northeast US Only
-
Supplier: Wisconsin Foam Products, Inc.
Description: • PSA laminating of foam glued to foam or other materials • Die cutting • Water jet cutting - low tooling cost & low concavity • Convoluting • Closed cell splitting and slitting - F & K Machinery • Wire cutting
- Capabilities: Contour Cutting, Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Water / Abrasive Jet Machining
- Foam Material: Polyester Foam, Polyether Foam, Polyethylene Foam, Polyurethane Foam
- Industry Served: Acoustics / Sound Proofing, Automotive / Transportation, Consumer / Furniture, Cushioning, Filtration, Sealing / Gasketing, HVAC, Marine, Medical, Military / Aerospace, Packaging, Shock / Vibration Dampening
- Location: North America, United States Only, Midwest US Only
-
Supplier: U.S. Plastic Corporation
Description: Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE LE - Brown color, fine weave cotton fabric base, phenolic laminate. Low moisture, pick-up. Can be
- Chemical / Polymer System Type: Phenolics
- Form / Shape: Rod / Round Stock
- Thermoset / Crosslinked: Yes
-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also
- Capabilities: Die Cutting, Laminating, Slitting
- Foam Material: Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam, Cross-linked PE Foam, Other
- Industry Served: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning, Sealing / Gasketing, Military / Aerospace, Shock / Vibration Dampening
- Location: North America, United States Only, Southern US Only
-
Supplier: Allied Electronics, Inc.
Description: Fabric Tape, 1/2 in. Tape Width, Black on White Color Standard Tapes — TZ Standard TZ laminated tapes adhere to almost any flat, smooth surface, including stainless steel, glass, PVC, propylene and polyester-coated wood. These labels also withstand extreme
- Width: 0.5000 inches
-
Supplier: RS Components, Ltd.
Description: range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish Length = 590mm Width = 285mm Thickness = 0.8mm Material = Laminated Plastic Laminated = Yes Laminate Material = Epoxy Resin,
- Chemical / Polymer System Type: Specialty / Other
- Overall Thickness: 0.0315 inch
- Overall Width: 11.22 inch
-
Supplier: RS Components, Ltd.
Description: range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish Length = 590mm Width = 285mm Thickness = 20mm Material = Laminated Plastic Laminated = Yes Laminate Material = Epoxy Resin, Fine
- Chemical / Polymer System Type: Specialty / Other
- Overall Thickness: 0.7874 inch
- Overall Width: 11.22 inch
-
Supplier: RS Components, Ltd.
Description: range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish Length = 590mm Width = 285mm Thickness = 16mm Material = Laminated Plastic Laminated = Yes Laminate Material = Epoxy Resin, Fine
- Chemical / Polymer System Type: Specialty / Other
- Overall Thickness: 0.6299 inch
- Overall Width: 11.22 inch
-
Supplier: RS Components, Ltd.
Description: range of chemicals. Conforms to BS2572 Type F6 and EN60893 Type EP CC 301. Can be machined to high tolerance with a good machined finish Length = 590mm Width = 285mm Thickness = 10mm Material = Laminated Plastic Laminated = Yes Laminate Material = Epoxy Resin, Fine
- Chemical / Polymer System Type: Specialty / Other
- Overall Thickness: 0.3937 inch
- Overall Width: 11.22 inch
-
Supplier: U.S. Plastic Corporation
Description: applications. The strength-to-weight ratio of these phenolics make them ideally suited for countless product parts. They are high in tensile, compressive, flexural, and impact strength and possess good working characteristics. They machine quickly and easily. Grade CE is a brown color
- Chemical / Polymer System Type: Phenolics / Formaldehyde Resins (Melamine, etc.)
- Thermoset / Crosslinked: Yes
-
Supplier: U.S. Plastic Corporation
Description: base laminate with good mechanical properties, high dielectrical strength and resistance to moisture for many usual electrical applications. It has machineability qualities and will withstand up to 266F. Moisture absorption rate 1.3%. Impact strength ft. lb/in. of notch. ASTM D732
- Chemical / Polymer System Type: Phenolics / Formaldehyde Resins (Melamine, etc.)
- Thermoset / Crosslinked: Yes
-
Supplier: ASTM International
Description: notches machined halfway through the thickness of the test specimen and spaced a fixed distance apart on opposing faces (see Fig. 1). Test specimen preparation methods and requirements, testing modes (force or displacement control), testing rates (force rate or displacement rate), data
-
Supplier: ASTM International
Description: reinforcement having a laminated structure such as in unidirectional (1-D) or bidirectional (2-D) fiber architecture (lay-ups of unidirectional plies or stacked fabric). This test method does not address composites with nonlaminated structures, such as (3-D) fiber architecture or
-
Supplier: ASTM International
Description: fiber reinforcement having a laminated structure such as in unidirectional (1D) or bidirectional (2D) fiber architecture (lay-ups of unidirectional plies or stacked fabric). This test method does not address composites with nonlaminated structures, such as (3D) fiber architecture or
Find Suppliers by Category Top
Featured Products Top
-
ISO 7, Class 10,000 Clean Room Die Cutting for the medical, aerospace, automotive and electronic markets. Our clean room manufacturing facilities include a Delta ModTech precision rotary die cutting machine fitted with an inline inkjet printer capable of variable data and barcode printing (read more)
Browse Die Cutting Services Datasheets for Custom Fabricating & Supplies
More Information Top
-
A Capacitance Type Torquemeter
The cover (z), carrying the high- potential or live brushes, is machined from fabric laminated Bakelite material, whereas the earthed brushes are carried on asteel cover (j).
-
Proceedings of the 36th International MATADOR Conference
Faraz et al. [15] studied the wear behavior of uncoated and coated carbide cutting tools while machining fabric woven CFRP composite laminates under dry cutting conditions.
-
Net-Shape Machining and the Process-Dependent Failure of Fiber-Reinforced Plastics Under Static Loads
Colligan and Ramulu [2] found that the ultimate compression strength of AWJ machined graphite/epoxy fabric laminates decreased with increasing surface roughness.
-
Hot Stamping Foil For Steel Plate - Hot Stamping Foil For Steel Plate Manufacturers, Suppliers
Chrome Roller For Coating And Laminating , Fabric / Film Machine Rollers .
-
Laminating Film - Laminating Film Manufacturers, Suppliers
Chrome Roller For Coating And Laminating , Fabric / Film Machine Rollers .
-
coating lamination machine - offers from coating lamination machine manufacturers, suppliers, exporters & wholesalers
Chrome Roller For Coating And Laminating , Fabric / Film Machine ...
-
film coating machine - offers from film coating machine manufacturers, suppliers, exporters & wholesalers
Chrome Roller For Coating And Laminating , Fabric / Film Machine ...
-
coating films - offers from coating films manufacturers, suppliers, exporters & wholesalers
Chrome Roller For Coating And Laminating , Fabric / Film Machine ...
-
film laminating machine - offers from film laminating machine manufacturers, suppliers, exporters & wholesalers
Chrome Roller For Coating And Laminating , Fabric / Film Machine ...
-
New method for evaluating adhesive property of fabrics and TPU: The rigid‐body pendulum rheometer approach
As a latest developed testing machine, RPR mea- sures the adhesive property of fabric laminates differently from traditional testing machine such as Universal Tensile Tester.