Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: filled with concrete, they become an inertia base and provide an effective means to isolate vibration and limit the motion of fans. CPF Fan and Motor Inertia Bases are rectangular in size and are engineered to support fan bases. The isolator housings are outboard
- Features: Other
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
-
Supplier: Isotech, Inc.
Description: IBC Compliant Shearflex Pads are elastomeric pad-type isolators that provide excellent high frequency sound attenuation in use directly under HVAC, power generation and electrical equipment. Shearflex Pads are very effective in preventing shock and vibration transmission in
- Features: Other
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can
- Application: Vibration Isolation
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency Anti-Vibration
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: HOUSING: Steel, Zinc Plated SPRING: Hard Drawn Steel Wire, Painted UPPER PLATE: Steel, Zinc Plated LOWER PLATE: Neoprene FEATURES: By having rubber on both ends of the coil spring, the unit can reduce vibrations for a wide range of frequencies. They are best suited for hanging from ceilings
- Maximum Load Capacity (Per mount): 44 lbs
- Height or Thickness (Before loading): 4.5275615 inch
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can
- Maximum Load Capacity (Per mount): 50 lbs
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the
- Maximum Load Capacity (Per mount): 132.3 lbs
- Height or Thickness (Before loading): 1.181103 inch
- Mounting Size (To Machine): 0.4724412 inch
- Mounting Size (To Support Structure): 0.4724412 inch
-
Supplier: Enidine Inc.
Description: Look to Enidine for high performance Wire Rope Isolators and Compact Wire Rope Isolators. The wire rope isolators have stainless steel cable and RoHS compliant aluminum retaining bars, which provides excellent vibration isolation. The isolators are corrosion
- Maximum Load Capacity (Per mount): 39.2 lbs
- Height or Thickness (Before loading): 1.3 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: Howden
Description: Tellus Fans Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Triangle Manufacturing Company
Description: to install and flexible. Designed to dampen vibrations, each leg of the mount includes rubber footings and can be configured in length and gage to accommodate nearly any fan blade diameter. Special order ferrules and rubber footings are also available depending upon the
- Features: Other
- Application: Vibration Isolation
-
Supplier: TFC Ltd.
Description: Provides sound dampening feature Dampens vibration Ideal for cooling fan applications in computers Material: Pin - Heat stabilised Nylon, Body - TPE Colour: Black Pull out force to remove the pin from the grommet: approx. 4lbs Vertical shear force on (4) pin fan mounting:
- Features: Other
-
Supplier: Greenheck
Description: Wall Exhaust Fans The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB Models CW/CWB spun aluminum
- Air Flow Rate: 70 to 12,500 SCFM
- Static Pressure: 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: Terra Universal, Inc.
Description: Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large, ergonomically sloped polycarbonate viewing window tilts open to allow
- Number of Glove Ports: 2
- Main Chamber Width: 27.38 to 32.5 inch
- Main Chamber Depth: 29.5 inch
- Main Chamber Height: 31.5 to 38 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both
- Maximum Load Capacity (Per mount): 75 lbs
- Mounting Size (To Machine): 0.375 inch
- Mounting Size (To Support Structure): 0.375 inch
- Features: Anchoring Holes
-
Supplier: Triangle Manufacturing Company
Description: to install and flexible. Designed to dampen vibrations, each leg of the mount includes rubber footings and can be configured in length and gage to accommodate nearly any fan blade diameter. Special order ferrules and rubber footings are also available depending upon the
- Features: Other
- Application: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: to 8,800 kg). They enable all types of equipment to be isolated from undesirable vibrations and at the same time can be used for perfect leveling via the integrated valve. When used as a vibration absorber, the internal air chamber provides a significant isolating effect, starting at 5
- Maximum Load Capacity (Per mount): 44 to 19,200 lbs
- Application: Leveling
-
Supplier: Security Camera Warehouse
Description: DVCHODPLSHB C-mount Housing Key Features Outdoor Side Open Camera Housing with Heat and Fan Material/Color: Nylon + Fiber Glass / Beige Dimension: 390(L) x 151(W) x 145(H) mm Suitable Camera Size: 250(L) x 95(W) x 80(H) mm Input Voltage: 12V DC / 24V AC / 110V AC / 220V AC
-
Supplier: Terra Universal, Inc.
Description: Custom Interface Modules 304 Stainless Steel Frame Select application-compatible material: acrylic, stainless steel, polycarbonate, static-dissipative PVC (custom materials available) Optional HEPA filter/fan unit provides industry-leading quiet operation and low vibration Two-piece
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: Twin City Fan & Blower
Description: deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly, while allowing quick access to
- Air Flow Rate: 585 to 11,600 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 31.5 inch
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce the transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly while allowing quick access to these components
- Air Flow Rate: 180 to 28,700 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8.5 to 49.21 inch
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: backward inclined centrifugal wheel precisely matched to a deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for
- Air Flow Rate: 585 to 11,600 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 31.5 inch
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: wheel precisely matched to a deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly,
- Air Flow Rate: 224 to 3,865 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8.38 to 18.25 inch
- Design: Centrifugal
-
Supplier: Xoxide
Description: Features: Incredibly Quiet - Frameless fan: Differs from the traditional framed fans by reducing the backpressure and turbulence produced by the air hitting the side walls of traditional fans.As a result, the frameless fans are much quieter than the traditional
-
Supplier: Loren Cook Company
Description: enclosed, galvanized cabinet and baffled air intakes. An insulated top cover reinforced with cross breaks prevents drumming. Overall vibration is prevented with factory installed vibration isolators on the motor and blower. In addition, the cover is removable allowing quick
- Air Flow Rate: 400 to 14,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Central Marine Diesel
Description: liners, cool flow radiator w/ fan guards, residential grade muffler, welded skid base, vibration isolators for smooth operation, brushless generator, automatic voltage regulation and control panel with turn-key start and hour meter.
- Wattage: 95,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas
-
Supplier: Terra Universal, Inc.
Description: Low-noise, low-vibration filter/fan unit provides continuous vertical flow of 99.99% particle-free air to meet Class 100 (ISO 5) cleanliness standards Stainless steel enclosure is easy to clean and disinfect Large, ergonomically sloped polycarbonate viewing window tilts open to allow
- Number of Glove Ports: 2
- Main Chamber Width: 32.5 inch
- Main Chamber Depth: 29.5 inch
- Main Chamber Height: 38 inch
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module (PRESSURIZATION SUPPLY MODULE) - 1 EA 9-7AT DIRECT DRIVE BLOWER WITH 1/4 HP MOTOR. CAPABLE OF PRODUCING OF 300 CFM @ .55 - 1 EA. 19 3/4" X 19 3/4" X 3 1/2" ANODIZED ALUMINUM FRAME HEPA FILTER, 99.99% EFF. - 2 EA 14" X 18" X 1" DISPOSABLE PREFILTERS - 4 EA MOTOR/ BLOWER
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Loren Cook Company
Description: assembly is supported by rubber isolators to reduce noise and vibration level transmitted to the supporting structure. Integral 3” skirt with pre-punched mounting holes for ease of installation. Intake hood with 1” permanent, washable aluminum filters standard. Reinforcing cross breaks
- Air Flow Rate: 77 to 14,000 SCFM
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Johnson Controls, Inc.
Description: airstream cooling for the motors and bearings. Units float on vibration isolators. Ball bearing motors, sheaves, belts and self-aligning ball bearings are all standard brands of national manufacturers. All components are selected for durability, efficiency and value. FEATURES AND
- Air Flow Rate: 39 to 17,516 SCFM
- Static Pressure: 1.5 in H2O
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: BelAire
Description: Make air - Not Noise The BelAire QP is a fully featured piston air compressor that includes a high strength sound dampening enclosure. Standard features include a magnetic starter, low oil level switch, triple-pass pump mounted aftercooler, automatic tank drain, and vibration isolator
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 7.5 HP
- Power Source: AC Single Phase, AC Three Phase
- Compressor Technology: Reciprocating Piston
-
Supplier: Alfa Laval Inc.
Description: casing. Casing Frame construction provides high rigidity for stability and protection against vibration and thermal expansion. Casing & frame are in Hot dip galvanized steel or Aluzinc. Optional: all casing parts 2-sided epoxy coating. Separated fan sections. Fan motors
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
-
Supplier: Edmund Optics Inc.
Description: package. The wavelength options make these lasers ideal for a variety of scientific and OEM applications. The maintenance-free sealed mirror laser tube is ruggedly supported for exceptional resistance to vibrations and rough handling. Embedded dual cooling fans, combined with an
- Wavelength Range: 457 to 514 nm
- Laser Power: 9 to 150 milliwatts
- Operating Voltage: 100 to 265 volts
- Beam Divergence: 0.9500000000000003 millirad
-
Supplier: DeZURIK, Inc.
Description: with your needs to see how we can provide a solution. Features Maximum flexibility Eliminates gaskets Absorbs fan vibrations Abrasion resistant Made in U.S.A. Alleviate piping stress, noise and vibration Permit axial compression, elongation, lateral and angular movement Are
- Type: Rubber / Elastomer Bellows
Find Suppliers by Category Top
Featured Products Top
-
In many cases, the cause is not the equipment itself. It is vibration coming from the surrounding environment. 2. Where does the vibration come from? Vibration sources are often closer than you think: - Compressors and pumps - Motors and fans - Foot traffic - Nearby (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
in harsh environments. Fans and Blowers: Minimize operational noise and vibration. Choose Isotech’s elastomeric mounts and pads to enhance the performance and longevity of your equipment, ensuring a quieter and more efficient operation. (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Maintenance-Free: Passive isolation systems that require no upkeep. Space-Saving Designs: Ideal for applications with limited space. Types of Vibration Isolators: Wire Rope Isolators: Provide low-frequency, highly (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
guidance. The right list for a specific fan can change based on its size, construction, application, age, duty cycle, and replacement lead times. Depending on the equipment, other components worth reviewing include blades, guards, seals, hardware, vibration isolators, coating repair materials, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
; Compact construction; Ruggedized: resistance to shock & vibration (IEC 61373 Cat 1 A&B); MTBF 140,000 hours at 45°C (fans excluded); 85% efficiency at full load depending on input/output; Full electronic protection; F6W chassis: 254 x 65 (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
. Tall exhaust stacks from centrifugal fans usually require complex, expensive mounting hardware (elbows, flex connectors, spring vibration isolators, guy wires, roof curbs,
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032721594490345] NURE...
On the basis discussed above, the staff concludes that since both the flexible collars and fan vibration isolators will remain intact in the auxiliary building environment for 60 years, the dynamic forces transmitted from fans to the supports and adjacent ductwork caused…
Indicates content that may require registration and/or purchase.