-
Supplier: Dupont Molykote
Description: Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS Suitable for applications where tacky grease is
- Operating / Use Temperature: -40 to 300.2 F
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 145
- Composition / Chemistry: Aluminum Complex, Synthetic / Semi-synthetic
-
Supplier: National Precision Bearing, Inc.
Description: of pillow-block bearings meet these rigorous requirements. The MechPT™ bearings come in stainless steel and composite coated configurations that are easy to clean, corrosion resistant and come with an FDA approved food grade grease. MechPT™ creates power
- Housing: Cast Iron, Plastic / Polymer, Stainless Steel
- Bearing Type: Plain Bearing
- Lubrication: Relubricatable / Grease Fitting
-
Supplier: FTL Technology
Description: Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in more
- Bushing Type: Sleeve
-
-
Supplier: KMS Bearings, Inc.
Description: Plastic Mounted Blocks are available with a variety of insert bearings to best suit your application. This plastic block and 52100 steel bearing combination is for use in heavy duty applications where grease can be used for corrosion protection. Additional protection can be
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.43700865 inch
- Center to Center Mounting Hole Distance: 4.1338605 inch
- Maximum Load: 2,430 lbs
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is
- Kinematic Viscosity (@ 40°C): 46 cSt
- Viscosity Index: 134
- Pour Point: -55 F
- Flash Point: 450 F
-
Supplier: Dorner Manufacturing Corp.
Description: TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down
- Maximum Load: 750 lbs
- Speed: 260 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: TIG Welded 304 Stainless Steel Frame 400 Series Stainless Steel bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with minimal horizontal surfaces Suitable for use in raw food applications Stainless Steel construction for wash down cleaning with caustic solutions One revolution of 99
- Maximum Load: 750 lbs
- Speed: 260 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: KSB AG
Description: commercially available standardised motors thanks to drive shaft supported by separate bearings. Close-coupled design. For hygienic applications in the food, beverage and pharmaceutical industries Overview of technical data Type of bearing Ball bearings Drive Electric motor
- Maximum Discharge Flow: 4.402866666666667 to 242.15766666666664 GPM
- Media Temperature: 212 F
- Water Temperature: 212 F
- Power Source: AC Powered
-
Supplier: Celanese Corporation
Description: Improved friction and wear performance versus POM, PET, PP and Steel etc. Possible to be used without external lubricants Noise-Free during sliding friction Non-migrating tribo-additive FDA approved, medical technology products possible Mechanical performance comparable to Standard
- Chemical System: Acetal
- Industry: Industrial
- Features: Other, Specialty / Other
- Material Type: Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
up to 17 kN Smooth surfaces: Clean Look Non-rotating piston rod with plain bearing guide Optional: IP65, high corrosion protection or with lubricating grease approved by the FDA for use in the food industry. Flexible motor mounting: axial, parallel or for third-party motors (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
area. Camshafts, bearings, guns, weapons, pistons, valves, connectors, fasteners, and slides are examples. Typical situations where solid film lubricants should be used include: •On heavily loaded equipment susceptible to galling and seizing…particularly aluminum and titanium (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
generally best to coat the surface with the greatest area. Camshafts, bearings, guns, weapons, pistons, valves, connectors, fasteners, and slides are examples. Typical situations where solid film lubricants should be used include: •On heavily loaded equipment susceptible to galling and (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
area. Camshafts, bearings, guns, weapons, pistons, valves, connectors, fasteners, and slides are examples. Typical situations where solid film lubricants should be used include: •On heavily loaded equipment susceptible to galling and seizing…particularly aluminum and titanium (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Handbook of Lubricants
Uses: Grease for lubricating and sealing chem. processing equip., vacuum and pressure systems, plug valves, control valves, flow meter bearings , fire extinguisher valves; lubricant for water-treating equip., syn. rubber gaskets and seals in high-temp. applics., laboratory equip., o-rings on … Regulatory: FDA 21CFR §175.300; USDA approved (incidental food contact in meat/poultry plants) .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Grease for lubricating and sealing chem. processing equip., vacuum and pressure systems, plug valves, control valves, flow meter bearings , fire extinguisher valves; lubricant for water-treating equip., syn. rubber gaskets and seals in high-temp. applics., laboratory equip., o-rings on … Regulatory: FDA 21CFR §175.300; USDA approved (incidental food contact in meat/poultry plants) .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Grease for lubricating and sealing chem. processing equip., vacuum and pressure systems, plug valves, control valves, flow meter bearings , fire extinguisher valves; lubricant for water-treating equip., syn. rubber gaskets and seals in high-temp. applics., laboratory equip., o-rings on … Regulatory: FDA 21CFR §175.300; USDA approved (incidental food con- tact in meat/poultry plants) .
-
lubricants | Chevron Products Co. | Food Processing
Both comply with the Food and Drug Administration's ( FDA ) requirement of lubricants where there is a possibility … Both are registered NSF (H1) and are Kosher and Pareve approved . "The new grease formulations and their related technologies address market needs for increased load- bearing capability and superior wear protection," said John Geyer, industrial marketing specialist, Chevron Products Company. " .
-
Resins
FDA - approved applications: TL-101 grease /oil thickeners (LNP Reprocessed TFE #3 Grade, TFE F-2080, TFE OX-60; Industrial applications: aerosols (TL-I01, -102); bearing applications (Fluorocomp 122,123,124,131,133,135,169,170 …
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
bearings and the piston responsible for the hammer-drilling operation. … used for many large systems in the primary industries [225] require an adhesive grease which is based … These properties must be approved by internationally accepted tests and organizations [226]. In the USA, the FDA lists those ingredients permitted for use in foodgrade grease formulations (21 CFR …
-
Dictionary of Industrial Terms
… possible ways for this event to occur are systematically deduced Maintenance FBC: fuel borne catalyst FBP: final … FDA : Food and Drug Administration FDA-cleared or approved test system: A test system cleared or approved by the Food and Drug … Thermal Management Feedability: The ease with which a grease flows within a dispensing pump.
-
Nanomaterials: Risks and Benefits
… and other microflora The test data confirms the significant advantages of elaborated water- born acrylic bioactive coatings. The FDA - approved nanostructured aqueous polymer, GreenCoat, is applied for protective covering of paper and wood. The coating layer imparts material barrier properties against permeation of water, grease , oxygen and some other substances …
-
:: New Materials Zone ::
Many are also kosher approved . The full line of Molykote products includes both mineral oil and synthetic food-grade greases that meet FDA 21 CFR 178.3570 requirements for grease for use where incidental food contact may occur. … good load-carrying capacity, resistance to water washout, and are typically used in bearing and gear applications.
-
05.14.2009 -- Cutting Costs In Submicron Processing: Is There A More Productive Way?
… single-purpose mixing applications, 1/4-, 1/3-, 1/2- and 3/4-HP models available, Lifetime grease -lubricated gearbox, Switch … Oversized bearings provide superior shaft support. FDA Approves ACTOplus met® XR For Type 2 Diabetes .
Indicates content that may require registration and/or purchase.