-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; Logic; 8-Pin DIP; FET; 12.5MBD, LF
-
Supplier: RS Components, Ltd.
Description: Photo FET Optocoupler DIP6
- Rise Time: 45 µs
- Input: DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER, FET, 7.5KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V; Product Range:H11FxM RoHS Compliant: Yes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Output Optocouplers 2A IGBT/FET GTE DRV OPTOCOUPLER
-
Supplier: ABB Inc.
Description: The pluggable interface relays and optocouplers of the CR-S Range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-S Range combines the flexibility of a modular
-
Supplier: Utmel Electronic Limited
Description: OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD
- PD: 295 milliwatts
- TJ: -40 to 100 C
- Number of Transistors in the Chip: 1
- Features: MOSFET, Other
-
-
Description: FET OUTPUT OPTOCOUPLER
- Packing Method: Bulk
- Features: Other
-
Supplier: Radwell International
Description: OPTOCOUPLER, FET OUTPUT OPTOCOUPLER, 1-ELEMENT, 7500V ISOLATION, DIP-6. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV isolation Four optically
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV isolation Four optically
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: RS Components, Ltd.
Description: SSR Panel Mt FET Output
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated, non-polarized digital inputs Software configurable filters on inputs for electrically noisy environments Can detect input state change and assert interrupt 24 optically isolated high-side FET switches Opto-couplers rated for 2.5kV isolation Four optically
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Logic Output Optocouplers 2A IGBT/FET GTE DRV OPTOCOUPLER Product overview: FOD3180TV from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and
- PD: 295 milliwatts
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET Output Optocouplers DIP-6 ANALOG FET Product overview: H11F3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 300 milliwatts
- TJ: -55 C
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET Output Optocouplers ANALOG FET Product overview: H11F3M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 300 milliwatts
- Features: MOSFET, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FET OUTPUT OPTOCOUPLER 4170V IS Product overview: H11F3SVM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- PD: 300 milliwatts
- TJ: -40 to 100 C
- Features: MOSFET, Other
-
Supplier: ACCES I/O Products, Inc.
Description: opto-couplers to the output P-channel FET drivers. The opto-couplers used are rated to at least 2000 VRMS and on-card isolation channel-to-channel and channel-to-computer exceeds 500 VRMS in optimal test environments (* see note). The P-Channel FET drivers are capable of 1 Ampere
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: Infineon Technologies AG
Description: The REF_CCG7SCF_120W_3C is developed for a 3-port USB-C PD adapter. It can be used to support optocoupler-based flyback converters or static DC input. There are feedback signals such as PWM and I2C on the board that can be used for efficiency-optimized control. The design is based on EZ-PD™
- Category: Development Board
- Features: Other
- Ports: USB
Find Suppliers by Category Top
More Information Top
-
OPTOISOLATION CIRCUITS: NONLINEARITY APPLICATIONS IN ENGINEERING
Two FET optocouplers are used as a variable resistor when the main PhotoFET is used as circuit positive feedback regenerative.
-
1968-1982 Cumulative Index IEEE Transactions on Consumer Electronics Guide to the Index
A bilateral analog FET optocoupler ; CE-24Aug 78 247-261 Chiba, Tomosuke, see Kikuchi, Masahiro, CE-27Aug81 478-485 Chihara, Hiromitsu, see Nyuji, Tomoaki, CE-25Aug 79627-635 Chitnis, Avinash M., and Jose M. Costa.
-
1978 Index IEEE Transactions on Consumer Electronics Vol. CE-24
…electron sources; T-CE v24 n3 Aug 78 492-495 (4D08) Chamberlain, Richard T.; President's message; T-CE v24 n2 May 78 xi (IA13) Chen, Robert I-Chih and William H. Sahm III; A bilateral analog FET optocoupler ; T-CE v24 n3…
-
Real-time correction of counting losses in nuclear pulse spectroscopy
A laboratory-made FET opto- coupler with a reset current of 5 ~A at a dark current of 1 pA is controlled by a reset generator performing a delayed reset .
-
Tentative Program of 19th Annual Chicago Spring Conference on Consumer Electronics
A BilateralAnalog FET Optocoupler R. Chen, Tektronix, Inc., and W. Sahm III, General Electric 10:20 3.
-
IEEE Transactions on Consumer Electronics
.............................................. R. Hudson, R. Castle, and H. Krauss 235 A Bilateral Analog FET Optocoupler ..............
-
H11F1 Datasheet
OPTOCOUPLER FET BILAT 6-DIP .
-
Power module control design
The over-current flip- flop Q output is diode OR'd into the Fault optocoupler FET driver which shunts the optocoupler LED current to common, thereby switching off the Fault optocoupler; this allows its out- put to pull high for about 15ps.
-
Practical electronics
One uses therefore for the switch often FET - optocoupler (Abb. 3.29).
-
Page 15. Semiconductor parts with 300 in root number
6-Pin DIP Bilateral Analog FET Output Optocoupler .
Indicates content that may require registration and/or purchase.