Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Standards Laboratories
Description: connection and Telnet commands. The QuickSwitch® 6266 is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. Model 6266 QuickSwitch Fiber Optic Network Switch Features: QuickSwitch® 6266 Six-Channel fiber optic network
- Number of Ports: 18 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: Fiber Optic Switch employs mirror technology. Wavelength is 1300 nm. The switch ports are transparent to all data. Switch maintains position on power loss and continues to pass data. Control of the switch locally or via REMOTE input that accepts 10-Base-T LAN Ethernet connection. Remote
- Number of Ports: 12 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports for each channel.
- Number of Ports: 14 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
-
Supplier: Electro Standards Laboratories
Description: D. (48.3 X 4.4 X 20.3 cm) WEIGHT: 4.3 lbs. (2.0 kg) DUAL CHANNEL LC DUPLEX A/B NETWORK APPLICATION: The drawing illustrates a COMMON fiber optic network connected to the LC Duplex COMMON port with access to two other Fiber Optic Networks connected to the LC
- Wavelength Range: 850 nm
- Number of Input Ports: 2
- Number of Output Ports: 4
- Switching Voltage: 100 to 240 volts
-
Supplier: Data Connect Enterprise, Inc.
Description: channels. Connection of individual units can be provided by using octopus-type cables. These cables split the cable which extends from the 50-pin connector, into 12 individual cables. Local and remote digital loopback capability, provided through front panel switches and LEDs, enables
- Number of Ports: 48 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: Visual Sound, Inc.
Description: Leitch Technology Corp. The NXFS822 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO series of shared Storage Area Network (SAN) servers. The NXFS822 establishes a new standard in low-cost broadcast servers for bandwidth/channel capacity, reliability and
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: Leitch Technology Corp. The NXFS1622 is a 1Gb or 2Gb switch in a single product for the high-performance NEXIO Series Storage Area Network (SAN) servers. The NXFS1622 establishes a new standard in broadcast video servers for bandwidth/channel capacity, reliability and flexibility.
- Device Type: Hard Drive
-
Supplier: Newport MKS
Description: Optic MEMS Switches offered by Newport are switches that have high durability greater than 1 billion cycles and low insertion loss. This 1x2 single-mode switch is a fully reversing optical bypass switch, which is used to insert or bypass nodes in fiber ring networks.
- Operating Temperature: -5 to 70 C
- Cable Type: Single Mode
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to
- Data Rate: 0.038 Gbps
- Network Equipment: Extender / Repeater, Multiplexer
- Area Network Type: Local Area Network (LAN)
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic Bit-Driver product
- Number of Ports: 2 #
- Data Rate: 0.001544 Gbps
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Quadfiber-T is a 1U half 19” standalone or rack mountable T1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to
- Data Rate: 0.038 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: the current application, adding more channels later as the application grows. Collimating lenses in the optical relays minimize switching insertion loss and improve switching repeatability and stability. This module is ideal for SONET/SDH test, fiber-optic component test, and
- Test Equipment Type: Hand Held
-
Description: automatic protection switching schemes utilize two bytes, K1 and K2, to implement a bit-oriented protocol for time critical switching operation. Other operations channels, including the Section and Line Data Communications Channels, may also provide non-time critical (e.g., graterthan
-
Supplier: Data Connect Enterprise, Inc.
Description: especially suited for the long-distance extension of Gigabit Ethernet segments. Optical port options include 850nm on MM fiber, 1310nm and 1550nm on SM fiber. All popular sizes of single mode and multimode fiber are supported. The 9120 introduces Gigabit extension capability to
-
Supplier: Visual Sound, Inc.
Description: and 2-channel down-mix signals. The DMC-S2-DSP is recommended for use with Blu-ray Disc™ players and other HD sources that output multi-channel surround sound audio via HDMI®, allowing the multi-channel signal to reach the surround sound system without requiring any decoding,
-
Supplier: Huawei Technologies Co., Ltd.
Description: core switches using a Transparent Interconnection of Lots of Links (TRILL) network. Combine CE6800 and CE12800 switches to implement a non-blocking network platform. Support for Fiber Channel over Ethernet (FCoE) allows a single network to carry
- Features: Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Microwave Photonic Systems, Inc.
Description: simultaneous transmission of network management information over an auxiliary data channel facilitating system diagnostics reporting, network monitoring and a means of seamless redundancy switching. The OFW-800TX and OFW-800RX are offered in optional 1 GHz configuration to allow
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: Moxa Inc.
Description: and serial-to-Ethernet connectivity make the VPort 354 more suitable for industrial applications. The two built-in Ethernet ports can be cascaded as a daisy-chain or used for port redundancy, making network communication more safe and reliable. To prevent video loss when the network is
- Number of Video Inputs: 4
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet, Fast Ethernet
- Features: Audio Capability, External Device Control, Other, Switching Capability
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route
- Wavelength Range: 850 to 1,550 nm
- Number of Input Ports: 2
- Number of Output Ports: 2
- Switching Time: 10 ms
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 2x2 optical switch (OSW) provides channel selection between a pair of input fibers and output fibers. The switch is a compact device suitable for a wide range of applications; for example, optical networking system protection, measurement system, route
- Wavelength Range: 850 to 1,550 nm
- Number of Input Ports: 2
- Number of Output Ports: 2
- Switching Time: 10 ms
-
Supplier: GAO Tek, Inc.
Description: The Extreme compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro/Access Networks and Other Optical Links.
-
Supplier: GAO Tek, Inc.
Description: The Nortel compatible 1000Base-LX SFP fiber optic transceiver is designed for Gigabit Ethernet Links, Fiber Channel Switch, Metro/Access Networks and Other Optical Links.
-
Supplier: Cisco
Description: streaming analytics brings advance security. Unified ports supporting 10/25GbE and 8/16/32G fiber channel provides convergence. Programmability for DevOps The industry’s highly programmable switch with open APIs is ideal for DevOps environments. Nexus 9000 open programmability supports
- Number of Ports: 32 to 2,304 #
- Data Rate: 15,000 to 60,000 Gbps
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: kilometers (multi-mode fiber) and up to 10/20/30/40/50/70/120 kilometers (single-mode fiber or WDM fiber). The LRP-422CST is well suited for applications within the enterprise data centers and distributions. Features (4) 100Mbps BNC female ports with Long Reach PoE Injector
- Number of Ports: 4 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: through another two dual-speed fiber SFP slots, it can connect with the 100BASE-FX/1000BASE-SX/LX SFP (Small Form-factor Pluggable) fiber transceiver to uplink to backbone switch and monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers
- Number of Ports: 16 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: fiber transceiver to uplink to backbone switch and monitoring center in long distance. The distance can be extended from 550 meters to 2 kilometers (multi-mode fiber) and up to 10/20/30/40/50/70/120 kilometers (single-mode fiber or WDM fiber). The LRP-822CS is well suited
- Number of Ports: 8 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: stacking backplane while in full-duplex mode. This enhances your overall network performance for switches transmitting large files such as graphics or pictures. Under stacking mode, the switches are hot-swappable. This means that in a stack configuration, any of the
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: stacking backplane while in full-duplex mode. This enhances your overall network performance for switches transmitting large files such as graphics or pictures. Under stacking mode, the switches are hot-swappable. This means that in a stack configuration, any of the
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Features: Switch
-
Network Switches - 28-Port SFP Gigabit Layer 3 Managed Switch with 4 10G SFP+ Ports -- DGS-3620-28SCSupplier: D-Link Systems, Inc.
Description: stacking backplane while in full-duplex mode. This enhances your overall network performance for switches transmitting large files such as graphics or pictures. Under stacking mode, the switches are hot-swappable. This means that in a stack configuration, any of the
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Features: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: iConverter 2GXT Ethernet fiber media converters are members of the modular iConverter Multi-Service Platform. The 2GXT is a dual-channel media converter and four-port switch with two 10/100/1000BASE-T RJ-45 ports and two Small Form Pluggable (SFP) ports. The dual SFP fiber ports
- Network: 1000Base-LX, 1000Base-SX, 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
meters, CWDM channel analyzers, tunable laser sources, advanced autotest/auto wave loss test sets, fiber optic microscopes, comprehensive network test systems, and components and filter products including adapters, attenuators, cable assemblies, terminations, couplers, combiners, reactive splitters (read more)
Browse Fiber Optic Cables Datasheets for NWS -
Vibrations, extreme temperatures, and electrical interference can all affect the reliability of a network, presenting multiple challenges for network connections. Tripp Lite’s industrial network switches are built to endure harsh conditions on the (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Fiber Reinforced Composite Bearings To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-rate copper ports for diverse devices and fiber SFP uplinks to enable long-distance transmission and a redundant ring topology with rapid network recovery. Redundant power inputs and an integrated alarm system further ensure continuous operation during power disruptions (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Datasheet GAR-FIL® Fiber Reinforced Composite Bearing with PTFE Tape Liner (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
GGB HPMB - High Precision Fiber Reinforced Composite Bearing Material Datasheet (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
HPMB Precision Fiber Reinforced Composite Bearings Providing innovative bearing solutions with our HPMB Fiber Reinforced Composite Bearing. Designed to (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-in-one structural design, organically combining multi-channel power conductive loops, industrial precision control signal circuits, high-speed gigabit network transmission channels and high-frequency RF rotary transmission structures. Compared with traditional split-type transmission components, the highly (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
networks. Built with industrial-grade components and enclosed in a high-thermal-conductivity metal housing, the switch withstands vibration, shock, free fall, and extreme temperatures ranging from –40°C to 75°C. Multi-rate copper and fiber ports (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Singapore’s Mass Rapid Transit (MRT) system required a more reliable way to connect main stations and Light Rail Transit (LRT) lines over long distances. To support this modernization, Volktek deployed a fiber-based networking solution purpose built for demanding transportation (read more)
Browse Network Switches Datasheets for Volktek Corporation
Conduct Research Top
-
Optical Switching - Preface
objectives: (1) to increase the speed at which online services and applications can be accessed;. and (2) to enable seamless connectivity, even when users are mobile. The first. objective translates to an increase in capacity of the optical-fiber-based networks. that form the Internet infrastructure
-
Preface
, aggregate bandwidths at Peta-bits per second (Pbps) are discussed (1 Pbps = 1,000 Tbps = 1,000,000 Gbps). DWDM technology, systems and networks enable aggregate data rates per fiber at several Tb/s and long fiber spans (1,000 Km or more) without amplification. The significance of this becomes clear if one
More Information Top
-
Northrop Grumman E-2C Hawkeye/E-2C Hawkeye 2000/E-2D Advanced HawkEye (AHE)/E-2T
… based, Raytheon-sourced, "high end COTS server" mission computer (that is integrated with the platform's operator displays and is housed in a ruggedised chassis); a Linux operating system; network switching and storage; a network file system and a fibre channel network switch .
-
Harris Corporation Awarded $9.8M Follow-On Contract By U.S. Navy For Aircraft Fibre Channel Network Switches
Harris Corporation Awarded $9.8M Follow-On Contract By U.S. Navy For Aircraft Fibre Channel Network Switches .
-
The Advanced Mission Computer and Display system for naval aviation
The HSDN/HSVN consists of three major components: (1) Fibre Channel Network Switch (FCNS), (2) fiber optic media, and (3) Fibre Channel node, which includes the interface protocol.
-
A comparison of fibre channel and 802 MAC services
In the Fibre Channel switch network , multicast addressing is not as simple to implement.
-
Advanced Hawkeye promises quantum leap in US Navy's AEW capability
a fibre channel network switch .
-
Bi-directional high speed network for open system avionics
A Fibre Channel switched network is being installed or under consideration for severalaircraftavionicssystems.
-
Toward the age of smarter storage
SANs are vital for applications like data warehousing and online transaction processing that route data among storage devices and to and from the server through a Fibre Channel switched net- work .
Indicates content that may require registration and/or purchase.