Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Standards Laboratories
Description: The desktop Model 5169 is a 4-Port Hub that works with desktop Model 5162 Host (also see related products tab for M5162 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: RS Components, Ltd.
Description: Phoenix Contact 2891084 Network Hub
- Data Rate: 0.1 Gbps
- Features: Fiber Optic, Hub
-
Supplier: Electro Standards Laboratories
Description: Model 4119 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable.
- Primary Port Maximum Cable Distance: 500 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
-
-
Supplier: Electro Standards Laboratories
Description: The Model 4162 is a Host that works with Model 4169 4-Port Hub (also see related products tab for M4169 details) to extend USB connections via a high speed Fiber interface. The units convert USB 2.0 compliant data from a standard PC Host interface over fiber to a remote 4-Port
- Primary Port Maximum Cable Distance: 500 m
- Features: LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, 16-Port Add-On Chassis Bring fiber to the desktop with a mix of media in this chassis.
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Plug-and-play installation, easily expandable, for small office and lab networks that need to grow • Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit plus one AUI port and an optional BNC or fiber port • Twisted-pair wiring interconnection to other hubs
- Features: Hub, Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type. • Comes with a durable metal enclosure, metal mounting clips, and an
- Number of Ports: 8 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Fiber Optic A space saver with incredible versatility!
- Features: Hub
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 8-port hardened Ethernet Switch in a “2070” form factor. Six 10/100 copper ports and two 100 Mb fiber ports • Fully contained within a 2070 chassis, draws power from the Model 2070 chassis power supply • All Ethernet cabling is from rear access ports, no Model 2070 chassis
- Number of Ports: 8 #
- Form Factor: Board
- Features: Hub, Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type. • Comes with a durable metal enclosure, metal mounting clips, and an
- Features: Hub, Local Area Network (LAN)
-
Supplier: Visual Sound, Inc.
Description: fiber interconnection complete with interface panels, equipment cables and military grade interconnects ready for integration into broadcast studio, truck and remote applications based on the Neutrik opticalCON DUO connectors. Uniquely designed panels for hub and remote interconnects,
-
Supplier: Radwell International
Description: HUBER SUHNER INC, 30-P52142E100, 30P52142E100, FIBER OPTIC CABLE, CUSTOM, W109, 9FT, H+S P/N84040336. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hi-Tech Controls, Inc.
Description: Nickel Plated Brass Optional O-Ring: Buna-N, Viton® or Silicone Optional Seal Ring: Polyethylene or Fiber-reinforced Plastic
- Operating Temperature: -40 to 100 C
- Material: Brass
-
Supplier: Charles Industries, LLC
Description: Optical Hub Cabinets (OHC) provide fiber distribution to subscribers from a compact, environmentally protected outdoor terminal. The OHC series?has been designed with flexibility in mind and support fusion, pre-terminated and field terminated feed and drop fibers. These
- Length / Height: 28.3 inch
- Width/Diameter: 23.8 inch
- Depth: 15.8 inch
- Features: Locking, Other
-
Supplier: Charles Industries, LLC
Description: terminating all different fiber types and connectors. With a bare end or connector splitter tray (CFST), CFIT enclosures also offer the capability of a fiber distribution hub. A compact CFIT-C version is available for up to 48 fiber connectors and/or 120 fiber
-
Supplier: Electro Standards Laboratories
Description: The desktop Model 4662 is a Host that works with desktop Model 5169 4-Port Hub (also see related products tab for M5169 details) to comprise a Host and a Four Port USB Wired Hub that extend USB connections up to 500 meters via a high speed Fiber interface. Features: Convert USB
- Form Factor: Module
- Network: Multimode Fiber
- Features: Other, Stackable
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and
- Secondary Port Maximum Cable Distance: 20 km
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: Charles Industries, LLC
Description: CFFP offer a scalable, low cost alternative to placing centralized split points (also known as fiber distribution hubs—FDH) in the outside plant. Unlike metallic cabinets, CFFP are floodproof and can be installed in almost any location. Their compact size compared to large cabinets
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this fiber optic test set? Tests for active fiber, distances to a break or the end of the fiber run, and finds dirty end-faces and reflective events Analysis distance can range from zero to 9,999 feet for testing in an offices, hubs, drops, network
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber. The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission over
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end point or
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: StellarNet, Inc.
Description: Photo Diode Array detectors with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The
- Spectral / Wavelength Range: 500 to 1,150 nm
- Resolution: 0.8 nm
- Accuracy: 0.2 nm
- Remote Interface: Application Software Included, Serial Interface
-
Supplier: StellarNet, Inc.
Description: able to run simultaneously. Additionally the new BLUE-Wave spectrometers can be powered directly from your PC USB-2 port.  A single strand fiber optic cable or probe assembly delivers input via standard SMA 905 fiber optic connector with a choice of cable lengths. The spectrograph
- Response Time: 0.001 seconds
- Software: Application Software Included
- Computer Interface: Computer Interface
- Features: Data Storage or Data Logging
-
Supplier: Beckhoff Automation LLC
Description: The EK1521 1-port EtherCAT junction with multi-mode fiber-optic connection can be used in an EtherCAT Terminal segment at any position between EtherCAT Terminals and enables configuration of EtherCAT star topologies with 100BASE FX hardware (glass fiber). A modular EtherCAT star
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EK1521-0010 1-port EtherCAT junction with single-mode fiber-optic connection can be used in an EtherCAT Terminal segment at any position between EtherCAT Terminals and enables configuration of EtherCAT star topologies with 100BASE FX hardware (glass fiber). A modular EtherCAT star
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1048962-6GK5004-1BD00-1AB2 Category: Networking Solutions>Switches, Hubs Series: 6GK5 Type: Switch - Unmanaged Connector Type: RJ45, SC Package: Bulk Ingress Protection: IP20 Number of Ports: 5 Standard Package: 1 Voltage - Input: 19.2V ~ 28.8V Configuration: Fixed
- Network Equipment: Other, Switch
-
Supplier: Allied Electronics, Inc.
Description: For high demands regarding immunity to interference in industrial applications, the FL-MC…media converters convert the Ethernet 10 BASE-T or 100 BASE-TX interface to fiber optics. The converters can be operated both stand-alone or integrated in the modular HUB concept.
-
Supplier: L-com, Inc.
Description: The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber optic
- Number of Ports: 2 #
- Network Equipment: Extender / Repeater
- Network Media: Fiber Optic
-
Supplier: CableOrganizer.com, Inc.
Description: provide installers with the perfect solution for limited-space environments like wallmount enclosures or remote fiber hubs 48 modular ports support both SC simplex and LC duplex keystone jacks to provide more fiber terminations (up to 96 fibers) than standard patch panels
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N484-01U is a 19" rackmountable chassis that supports up to 4 High Density Copper / Fiber cassettes for managing your networking equipment in a single 1U of space. Choose amongst a wide array of cassettes ranging from LC and MTP fiber to SFP+ and RJ45 copper. Fiber
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
-
Supplier: ASTM International
Description: 1.1 This specification covers centrifugal and axial fans and blowers with airstream components fabricated of fiber-reinforced thermoset plastics (FRP) for corrosion resistance. Internal structures may include encapsulated metal fastening devices, hubs, and shafts. 1.2 Reinforcing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HUB, FIBER OPTIC EXTENSION, WITH 3 SUPPORTING PAIRS OF PLASTIC TRANSCEIVERS, NEXT GENERATION FOX BASE SUPPORTING PLASTIC SMARTSTACK AND PLASTIC FIBER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tripp Lite by Eaton
Description: jacket is recommended for connecting switches, hubs, routers and other high-speed network components in ceilings, walls and ducts. The 12-fiber MTP/MPO connectors are about the same size as SC connectors, but are 12 times denser, freeing up rack space for other cables. The APC
- Operating Temperature: -20 to 60 C
- Connector Type: MTP
- Cable Type: Patchcord
- Fiber Mode: Single Mode
-
Supplier: Tripp Lite by Eaton
Description: jacket is recommended for connecting switches, hubs, routers and other high-speed network components in ceilings, walls and ducts. The 12-fiber MTP/MPO connectors are about the same size as SC connectors, but are 12 times denser, freeing up rack space for other cables. The APC
- Operating Temperature: -20 to 60 C
- Connector Type: MTP
- Cable Type: Patchcord
- Fiber Mode: Single Mode
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
manufacturers to meet specific project requirements. Several factors add to the complexity of this integration: The need for diverse optical components such as fibers, lenses, gratings, shutters, and scintillators, along with the requisite integration (read more)
Browse Imaging Spectrometers Datasheets for Hamamatsu Photonics Europe -
systems. Process control & instrumentation: field devices, I/O hubs, harsh-environment interfaces. Mobile equipment & heavy machinery: material-handling vehicles, mobile robots, AGVs, outdoor installations. Smart factory / IoT connectivity: real-time data links (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Enabling the Growing 5G mmWave Ecosystem Using Silicon mmWave ICs
Over the next five years, 5G will become so cost-effective that both new and existing facilities will be able to forgo wired infrastructure entirely and rely solely on 5G for the traffic that currently flows through copper wire, fiber optics, cellular repeaters, and Wi-Fi routers and hubs. mmWave
More Information Top
-
Architecture And Planning Of Fiber Optic Feeder Systems
This paper describes the procedures for the deployment of fiber hubs and fiber optic feeder systems in the subscriber loop environment.
-
Integration network for wireless communication and CATV broadcasting with fiber‐optic star‐ring hierarchical structure
This network utilizes the hierarchical structure with the fiber hub (uplink and downlink both by fiber cable), the semifiberhub (uplink by fiber cable and downlink by coaxial cable), or the coaxial hub (uplink and downlink both by coaxial cable) to increase the …
-
Synchronous Hubbing Transmission In The Local Loop
OPTICAL FIBER HUB .
-
Isolan - A Fibre Optic Network Conforming To IEEE 802.3 Standards
For a fibre optic network the most suitable layout is a "snowflake" topology composed of multiport repeaters and active fibre hubs .
-
Performance analysis of cellular mobile communicatons over multistar ring fiberoptic/coaxial catv networks
In our network we may use the fiber hub (up link and down link both by fiber cable), the semi-fiber-hub (up link by fiber cable and down link by coaxial cable), and the coaxial hub (up link and down link …
-
Fundamentals of Telecommunications 2nd Edition
typical FM/ fiber hub .
-
An Availability Requirement For Fiber Optic Transport Systems In Distribution Feeder Applications
The portion of the distribution network from the central office switch to the fiber hub includes all multiplex and optical terminal equipment and is called the "Distribution Feeder Network." .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:159876/CONTENT/mckeown_al_94.pdf
This refinement extended T-1 service from fiber hub 2113 to CSA 2115.” 2. “ .
-
Fiber hubbing applications of high-speed cross-connect systems
The fiber hubbed interconnection of central offices (Fig.2) appears to be the best of the alternatives considered, with the necessary DS1-level cross connections made by the DCS 3/1 at the " fiber hub ." .
-
Evolutionary architecture for an all‐services ATM access network
Assuming an available bidirectional net capacity of approximately 130Mbit/s per fibre hub for inter- active BB services,this would provide for an average capacity of 1Mbit/s for up to 130 connected ATM subscribers.
Indicates content that may require registration and/or purchase.