-
Supplier: GAO Tek, Inc.
Description: This fiber optic Ethernet PCI-X bus card provides reliable fiber connectivity for a computer on a fast Ethernet network. The card is suitable for use in applications where the access to information point distance is over 100 m. It replaces an External Ethernet
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, RECEPTACLE BACKSHELL, CARD FRONT EDGE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
-
Supplier: ValueTronics International, Inc.
Description: Reflectometer with integrated VFL (visual fault locator). Based on the latest “PDA” technology the M100 reaches a new level of value and portability. By combining a simple user interface with the features of a mini-OTDR in a “micro” package, the M100 is ideal for premises network Tier 2
- Test Equipment Type: Hand Held
-
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, RECTANGULAR, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, PLUG BACKSHELL, CARD FRONT EDGE STYLE, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, RECTANGULAR, RECEPTACLE, CARD FRONT EDGE STYLE, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, JACKSCREW LOCKING, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, RECTANGULAR, PLUG, CARD FRONT EDGE STYLE, MULTIPLE REMOVABLE TERMINI, SINGLE FIBER CABLES, JACKSCREW LOCKING, NO STRENGTH MEMBER CAPTURE AT CABLE ENTRY INTERFACE, NONENVIRONMENT RESISTING, TEMPERATURE RANGES 1 & 2
-
Supplier: Moxa Inc.
Description: In addition, the CP-102UF boards work with both 3.3V and 5V PCI buses, allowing them to be installed in virtually any available PC server. With a maximum data transmission distance of 40 km (with the single-mode model), the CP-102UF cards beat the 15 meter maximum for RS-232, and even the 1.2
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: OMEGA Engineering, Inc.
Description: batteries, providing power for at least 5 hours of continuous use. It also comes with a universal power supply. The HHTFO-101 comes with a built-in flash card data logging feature allowing user to save collected data directly onto a high capacity SD flash card. SD cards of up to
- Celsius Scale: -200 to 300 C
- Celsius Scale Divisions: 0.5 C
- Display / Scale Characteristics: Celsius
-
Supplier: Capella Microsystems, Inc.
Description: POF Plastic Optical Fiber (POF) Capella provides the smallest die of plastic optical fiber (POF) in the world. With a built-in PD and receiver, Capella's POF can be applied to digital audio, such as CD/DVD/mini disc players and recorders, stereo receivers and amplifiers, and PC sound
- Data Rate: 0.025 to 0.05 Gbps
- Light Source: LED
- Signal Input:: TTL
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Provides a single DM 8G SMF (single-mode fiber) input for any DigitalMedia™ Switcher with modular plug-in input card slots. The DMC-S2 is an input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM
-
Supplier: Lightwave Link, Inc.
Description: LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX Fiber Bypass Module is targeted to in-line network
- Wavelength Range: 850 to 1,300 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: Visual Sound, Inc.
Description: input card for a Crestron® DigitalMedia™ Switcher, providing one DigitalMedia 8G™ Single-Mode Fiber (DM 8G® SMF) input. The DM 8G SMF input allows one DM® switcher to receive a DM 8G signal from another DM switcher located in a separate room or building. Just one single-mode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE CARD, FIBER OPTIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NETWORK INTERFACE CARD, RTN LINK TO FIBER OPTIC, **REV: 1 & 2 = SQUARE FIBER PORTS**, **REV: 3 = ROUND FIBER PORTS**. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: high-performance solution for network interface applications over fiber or copper media. They are ideal for use in defense, aerospace, industrial, and scientific research computing systems. • Quad-port gigabit Ethernet XMC NIC Card • Intel® I350 Controller Performance
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Lightwave Link, Inc.
Description: The 4x4 Optical Bypass Switch Component utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass state.
- Wavelength Range: 850 to 1,300 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 4x4 Optical Bypass Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the bypass
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: Lightwave Link, Inc.
Description: Lightwave Link Inc. 4x4 Industrial Bypass Optical Switch utilizes fiber-to-fiber technology over an angled surface to achieve ultra low losses and crosstalk. It is suitable for all bi-directional protection switching applications where premise-side connectivity is not required in the
- Wavelength Range: 850 to 1,630 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Supplier: TelephoneStuff.com
Description: yielding top notch performance, while reducing training and maintenance costs, all in a compact, user-friendly fusion splicer. Features: - Splice Pak splice crimp device with fiber guides - Graphical user interface for easy menu navigation - On-board, interactive training videos, -
-
Supplier: Data Connect Enterprise, Inc.
Description: The EdgeAccess® Universal Chassis System (UCS) is a carrier-class system accommodating a mix of fiber optic Modems, Multiplexers, LAN and SAN extension devices, WDMs, and Media Converters. Service Providers can offer multiple fiber optic based services up to Gigabit,
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Controls & Indicators: Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: TelephoneStuff.com
Description: - USB work lamp - Capable of building attenuators by using programmable splice loss program (up to 10 dB) - Automatic fiber type detection with LID-System - Slot for multimedia card (MMC); 1 GB MMC included - Tilt base allows the splicer to face the operator, allowing for ergonomic
-
Supplier: TelephoneStuff.com
Description: building attenuators by using programmable splice loss program (up to 10 dB) - Automatic fiber type detection with LID-System - Slot for multimedia card (MMC); 1 GB MMC included - Tilt base allows the splicer to face the operator, allowing for ergonomic operation - RDUP (formerly RUS)
-
Supplier: S.I. Tech, Inc.
Description: Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Features: LED Indicator, Other, Rack Mountable
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: iba America LLC
Description: Time synchronization for distributed systems ibaClock High precision time server Time sources: GPS signal or IRIG-B Fiber optic connection to ibaPDA systems via ibaFOB-D cards Synchronization of ibaPDA systems with sample accuracy Can be used as IEEE 1588 time server or as NTP
-
Supplier: Thinklogical
Description: from Thinklogical. Fiber Optic Non-Blocking Matrix Switch Each Video Connection Supports 6.25 Gbps Configurations include; up to 320 directional switching or up to 160 x 160 duplex ports for bi-directional non-blocking switching Features: 320 Directional Fiber Matrix Switch
- Video Inputs: 160
- Video Outputs: 160
- Type: 115 VAC, 230 VAC
- Features: Computer Interface
-
Supplier: Littelfuse, Inc.
Description: The C044BG400 IGBT Gate Driver is a low power consumption driver with on board VCE desaturation detection for high reliability application. The driver features a fiber-optic communication interface for drive, status and switching feedback signals. A fully supervised DC/DC
- Features: Other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: interfaces SSCNETIII benefits, including noise free, 50Mbps, fiber optic communication
- Number of Axes: 1, 2, 3, 4, 5, 6 +
- Applications: Complete Machine Retrofit, Lathes and Turning Centers
- Configuration: Integral Display, Stand Alone
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity for four E1 channels at distances up to 75 km (46 miles). Various optical interfaces are
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: The FTB-400 is an OTDR from Exfo. An optical time domain reflectometer is used to characterize optical fiber by injecting optical pulses into one end of the fiber and measuring the results from the same end. The measurements are made on the scattered or reflected signals from various
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: HAVE, Inc.
Description: ferrule protects fiber (not plastic like all the others) Fiber covered with 2 outer jackets (to prevent kinking. Finest plastic fiber available. Metal Backshell. Highly polished ends. Extremely flexible with bend radius of 17mm or greater. Connection loss <.05dB. Applications
Find Suppliers by Category Top
Featured Products Top
-
communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack, on a Euro Card, or board level (PCB). Most mini media converters can be Panel or DIN rail mounted. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s? Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
comprehensive portfolio of acousto-optic devices, including Acousto-Optic Modulators, Q-Switches, Frequency Shifters, Deflectors, Tunable Filters, Fiber-Coupled Modulators, Multi-Channel Modulators, and Photoelastic Modulators. Different device configurations enable engineers to perform functions (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
, offering a comprehensive and portable solution for fiber optic network testing. Its advanced features, user-friendly interface, and robust design make it ideal for maintaining and optimizing network performance, ensuring reliable and efficient network operations. (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
and portable solution for fiber optic and Ethernet network testing. Its advanced features, user-friendly interface, and robust design make it ideal for maintaining and optimizing network performance, ensuring reliable and efficient network operations. (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
. • Field Operations: Ideal for on-site testing, maintenance, and troubleshooting. The Anritsu Network Master™ Pro MT1000A is an indispensable tool for network engineers and field technicians. Its comprehensive testing capabilities, portable design, and user-friendly interface make it ideal for maintaining and optimizing the performance of Ethernet, mobile fronthaul, and fiber optic networks. (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company
More Information Top
-
OVERVIEW OF THE AGS COLD SNAKE POWER SUPPLIES AND THE NEW RHIC SEXTUPOLE POWER SUPPLIES
The setpoint card receives a 0-10V analog signal from a fiber optic interface card which resides in another bucket..
-
A novel multilevel converter structure integrated into power systems and its performance evaluation
The FPGA boards are shown in figure 8(b) connected to the fibre optic interface cards .
-
RHIC power supplies: lessons learned from the 1999-2001 RHIC runs
The fiber optic interface card .
-
Triton® T500
…Control systems: surface control - Pentium PC-based, database-driven software and real-time operating system; Subsea control - Pentium PC-based 32 bit STD bus Spare data transmission: 8 real-time video channels available; spare fibre optic interface card slot; 9 customer solenoid…
-
Triton® T200
…Control systems: surface control - Pentium PC based, database-driven software and real-time operating system; Subsea control - Pentium PC-based 32 bit STD bus Spare data transmission: 8 real-time video channels available; spare fibre optic interface card slot; 9 customer solenoid…
-
Hardware/Software Codesign from the RASSP Perspective
The Hot Rod module (HRC-500FS Fiber Optic In- terface Card ) provides separate fiber optic interfaces for the input radar data and output image data.
-
The design and implementation of the TAXI fiber optic interface support module
The TAXI-ISM was designed to replace the existing fiber optic interface card from the old Data Multiplexer I. Coupled with a GBC card, the TAXI-ISM implements the necessary interfaces between the Data ?
-
90prime: a prime focus imager for the Steward Observatory 90-in. telescope
A Windows-based PC runs the server (with the fiber optic interface card ) and clients may connect from remote machines over ethernet.
-
4KX4K detectors for astronomy
A Windows-based PC runs the server (with the fiber optic interface card ) and clients may connect from remote machines over Ethernet.
-
Control software and user interface for the Canarias Infrared Camera Experiment (CIRCE)
The science data output is transmitted via a gigabit fiber optic link to a fiber optic interface card that resides in the Solaris chassis.
Indicates content that may require registration and/or purchase.