-
Supplier: TelephoneStuff.com
Description: Split-tip design cleans fiber easier and more efficiently than other methods. Features: - Tube handle is pre-loaded with 99% isopropyl alcohol - A single swab can be used for many cleanings or until the alcohol is gone - Quantity: 20/bag
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CABLE, BFO - FIBER OPTIC CABLES & ACCESSORIES, SPLITTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of
- Application: Cable & Wire
-
-
Supplier: M2 Optics, Inc.
Description: A broad new line of couplers, splitters, and WDM products in a new Micro Module package allows for a wide array of coupling and connector configurations. The FiberSplit Micro package is the next-generation to the older LGX-style version. A small size, low insertion loss, high directivity, and
- Number of Input Ports: 1
- Number of Output Ports: 2 to 8
- Insertion Loss: 3.4 to 10.8 dB
- Polarization Dependent Losses (PDL): 0.1 to 0.4 dB
-
Supplier: Amphenol Fiber Systems International
Description: M29504/4 & /5 Fiber Optic Termini Amphenol Fiber Systems International's (AFSI) M29504/4 & /5 style fiber optic termini, the M29K1000 and M29L1000 provide superior optical and mechanical performance. Designed to fit into MIL-DTL-38999 Series III, pin size 16
- Insertion Loss: 0.45 dB
- Operating Temperature: -65 to 150 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Switches 1x2 50/125um MMF Fused Fiber Splitter
-
Supplier: DigiKey
Description: Fiber Optic Splitter
-
Supplier: Accuris
Description: CONNECTOR ACCESSORIES, FIBER OPTIC BACKSHELL, SPLIT, STRAIGHT, SELF-LOCKING CATEGORY 3B FOR MIL-DTL-38999 SERIES III AND AS5590/1 CONNECTORS
-
Supplier: Electro Optical Components, Inc.
Description: art photonics GmbH development of specialty fibers for the Mid-IR region has resulted in a unique product – Chalcogenide Infra-Red (CIR-) fibers. Chalcogenide glasses (As2 S3) transmit IR-radiation in the spectral range of 1.1 – 6µm. Our CIR fibers are drawn in core/clad
- Wavelength: 1,100 to 6,000 nm
- Cable Type: Multifiber Cable
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies MULTI MODE CABLE 1 X 2 LC SPLITTER
-
Supplier: Amphenol Fiber Systems International
Description: SMPTE 304M Termini Amphenol Fiber Systems International's (AFSI) SMPTE 304M series fiber optic termini (110-TP-125 pin and 110-TS-125 socket) provide superior optical and mechanical performance. Designed to fit into SMPTE 304M standard connectors from AFSI and other selected
- Insertion Loss: 0.5 dB
- Operating Temperature: -40 to 85 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Accuris
Description: CONNECTOR ACCESSORIES, FIBER OPTIC BACKSHELL, SPLIT, 90 DEGREES, SELF-LOCKING CATEGORY 3B FOR MIL-DTL-38999 SERIES III AND AS5590/1 CONNECTORS
-
Supplier: Accuris
Description: CONNECTOR ACCESSORIES, FIBER OPTIC BACKSHELL, SPLIT, 45 DEGREES, SELF-LOCKING CATEGORY 3B FOR MIL-DTL-38999 SERIES III AND AS5590/1 CONNECTORS
-
Supplier: Accuris
Description: CONNECTOR ACCESSORIES, FIBER OPTIC BACKSHELL, SPLIT, 45\xb0, SELF-LOCKING CATEGORY 3B FOR MIL-DTL- 38999 SERIES III AND AS5590/1 CONNECTORS
-
Supplier: Charles Industries, LLC
Description: Charles Fiber Optic Dome Closures (FODC) provide a versatile solution for splicing and protecting outdoor fiber connections in a familiar dome form factor. FODC?units can be deployed to support a variety of topologies including strand or pole mountings, as well as below grade
- Length / Height: 24 inch
- Width/Diameter: 0.315 to 0.785 inch
- Depth: 10.2 inch
- Height: 24 inch
-
Supplier: Heilind Electronics, Inc.
Description: ALIGNMENT SLEEVE SPLIT, SS
-
Supplier: Hubbell Incorporated
Description: LOADED TYPE ZIRCONIA CERAMIC SPLIT SLEEVE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR FC/PC, FC SIMPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
- Number of Ports: 6
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Development Tools 1x4 PLC Splitter IL:7.3dB PDL:0.15dB
-
Supplier: TelephoneStuff.com
Description: Module supplied with one SC simplex singlemode fiber optic adapter (BU) with phosphor bronze split sleeves. Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Improved protective cap fully surrounds split sleeve opening - Every adapter is laser
-
Supplier: DigiKey
Description: SPLIT SLEEVE FOR HMUA CONNECTORS
-
Supplier: S.I. Tech, Inc.
Description: a fiber splitter, S.I.Tech Model 9024.
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: a fiber splitter, S.I.Tech Model 9024.
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: TelephoneStuff.com
Description: Module supplied with one SC simplex singlemode fiber optic adapter (BU). Features: - TIA/EIA-604 FOCIS-3 compliant adapters - Exceed TIA/EIA-568-B.3 requirements - Improved protective cap fully surrounds split sleeve opening - Every adapter is laser marked with Q.C. number to assure
-
Supplier: L-com, Inc.
Description: the perfect solution for low cost light distribution in your fiber optic network. The PP5P-16BSS-15NN PLC splitter is one of thousands of Fiber optic products available for same-day shipping from L-com. Features 1x16 Single Mode PLC (Planar Lightwave Circuit)
-
Supplier: L-com, Inc.
Description: the perfect solution for low cost light distribution in your fiber optic network. The PP5P-08BSS-15NN PLC splitter is one of thousands of Fiber optic products available for same-day shipping from L-com. Features 1x8 Single Mode PLC (Planar Lightwave Circuit)
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single head-end point
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: L-com, Inc.
Description: is the perfect solution for low cost light distribution in your fiber optic network. The PP5P-08BSS-155N PLC splitter is one of thousands of Fiber optic products available for same-day shipping from L-com. Features 1x8 Single Mode PLC (Planar Lightwave Circuit)
-
Supplier: L-com, Inc.
Description: is the perfect solution for low cost light distribution in your fiber optic network. The PP5P-32BSS-155N PLC splitter is one of thousands of Fiber optic products available for same-day shipping from L-com. Features 1x32 Single Mode PLC (Planar Lightwave Circuit)
-
Supplier: Newport MKS
Description: The F-CPL-M18850 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 850 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic
- Operating Temperature: 0 to 70 C
- Cable Type: Multimode
- Features: Other
-
Supplier: Newport MKS
Description: The F-CPL-M18130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x8 coupler features a fully ruggedized black plastic
- Operating Temperature: 0 to 70 C
- Cable Type: Multimode
- Features: Other
-
Supplier: Newport MKS
Description: The F-CPL-M14130 Multimode Fiber Optic Coupler allows bi-directional coupling and can be used to either split or combine signals. It uses 62.5/125 μm fiber, with low insertion loss and a 1310 nm operating wavelength. This 1x4 coupler features a fully ruggedized black plastic
- Operating Temperature: 0 to 70 C
- Cable Type: Multimode
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: speed multiplexed data over a fiber optic cable up to a distance of 4 km (2.5 miles). Multiplexing is performed by sampling all subchannels at a rate much higher than the data rate of each subchannel, and then interleaving the samples into a frame. Then, FLM-3 transmits the frame onto
- Number of Ports: 48 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
Find Suppliers by Category Top
Featured Products Top
-
meters, CWDM channel analyzers, tunable laser sources, advanced autotest/auto wave loss test sets, fiber optic microscopes, comprehensive network test systems, and components and filter products including adapters, attenuators, cable assemblies, terminations, couplers, combiners, reactive splitters (read more)
Browse Fiber Optic Cables Datasheets for NWS -
EGT compression seal feedthroughs for electrode sealing Fiber optic sensors, seals and cables Conax Technologies has adapted our (read more)
Browse Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Flow cytometry without alignment of collection optics
Abstract This study describes the performance of a new waveguide flow cell constructed from Teflon AF® (TFC) and the potential use of fiber optic splitters to replace collection objectives and dichroic mirrors.
-
Fiber Optic Coupler Suppliers, Fiber Optic Coupler Manufacturers and Exporters
Products/Services:fiberhome, Fiber Optic Adapter, Fiber Optic Splitter /Coupler, Fiber Optic Attenuator .
-
Fiber Optic - Fiber Optic Manufacturers, Suppliers
2x2 PLC Steel Tube Fiber Optic Splitter .
-
Chinese Fiber Optic, Chinese Fiber Optic Exporters, Chinese Fiber Optic Selling Leads from Chinese Fiber Optic Exporters, Manufacturers & Suppliers on EC21.com
Sell PLC Fiber Optic Splitter .
-
Optical Fiber Exporters, Optical Fiber Selling Leads
Sell PLC Fiber Optic Splitter .
-
96-channel microplate surface plasmon resonance fiber optic sensor system
Custom components in the system include; i) a 96x (a ninety-six channel) fiber optic splitter bundle; ii) a 96x connector and iii) a 96x sensor plate.
-
Fiber optics low-coherence IR interferometry for defense sensors manufacturing
The radiation reflected from the sample or fiber optic tip propagates from the circulator 102 through circulator 105 and to 2x2 fiber optic splitter 107.
-
Optical Sensor Systems in Biotechnology
… detector filter and, if required, a source filter replace the wavelength filtering functions of the dichroic mirror while the mirror’s optical path combining and splitting functions are implemented with a separate 2-input by 2-output, multimode, broadband fiber optic splitter (combiner).
-
Subscriber loop optical distribution architecture: a cost-effective TDM/TDMA subscriber loop system
Optical Source- Detector Pairs Passive Fiber Optic Splitters /Taps Cable .
-
Changes to the LANL gas driven two stage gun : projectile velocity measurement and etc.
One variation of this system is shown in Figure 3, As in the retro- refldction system, light from a 532 nm laser is split 4 ways by a fiber optic splitter .
Indicates content that may require registration and/or purchase.