-
Supplier: Accuris
Description: CONNECTORS, FIBER OPTIC, ENVIRONMENT RESISTING, WRENCH SPANNER, STRAIN RELIEF AND NON-STRAIN RELIEF
-
Supplier: Accuris
Description: CONNECTOR, FIBER OPTIC, CABLE STRAIN RELIEF, THREADED, CIRCULAR, ENVIRONMENTAL, 8-CHANNEL
-
Supplier: Accuris
Description: TOOLS, FIBER OPTIC, RETAINING BAND STRAIN RELIEF, TYPE VII
-
-
Supplier: Accuris
Description: TOOLS, FIBER OPTIC, WRENCH AND ADAPTER, TORQUE STRAIN RELIEF, TYPE V
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is
- Cable Diameter: 5.5 mm
- Cable Weight: 0.0372047244094487 lbs/ft
- Bending Radius: 33 to 55 mm
- Operating Temperature: -20 to 70 C
-
Supplier: MilesTek Corporation
Description: The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In
- Connector / Adapter: Connector
-
Supplier: MilesTek Corporation
Description: The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components.
- Connector / Adapter: Connector
-
Supplier: Lapp Tannehill
Description: Easily Transmit Large Data Volumes with HITRONIC® Fiber Optic Cables The Lapp Group’s HITRONIC® fiber optic cables are unbeatably fast and secure when transferring large amounts of data. They ensure the superfast data transfer is completely free of interference and is
- Cable Diameter: 5.5 to 8 mm
- Cable Weight: 0.0416692913385826 lbs/ft
- Bending Radius: 33 to 80.00000000000001 mm
- Operating Temperature: -40 to 70 C
-
Supplier: L-com, Inc.
Description: The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: The FOC-XPLC2-SM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: LAPP
Description: Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't
- Cable Diameter: 5.5 mm
- Cable Weight: 0.0372047244094487 lbs/ft
- Bending Radius: 33 to 55 mm
- Operating Temperature: -20 to 70 C
-
Supplier: DigiKey
Description: Fiber Optic 900 Micron Fiber Strain Relief Boot
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Fiber Optic Connectors -Fiber Optic Connector Assemblies Package: Bulk Product Status: Active Connector Style: FSMA Connector Type: Plug Simplex/Duplex: Simplex Mounting Type: Free Hanging (In-Line)
- Connector Type: Fibre Channel Connector
-
Supplier: Amphenol Fiber Systems International
Description: Space ST Fiber Optic Connector Amphenol Fiber Systems International (AFSI) offers a fiber optic MIL-STD-83522 style connector and strain relief boot compliant to NASAEEE-INST-002 material guidelines for space applications. AFSI's Space ST connectors
- Insertion Loss: 0.75 dB
- Operating Temperature: -55 to 125 C
- Connector / Adapter: Connector
- Fiber Application: Multimode
-
Supplier: LAPP
Description: Our optical transfer media are unbeatably fast and secure when transferring large amounts of data in inter-office communication as well as in industry. They ensure superfast data transfer is completely free of interference and is protected against monitoring. Even electromagnetic interference can't
- Cable Diameter: 5.5 to 8 mm
- Cable Weight: 0.0416692913385826 lbs/ft
- Bending Radius: 33 to 80.00000000000001 mm
- Operating Temperature: -40 to 70 C
-
Supplier: Fiberscope.net by MEDIT
Description: Fiber Optic Light Guide Cable, in a 10mm (0.39") diameter, with Optional 1.8 meter (6ft), 2.5 meter (8.6ft) or 5 meter (16.4ft) lengths. Adaptors for the scopes and light sources include STORZ, WOLF, and OLYMPUS type connections. A Strain-relief design which provides a
- Cable Diameter: 10.000000000000002 mm
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these fiber optic connectors? Three types of connectors to terminate your fiber optic cables are available to suit any application The UV-Curable, Reduced-Piece-Part, Glass-Insert Multimode Connectors (BB-FO110 and BB-FO111) only have three pieces to
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334018-3-5504566-0 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Assemblies Packaging: Box Features: Dust Cap, Strain Relief Connector Type: Plug
- Connector Type: Fibre Channel Connector
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the fiber optic plugs in the interior of
-
Supplier: Corning Optical Communications
Description: metal-tray series consists of a rugged aluminum base and cover with crimpable metal tabs for buffer tube strain-relief. Additional strain-relief points are available for securing buffer tubes or pigtails to the trays using cable ties. The black powder coating allows easy
-
Supplier: ODG (Origin Data Global)
Description: STRAIN RELIEF FOR SC CONNECTORS
-
Supplier: TelephoneStuff.com
Description: This field terminable ST connector is specifically designed for superior mating with any ST adapter. It comes complete with a strain relief boot offering a wide range of multi-media applications. Fiber Optic Connector Features: - Connector can be connected and
- Connector / Adapter: Connector
- Connector Type: ST
- Fiber Type: Simplex
-
Supplier: DigiKey
Description: Connector Strain Relief For LC Connectors
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Fiber optic wall outlet for wall conduits with couplers Equipped with 1XQ-LC, 1XSC-D OR 1XST-D Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the fiber optic plugs in the
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Installation cable I-V(ZN)H Duplex cables for connection or distribution Laser-optimized fibers Bending resistant fiber Cable sheath: LSHF-FR Cable structure: figure 8 patch cable Strain relief: aramide
-
Supplier: TelephoneStuff.com
Description: Termination is simple - Minimal loss of optical signal across junctions - Cost effective solution - It comes complete with a strain relief boot offering a wide range of multi-media applications
- Connector / Adapter: Connector
- Connector Type: SC
- Fiber Type: Simplex
-
Supplier: Corning Optical Communications
Description: adapters that allow the sealing and strain-relief of individual flat drop cables for direct fusion splicing inside the terminal. It is not unusual for a customer to use a combination of both OptiTap connector adapters and mechanical adapters in the same terminal. The internal
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1058449-EFA52-02-ASS Category: Cables, Wires - Management>Fiber Optic Cables Series: Richco Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Package: Bulk Specifications: 3.5mm Inner Diameter Standard Package: 100 ECCN:
-
Supplier: Win Source Electronics
Description: Manufacturer: Essentra Components Win Source Part Number: 766772-EFA52-05-ASS Series: EFA52 Type: Strain Relief Gland Features: Panel Mount, 2 Fiber Caps Supplied Specifications: 2.5mm Inner Diameter Categories: Cables, Wires - Management Introduction Date: March 31, 2005
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. Non-metallic tension elements ensure above average strain relief.
- Cable Diameter: 13.5 to 20.000000000000004 mm
- Cable Weight: 0.230669291338582 to 0.505984251968503 lbs/ft
- Bending Radius: 200 to 300.00000000000006 mm
- Operating Temperature: -20 to 60 C
-
Supplier: DigiKey
Description: Strain Relief Bracket For 2178 Series Fiber Optic Splice Enclosures
-
Supplier: TE Connectivity
Description: Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : LC Simplex Plug Cable Assembly Type : LC Simplex Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection &
- Cable Length: 32.808416666666666 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: L-com, Inc.
Description: The L-com FPT06-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature
- Connector Type: SC, ST
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: multimode fiber For use with fiber diameter of 900um Application Fiber termination Test Equipment Cabling Rugged Fiber Deployments Legacy Fiber Networks
- Connector / Adapter: Connector
- Fiber Type: Simplex
Find Suppliers by Category Top
Featured Products Top
-
The ODISI is a distributed fiber optic sensing solution for measuring strain and temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI can measure strain at sub-millimeter intervals. These optical fiber sensors can be up to 100 m in length (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
-configured, modular solutions like control panel wiring ducts and labeling systems reduce installation time and simplify troubleshooting, helping engineers maintain and modify systems efficiently. Downtime Reduction: With secure terminations, strain relief features, and high (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
installation. This can include anything from thermocouple wires to fully connectorized harnesses with shielding, strain relief, and protective sleeves. These feedthroughs also offer flexibility by allowing different electrical interfaces on each side of the chamber, making it easier to optimize (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
: Offering high-resolution surface topography measurements surpassing traditional microscopes in accuracy. 2. Spectrographs and Wave Meters: Providing precision measurements of spectral optical properties. 3. Fiber-Optic Temperature and Strain Sensors: Enabling temperature and strain measurements for (read more)
Browse Processing Services Datasheets for Avantier Inc. -
modulation in the range of 10 kHz to 500 kHz. Fiber-Optic Sensors: Measurement of slow mechanical strains or temperature changes using interferometry. Polarization-Dependent Measurements: Electro-optic modulators periodically modulate the orientation of light polarization. Typically (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
explore the FS12DBX optical digiBOX, which combines fiber optic FBG data acquisition with real-time control capabilities, enabling new approaches to machine monitoring and process control. Meet the HBK experts Throughout the event, HBK product managers (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
traditional microscope Spectrographs and wave meters used to obtain precision measurements of spectral optical properties Fiber-optic temperature and strain sensors, which (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
, the article introduces the benefits of force balanced load cells that minimize external force interference, fiber optic load cells known for their high accuracy and immunity to electromagnetic interference, and differential transformer load cells, delivering high precision (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
part of your body. Watch our video for a quick demonstration. All stainless steel construction The DuraShield® manhole security device is an extreme duty, all stainless steel security device that will secure your communication vaults, fiber optic cables (read more)
Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Feedthrough Capacity: The number and type of electrical, fiber optic, and fluid feedthroughs. DAQ & Control System: Capability (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited