Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Fiber Optic Receiver General Purpose 100MBd
- Data Rate: 100 Mbps
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Everlight Electronics Co Ltd Category: Optoelectronics Fiber Optic Receivers Series: Photolink Package: Bulk Product Status: Obsolete Data Rate: 16Mbps Voltage - Supply: 2.4V ~ 5.5V Power - Minimum Receivable: -27dBm Current -
- Data Rate: 16 Mbps
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Fiber Optic Receivers Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A Shielding: Unshielded DC
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Category: Optoelectronics- Fiber Optic Receivers Series: AFBR-26x4Z Package: Bulk Product Status: Active Base Product Number: AFBR-2644 Current - Supply: 30 mA Applications: General Purpose Power - Minimum Receivable: -22dBm Voltage - Supply: 3.3V, 5V
- Data Rate: 50 Mbps
-
Supplier: OSI Optoelectronics
Description: The Airpak Series Receivers are full function, high performance digital fiber optic modules. They provide an extremely cost effective interface between standard ECL and PECL logic families and an optical fiber transmission system. The innovative application of high-quality
- Data Rate: 52 to 622 Mbps
- Sensitivity: -40 to -32 dB
- Operating Temperature: -40 to 185 F
- Connector Type: FC
-
Supplier: ODG (Origin Data Global)
Description: RECEIVER FIBER OPTIC 125MHZ
- Operating Voltage: 4.75 to 5.25 volts
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable. The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion
- Responsivity: 0.75 A/W
- Bandwidth: 12,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-6000RX is a RF/Fiber Optic Receiver designed for antenna remoting and ultra-broadband RF transmission applications using singlemode fiber optic cable.The receiver utilizes a high-speed, low distortion PIN photodiode detector that provides Optical to RF conversion
- Responsivity: 0.75 A/W
- Bandwidth: 20,000 MHz
- Operating Temperature: -40 to 159.8 F
- Connector Type: FC, SC
-
Supplier: Broadcom Inc.
Description: AFBR-2013 Receiver are designed to receive up to 25MBit/s optical data which are biphase coded (up to 50Mbaud). They are packaged in 4-pin transfer molded, low-cost packages ready for assembly into MOST® plastic fiber optic connector receptacles. Output data has TTL switching levels,
- Data Rate: 25 Mbps
- Receiver Rise Time: 5 to 9 ns
- Operating Temperature: -40 to 203 F
- Cable Type: Multimode
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2320RX is a comprehensive family of RF/Fiber Optic Receivers that are designed to provide optical-to-electrical (O/E) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3.0 GHz. The receiver family is comprised of four model variants that operate over
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: S.I. Tech, Inc.
Description: complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver. UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard. Specifications subject to
- Features: LED Indicator
- Form Factor: Module
- Connector: ST Single Mode
- Network: Single Mode Fiber
-
Supplier: Allied Electronics, Inc.
Description: Fiber Optic Receiver Module, 1 MBd, 20 Meters, Std Link, RoHS
-
Supplier: Newport MKS
Description: The 1544-A-50 Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0.01 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Broadcom Inc.
Description: The AFBR-2419MZ fiber optic receiver is designed to operate with the Avago Technologies HFBR-14xxZ/-1712TZ fiber optic transmitters and multimode glass fiber cable. Consistent coupling into the receiver is assured by the optical system with lens. The
- Operating Temperature: -40 to 185 F
- Signal Output:: CMOS, TTL
- Cable Type: Multimode
- Receiver Type: PIN
-
Supplier: Broadcom Inc.
Description: The HFBR-1525EZ/HFBR-2525EZ links operate from DC to 12 MBd at distances up to 50 meters with 1 mm POF and up to 500 meters with 200 μm HCS®. No minimum link distances are required when using recommended circuits, simplifying design.
- Data Rate: 12 Mbps
- Operating Temperature: -40 to 185 F
- Signal Output:: CMOS, TTL
- Stand Alone: Stand Alone
-
Supplier: Ultra Energy
Description: Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
- Connector Type: ST
-
Supplier: Utmel Electronic Limited
Description: RECEIVER FIBER OPTIC 5MB ST
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
- Supply Current: 10 mA
- Features: RoHS
-
Supplier: S.I. Tech, Inc.
Description: Stand Alone 75 Ohm BNC Female Multimode Standard Video to Fiber Receiver System Bandwidth is 10Hz to 15MHz
- Secondary Port Maximum Cable Distance: 5 km
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Electro Optical Components, Inc.
Description: IMM Photonics develops and produces fiber optic components including receptacles, multiplex modules and fiber collimators in Germany. Nearly all of these components are customer-specific. Their fiber optic components are used in electrical measurement, communication technology,
- Wavelength Range: 375 to 2,000 nm
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Ultraviolet, Violet, Yellow
- Laser Type: Laser Diodes
-
Supplier: S.I. Tech, Inc.
Description: Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber Typical Bit Error Rate: Better than 10 -9 ELECTRICAL SIGNAL INPUT/OUTPUT FOR TRANSMITTER AND RECEIVER Format: ECL Connector: Triax Data Rate: Up to 40Mbps Input
- Primary Port Maximum Cable Distance: 10,000 m
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Newport MKS
Description: The 1807-FC Silicon Balanced Fiber-Optic Receiver is ideal for coherent heterodyne-detection applications including Doppler LIDAR, and optical coherence tomography. This FC connectorized, 320 to 1000 nm, DC to 80-MHz balanced receiver can make the difference when you need to see
- Receiver Rise Time: 3 ns
- Bandwidth: 0 to 80 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: The 1544-A Near-IR Fiber-Optic Receiver is ideal for applications that require high sensitivity, high speed, and clean responses. It offers clean responses and 32-ps rise times making it well-suited for time-domain characterization of 10-Gbit/s components. Its high gain and
- Receiver Rise Time: 0.032 ns
- Bandwidth: 0.01 to 12,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newark, An Avnet Company
Description: FIBER OPTICS PART-RECEIVER
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 920203-HFBR-2526ETZ Series: Versatile Link Features: Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA Package: Tube Family Name: HFBR-2526 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake
-
Supplier: Newport MKS
Description: The 1801-FC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the DC to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it
- Receiver Rise Time: 3 ns
- Bandwidth: 0 to 125 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Broadcom Inc.
Description: Avago’s AFBR-820BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic Receiver is a high performance fiber optic receiver for short-range parallel multi-lane data communication and interconnect applications. These 12-channel devices are capable of 10.0 Gbps per channel,
- Data Rate: 10,000 Mbps
- Receiver Rise Time: 2.5 ns
- Operating Temperature: 32 to 158 F
- Connector Type: MTP
-
Supplier: Accuris
Description: OFSTP-3 Fiber Optic Terminal Equipment Receiver Sensitivity and Maximum Receiver Input
-
Electrical Connectors - Fiber Optic Transmitters, Receivers, Transceivers Molex/woodhead -- 46AJ9632Supplier: Newark, An Avnet Company
Description: Fiber Optic Transmitters, Receivers, Transceivers
-
Supplier: Ultra Energy
Description: Digital Data Links. Point-to-Point Contact Closure. The FOT-CC and FOR-CC Fiber Optic Transmitter/Receiver can be used to transmit contact closure data over long distances. DIN Rail mount housings enable easy mounting on industry standard hardware. The FOT-CC Transmitter provides a
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode, Single Mode
- Connector Type: ST
-
Supplier: Utmel Electronic Limited
Description: DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF
- Supply Voltage: 3.135 to 5.25 volts
- Supply Current: 10 mA
- Features: RoHS
-
Supplier: S.I. Tech, Inc.
Description: Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Accuris
Description: RECEIVERS, DIGITAL, FIBER OPTIC, SHIPBOARD (METRIC), GENERAL SPECIFICATION FOR
-
Supplier: Versitron, Inc.
Description: include:Transmitter, Receiver, Power Supplies, 2 SFPs & 100 Meters of Fiber. A typical installation utilizes a transmitter unit at the video source end of the link, connected via a single fiber optic cable, to a receiver unit at the monitoring end of the link. Devices are
-
Supplier: Accuris
Description: MODULE, FIBER OPTIC, TRANSMITTER OR RECEIVER, DIGITAL, GENERAL SPECIFICATION FOR
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
involves cooperation between a sender and receiver. The sender emits an infrared beam targeted towards the receiver. Depending on output and target detection parameters, the status of the beam will indicate presence or absence of the target. The sensor can be incorporated into your PLC to trigger (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Fiber Optic Antenna Link OFW-5800 GPS
be strategically located throughout the topside superstructure and antenna mast areas, and a four (4) channel Fiber Optic (FO) to RF receiver unit, that can be located in the below deck navigation space (IC/GYRO Room). The headend units and the receiver module are interconnected using shipboard fiber optic
-
Electrical Engineers Break Power and Distance Barriers for Fiber Optic Communication
Electrical engineers have broken key barriers that limit the distance information can travel in fiber optic cables and still be accurately deciphered by a receiver. Photonics researchers at the University of California, San Diego have increased the maximum power - and therefore distance - at which
-
The Types of Broadband Connections for Internet and Their Pros and Cons
glass fibers to a receiver. Usually, this receiver's purpose is converting media. This piece of equipment converts the light signal to a digital signal and delivers it to your computer or Smart TV via FTTX. It can deliver Internet, phone, and video service. The media converter allows you to use
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sampling shift spurs digital receiver gains A new sampling technique may lead to simpler single-chip radio receivers that can be produced without special filters. The circuit technique, described at the International Conference of Signal Processing Applications and Technology here, allows sampling
-
Optical Bit Error Rate - Preface
reviews the fundamentals of optical communications,. including modulation, the fiber as an optical transmission medium, the receiver. and transmitter, jitter, and wander. It discusses factors affecting the signal. quality and sources of optical noise and jitter, and how they affect the optical signal
-
Preface
PREFACE. DWDM, dense wavelength division multiplexing, is a new technology that, with the help of photonic components, "bootstraps " many individually modulated optical wavelengths in a single fiber and enables bandwidth scalability to levels not possible before. A parallel to this is many
-
Interphex 2006 Preview: The Best of the Phex
will exhibit a Pharma feeder and a working K-Tron PCS vacuum receiver. The Planeta continuous-motion capsule filler has over-encapsulation capabilities and a modular design that allows for different dosing units to be fitted at the same time. It can fill powders (including low-dose applications), pellets (up
-
IR Characterization of Bi-Propellant Reaction Control Engines During Auxiliary Propulsion Systems Tests at NASA's White Sands Test Facility In Las Cruces, New Mexico
material. Obtaining accurate real-time temperatures in the IR spectrum is made even more elusive by the changing emissivity of the chamber material as it begins to glow. The parameters evaluated prior to APS testing included: (1) remote operation of the A40M camera using fiber optic Firewire signal
More Information Top
-
Analogue Optical Fibre Communications
In this chapter the basis for the design and realisation of optical fibre receivers suited to SCM applications has been considered and circuit noise modelling and optimisation discussed in detail.
-
POF manual
650 nm RC-LED; -4,2 dBm in the fiber receivers : .
-
1979-1980 Conference Index
…of graded index fibers; far-end measuring methods; Tokuda, Masamitsu; ICC 79 Vol 3 Paper 36.2 Optical fiber mechanical factors pressure-tolerant light-emitting diode/fiber-optic cable interface; Gilbert, Daniel E.; OCEANS 80440-444 Optical fiber receivers 800-Mb/s optical transmission…
-
Optoelectronic Circuits in Nanometer CMOS Technology
For plastic optical fiber receivers , fully integrated optical receivers with inte- grated silicon photodiodes provide advantages over hybrid implementations, including low-cost, reduced parasitic capacitance and no bond-wire inductance.
-
Integrated Silicon Optoelectronics
330 12.4.5 Fiber Receivers . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Optomechanical variations and control in a MOEMS switch model
Kurzweg et al. have studied a 2x2 switch in terms of on/off operation states and fiber receiver tilt using a system level simulator termed Chatoyant.4 The following study analyzes the performance of a system level cross- connect and the impact of…
-
Fiber optic communication in borehole applications
PC Board Dimensions ODerating TemDerature dBm (1300 nm)Optical Connector: IfST" with 50 micron fiber Receiver : Laser Diode Inc.
-
Optical Communication over Plastic Optical Fibers
M. Förtsch, H. Dietrich, H. Zimmermann, Complete low-cost 625 Mbit/s optical fiber receiver in 0.6 Âlm BiCMOS technology. Proc. SPIE Int. Soc. Opt. Eng. 5952, 59520R1- 59520R6 (2005) 73.
Indicates content that may require registration and/or purchase.