-
Supplier: RainWise, Inc.
Description: Wet Bulb / Dry Bulb Temperature Sensor The RainWise Wet Bulb/Dry Bulb Thermometer consists of two calibrated temperature sensors in a fan aspirated housing. Both of the sensors are exposed to the aspirated air. One of them is encased in
- Operating Temperature: -40 to 149 F
- Form Factor: Sensor / Probe
- Variables Measured: Temperature
-
Supplier: Process Technology
Description: ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Backer Hotwatt Inc.
Description: The Series 120R Controller is an economical alternative to the fluid filled (bulb and capillary) type thermostat for any application which could benefit from the improved performance and reliability of an electronic temperature control. Its compact, completely enclosed
- Temperature Set Point Range: 0 to 500 F
- Voltage: 24 volts
- Thermostat Type: Digital
-
-
Supplier: Winters Instruments
Description: rotation for easy installation• Graphite filled bulb chamber for maximum heat conduction• ±1% accuracy• 1 year warrantyApplications: • New construction, plumbing, water lines, boilers, heating, ventilation and air conditioning
- # of Inputs / Channels: 1 #
- Fahrenheit Display Range: 30 to 240 F
- Celsius Display Range: 0 to 115 C
- Display: Analog Meter or Indicator
-
Supplier: Process Technology
Description: ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Process Technology
Description: ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Pyromation
Description: Thermometer replacement RTD temperature sensor assemblies are used when converting instrumentation from older direct reading thermometers to electronic instruments requiring RTD inputs. These RTD assemblies replace the filled system capillary actuating bulbs and will fit
- Sensed Temperature: 399.2 F
- Diameter or Width Range: 0.25 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: Conax Technologies
Description: From -400°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: Sealing of analyzer sampling probes with blow-out collars; allows probe change out with removal of gland body. Gas filled capillary bulb temperature sensors (PartLow
- Mounting Size: 0.25 to 1.05 inch
- Number of Elements: 1 #
- Opening Diameter: 0.062 to 0.5 inch
- Pressure Rating: 10,007.6013 psi
Find Suppliers by Category Top
Featured Products Top
-
For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very (read more)
Browse Temperature Probes Datasheets for Pyromation -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
TGF/TGM assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900°F (482°C). These assemblies are particularly targeted for use with pressure vessels (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
performance of the system. Temperature control switches and sensors optimized for heat trace control Electromechanical switches Designed for control of electric heat (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand. Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
automatically correct data measurements for temperature and velocity effects, ensuring precision in various conditions. The AV Sensor is designed to be compatible with Hach flow loggers and AS950 samplers, making it a versatile tool for measuring flow rates in open channels. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
detector elements in a wide range of vacuum or pressure boundaries. The most common use of these seals is for instrument leads on vibration transducers, proximity probes, pressure sensors, temperature sensors, flow meters, and strain gages. Virtually any sensor lead that passes through a (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Load Cells Datasheets for RDP Electrosense -
probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors Easier assembly and disassembly of long cable/sheath probes Viton™, Lava and GraFoil™ sealants are available with both (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
of the seal. These fittings are used in down-hole oil and gas applications and for general industrial uses, including: Analyzer sampling probes with blow-out collars Gas-filled capillary bulb temperature sensors Cable assemblies with factory-installed connectors (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Waste Management Operations, Hanford Reservation, Richland, Washington: environmental statement. Volume 1
Kahlsico two-point thermometers, mercury filled bulb sensor Air temperature and relative humidity: Bendix-Friez standard hygrothermographs Weathermeasure standard hygrothermographs Precipitation: Taylor visual gauge, 5-in. capacity Weathermeasure propane-heated tipping bucket recorders .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
If the transmitter uses a filled temperature bulb , check actual sensor calibration with a field “dry block” calibration device or a liquid bath.
-
Forty-years history of development and up-to-date status of industrial types of internally heated quartz resonators (IHQRs) and oscillators on their basis
…sensor placed directly on the quartz blank [3-8], see Fig.2; (2) A model “bulb in a bulb”, where a quartz blank is mounted in the gas- filled internal bulb with a heater and a temperature sensor on the external surface…
-
Measurement requirements and methods for geothermal reservoir system parameters: an appraisal
A bi-metallic sensor is also utilized in the Kuster Company's 'bomb' type high temperature well logging tool. thermal fluid filled bulb -bourdon tube sensor is utilized in the Geophysical Research Corporation's (GRC's) 'bomb' type high temperature well logging tool.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
The liquid- filled bulb acts as primary sensor and variable-conversion element be- cause a temperature change results in a pressure change within the bulb due to the constrained thermal activity of the filling fluid.
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
10.3.1 After each field use, calibrate dial thermometers, liquid- filled bulb thermometers, thermocouple-potentiometer systems, and other sensors at a temperature within 10 percent of the average absolute stack temperature.
-
States > Georgia > State > Proposed Regulations > 2010 Documents > July 8‚ 2010 > [2010 GA Proposed ga-20100708-0029-0002744] GAC 391-3-1 - Rules for Air...
10.3.1 After each field use, calibrate dial thermometers, liquid- filled bulb thermometers, thermocouple-potentiometer systems, and other sensors at a temperature within 10 percent of the average absolute stack temperature.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
10.3.1 After each field use, calibrate dial thermometers, liquid- filled bulb thermometers, thermocouple-potentiometer systems, and other sensors at a temperature within 10 percent of the average absolute stack temperature.
-
ISA CALBRTN TECH GUD - Calibration: A Technician's Guide
Filled- bulb sensors are a closed system filled with a liquid that expands as the temperature increases and contracts when temperature decreases, producing a proportional change in temperature indication or a control valve response.
Indicates content that may require registration and/or purchase.