Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. specializes in PVD (Physical Vapor Deposition) coatings. Over the past decade these coatings have become standards in many industries. From extending the service life of tools, to eliminating tarnishing of brass marine fittings, to preventing scratches on bath hardware,
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates light beams
- Materials: Aluminum, Precious Metals
- Functional / Performance: Antireflective, Reflective
- Features: East Asia / Pacific Only
-
Supplier: Abrisa Technologies
Description: activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Anti-Reflection Coating (AR) High Reflective Metal Coatings High Reflective Coatings Partial Reflective Coatings Beam Splitter Coatings The optical coating is composed of thin layered media, a type of optical media material that propagates light beams
- Coating: Antireflection, Beamsplitter, High-Reflector
- Features: East Asia / Pacific Only
- Wavelength Range: IR, UV, Visible
- Materials: Metal
-
Supplier: Accuris
Description: Application of Thick Film Polyurea and Polyurethane Coatings to Concrete and Steel Using Plural-Component Equipment
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: FORREST two-part epoxy coatings provide excellent solvent and corrosion resistance for industrial applications. Ideal for areas where a higher level of performance is required for chemical or solvent exposure.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. Product is idea for application to FOAMGLAS® insulation blocks,
- Coverage: 500.00000000000006 to 714.0000000000001 ft²
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: -296 to 266 F
- Form: Aerosol, Liquid, Water Based
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you
- Coating Capabilities: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating
- Functions & Features: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Maintenance / MRO, Medical / Healthcare, Military Specification, OEM / Industrial, Pipes / Piping, Process Equipment, Security
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Metal Coatings Corporation
Description: Leaders in Protective Coating Application With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Mold Release / Nonstick, Oil & Grease Resistant, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Oxygen Cleaning, Recoating / Refinishing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Spray Coating, Thin Film Coating
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: Zygo Corporation
Description: sputtering, etc.). The exact combination of material and deposition method depends on the purpose the optical coating is intended to serve. For more than 30 years, ZYGO has been developing a broad range of coating capabilities to serve our optical fabrication business, and this same
- Industry: Aerospace, Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Functional / Performance: Antireflective, Dielectric, Reflective
- Materials: Ceramic, Glass
- Capabilities: Material Selection / Design Assistance
-
Supplier: Plastonics, Inc.
Description: method is used when a heavy coating is required. Electrostatic (spray) is used for thin film applications and decorative needs. We have also developed the flow-clad (tumble) method. This is used when small parts with high volume require automation and complete encapsulation.
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover tests of opaque and clear organic coatings intended for application to exterior and interior surfaces of steel enclosures of outdoor-use electrical equipment for protection of the metal against atmospheric corrosion. 1.2 These requirements cover organic
-
Description: DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant Corrosion resistant Fast dry Low odor Flash
- Wet / Applied Thickness: 0.0065 to 0.01 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 50 to 110 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Miyaki USA, Inc.
Description: Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, OEM / Industrial, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum
- Services: Buffing / Polishing, Degreasing, Honing / Superfinishing, Inspection / Monitoring, New / OEM Parts, Peening, Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal
-
Supplier: Carestream Tollcoating
Description: ensure coating quality Coating Technologies Multi layer coating Online scanning capabilities to scan media from transparent to fully opaque, both in reflection and transmission Corona Discharge treatment (CDT) and contact web cleaning available Single or tandem coating
- Capabilities: Adhesive / PSA
- Features: North America, Northwest US Only, Other, United States Only
- Materials: Plastic / Polymer
-
Supplier: Henkel Corporation - Industrial
Description: Unique, silicone-free, ceramic protective coating that protects welding equipment from spatter for up to 8 hours without re-application. LOCTITE® SF 7900 is a unique, silicone-free ceramic protective coating that prevents metal spatter from adhering to welding equipment.
- Cure / Dry Temperature: 77 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry.
- Wet / Applied Thickness: 0.0007 to 0.0015 inch
- Operating / Use Temperature: 570 to 1,100 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Heresite Protective Coatings, LLC
Description: Water/Sewage Plants, Marine Environments and as a general maintenance coating. These coatings are widely used in protecting Finned Tube Coils and HVAC-R equipment in salt air and other corrosive atmospheres. VR-514 was recently reformulated for improved application properties.
- Operating / Use Temperature: 200 to 250 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: CarClad® 2200 is a fast dry, direct-to-metal, high build waterborne acrylic coating developed for the rail industry. It can be applied in one or two coats to properly prepared substrates. Recommended Usage Suitable for use on : Rail Cars Tank Cars Hopper Cars Gondola Cars BoxCars Flat Cars
- Wet / Applied Thickness: 0.01 to 0.016 inch
- Cure / Dry Temperature: 40 to 77 F
- Operating / Use Temperature: 40 to 100 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal
-
Supplier: Valspar Corporation (The)
Description: meet those challenges and add value to our customers. Industries Served Collision Repair and Fleet Finishes Automotive Aftermarket & Care OEM Trailer Agricultural and Light Industrial Equipment
- Industry: Automotive
- Type: Base Coat, Clear Coat / Top Coat, Primer
- Dispensing Method: Brush / Roll-on
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Whitford Corporation
Description: High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling.
- Cure / Dry Temperature: 428 to 653 F
- Industry: Automotive, Marine, OEM / Industrial, Process Equipment
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Coating, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Electro Optical Components, Inc.
Description: practical results. This eliminates errors due to the variable stoichiometry which may occur with some thermally evaporated films. The majority of Leysop’s anti-reflection coatings are single layers of a thickness equal to a quarter wavelength of light at the operating wavelength. This
- Chemistry: Metal / Metal Filled
- Features: Other
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers methods and procedures for applying thin film organic coatings to concrete surfaces by brush, roller, or spray. It is not intended for coatings applied to concrete floors or similar surfaces where
-
Supplier: FORREST Technical Coatings
Description: Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
- Cure / Dry Temperature: 350 F
- Cure / Set Temperature: 350 F
- Substrate: Aluminum, Metal, Plastic, Steel, Wood
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Paint, Protective, Touch-Up, Wear Resistant (Abrasion / Erosion)
-
Supplier: Daitron Co., Ltd.
Description: Ion Plating equipment of new method which achieves kinds of coating (thick film oxidized film, carbonized film, etc.) with PVD technology, previously only achievable with CVD method. Performs ionization effectively by impact between evaporating particle and thermal
- Applications: CVD / PVD Films
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Denton Vacuum
Description: The Integrity® series is Denton Vacuum's flagship system to produce optical coatings. These systems range in size from 26" to 80+" and all utilize evaporation technology as the deposition modality. Most, if not all of these vacuum deposition systems are equipped with sources for ion beam
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide
- Wet / Applied Thickness: 0.001 inch
- Operating / Use Temperature: -103 to 449.6 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: TIGER Drylac Powder Coatings
Description: and railings. Residential windows and doors. Patio furniture and garden equipment. Railings. Playground equipment. Agriculture equipment Features Reflects solar radiation lowering the heat build up of the powder coating film. TGIC free. Excellent weather
- Features: Coating
- Type: Powder Coating
Find Suppliers by Category Top
Featured Products Top
-
friendly interface and advanced ergonomic functions to stay focused on applying powders. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY High powder flow for extreme film builds : Up (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
penetration and uniform film builds, helping manufacturers improve first-pass quality while reducing rework and material waste. Whether coating fabricated metal components, industrial equipment, agricultural machinery, architectural products, or general manufactured goods, the (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
obtain film thickness, the CSV 230 pressure tank will enable the best movement of powder to the gun for the required application. This system is compact and stable. It is easy to move the unit in all environments due to its low center of gravity and large back wheels. Powder and energy (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Market: Semiconductor The performance of semiconductor fabrication machinery can be greatly enhanced through the use of our protective coatings and solid film lubricants. Everlube Products' coatings provide (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
, abrasion and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide particulate free lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware and equipment such as CMP tools, clean room (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
. Quality and consistency from an innovative thin-film coating process Alluxa thin-film optical filters and dielectric mirrors are all hard-coated using our SIRRUS™ plasma deposition process on equipment that was designed and built by our team. This allows us to reliably and repeatedly (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
SIRRUS™ plasma deposition process on equipment that was designed and built by our team. This allows us to reliably and repeatedly produce the same high-performance thin-film notch filters over several different coating runs, which translates to consistent performance across all of your systems (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
Fasteners Solid film coatings/lubricants minimize clamp load variability by as much as 70%, which eliminates the need for increased torque or fastener size, or a costly design change. This in turn (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
class of custom optical thin-film coating equipment designed and built by our team. The combination of our state-of-the-art automation, proprietary control algorithms, and our SIRRUS plasma deposition process allows the world's most difficult filters to be created in a fraction of the time required by (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
custom optical thin-film coating equipment designed and built by our team. The combination of our state-of-the-art automation, proprietary control algorithms, and our SIRRUS plasma deposition process allows the world's most difficult filters to be created in a fraction of the time required by other (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Aqueous Film Coating: Get It Right the First Time
in Toronto BioProgress Announces Solid Core Technology Aqueous Film Coating of Tablets in a Side-Vented Pan Coater Cellulosic Esters: Compression Behavior and Film Coating Properties Qualifying a NIR Spectrometer to Meet 21 CFR Part 11 From Underperformance to Overachieving: Culture Change at Bayer
-
Aqueous Film Coating: Get It Right the First Time
Operational Excellence & Lean Six Sigma Spray gun geometry and calibration Adhesion of particles to the gun surface. This article will concisely present those parameters, review a few of the nuts and bolts of film coating, and offer troubleshooting tips. Some coatings are not suspensions
-
Aqueous Film Coating: Get It Right the First Time
This quick, one-time registration gives you access to members-only site benefits. Tablet beds may differ based on pan charge, batch yields and the size and shape of the tablet. Guns should be set at the bottom of the waterfall in the upper third of the bed. This setting should be rechecked at the
-
Applying Thin Film Coatings Used in Medical Devices (.pdf)
of thin films to the external surfaces is an ongoing research and development interest at many companies
-
Long-Lived Optical Coatings
Optical thin-film coatings and filters are remarkably high in performance as well as long-lived products. From an efficiency perspective, optical filters can isolate a transmitted wavelength band with near unity transmission and at the same time, provide OD 8 attenuation of a broad background. From
-
Specifying Coatings for Military and Aerospace Applications
. These optics are often subjected to large variations in ambient temperature and humidity, as well as contact with abrasive or corrosive materials (such as sand or salt spray). Thin film coatings, which are almost universally required on military optics, must be able to physically withstand
-
Coating Technology Enables Effective Missile Countermeasures
Coatings for military and aerospace applications often require performance over a very wide range of ambient conditions, necessitating fabrication methods that yield highly dense and stable thin films. Plus, the size and weight constraints of many of these applications also drive designers to use
-
Coatings Corner: What is a Thin Film Optical Coating?
Thin film optical coatings are applied to optical substrates such as glass to alter or change its optical properties. The coating is applied in extremely thin layers to the surface and the number of coatings and the thickness of the coating is done to effect a specific wavelength of the light
More Information Top
-
Design of equipment in composite casing - Conclusion | Techniques of the Ingénieur
• Méthodologie of equipment design CEM- Layer .
-
Notions of safety of operation for the CEM-Management of the requirements of safety of operation | Techniques of the Ingénieur
• Méthodologie of equipment design CEM- Layer .
-
Annex | Techniques of the Engineer
• Méthodologie of equipment design CEM- Layer .
-
The CEM in phase of tender-Response at the tender. Elaboration of the offer | Techniques of the Ingénieur
• Méthodologie of equipment design CEM- Layer .
-
Notions of safety of operation for the CEM | Techniques of the Ingénieur
• Méthodologie of equipment design CEM- Layer .
-
The CEM in phase of call of offers | Techniques of the Ingénieur
• Méthodologie of equipment design CEM- Layer .
-
All to know on | Techniques of the Ingénieur
Methodology of equipment Article design CEM- Layer of févr. 2012 | reference | 10 ref: e1315 .
-
Notions of CEM of the systems-Hypothesis of interactions and construction of the graph | Techniques of the Ingénieur
• Méthodologie of equipment design CEM- Layer .
Indicates content that may require registration and/or purchase.