Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Filmetrics, Inc.
Description: Affordable Reflectance, Transmittance, and Film Thickness Measurement aRTie represents a breakthrough in spectral reflectometer affordability and ease-of-use. Time consuming reference readings and minutes-long lamp warm-ups are a thing of the past. Simply plug aRTie into your
- Range: 0.0000005905515 to 0.002755907 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to
- Range: 0.00000787402 to 0.0393701 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE O.EC is a compact inline measuring system in a stable O-frame design with an aluminum roller and an integrated control cabinet. The system is used for precise thickness measurements of plastic strips and coatings up to 3 mm material thickness and web widths up
- Range: 0.1181103 inch
- Graduation / Resolution: 0.0000017716545 inch
- Resolution: 0.0000017716545 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Other Gage, SPC Capability, Thickness Gage
-
-
Supplier: Filmetrics, Inc.
Description: Ahead of the curve. At a lower price. Now it’s easy to measure curved surfaces including anti-reflection coatings on eyeglasses and other optical lenses. Get precise color and reflectance measurements in just seconds at a fraction of the price of other instruments – film
- Range: 0.00000787402 to 0.0005905515 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: Measure Reflectance and Transmittance Simultaneously The F10-RT reflectometer captures reflectance and transmittance spectra with a single mouse click. For a fraction of the price of legacy reflectometry systems, users can measure min/max, FWHM, and color. Optional thickness and index
- Range: 0.0000001181103 to 0.005905515 inch
- Features: Benchtop / Floor, Metric, Non-contact, Optical, Optical - Video / Imaging, Thickness Gage
-
Supplier: Accuris
Description: FILM THICKNESS MEASUREMENT FOR ANODIZED ALUMINUM
-
Supplier: Hamamatsu Photonics Europe
Description: The Multipoint NanoGauge Thickness measurement system C11295 is a film thickness measurement system utilizing spectral interferometry. It is designed to measure film thickness as part of the semiconductor manufacturing process, as well as for quality
- Range: 0.000000787402 to 0.00393701 inch
- Features: Metric, Optical, Thickness Gage
-
Supplier: Accuris
Description: TEST PROCEDURES FOR ANODIZED ALUMINUM FILM THICKNESS MEASUREMENT
-
Supplier: Accuris
Description: Test Method for Dry Film Lubricants Thickness Measurement
-
Supplier: Accuris
Description: Packaging. Flexible aluminium tubes. Internal lacquer film thickness measurement method
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LP sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges.
- Range: 0.5905515 inch
- Graduation / Resolution: 0.00000787402 inch
- Resolution: 0.00000787402 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Optical, Optical - Laser, Other Gage, SPC Capability, Thickness Gage
-
Supplier: Micro-Epsilon Group
Description: The IMP TH45 is a thickness sensor for interferometer measurements with a 45 mm ±3.5 mm working distance and a thickness measuring range of 0.035 to 1.4 mm. It provides a 10 µm light spot and is suitable for flat glass, films and thin layers.
- Operating Temperature: 41 to 158 F
- Features: Other
- Measurement Capability: Specialty / Other, Thickness
-
Supplier: Micro-Epsilon Group
Description: The thicknessGAUGE C.LL sensor system is used for precise thickness measurements of strips and plates. It can also be used for fixed track measurements, e.g., for center-line measurements (center thickness) or for thickness measurements on the edges.
- Range: 0.2362206 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Features: Automatic / Inline, English, Gaging System / Station, Machine Mounted, Metric, Non-contact, Optical, Optical - Laser, Other Gage, SPC Capability, Thickness Gage
-
Supplier: Fischer Technology, Inc.
Description: The modular measurement system FISCHERSCOPE MMS PC2 with the Windows™ CE operating system is the ideal solution for highly precise coating thickness measurement and material testing. Networking capability via LAN and USB connectivity enables rapid integration in quality
- Graduation / Resolution: 0 to 0.0787402 inch
- Resolution: 0 to 0.0787402 inch
- Features: Benchtop / Floor, Thickness Gage
- Thickness Gauge Application: Coating Thickness, Wet Film Thickness
-
Supplier: SAE International
Description: The oil film that forms between piston rings and cylinder liners is an essential parameter which influences parasitic loss and emission rates in an internal combustion (IC) engine. Several methods have been used to analyse these thin oil films in the past, however, all these methods
-
Supplier: ASTM International
Description: Standard Test Methods for Measurement of Wet Film Thickness of Organic Coatings
-
Supplier: ASTM International
Description: 1.1 This practice describes the use of thin rigid metal notched gages, also called step or comb gages, in the measurement of wet film thickness of organic coatings, such as paint, varnish, and lacquer. 1.2 Notched gage measurements are neither accurate nor sensitive, but
-
Supplier: ASTM International
Description: Method for Microscopical Measurement of Dry Film Thickness of Coatings on Wood Products (Withdrawn 1992)
-
Supplier: StellarNet, Inc.
Description: software and development kit, and is available at an extremely low price! Couple this with StellarNet’s Thin Film Measurement System and have full functionality for measuring thickness and index of both single-layer and multilayer films!
-
Supplier: SAE International
Description: In order to maintain the performance of push belt Continuously Variable Transmissions (CVT) over a long period of time, it is important to acquire a fundamental understanding of lubrication performance between a pulley and a metal V-belt. This work examined oil film thickness using the
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-CT 65 is a thickness gauge that uses magnetic induction (ferrous) or eddy current (non-ferrous) to take non-destructive measurements of coating and dry film thickness (DFT) on metal substrates such as steel and aluminum. This thickness gauge is ideal for
- Range: 0 to 0.053149635 inch
- Graduation / Resolution: 0.00000393701 to 0.0000393701 inch
- Resolution: 0.00000393701 to 0.0000393701 inch
- Features: Digital Display, Handheld / Portable, Metric, Thickness Gage
-
Description: ISO 2808:2007 describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder
-
Supplier: CSA Group
Description: ISO 2808:2007 describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder
-
Supplier: Hitachi High Technologies America, Inc.
Description: This is the standard model of the FT-series of fluorescent X-ray coating thickness gauges. FT9200 is for measurement of small parts and FT9255 for large printed circuit boards. Film Analysis FP software enables highly precise measurement of coating thickness even
- Thickness Gauge Application: Coating Thickness
- Features: Thickness Gage, X-ray / Gamma
-
Description: Applies to all plastics films and sheeting and has special value when mechanical scanning is not sufficiently precise, particularly for measuring the thickness of embossed sheeting. The gravimetric thickness is calculated from measurements of mass, area and density of a
-
Supplier: CSA Group
Description: Applies to all plastics films and sheeting and has special value when mechanical scanning is not sufficiently precise, particularly for measuring the thickness of embossed sheeting. The gravimetric thickness is calculated from measurements of mass, area and density of a
-
Supplier: CSA Group
Description: ISO 19840:2012 specifies a procedure for the verification of dry-film thickness against nominal dry-film thickness on rough surfaces, including the adjustment of the instruments used, the definition of inspection areas, sampling plans, measurement methods and
-
Supplier: Marposs Corp
Description: Integrated 7" display Passive optical probe not affected by heat and electrical noise Availability of SDK and protocol commands for easy integration into any system Small measurement spot Synchronized measurement with encoder for dynamic acquisitions Roughness measurements TECH
- Features: Digital Display, Non-contact, Thickness Gage
-
Supplier: SAE International
Description: In order to reduce friction and predict wear of the sliding part, it is important to determine the oil film thickness of particular area. A sensor or similar device must be attached to the sliding surface to detect the oil film thickness. However, a sensor could not be
-
Supplier: Mahr Inc.
Description: Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital
- Range: 0 to 1.00000054 inch
- Graduation / Resolution: 0.0001 to 0.001 inch
- Resolution: 0.0001 to 0.001 inch
- Features: Dial / Analog / Direct Reading Scale, Handheld / Portable, Mechanical, Metric, Thickness Gage
-
Supplier: Mahr Inc.
Description: Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital
- Range: 0 to 0.9842525 inch
- Graduation / Resolution: 0.0000787402 to 0.000393701 inch
- Resolution: 0.0000787402 to 0.000393701 inch
- Features: Dial / Analog / Direct Reading Scale, Handheld / Portable, Mechanical, Metric, Thickness Gage
-
Supplier: Mahr Inc.
Description: Product features Indicator built into gage frame for maximum ruggedness Lift-lever for one-hand operation Continuous reading dials with revolution counter for absolute measurement of thin materials, plastic films and small parts 6.3 mm / .25“ diameter, flat steel contacts Digital
- Range: 0 to 0.9842525 inch
- Features: Dial / Analog / Direct Reading Scale, Handheld / Portable, Mechanical, Metric, Thickness Gage
-
Description: silicon substrate with the following characteristics: a) the film is electrically insulating; b) the film has a thermal conductivity that is less than one tenth the thermal conductivity of silicon; c) the film is uniform in thickness and the thickness lies in the
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Test and Measurement - Oscilloscopes Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters Mounting Type: Through Hole Package /
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
-
Description: footswitch and the instrument does the rest. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards Plug & Pin Gages Thread Wires Aerospace Parts Automotive Parts Medical
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
Find Suppliers by Category Top
Featured Products Top
-
-independent measurement, where a nanometer-accurate thickness value is achieved even with moving objects. The large thickness measuring range allows the measurement of thin layers, flat glass and films. Since the white light interferometer works with an SLED in the near infrared range, thickness measurement of anti (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
guide the material. The capacitive sensor provides the distance to the film coating, while the eddy current sensor detects the distance to the metal roller. The difference between the two measurement signals provides the exact coating thickness value with sub-micrometer accuracy. The (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
gage block comparator with many more uses besides gage blocks and can be used as a high precision height gage. The Labmaster Standard is also the instrument of choice for thickness measurement of thin, soft materials such as poly films, meshes, magnetic tape or disk substrates, and metal foils (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of transparent materials in high speed, such as glass and film. Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that can measure the thickness of (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
. Tearing and warping can cost you more than just wasted material. It can ultimately disrupt production time, increase operational costs, and risk your customer relationships. Temperature measurement is key to getting it right. To optimise a film’s thickness, optical quality, and mechanical (read more)
Browse Thermal Imagers Datasheets for LAND -
warping can cost you more than just wasted material. It can ultimately disrupt production time, increase operational costs, and risk your customer relationships. Temperature measurement is key to getting it right. To optimise a film’s thickness, optical quality, and mechanical strength, you need to (read more)
Browse Infrared Thermometers Datasheets for LAND -
applications at 6Klines / second Distance and thickness measurements High measurement accuracy Availability of SDK and protocol commands for easy integration into any system Synchronized measurement with encoder for dynamic acquisitions Ethernet (read more)
Browse Thickness Gages Datasheets for Marposs Corp -
. This core technical advantage enables stable, high-precision micron and submicron-level measurement for various difficult-to-test transparent scenarios, including glass warpage and gap detection, adhesive glue thickness and overflow inspection, optical film multi (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
analytical needs, including film thickness measurement for coatings and thin films, precise material characterization through LIBS analysis, accurate color measurement in product development, and high-precision gas analysis for environmental monitoring. To further enhance user (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Dual Technology Film Thickness Measurement
Capacitive sensing technology can measure thickness of nonconductive films such as paper or plastic. The process can be effective and straightforward for large changes in thickness; however, resolving thickness to microns requires controlling or compensating for error sources which are often
-
Hypersen Chromatic Confocal Sensor for Film Thickness Measurement
The thickness of industrially produced films is an important parameter. With the advancement of science and technology and the application of precision instruments, there are many methods for measuring film thickness, which can be divided into two categories: direct measurement and indirect
-
Thickness Measurement of Strip and Coatings in the Battery Industry
In the battery industry, inline inspection of production deviations during the process contributes significantly to efficiency, resource conservation and quality assurance. A decisive measurement parameter here is the thickness measurement of strip material and coated films. Distance sensors, laser
-
Measuring the Thickness of Wet Layers in Battery Production
In the production of battery cells, films are coated continuously or intermittently. The film thickness and the coating thickness represent a process-critical measurement parameter. Precise thicknessGAUGE measuring systems from Micro-Epsilon monitor these values with high accuracy during ongoing
-
Glass, Film, and Other Nonconductive Material Measurement with Capacitive Sensors
Capacitive sensors are most often used to measure the change in position of a conductive target. But capacitive sensors can be effective in measuring presence, density, thickness, and location of non-conductors as well. The trick is controlling all the other variables that will affect
-
A New Dielectric Analyzer for Rapid Measurement of Microwave Substrates up to 6 GHz
This paper from Compass Technology Group presents a new measurement method based on the parallel plate capacitor concept, which determines complex permittivity of dielectric sheets and films with thicknesses up to about 3 mm. Unlike the conventional devices, this new method uses a greatly
-
The Influence of the Expansion Process on Pore Size
capabilities and product range will be presented along with test and measurement data encompassing two types of resins materials. A capillary flow test method will be used to determine how the pore size is affected when the short way of the opening (SWO) and film thickness is decreased by a constant
-
Recent Advances in Pulsed Thermography
. Since only the coefficients of the equations are stored, significant data compression also occurs in TSR, facilitating rapid inspection of large structures. Applications include thickness measurement of thermal barrier coatings or turbine blade walls, corrosion detection and measurement of material
More Information Top
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
As there are many circumstances under which coatings and paints are used with many different materials as the substrate, no single method of dry film thickness mea- surement is universal.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28233/48925797-MIT.pdf?sequence=2
Film thickness measurements were performed using an innovative approach that requires an optically thick fluorescence system that portrays reabsorption of one fluorescent emission.
-
Ultrasonic measurement of lubricant film thickness in sliding bearings with thin liners
Traditional techniques for film thickness measurement in bearings, by either electromagnetic or optical means, suffer from serious drawbacks.
-
http://eprints.hud.ac.uk/9104/1/qalyarubifinalthesis.pdf
… CFM calibration process using non-conducting plugs...........................139 Figure 4.9 Output responses of both sensors; simultaneously .................................140 Figure 4.10 Calibration curve for probe separation 20mm .....................................141 Figure 4.11 Percentage error in liquid film thickness measurement .......................142 Figure 4.12 …
-
Handbook of Thin-Film Technology
Rate and Film Thickness Measuring Instruments 162 6.9.10 Two-Chamber Equipment . . . . . . . . . . . . . .
-
Introduction to Semiconductor Manufacturing Technology
In dielectric thin- film thickness measurements , refractive index and film thickness are always considered together.
-
ASTM MONO7 - Physics and Chemistry of Micro-Nanotribology
By this means, the wavelength of light which construc- tively interfered could be determined accurately for separat- ing film thickness, thus permitting a highly resolved film thickness measurement .
-
IUTAM Symposium on Elastohydrodynamics and Micro-elastohydrodynamics
Film thickness measurements have been carried out by Cusano and Wedeven1 in pure sliding conditions and extended by Kaneta et .
Indicates content that may require registration and/or purchase.