-
Supplier: Accuris
Description: NUT COUPLING, FLARELESS, EXTRA FINE THREAD, 5080 PSI,
-
Supplier: Accuris
Description: NUT COUPLING, FLARELESS, EXTRA FINE THREAD, 5080 PSI
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: National Bolt & Nut Corporation
Description: fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel
- Size: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: G.L. Huyett
Description: Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials.
- Length: 12 to 144 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Aluminum, Brass, Nylon, Plastic, Stainless Steel
- Finish: Galvanized
-
Supplier: National Bolt & Nut Corporation
Description: HEX FLANGE NUTS As part of our high-quality line of flange nut fasteners, National Bolt & Nut offers a variety of hex flange nuts that meet IFI-145 dimensions. Our hex flange nuts are equipped with a wider flange that distributes pressure equally over the
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Flange Nut, Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Size: 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Description: installed it in the heat exchanger or outlet pipe, the lower side of the convex side of the upper end of the sensor wrapped asbestos rope into the sensor coupling nut, tighten the sensor coupling screw plug. During the tightening process, the sensor should not be rotated to
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Jergens, Inc.
Description: Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case
- Finish: Black Oxide
- Type: Coupling Nut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Coupling Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: PHD Manufacturing, Inc.
Description: STRAIGHT TYPE LOW CARBON STEEL MATERIAL 1-1/4 INCH WIDTH ACROSS FLAT 7/8 INCH NOMINAL DIAMETER 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL LOAD RATING 3770 LB WEIGHT 0.55 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS 2-1/2 INCH THICKNESS -
- Size: 7/8"
- Type: Coupling Nut
- Finish: Galvanized
- Material: Steel
-
Supplier: NBK America LLC
Description: Joint Nut
- Type: Coupling Nut
- Size: M6
- Features: Other Metal
- Material: Stainless Steel
-
Supplier: Zurn Industries LLC
Description: Widespread Flex Mount Shank Nut used with Z831 and Z867 faucets.
- Type: Coupling Nut
-
Supplier: Peco Fasteners, Inc.
Description: HEX ROD TYPE STEEL MATERIAL ZINC PLATED FINISH 7/8 INCH 3/8 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI ANSI/ASME B18.2.2 APPLICABLE STANDARD ROCKWELL HARDNESS B68-C32 TENSILE STRENGTH 60000 PSI STANDARD PACKAGE 100 PER JAR
- Size: 1/4"
- Type: Coupling Nut
-
Supplier: Minerallac Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/8 INCH 1/2 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI COLOR SILVER APPLICATION TO JOIN TWO EXTERNALLY THREADED PARTS OF DIFFERENT THREAD DIAMETERS, OFTEN TWO PIECES OF THREADED ROD PACKAGING QUANTITY
- Size: 3/8"
- Type: Coupling Nut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Monroe Engineering
Description: Hardened with Black Oxide Finish
- Size: 3/8"
- Finish: Black Oxide
- Type: Coupling Nut, Hex
- Material: Hardened Steel
-
Supplier: Zurn Industries LLC
Description: The QHPAPMM2 is a brass connector nut for use with Alumicor pipe to connect the pipe to a QUIKZONE or ACCUFLOW manifold. It is designed for 3/8" connections to the manifold to create a leak free seal from the manifold body to the Alumicor pipe. Features And Benefits Use with Alumicor
- Type: Coupling Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M10
-
Supplier: Reid Supply
Description: . This Machine Coupling Nut has thread size of M6x1.00 and it is wide
- Finish: Black Oxide
- Type: Coupling Nut
- Size: M6
- Features: Other, Other Metal
-
Supplier: Ebinger Manufacturing Corp.
Description: STRAIGHT TYPE ZINC PLATED FINISH 7/8 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI
- Size: 1/4"
- Type: Coupling Nut
- Finish: Zinc Plated
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M12
-
Supplier: G.L. Huyett
Description: Styles and designs of connectors are limited to an engineer’s imagination. Generally connectors are made from steel or brass with zinc or nickel plating. Stainless steel, certain high strength or corrosion resistant materials, and even plastic connectors are available.
- Size: #5
- Type: Coupling Nut
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length. Many sizes conform to TCMAI standards Standard package quantity 41501-41507: 25 pcs.
- Size: 5/16"
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
-
Supplier: Princess Auto Limited
Description: 1/2" - 13 UNC Coupling Nut
- Size: 1/2"
- Type: Coupling Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1117 Material Coupling Nuts can be used to join two or more studs for a desired length Dimensions in millimeters
- Finish: Black Oxide
- Type: Coupling Nut
- Material: Hardened Steel
- Size: M8
-
Supplier: Zurn Industries LLC
Description: Handle coupling provides secure connection of handle to valve body. Features And Benefits For use AquaVantage® and Aquaflush® Exposed Flush Valves Chrome- plated finish Zurn repair parts and accessories provide long-lasting durability Suitable for commercial restroom applications Crosses to
- Type: Coupling Nut
-
Supplier: Zurn Industries LLC
Description: Widespread Shank Nut (for -ICT only)
- Type: Coupling Nut
-
Supplier: Dyson Corporation (The)
Description: Sleeve Nuts When ordering, specify style and applicable dimensions. Special designs on request. Painting, plating, and galvanizing available.
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 5/8", 7/8"
- Features: 3", Other
- Type: Coupling Nut, Hex
- Material: Exotic Metals, Hardened Steel, Monel®, Stainless Steel, Steel
-
Supplier: Princess Auto Limited
Description: 1" - 8 UNC Coupling Nut
- Size: 1"
- Type: Coupling Nut
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Type: Coupling Nut
- Thread Direction: Left Hand Thread, Right Hand Thread
- Features: Other, Other Metal
-
Supplier: G.L. Huyett
Description: Coupling nuts are sometimes known as extension nuts. These fully threaded nuts are used with threaded rod in a variety of applications; from leveling, to spacing, to joining two or more studs.
- Size: #10, #4, #6, #8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Material: Brass, Stainless Steel
- Type: Coupling Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The insert deforms elastically over the threads of the screw, but threads are not cut into the nylon. The nylon insert locks the nut in two ways. It forces the bottom face of the screw threads against the top face of the nut threads, increasing the friction
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Nuts 1/2″ to 3 1/2″ A194-2H Nuts Coatings in Blue, Zinc Yellow, Cad & HDG Hex Nuts Heavy Hex Nuts 12 Pt Castle Coupling Tommy Nuts Square Nuts High Nuts Round Nuts Slotted Nuts Acorn Nuts
- Type: Acorn Nut, Castle Nut, Coupling Nut, Hex, Round Nut, Square Nut
- Finish: Black Oxide, Galvanized, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
- Features: Other, Other Metal, Other Plastic
-
Supplier: Carr Lane Manufacturing Co.
Description: Extra-tall heavy-hex nut for joining two studs together to create an extra-long stud.
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", M10, M12, M16, M20, M6, M8
- Finish: Black Oxide
- Type: Coupling Nut
- Thread Direction: Right Hand Thread
Find Suppliers by Category Top
Featured Products Top
-
select the nut head shape and material that is most suitable for their application. Coupling nuts: A coupling nut is a longer, cylindrical nut that joins two male threads. This component can be used to add length to an (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Eliminate cumbersome nut-and-bolt assembly for Fast Changeover. Stripped threads. Misaligned plates. Missing tools. Operator fatigue. Old nut-and-bolt assembly is cumbersome and slow (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
pairing a screw or bolt with a compatible nut and ensuring smooth installation. Whether you’re working with an automotive, aerospace, or any other application that relies on secure fasteners, selecting the correct thread pitch is critical to avoiding issues like loosening (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Beswick new NV3I needle valve offers better form factor/packaging. The in-line M3 inlet and outlet threaded ports, instead of elbow porting, simplifies tubing connections. Rated for inlet pressures up to 1,000 psi (68 bar). Fine thread on adjustment screw provides 4 turns from fully (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
both male and female configurations with standard or reverse angle options. These connector designs can be used for RF applications such as data communication systems, radar systems, air traffic control systems, electronic warfare systems and more. Connectors with a threaded coupling nut get (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
select the nut head shape and material that is most suitable for their application. Coupling nuts: A coupling nut is a longer, cylindrical nut that joins two male threads. This component can be used to add length to an (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Amphenol AIB/GT Series Connectors IMPROVED COUPLING OVER THREADED COMMERCIAL SAE-AS50151 (MIL-DTL-5015) The Amphenol AIB/GT series replaces the threaded coupling used in (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
tight spots. Lowell’s unique Bolt-Thru design allows bolts to pass entirely through the wrench head so that nuts can be secured on any threaded length. This rugged construction is ideal for applications such as guard rail assembly, leveling pad adjustment, mechanical joints, restraints (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
both models, ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for faster, safer work in tight spots. Both models also feature Lowell's Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod. For pipeline (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Full Color Liquid Crystal Light Valve Projector
Because of the very fine thread of the coupling nut , sufficient control of the applied pressure to the liquid crystal light valve is achieved.
-
Liquid crystal light valve projector for shipboard use
Because of the very fine thread of the coupling nut there is precise control of the applied pressure to the liquid crystal light valve.
-
Full-color, liquid-crystal light-valve projector for shipboard use
Because of the very fine thread of the coupling nut , even pressure is applied to both fiber optic .
-
Liquid Crystal Light Valve Color Projection System
Because of the very fine thread of the coupling nuts , sufficient control of the applied pressure to the LCLVs is achieved.
-
Determination of load capacity for magnetic leadscrew drives
Abstract—Magnetically coupled leadscrews can have finer pitch than can other types of leadscrews, because the threads of the nut and the shaft are not meshed into each other.
-
Audel Multi-Craft Industrial Reference
Extra-fine thread is used where even finer pitches are desirable for a short length of engagement and for thin-walled tubes, nuts , ferrules, or couplings .
Indicates content that may require registration and/or purchase.