Products/Services for Fire Main Pipe Line Strainers

  • Strainers-Image
    Strainers - (756 companies)
    ...modifying the surrounding pipe work and they are easily removed. They are "temporary" strainers and are intended for start-up use only. Flat plate strainers are inserted directly in the line of fluid flow. They may also be used...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1427 companies)
    I and Q line, John Perry, etc.), and others. Spiral wound gaskets are constructed with alternating layers of a soft filler material and a formed metal wire. They may include a centering ring, an inner ring or both. The outer centering ring acts...
  • Wrenches-Image
    Wrenches - (482 companies)
    ...in Europe. Other common and widely used wrenches are termed as pipe wrenches, or Stillson wrenches. These types of wrenches are adjustable and used for turning soft iron pipes and fittings with a rounded surface. The design of the adjustable jaws allow...
  • Fire Alarm Control Panels-Image
    Fire Alarm Control Panels - (243 companies)
    ...significantly narrowing the probable location of the fire and providing responders a better chance to extinguish the fire before it spreads. Addressable FACPs connect all system appliances using a signaling line circuit with both ends terminating...
  •  
    Industrial Pipe - (1677 companies)
    ...and rectangular. Materials. Industrial pipe is manufactured in a wide variety of materials. These materials can include but are not limited to ABS, aluminum, brass, bronze, carbon or graphite, ceramic or ceramic lined, clay or vitrified clay, concrete...
  •  
    Plastic Pipe - (212 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Pipe Liners - (117 companies)
    ...and thickness. There are many products that are designed to provide protection against abrasion, corrosion, erosion, electrostatic discharge (ESD), fire, or water. Pipe liners and lining systems with blast mitigation, flow promotion, and friction increasing...
  •  
    Fire Protection Services - (262 companies)
    ...and nozzles. fire pump controllers. hydrants. non-water based chemical extinguishing systems. Some fire protection services install, monitor, and maintain pipe hangers, seismic sway-brace components for sprinkler systems, underground pipe and fittings...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire