-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 43
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 30
-
Supplier: Assured Automation
Description: Description: When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated process line valves. Because FireChek® responds to heat,
- Valve Size: 0.25 inch
- Pressure Rating: 126 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 108
-
Supplier: ThermOmegaTech®
Description: downtime. The self-actuating HAT/FP valve eliminates the human errors associated with manual valves. This automatic valve is ideal for the protection of piping, safety showers, solar collectors & piping, condensate systems, fire lines, spray nozzles, or as backup
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 0.25 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8.4
-
Description: or similar mechanisms when these form part of the normal valve assembly. Other types of valve actuators (e.g. electrical, pneumatic or hydraulic) can need special protection to operate in the environment considered in this valve test, and the fire testing of
-
Supplier: Watts
Description: The Ames ACV 900DF-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to
- Valve Size: 3 to 10 inch
-
Supplier: CSA Group
Description: or similar mechanisms when these form part of the normal valve assembly. Other types of valve actuators (e.g. electrical, pneumatic or hydraulic) can need special protection to operate in the environment considered in this valve test, and the fire testing of
-
Supplier: Watts
Description: The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 48 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Zurn Industries LLC
Description: Shut off valve 49 Butterfly Valve is designed for installation on potable water lines. Used primarily in fire sprinkler systems, but can be used in other applications. This shut off valve include grooved x grooved connections. It comes standardly furnished with
- Valve Type: Butterfly Valves
- Media: Water
-
Description: Description What are Positive Safety Swing Check Valves? Positive Safety Swing Check Valves are a type of check valve that is designed to prioritize safety. These valves are equipped with accessories that ensure reliable and secure operation in various applications. They
- Valve Size: 2 to 16 inch
- Valve Type: Check Valves
-
Supplier: Velan, Inc.
Description: Bidirectional, zero-leakage, triple-offset butterfly valves Features and benefits DESIGN FEATURES: • Triple-offset disc rotation: Provides bubble-tight sealing without rubbing or galling. • Cryogenic stem packing: Composed of superposed Viton O-rings and expanded graphite rings (fire
- Valve Size: 3 to 80 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Victaulic Co. of America
Description: Features a weatherproof actuator housing approved for indoor or outdoor use for domestic water or combined domestic water/fire protection services. Features a ductile iron body and disc with an EPDM coating that includes a heat-fused polyphenylene sulfide blend. For fire
- Pressure Rating: 175 psi
- Media Temperature: 73 F
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Description: In the event of a fire, the fusible link is designed to melt and activate the valve to shut off, preventing further fueling of the fire and reducing potential hazards. This ensures an added layer of protection in high-risk environments. positive safety swing check
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling.
- Valve Size: 1.968505 to 17.716545 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Caterpillar Oil & Gas
Description: Cat 3412 Industrial Diesel Fire Pump Engine. Ratings: 476-551 bkW (638-739 bhp) @ 1750-2100 rpm are non-certified. Available for global non-regulated areas. FM Approved, UL Listed. 3412 Standard Equipment Air Inlet System Air cleaner, regular duty with service indicators Turbocharged Cooling
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Watson McDaniel Company
Description: The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The
- Valve Size: 3 inch
- Controlled Pressure Range: 5 to 35 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Caterpillar Oil & Gas
Description: Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: UL Standards & Engagement
Description: requirements in this standard. 1.7 In addition to the requirements in this standard, valves intended for fire protection service are required to comply with the Outline of Investigation for Electrically Operated Valves for Fire Protection Service, SU 429A.
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: block - Engine control terminal with analog instrumentation in robust cast casing n Connecting rod, oblique split design - Compact module for lower valve drives and injection pump drives with cam followers - Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Safety: Process systems handling liquids, gases, and vapors often require rapid response protection during emergency events. These fire-safe swing valves help engineers improve system safety, emergency shutdown capability, and hazard mitigation performance, supporting (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
hazardous events such as fire or excessive heat. Equipped with fire-sensitive fusible links and external spring load mechanisms, these ANSI flanged valves (sizes 2"–16") automatically shut off the flow of gas, liquid, or vapor to prevent escalation during emergencies (read more)
Browse Check Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
excessively hot water, ThermOmegaTech® has developed self-operating scald protection valves to automatically purge the over-temperature water. Since these valves are only open when the sensed water and/or air temperature is above the valve’s set-point, typically 95°F, water waste is (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Complex: Extensive piping, valves, and seal routing Fire Hazard (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
. Solenoid valves can also be used for many types of protection systems such as emergency shutoff systems and fire protection applications. For example, solenoid valves can be used in conjunction with electric fire detectors. Once a fire is detected in a building, an electric current energizes
-
Tank Terminal Demonstrates the Electrically Operated Solution for ESD Valves
safety and environmental protection to tank storage installations. Endorsing the recommendations of the Buncefield Standards Task Group, a key feature of these safeguards is the installation of Remote Operated Shut-off Valves (ROSoV) with failsafe actuation for Emergency Shutdown (ESD) duties.