-
Supplier: Accuris
Description: Flameproof enclosure of electrical equipment
-
Supplier: Accuris
Description: Specification for Flameproof Enclosure of Electrical Apparatus
-
Supplier: BARTEC
Description: The TNCD / TNBCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus subsequent replacement and maintenance of the installed
- NEMA Rating: NEMA / IP Enclosures
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7, Type 8
-
-
Supplier: BARTEC
Description: The TNCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus subsequent replacement and maintenance of the installed components
- NEMA Rating: NEMA / IP Enclosures
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: BARTEC
Description: The DE8BC range comprises many standard sizes of enclosures manufactured in stainless steel 316L. The enclosures allow for utilization of standard electrical components inside. Thus subsequent replacement and maintenance of the installed components is easy, and may be performed
- NEMA Rating: NEMA / IP Enclosures
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Accuris
Description: ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. FLAMEPROOF ENCLOSURE "D".
-
Supplier: BARTEC
Description: "flameproof" according to EN 60079-0 (IEC 60079-1). The terminal boxes could also be in "flameproof" design or also in "increased safety" design according to EN 60079-7 (IEC 60079-7).
- Operating Temperature: -20 to 40 F
- Phase: Three-phase
-
Supplier: Accuris
Description: Electrical apparatus for potentially explosive atmospheres - Flameproof enclosure "d"
-
Description: Contains specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. The contents of the corrigendum of February 2007 have been included in this copy.
-
Description: Specifies the constructional features and test requirements for flameproof enclosures of electrical apparatus used in explosive gas atmospheres. Flameproof enclosures should also comply with the requirements of IEC 60079-0. Applies to enclosures and parts of
-
Supplier: R. STAHL, Inc.
Description: the electrical components is freely accessible. Covers with inspection windows, O-rings for a guaranteed degree of protection IP66 as well as mounting plates and simple DIN mounting rails are available as accessories. For direct cable entry into enclosures, flameproof cable
- Length / Height: 4.9212625 to 13.1889835 inch
- Width/Diameter: 4.9212625 to 13.1889835 inch
- Depth: 5.1968532 to 10.8267775 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: UL Standards & Engagement
Description: Explosive Atmospheres - Part 1: Equipment Protection by Flameproof Enclosures “d” UL 60079-1 1DV.1 Modification of Clause 1, first paragraph to replace with the following: 1DV.1.1 This part of IEC 60079 standard contains specific requirements for the construction and testing of
-
Supplier: CSA Group
Description: equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the
-
Supplier: CSA Group
Description: official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60079-1:2014 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for
-
Supplier: Dynament
Description: Dynament’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors comply with requirements to enclose electrical components
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Dynament
Description: processing, strict safety regulations require that all electrical apparatus be housed within flameproof enclosures—also known as FLP, Ex d, or explosion-proof enclosures—to prevent ignition. These ATEX and IECEx certified gas detectors are available in durable cast
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: Dynament
Description: Ex d certified components and must be installed within appropriately certified enclosures, such as Ex d flameproof junction boxes, Ex e increased safety housings, or flameproof gas detector instrument cases. Please note that the specified temperature ranges apply to the GSH4 Ex
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Hazardous Environments
-
Supplier: Process Sensing Technologies USA
Description: safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: Douglas Electrical Components
Description: and IECEx Ex d flameproof standards. You can integrate ATEX and IECEx rated wires and cables directly into a sealed ex proof cable assembly. Our line bushings can be directly integrated into instrumentation and flameproof enclosures, simplifying installation without sacrificing
-
Supplier: Process Sensing Technologies USA
Description: safety of the area requires that electrical equipment be enclosed within a flameproof enclosure (also known as an FLP, Ex d or explosion-proof enclosure). Examples are the oil, gas and chemicals industries. They can be supplied either in cast aluminium (standard type) or
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: CSA Group
Description: primary cells Scope This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas atmospheres. This Standard supplements and modifies the
-
Supplier: AENOR
Description: ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. FLAMEPROOF ENCLOSURE "D".
-
Supplier: AENOR
Description: ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. FLAMEPROOF ENCLOSURES "d".
-
Supplier: AENOR
Description: ELECTRICAL APPARATUS FOR POTENTIALLY EXPLOSIVE ATMOSPHERES. FLAMEPROOF ENCLOSURE "D".
-
Supplier: nVent Electric
Description: ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in
-
Supplier: Festo Corporation
Description: solenoid coil VACC-S18-70-K5-3-U2D for armature system F10, NPT cable connector, 230 V DC, flameproof enclosure. Type of actuation=electrical, Assembly position=Any, Switching position indicator=No, Duty cycle=100%, Insulation class=H
- Actuation: Electric
- Valve Type: Solenoid Valves
-
Supplier: Delta Controls Ltd.
Description: 15,000 psi. Ranges available between 0.25 – 700 bar (4 – 10,000 psi). Variety of wetted parts including NACE MR-01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance
- Pressure Measurement: Absolute, Vacuum
-
Supplier: Delta Controls Ltd.
Description: Stainless steel capillary and bulb. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Easy Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection NEMA 4 Option NEMA 4X System options 1.8 metre
-
Supplier: UL Standards & Engagement
Description: flameproof “d”, increased safety "e", Protection by enclosure “t”, explosionproof and dust-ignitionproof cable fittings for Type P cable in accordance with the National Electrical Code, NFPA 70. 1.7 These requirements cover increased safety "e" cord connectors and
-
Supplier: Analytical Technology, Inc.
Description: in process buildings, analyzer enclosures, pump stations, and gas compressor stations. In fact, anywhere gases or vapors may build up to explosive levels can be readily monitored using this transmitter. C12-17 Combustible Gas Transmitters are three-wire transmitters, operating from 24 VDC
-
Supplier: CO2Meter.com
Description: relay PX2-1 for zone 1 (and also suitable for zone 2): Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas, Methane (CH4) / Natural Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The TNCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus subsequent replacement and maintenance of the installed components is easy, and may (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
Enclosure Coolers Highly reliable, cost effective enclosure coolers for your application Enclosure Coolers keep Electrical and (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Hazardous Location (HazLoc) Vortex A/C Coolers are designed specifically for purged electrical enclosures in Class I Div 2, Groups A,B,C and D locations, Class II Div 2, Groups F&G and Class III locations. The HazLoc Vortex A/C incorporates the most up-to-date features into Vortec’s (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
designed to contain regular industrial electrical components or equipment on the mounting plate like fuses, transformers, circuit breakers, relays, PLC etc.. This enclosure can fully integrated in the hazardous area as control or distribution panel. Our flameproof enclosure EJB for hazardous areas is globally certified for use in worldwide applications and plants. (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular (read more)
Browse Industrial Enclosures Datasheets for BARTEC -
categories, they can also be used in repair-, maintenance-, or class 1 safety-switches in accordance with EN 62626?1. The two flameproof enclosure sizes are designed to accommodate switch-disconnectors with rated currents from 40 A to 100 A. Cable connection is made via terminals in the type of (read more)
Browse Electrical Connectors Datasheets for BARTEC -
EXAIR's Dual Hazardous Location Cabinet Cooler® Systems provide a powerful, maintenance-free solution for protecting large electrical enclosures in hazardous environments. Designed for classified areas, including Class I Div 1, Groups A, B, C, and D; Class II Div 1, Groups E, F, and G; and (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
ideal for harsh outdoor environments and are flame retardant. Five sizes are available to accommodate 2 to 24 poles of DIN rail mount circuit breakers or other electrical devices such as disconnect switches and surge suppressors. The enclosures are UL listed with NEMA Type 4x protection rating (read more)
Browse Industrial Enclosures Datasheets for Altech Corp. -
visual inspection of potted circuitry during preventative maintenance. With its very low mixed viscosity, 832FXC penetrates small gaps and cavities with ease, providing exceptional electrical insulation and protection against vibration, abrasion, moisture, salt water, and harsh chemicals (read more)
Browse Industrial Enclosures Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
https://bora.uib.no/bitstream/handle/1956/4227/72044206.pdf?sequence=1
The role of flanges in conferring on protection on flameproof electrical enclosures .
-
https://bora.uib.no/bitstream/handle/1956/4721/76951570.pdf?sequence=1
The role of flanges in conferring protection on flameproof electrical enclosures ." 77.
-
The acceptance, within N. America of IEC 79/0-19 (Cenelec 50 014 039) and the potential global impact in hazardous area electrical engineering
Ref: H Phillips 1971 “The basic theory of the flameproof electrical enclosure ” IEE Conference Publication pp99-103 Electrical Safety in hazardous environments .
-
Notes on Contributors
… as aeroplane structural material, 240–41 metal fatigue, in Comet airliner, 246 methane, inflammability of, 118, 124n3 Middlewich (Ches.), on Trent & Mersey Canal, 106–7 military use of aeroplanes, 239, 242, 243 miners’ safety lamp, electrical equipment flameproof enclosures based on, 118–19 Mines …
Indicates content that may require registration and/or purchase.