-
Supplier: Accuris
Description: Manual Drum Pumps for Handling Flammable Liquids
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump
- Features: Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Compatibly with the chemical resistance of the construction materials, FUS pumps are in fact appropriate for use with liquids free-of abrasive suspended solids at ambient temperature with a specific gravity up to 1.8 and viscosity up to 14 cps. They are instead not appropriate for
- Maximum Discharge Flow: 13.2 to 18.48 GPM
- Features: Cantilever Pumps, Drum Pumps
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
-
Supplier: U.S. Plastic Corporation
Description: to be used with strong solvents, highly flammable liquids or for pumping petrol (gasoline). 20mm spout opening fits 3/4" ID or 1" OD extender hose. USe the 90033 Pour Spout Adaptor (sold separately) with this pump to connect to pour spout lids.
- Features: Drum Pumps
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily --
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: Designed to fit Xylem Jabsco drum pump tubes. Do not use where flammable vapors are present. Always use a safety ground strap.
- Maximum Discharge Flow: 24 GPM
- Maximum Discharge Pressure: 80 psi
- Horsepower: 0.36 HP
- Pump Housing Material: Cast Iron
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Features: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Polypropylene or Stainless Steel Pump Tube Drum Pump Assembly This interchangeable drum pump is designed for use with any quantity, size or type of “DP” series pump tubes. The universal electric TEFC double insulated motor operating specifications are 825
- Features: Drum Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD500 Series high viscosity drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are constructed modularly and supplied separately for maximum flexibility. Motor types available are 115 or 230 Vac, continuous duty,
- Discharge Size: 1.5 inch
- Media Temperature: 199.94 F
- Horsepower: 1 to 3 HP
- Power Source: AC Powered, Air / Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FPUD400 Series drum pumps can empty a wide variety of containers in various applications. The pump tube and motor are supplied separately in modular construction for maximum flexibility. Available motor types are 110 or 220 Vac powered, continuous duty, totally-enclosed,
- Maximum Discharge Flow: 17 GPM
- Discharge Size: 1 inch
- Media Temperature: 149 to 179.6 F
- Horsepower: 0.25 to 0.5 HP
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's FPUD300 Series drum pumps can empty a wide variety of containers in various applications. Motor types available are singlephase, 115 or 230 Vac, 50/60 Hz, continuous duty; and air driven. Both the FPUD311 and FPUD321 electric motors are open drip-proof (ODP), while the FPUD362
- Maximum Discharge Flow: 9 GPM
- Discharge Size: 1 inch
- Media Temperature: 159.98 to 219.2 F
- Horsepower: 0.5 to 0.75 HP
-
Supplier: Finish Thompson, Inc.
Description: accommodate drums with smaller bung openings. Typical applications include: Municipal water treatment facilities, swimming pool supply houses, water parks, anywhere that bleach is used in drums/barrels or containers. Features Sealed Unique lifting compressor design Handles corrosive
- Maximum Discharge Flow: 20 GPM
- Discharge Size: 1 inch
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has
- Features: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: Medium Viscosity - Medium Flow The TT series pumps are ideal for corrosive chemicals or solvents, flammables, and applications requiring high purity or sanitary construction. Typical uses include detergents, vinegar, motor oils, and semi viscous liquids. Features Sealed Handles
- Maximum Discharge Flow: 16 GPM
- Discharge Size: 1 inch
- Features: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: Light to Medium Viscosity - Medium Flow The lightweight TB Series drum (container) pump is suitable for mild corrosives and solvents. Its 1 ½" tube width fits containers with smaller bung openings. Features Sealed Unique lifting compressor design Handles mild corrosives and solvents
- Maximum Discharge Flow: 20 GPM
- Discharge Size: 1 inch
- Features: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: storage. Order the optional safety drum bung safety adapter DM-55BA/SS for explosion proof secure tube mounting in the drum bung hole. Check chemical compatibility before use. 120VAC/1PH/60Hz, 640W, 16 ft. power cord. Explosion proof for protection class I, groups C & D, Class II,
- Features: Drum Pumps
-
Supplier: Finish Thompson, Inc.
Description: Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent pendng. Features
- Maximum Discharge Flow: 40 GPM
- Discharge Size: 1 inch
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Features: Drum Pumps
-
Supplier: New Pig Corporation
Description: bottom of cabinet make it easier to move drums in and out Note: OSHA codes state that no more than 60 gallons may be Category 1, 2, or 3 flammable liquids, and no more than 120 gallons may be Category 4 flammable liquids
- Height: 65 inch
- Width: 59.4 inch
- Depth: 34.6 inch
- Features: Fire Proof
-
Supplier: Cole-Parmer
Description: • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle mounts either upward or downward on pump body for convenience Use grounding wire to safely
- Features: Drum Pumps
-
Description: For safety around flammable and combustible liquids, using the latest NFPA 30 is the first priority. Enforceable under OSHA and many state and local regulations, NFPA 30: Flammable and Combustible Liquids Code is the best practice widely used in industry and by insurers.
-
Supplier: DRUM-MATES Inc.
Description: Air Operated Drum & Tank Pumps Applications & Examples of Liquids Pumped A high performance, industrial duty, easily handled, pneumatic explosion proof (when used with the DM-166GWK grounding kit) pump for most types of mild or aggressive liquids up to medium
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Suitable for pumping flammables and liquids with viscosities up to 2,000 SSU • Hose drains completely to prevent siphoning • Up to 15-ft (4.6-m) suction lift • Lockable handle mounts either upward or downward on pump body for convenience Use grounding wire to safely
- Features: Drum Pumps
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hand-operated pumps intended to handle flammable and combustible liquids and battery operated pumps intended to handle combustible liquids. 1.2 Hand-operated pumps are intended to be attached to a threaded flange in the head or
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hand-operated pumps intended to handle flammable and combustible liquids and battery operated pumps intended to handle combustible liquids. 1.2 Hand-operated pumps are intended to be attached to a threaded flange in the head or
-
Supplier: CSA Group
Description: These products are similar to petroleum products; many sampling procedures used for petroleum products are equally applicable to the former. Specifies the obtaining of samples from fixed tanks, railcars, road vehicles, barges and drums and from liquids being pumped in pipelines. The
-
Description: These products are similar to petroleum products; many sampling procedures used for petroleum products are equally applicable to the former. Specifies the obtaining of samples from fixed tanks, railcars, road vehicles, barges and drums and from liquids being pumped in pipelines. The
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: panel Optical fiber Other production fields Speciality Chemicals Handled HF- Hydrofluoric acid HCL- Hydrochloric acid H2O2- Hydrogen Peroxide KOH- Potassium Hydroxide HNO3- Nitric acid NH4OH- Ammonium Hydroxide H2SO4- Sulfuric acid Function: Liquid chemical filtration Liquid chemical
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
Relief valve limits internal drum pressure to 8 psig (1.6 bar) Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300 Resistant to most non-volatile, non-flammable liquids Optional wand and squeegee kit handles large floor spills (read more)
Browse Drum Pumps Datasheets for Vortec -
discharge a 55-gallon drum of liquid in under two minutes. The Drum Pump switches from fill to discharge mode with a quarter turn of the control knob. “Our cleaning process became faster and more streamlined when we switched to Vortec,” Kosanke observes. “Vortec products (read more)
Browse Drum Pumps Datasheets for Vortec -
Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir (read more)
Browse Fluid Transfer Pump Systems Datasheets for Prosys -
Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses and one backup. It can automatically switch the liquid supply operation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
/evaporation cycle, the feed is shut off and the remaining liquid in the chamber is further concentrated. Once cook-down is complete, an optional discharge pump is activated for concentrate removal to a drum or waste receptacle for disposal. The chamber is then automatically refilled and the process (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
location and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1995 > In The Month Of Februar...
Handling and on-site movement activities include filling of the coating pans of the coating machines either remotely by pumping the flammable liquid adhesives from the 55 gallon drums by way of interconnected piping, or locally by transporting the 55 gallon drum…
-
Guidelines for Facility Siting and Layout
Spacing From Process-unit battery limit Emergency shutdown valve, manually operated Wastewater separators Multi-unit blowdown drums Transfer pumps , OSBL, handling flammable and combustible liquids Off-property main railway On-property main railway On-property railway loading or platform On-property railway…
-
Emergency Response Management of Offshore Oil Spills: Guidelines for Emergency Responders
There are many different types of pumps that may be used to transfer a flammable liquid from one drum to another.
-
DAYTON Drum Pump,110VAC,0.3 HP,50/60 Hz - Electric Operated Drum Pumps - 36Y170|36Y170 - Grainger Industrial Supply
Explosion Proof Drum Pump is a safe solution for transferring highly flammable / combustible liquids and meets the stringent safety requirements of the chemical processing industry.
Indicates content that may require registration and/or purchase.