-
Supplier: Newark, An Avnet Company
Description: CYLINDER COUPLING FLANGE
-
Supplier: Grinnell
Description: The GRINNELL Figure 71 Flange Adapter allows a direct transition from flanged components to GRINNELL grooved components. Flange bolt patterns conform to ANSI Class 125 and 150 standards and PN16 as indicated.
- English Size: 1.5 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates,
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Reducer
- Features: Pipe Fitting
- Connection Type: Threaded
-
-
Supplier: Accuris
Description: ADAPTER, CONNECTORS, RECEPTACLE, ELECTRICAL, THRU-BULKHEAD MOUNTING, FLANGE, BAYONET COUPLING, SERIES 1
-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- English Size: 2 to 6 inch
- Fitting Type: Adapter
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- English Size: 2 to 6 inch
- Fitting Type: Adapter
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: PT
Description: Flanged Adapter, dry disconnect coupling
- English Size: 2 inch
- Features: Cam-Lock, English, Flange, Single Shut-Off
- Fitting Type: Pipe Fitting, Quick Coupler
- Material: Stainless Steel
-
Supplier: Accuris
Description: Adapter, Connectors, Receptacle, Electrical, Thru-Bulkhead Mounting, Flange, Bayonet Coupling, Series 1
-
Supplier: KTR Corporation
Description: resonance-free operation Maintenance-free due to material combination nylon/steel PAC flange with high mechanical strength Excellent resistance to wear with high load Flange dimensions acc. to SAE or as special design without extra adapter Torques from 240 to 5,300 Nm"
- Bore Diameter: 0.787402 to 3.93701 inch
- Coupling Diameter: 4.330711 to 11.023628 inch
- Coupling Length: 1.8110246 to 4.0157502 inch
- Rated Torque: 5,309.73451327434 to 55,309.7345132743 In-lbs
-
Supplier: Newark, An Avnet Company
Description: FIXING FLANGE FOR HAN PUSHPULL POWER L CABLE COUPLING, AIDA CONNECTOR, METAL
-
Supplier: L-com, Inc.
Description: These L-com RF Coaxial Adapters are used to interface between Type N to BNC with coaxial connections. The LCAD30015 is a straight 4 hole flange adapter with a female to female configuration. This Coaxial Adapter, N Female / BNC Female 4 Hole Flange is made from
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
- Gender: Female / Jack
-
Supplier: KTR Corporation
Description: primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on
- Bore Diameter: 1.2204731 to 5.905515 inch
- Coupling Diameter: 8.50000459 to 22.50001215 inch
- Coupling Length: 1.574804 to 8.0708705 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Supplier: Newark, An Avnet Company
Description: FIXING FLANGE FOR HAN PUSHPULL RJ45 CAT6 10G CABLE COUPLING, AIDA CONNECTOR, METAL
-
Supplier: L-com, Inc.
Description: Add this easy to install ECF-DC adapter to part TDG1026KS-C6A-DC to turn it from an inline coupler into a standard keystone mount coupler. Check out L-com's best selling line of Ethernet couplers and adapters online today. Features Keystone adapter used with part
- Coupling / Adapter: Coupling / Adapter
-
Supplier: L-com, Inc.
Description: problems. Features Complete with nut and lockwasher mounting hardware Acetal mounting flange and threaded barrel provide insulation from panel Gold plated center contact for reduced signal loss Nickel plated body for enhanced corrosion resistance Provides 75 Ohm signal feed-thru for two BNC
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: Newport MKS
Description: The OAP-ADAPT Parabolic Mirror Adapter is a mechanical adapter for coupling Newport’s 1.5 inch diameter off-axis parabolic (OAP) mirrors to any Oriel lamp housing or monochromator with a 1.5 inch flange. An off-axis parabolic mirror is different in optical design from an
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 76.2 mm
- Mount Type: Mirror Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLANGE COUPLING ADAPTER, STYLE 744, FOR USE WITH FIRE PROTECTION SYSTEMS, 1.15INCH EPDM GASKET, 175PSI PRESSURE MAX, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Adapter Fiber Optic Connector SC Receptacle To SCRJ Receptacle Panel Mount, Flange
- Coupling / Adapter: Coupling / Adapter
-
Supplier: TE Connectivity
Description: Attachment Connector Mounting Type : Bulkhead Operation/Application Circuit Application : Power & Signal Other Comment : Float Panel Feed through Flange Mount Adapter Dielectric Material : TFE Fluorocarbon Spring Material : Stainless Steel Product Type Features Connector & Contact
- Number of Contacts: 1 #
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Wire-to-Wire Connector
-
Supplier: Amphenol PCD
Description: The Amphenol Pcd USB Series allows you to use a standard USB 2.0 cordset providing a data range of up to 480 Mb/s for high speed USB in a metal tri start threaded or spring loaded push pull, for quick disconnect requirements, coupling configurations. The Amphenol Pcd USB Series does not
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Geometry: Straight
- Connector Type: USB Connector
-
Supplier: TE Connectivity
Description: Type : Hex Nut, Bulkhead Operation/Application Circuit Application : Power & Signal Other Dielectric Material : PTFE Flange & Thread Material : ABS Flange & Thread Material Color : White Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features 実装方法 : Bag
- Number of Contacts: 1 #
- Features: BNC
- Coupling / Adapter: Coupling / Adapter
- Connector Type: Wire-to-Wire Connector
-
Supplier: Tompkins Industries, Inc.
Description: We have a full-line of threaded and weld flanges in Code 61 (standard) up to 4" and Code 62 (high pressure) in sizes up to 2". We also carry Code 61 and Code 62 split flange kits which include split flange halves, O-ring, lock washers and bolts for all the flanges we
- English Size: 0.25 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English, Pipe Fitting, Quick Coupler
-
Supplier: L-com, Inc.
Description: These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Newark, An Avnet Company
Description: RECEPTACLE, FLANGE, 7 POSITION; Product Range:IMC 200 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin / Socket - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
-
Supplier: Radwell International
Description: HYDRAULIC COUPLING/ADAPTER, HYDRAULIC HOSE FITTING, HOSE ID: 1-1/2 IN, FLANGED DIAMETER: 2.38 IN, CUTOFF: 3.35 IN. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter, Coupling
- Connection Type: Flange
- Features: Hose Fitting, Hydraulic Fitting
-
Supplier: Newport MKS
Description: The RF-ADAPT Rectangular Fiber Bundle Adapter provides a simple solution to optimally couple Oriel® circular to rectangular fiber bundles to the input flange of any Oriel monochromator. Effectively coupling a fiber into an instrument can be difficult, as light diverges upon
-
Supplier: Mach III Clutch, Inc.
Description: established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary
- Torque Rating: 32.34 to 646.75 Ft-lbs
- Bore Diameter: 1.375 to 2 inch
- Diameter: 7.34 inch
- Length: 5.16 inch
-
Supplier: AVK International A/S
Description: externally. Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union, Wye
- Connection Type: End Bell, Flange
-
Supplier: AVK International A/S
Description: Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Fitting Type: Adapter, Coupling, Elbow, Reducer, Tee, Union, Wye
- Connection Type: End Bell, Flange
-
Supplier: Qosina Corp.
Description: include connectors and disconnectors, plugs, media bags, sanitary couplings, flanges, cable ties, clamps, and end caps, along with gaskets and tubing. Sterilization Supplies is a vast category that contains a selection of standard sterilization pouches in a wide scope of sizes.
- Features: Adapter, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Description: include long-radius elbows, short-radius elbows, 45° elbows, tees, reducing tees, long-turn single-sweep tees, long-turn double-sweep tees, crosses, 45° y-laterals, couplings, reducing couplings, caps, pipe returns, inserts, adapters, plugs, and unions. Fittings manufactured to
-
Supplier: Schmalz Inc.
Description: Basic component for the build-up of a vacuum end effector VEE Connection of the end effector to flange module VEE-QCM with bayonet coupling, no tools needed Central vacuum feed-in
-
Supplier: Schmalz Inc.
Description: Basic component for the build-up of a vacuum end effector VEE Connection of the end effector to flange module VEE-QCM with bayonet coupling, no tools needed Central vacuum feed-in
Find Suppliers by Category Top
Featured Products Top
-
flangesplit halves&clamp SAE flange welding coupling SAE flange adapters SAE male thread flange SAE female thread flange SAE socket welding flange SAE butt welding (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
with multiple end connection configurations including SAE flanges, ISO 12151 standard fittings, and custom transition adapters. Optional polyurethane abrasion-resistant sleeves or stainless steel armor shielding for highly abrasive environments, ensuring complete compatibility with site (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Background And Testing Of The MEGAFLANGE® Flange Adapter
Products such as the flange adapter and the flanged coupling adapter were introduced to make flanged joints easier to assemble in the field.
-
Comparative Study of Cargo Oil System Configurations
Check Valve Flange adaptor coupling Separator Tank Steam driven single stage vertical centrifugal pump (b) Main lines Fig. 3.
Indicates content that may require registration and/or purchase.