-
Supplier: Sensor Developments, Inc.
Description: Because non-accelerating systems must have equal reactions to actions produced, it is often possible to measure output torque by measuring reaction forces acting on the device’s housing.This sensor is ideal for measuring reaction or restraining torque in motor,
- Maximum Torque: 50 to 200,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male
- Maximum Torque: 1,400 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This sensor is designed to measure reaction torque when restraining the housing of a test device. Its compact design allows for limited space applications.
- Maximum Torque: 26 to 1,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable
- Maximum Torque: 1,200 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA117 , Ch Fz: 50000 lb; Ch Mz: 2100 in-lb, Reaction Torque and Thrust Flange to Flange Sensor, Material - 17-4 PH S.S., 2" [50.8 mm] ID , Water Resistant, 6 Pin Bendix Receptacle, PT02A-10-6Px 2
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Transducer Techniques, LLC
Description: sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements is via reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. AMX-4 10ft mating cable included. OPTIONS
- Maximum Torque: 500 to 100,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Kistler Group
Description: unsensitive to bending moment and transverse forces. The optional dual range version is predestinated for applications with high peak torque and medium average operating torque. A single range torque sensor should be selected for withstanding the peak
- Maximum Torque: 884.955752212389 to 176,991.150442478 In-lbs
- Accuracy: 0.2 to 0.4 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TDF650 , 12000 in-lb , Reaction Torque w/ Flange to Sq. , Standard , Material - 17-4 PH S.S. , 1" Sq. Drive , 6 Pin Bendix Receptacle, PT02A-10-6P
- Maximum Torque: 12,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TDF675 , 24000 in-lb , Reaction Torque w/ Flange to Sq. , Standard , Material - 17-4 PH S.S. , 1" Sq. Drive , 6 Pin Bendix Receptacle, PT02H-10-6P6
- Maximum Torque: 24,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Electrical Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TDF600 , 2400 in-lb , Reaction Torque w/ Flange to Sq. , Standard , Material - 17-4 PH S.S. , 1/2-Sq. Drive , 6 Pin Bendix Receptacle, PT02A-10-6P
- Maximum Torque: 2,400 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: The KiTorq System is a torque measuring flange system, consisting of the Type 4551A... KiTorq Rotor torque measuring unit and the Type 454xA... KiTorq Stator torque evaluation unit. The rotors and stators of the KiTorq System that have the same speed option can be used in
- Maximum Torque: 442.477876106195 to 44,247.7876106195 In-lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 5330 Hollow Flange Reaction Torque Transducer is the best in class: High torsional stiffness Extraneous load resistance Compact More Information The 5330 features a large thru-hole design for use where mating fixtures, hydraulic or electrical lines need
- Maximum Torque: 60 to 100,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 5400 Series Flange Style Reaction Torque Transducer is the best in class: Capacities from 226 to 565K Nm (2K to 500K lb-in) High torsional stiffness Flange mount Low deflection More Information The 5400 series features a rugged
- Maximum Torque: 2,000 to 500,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: S. Himmelstein & Company
Description: S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent cancellation
- Maximum Torque: 2,400,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series TS15 Square Flange Style Reaction Torque Transducer is the best in class: Capacities from 2 to 2K Nm (17.7 to 17.7K lbf-in) Convenient flange mounting Useful for checking torque wrenches More Information The TS15 features a
- Maximum Torque: 17.6991150442478 to 17,699.1150442478 In-lbs
- Operating Temperature: 5 to 131 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series TS11 Flange Style Reaction Torque Transducer is the best in class: Capacities fro 10 to 20K Nm (88.5 to 177K lb-in) Compact Thru-hole design More Information Features of the TS11 include threaded mounting holes and a center thru-hole design.
- Maximum Torque: 88.4955752212389 to 176,991.150442478 In-lbs
- Operating Temperature: 5 to 131 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s TQM202 Series Torque Sensor is a small high accuracy flange or surface mount device designed for measuring reaction torque forces up to 28 N-m. The shaft attachment has three equally spaced flat surfaces to assure non-slip mounting without the use of
- Torque Measurement Range: 0 to 250 In-lbs
- Torque Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability
- Maximum Torque: 100 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies. Control and verification of machine
- Maximum Torque: 500 to 2,000,000 In-lbs
- Accuracy: 0.07 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Current
-
Supplier: S. Himmelstein & Company
Description: Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low crosstalk (1% typical). All models are calibrated CW and CCW to rated
- Maximum Torque: 0.625 to 100,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: S. Himmelstein & Company
Description: This large bore, high capacity torque meter uses multiple strain gage bridges to help achieve excellent performance and high torsional stiffness. Advanced design and manufacturing methods together with optimal selection of critical materials reduce the effects of temperature gradients
- Maximum Torque: 1,200,000 to 2,400,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: High accuracy, stable performance and low-range torque measurement Easy to install, Static torque measurement, both ends are connected with flanges.
- Maximum Torque: 4.424778761061947 to 8.849557522123893 In-lbs
- Operating Temperature: -4 to 176 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor Element / Chip
-
Supplier: Kistler Group
Description: The reaction torque sensor is integrated under high preload between preload screw and nut. When a torque acts on a sensor, the shear stresses produced are transmitted to the crystals. The charge signal proportional to the force is picked up by an electrode
- Maximum Torque: 8.84955752212389 to 8,849.55752212389 In-lbs
- Operating Temperature: -4 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: Kistler Group
Description: force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated. Flanges with tapped holes in the top and
- Maximum Torque: 221.238938053097 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: Hottinger Brüel & Kjær A/S
Description: A high‑precision, marine‑certified torque transducer engineered to deliver accurate, reliable load‑signal measurement for ship engines.
- Maximum Torque: 3,540,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
-
Supplier: Norbar Torque Tools, Inc.
Description: Flange Mounted Transducers incorporate mounting points for securely fixing the transducer to the working surface. The transducer lead is also included and is fitted with a high quality Lemo® connector, suitable for attachment to TST, TTT and Pro-Log instruments.
- Maximum Torque: 13,274.3362831858 In-lbs
- Operating Temperature: 14 to 122 F
- Torque Sensor Type: Reaction
- Category of Device: Sensor / Transducer
-
Supplier: Littelfuse, Inc.
Description: Description: The 59155 is a subminiature flange mounting reed sensor 12.70mm x 9.00mm x3.00mm ( 0.500’’ x 0.354’’ x 0.118’’) with normally open contacts. The case design enables mounting with M2 screw at 0.1 Nm torque maximum or adhesive mounting. The wires exit from the
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: Description: The 59143 is a miniature flange mounting reed sensor 23.00 mm x 14.00 mm x 6.00 mm (0.906” x 0.551” x 0.236”) with normally open contacts.The case design enables mounting with M3 screw with washer at 1 Nm torque maximum or adhesive mounting. The wires exit from the
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Bota Systems AG
Description: Bota Systems' force torque sensors are designed to provide high precision measurements for a wide range of applications in the robotics industry. These sensors are built with a compact, digital 6-axis design that ensures exceptional accuracy in measuring force and
-
Supplier: tecsis LP
Description: Model XTF375 is a flange-mount reaction torque transducer built for industrial applications with a shaft size of 0.375". This miniature torque sensor provides bidirectional output for ranges from 25 in-oz to 300 in-lbs. Reliable foil strain gage bridge technology
- Maximum Torque: 1.5625 to 300 In-lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: JETSEAL, Inc.
Description: 500 psi. Contains no sharp edges to damage sensor wires or tubes. Designed to use with ASME Boiler and Pressure Vessel code rated test chambers. Compatible with solid metal jacketed sensor wire or tubing. Not for use with braided steel jacketed sensors. Please call
- Temperature Range: 850 C
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Honeywell Sensing & IoT
Description: RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC’s position relative to the magnets. The resulting flux
- Maximum Angular Measurement: 50 degrees
- Accuracy: 1.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: RPN Series Rotary Position Sensors use a magnetically biased, Hall-effect integrated circuit (IC) to sense rotary movement of the actuator shaft over a set operating range. Rotation of the actuator shaft changes the IC’s position relative to the magnets. The resulting flux
- Maximum Angular Measurement: 50 degrees
- Accuracy: 1.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
smooth, efficient operation, while the integrated planetary carrier and output shaft add rigidity. Key Specifications Gear ratio: 3.9 to 1135 Rotational inertia: 0.004 to 1.5 g·cm² Maximum instantaneous torque: 0.015 to 12 Nm (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
variations. Ensure accurate torque monitoring and system reliability. Contact us to explore customized torque sensor solutions, get detailed specifications, or request integration support for your rotary equipment and industrial projects. (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
a flange-to-flange (FF) connection, it provides a secure, leak-free, and maintenance-friendly interface for slow-speed, high-torque industrial machinery. The unit is engineered to withstand extreme axial loads up to 3200 kg, making it suitable for demanding continuous process industries. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1% Accuracy NIST Traceable and Remote Calibration Patented double wall construction Exceptional fatigue properties Compact mechanical package Solid Flanges Transducers handle torques from 10 ozf-in to 750,000 lbf (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Product Overview The X-DT-1001 dynamic torque sensor is built on a contact structure with a thin, flange-type connection, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
MCRT® 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale (read more)
Browse Datasheets for S. Himmelstein & Company
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20210/Niblick_washington_0250O_10132.pdf?sequence=1&isAllowed=y
Futek Model TFF425 Flange to Flange Reaction Torque Sensor w/ Thru Hole, Drawing # Fl1137-B.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88851/46240024-MIT.pdf?sequence=2
The third requirement was that the shaft had to connect to a flange mounted torque sensor .
-
Simulations of Mars Rover Traverses
Finally, a flange- to - flange reaction torque sensor was used to mea- sure driving torque applied to the wheel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/83739/864600325-MIT.pdf?sequence=2
The wheel motor is connected to a flange- to - flange reaction torque sensor that measures the torque applied by the motor.
-
Flexible robot-assembly using a multi-sensory approach
The camera is mounted to the robot hand. our six degreesof freedom compliant force/ torque sensor mounted to the flange of the robot .
-
Robot cell for craniofacial surgery
The surgical saw can be attached to the robot's flange additionally to a force- torque sensor and a rigid body which is fitted with infrared diodes in order to detect the saw by the infrared navigation system.
-
QP Toolbox
Imada says the Model DI-3-1P Digital Torque Tester with flanged remote sensor calibrates torque tools up to 362 lb-ft.
-
Universal Acess in Human Computer Interaction. Coping with Diversity
A robot arm is connected to a flange shaft, and a torque sensor is fixed between the flange and a sleeve in order to measure the transferred torque.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43590/41232788-MIT.pdf?sequence=2
end of the torque sensor is attached to the output shaft flange connector, and is also held .
-
New horizons in computed maxillofacial imaging
Directly connected to the flange is a force-/ torque sensor (ATI- IA, USA).
Indicates content that may require registration and/or purchase.