-
Supplier: NBK America LLC
Description: Socket button head cap screws with wide bearing surface and are resistant to looseness. Intended for reducing the size of devices and applications with limited overhead space.
- Length: 0.393701 inch
- Head Type: Button Head
- Screw Type: Cap Screw
- Metric: M3
-
Supplier: NBK America LLC
Description: It is a hex socket button head cap bolt with wide seat, unlikely to loosen. Excellent corrosion resistance compared to SFB (ferrosoferric oxide film). For applications that require both high strength and corrosion resistance. For space-saving of equipment/device and applications
- Length: 0.3149608 inch
- Head Type: Button Head
- Screw Type: Cap Screw
- Metric: M5
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange
- Screw Type: Cap Screw
- Features: Other
-
-
Supplier: Radwell International
Description: 1/2 INCH HIGH, OPEN SHELVING FLANGED BUTTON HEAD SOCKET CAP SCREW ZINC, USE WITH SERIES 10 & 15 - REFERENCE H. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange
- Thread Size (Decimal Diameter): 0.166666666666667 inch
- Length: 0.75 inch
- Captive Fastener Class / Type: Captive Screws
- Features: Knurled
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Reid Supply
Description: Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange
- Application: Food and Beverage Processing, Medical / Pharmaceutical
- Product Form: Hose (including Duct)
-
Supplier: WeldComputer Corporation
Description: Requirements: 60Hz 110VAC Location: any practical distance from the welding head Mounting: flange for mounting with screws Easy to set up and use. The WeldAware Monitor is the easiest-to-use monitor on the market today. Simply turn the key to “Teach” while welds are being made. When
- Number of Channels: 1
- Features: Current, Other, Power, Resistance, Voltage
- Equipment Type: Monitor / Controller
- Process Capability: Resistance - Flash / Upset Butt, Resistance - Projection, Resistance - Seam, Resistance - Spot, Welding Equipment
-
Supplier: National Bolt & Nut Corporation
Description: HEX HEAD CAP SCREW - LEFT HAND THREAD - GRADE 5 Offering secure binding for construction and machinery parts, our hex head cap screws feature left hand, rolled threads and meet ANSI B18.2.1 dimensional requirements. For sizes measuring between 1/4 of an inch
- Length: 0.5 to 4 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI, SAE
- Screw Type: Cap Screw
-
Supplier: National Bolt & Nut Corporation
Description: METRIC FLAT HEAD HEX SOCKET CAP SCREWS Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat
- Length: 0.4724412 to 1.4960638 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
-
Supplier: National Bolt & Nut Corporation
Description: 1/4 - 5/8" DIAMETER HEX HEAD CAP SCREW - GRADE 8 National Bolt & Nut offers a series of 1/4 - 5/8 inch diameter hex head cap screws that meet ANSI B18.2.1 dimensional specifications. Our 1/4 - 5/8 inch diameter hex head cap screws are
- Length: 0.5 to 20 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, SAE
- Screw Type: Cap Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4762 Hex Socket Cap Screw M24 x 170
- Length: 6.692917 inch
- Screw Type: Cap Screw
- Head Type: Hexagon Head
- Metric: M24
-
Supplier: Newport MKS
Description: M4 x 0.7 Cap Screw, 6 mm Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
- Metric: M4
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: Newport MKS
Description: M2 x 0.4 Cap Screw, 8 mm Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
- Metric: M2
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Inch: # 6
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Features: Other
-
Supplier: Newport MKS
Description: 1/4-20 Cap Screw, 2 in. Long, Stainless Steel, Pack of 25
- Inch: 1/4"
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO’s machine screws are ready-to-use, as they do not require any preparation or
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: Newport MKS
Description: 8-32 Cap Screw, 1/2 in. Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.875 inch
- Inch: # 4
- Head Type: Button Head
- Screw Type: Cap Screw
-
Supplier: ADB®
Description: Replacement Screws for Safety Engineered Hoist Rings - Metric
- Length: 1.70866234 inch
- Screw Type: Cap Screw, Shoulder Screw
- Standard Drives: Hex Socket / Allen
- Metric: M20
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified 12-Point Flange Screw, Ferry Cap Screw, 12 Point Bolt, 12-PT Screw, Custom Head Dimensions: IFI-115, CORE-STD, Customer Drawing/Requirements Stocking Sizes: ¼ (M6)” through 1-3/4” (M45) Nominal Diameter
- Standard Drives: 12-Point
- Screw Type: Cap Screw
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: cap screw - long cylindrical heads Flat heads - countersunk (cone shaped under the head) with a flat top. Button heads are rounded and low profile SET SCREWS A set screw is a type of screw used to secure an object within or
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI, DIN
- Head Type: Button Head
- Screw Type: Cap Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Screw Type: Cap Screw
- Metric: M10, M12, M14, M16, M20, M22, M24, M30, M6, M8
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.375 inch
- Inch: # 8
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Long-Lok Fasteners Corporation
Description: The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head
- Inch: # 10, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Binding Head, Button Head, Fillister Head, Round Head, Truss Head
- Standard Drives: Bristol Spline, Hex Socket / Allen, Philips / Frearson, Slotted
- Screw Type: Cap Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: cap screw - long cylindrical heads Flat heads - countersunk (cone shaped under the head) with a flat top. Button heads are rounded and low profile SET SCREWS A set screw is a type of screw used to secure an object within or
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6)
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Screw Type: Cap Screw
- Features: Hexagon Bolt / Tap Bolt, Other
- Head Type: Hexagon Head
Find Suppliers by Category Top
Featured Products Top
-
torque is required. Hex Head Cap Screws offer a six-sided head for easy wrench tightening. They are common in construction and automotive assemblies. Button Head Cap Screws provide a lower profile and are often (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Others have a domed design. These bolts are ideal for heavy-duty applications like industrial machinery. Hex head bolts/hex head cap screw: Characterized by (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications are available. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
. Others have a domed design. These bolts are ideal for heavy-duty applications like industrial machinery. Hex head bolts/hex head cap screw: Characterized by (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
: Structural Washers Heavy Hex Cap Screws Nylon Insert Lock Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications available. Fairlane Products, Inc. We design (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
comes complete with a button head cap screw, lock nut and spacer. Custom modifications available. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
comes complete with a button head cap screw, lock nut and spacer. Custom modifications available. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
, bolts, and screws, and they also help connect threaded pipes, hoses, caps, and fixtures Gear reduction: Screw threads help with gear reduction by using worm drives (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation