-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new, lever-actuated shaft collar for non-rotary applications is easy to remove and requires no tools, making it ideal for automation and EOAT (end of arm tooling). The Staff-Lok™ Shaft Collar features an integral hinge with a conformal cam lever and a knurled
- Bore Diameter: 0.5 to 4 inch
- Units: English
- Collar Type: One Piece (Hinged)
- Collar Material: Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new edition to the hinged shaft collar line has an affixed handle which permits frequent removal and reassembly. Stafford’s hinged collar with a swing-away clamp handle features a permanently joined handle that fits into a precision machined recess and seats securely
- Bore Diameter: 0.375 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English
- Collar Type: One Piece (Hinged)
-
Supplier: Stafford Manufacturing Corp.
Description: Accu-Flange™ Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping flange
- Width: 1 inch
- Bore Diameter: 1.25 inch
- Outer Diameter: 3.5 inch
- Collar Material: Aluminum
-
-
Supplier: Stafford Manufacturing Corp.
Description: Accu-Flange™ Mounting Collar is a machineable flange collar that can be configured by the user to perform a wide range of applications such as a pulley, cam, or component mounting device. Featuring an integral clamp incorporating a double-split design and relief groove, this clamping
- Width: 1 inch
- Bore Diameter: 1 inch
- Outer Diameter: 3.25 inch
- Collar Material: Aluminum
-
Supplier: Accuris
Description: Plain Bearings - Part 2: Tolerances on Form and Position and Surface Roughness for Shafts, Flanges and Thrust Collars
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty unit, eccentric locking
- Nominal Shaft / Bore Size: 2.1653555 inch
- Center to Center Mounting Hole Distance: 7.2440984 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: CSA Group
Description: Specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. Applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically. Not applicable
-
Description: Specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. Applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically. Not applicable
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Supplier: NBK America LLC
Description: Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. Clamping Type. Mounting and removing are easy. Moreover this does not scratch the shaft. Optimal for machines and devices that are frequently
- Width: 0.4724412 inch
- Outer Diameter: 1.1023628 inch
- Units: Metric
- Collar Type: One Piece (Clamp)
-
Supplier: Myostat Motion Control, Inc.
Description: gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual bearings to
- Maximum Input Speed: 4,000 to 6,000 rpm
- Backlash: 6 arcmin
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Aetna Bearing Company
Description: Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in shopping malls.
-
Supplier: CGI, Inc.
Description: Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Case hardened spiral bevel gears Sealed
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 52 to 36,975 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 10.999999999999979 to 18 arcmin
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: RegalRexnord
Description: 2 7/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
- Bore: 2.4375 inch
- Outside Diameter: 3.55 inch
- Static Axial / Thrust Load: 43,870 lbs
- Dynamic Axial / Thrust Load: 38,400 lbs
-
Supplier: RegalRexnord
Description: 2 15/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
- Bore: 2.9375 inch
- Outside Diameter: 4.04 inch
- Static Axial / Thrust Load: 48,420 lbs
- Dynamic Axial / Thrust Load: 41,000 lbs
-
Supplier: RegalRexnord
Description: 2 7/16" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
- Bore: 2.4375 inch
- Outside Diameter: 3.55 inch
- Static Axial / Thrust Load: 43,870 lbs
- Dynamic Axial / Thrust Load: 38,400 lbs
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: RegalRexnord
Description: 3 1/2" shaft size; Cast iron housing; Fixed unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
- Bore: 3.5 inch
- Outside Diameter: 4.9 inch
- Static Axial / Thrust Load: 77,880 lbs
- Dynamic Axial / Thrust Load: 64,000 lbs
-
Supplier: Quality Bearings & Components
Description: FLANGETTE UNIT – INCH • Chrome Steel Bearing • 2-pc. Pressed Steel Housing • Collar and Set Screw NOTES: 1. Except for bore, bearings inspected to ABEC-1 tolerances. Bore tolerance applies prior to collar assembly. 2. Recommended shaft tolerance: Nominal bore size -.0005".
- Shaft Size: 0.5 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar, Setscrew
-
Supplier: Radwell International
Description: FLANGE-MOUNT BALL BEARING UNIT ,TWO-BOLT FLANGE, NORMAL-DUTY,1 1/4" SHAFT SIZE,SETSCREW LOCKING COLLAR . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 4 BOLT FLANGE, ECCENTRIC LOCKING COLLAR, CAST IRON HOUSING, 50 MM SHAFT DIA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aetna Bearing Company
Description: Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in shopping malls.
-
Supplier: Radwell International
Description: ENCODER,POSITIONS PER REVOLUTION 8192,POWER SUPPLY 3.6 V ... 14 V,SYNCHRO FLANGE Ø 58 MM, CENTERING COLLAR 50 MM, BOLT CIRCLE Ø 42 MM, 3 X M4 SHAFT: SOLID SHAFT, DIAMETER 6 MM, LENGTH 9.5 MM,1M CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CGI, Inc.
Description: Design Features Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High efficiency design All gears
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 2,278 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 3 to 13.99999999999998 arcmin
-
Supplier: Givens Engineering Inc.
Description: removable shaft collar allows the bearings to be serviced should they ever need to be replaced.
- Overall Width: 3 inch
- Static Axial / Thrust Load: 650 lbs
- Moment Load: 416.6666666666667 Ft-lbs
- Type: Cylindrical
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 52 to 36,975 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 7.00000000000002 to 13.99999999999998 arcmin
-
Supplier: Onvio LLC
Description: placement of bevel gears and insures backlash down to 3 arc minutes Quiet and Smooth Helical teeth provide quiet, smooth operation at high speeds Balanced clamp on collar guarantees smooth operation at high speed
- Gear Ratio: 3 (X : 1)
- Output Torque: 530.973451327434 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
-
Supplier: Belt Technologies, Inc.
Description: pulley system To put into use, secure the ISP to the shaft using the split collar and locking screw built into the ISP. Rotate the shaft and collar as a unit. When the desired tracking characteristics are obtained, prevent the shaft from rotating by securing the
- Application: Conveyor, Packaging, Printer / Copier
Find Suppliers by Category Top
Featured Products Top
-
provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed by tightening the cap screws in the collar, which pushes the bushing into the sprocket bore (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Fairloc® hub design is not only applies to our pulleys but also stock gears, couplings, shaft reducers and extenders, shaft collars, and precision gear and dial hubs. Learn more about the (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Magnetic Spring Wrapped Clutches – Technical Data
T1 = Time to engage (TTE) (Electrical build up and collar against the shaft flange .
-
Clutches
T1 = Time to engage (TTE) (Electrical build up and collar against the shaft flange .
-
Weelchair exercise roller product design
The rollers can be made out of a 1 1/4" diameter 6061 aluminum rod with the ends lathed down the "3/4 in order to fit the flanged ball bearings and shaft collars .
Indicates content that may require registration and/or purchase.