Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT,
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Up to 8 pounds of continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .50 inches across a 22° arc Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
-
Supplier: York Industries, Inc.
Description: minimum idler pulley clearance Up to 8 pounds continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Maximum Tension Rating: 112.4 lbs
- Application: Belt
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Maximum Tension Rating: 112.4 lbs
- Application: Belt
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Maximum Tension Rating: 17.984 lbs
- Application: Belt
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Maximum Tension Rating: 112.4 lbs
- Application: Belt
-
Supplier: Forbo Siegling, LLC.
Description: Siegling Extremultus tangential belts have been optimized to suit the diverse range of yarn-manufacturing processes and different drive shapes. They play a major role in ensuring consistently high yarn quality and efficient production due to the following characteristics: superior
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™ Pulley, however,
-
Supplier: Forbo Siegling, LLC.
Description: In this industrial sector, Siegling Extremultus machine tapes and Siegling Transilon conveyor belts are the first choice for nearly all functions and processes. Thanks to the new Siegling Extremultus E line machine tapes, the potential for quality and productivity of tried-and-tested machine
-
Supplier: ContiTech Roulunds Rubber A/S
Description: much greater torques than flat belts in the same space. The increased friction greatly reduces the forces acting on the bearings. Multiple V-belts can also be arranged next to each other. On drives with multiple parallel V-belts, however, because of stretching it is
- Features: Cogged
- Reinforcement: Reinforced Belt
- Belt: Rubber
- Type: Single
-
Supplier: Radwell International
Description: TIMING BELT, OIL, HEAT AND ABRASION-RESISTANT, STOCK TIMING BELTS ARE LISTED BELOW, THEY HAVE FIBERGLASS TENSION MEMBERS, NEOPRENE BODY WITH NYLON COVERED TEETH, ALL BONDED TOGETHER FOR MAXIMUM STRENGTH, FOR NON-STOCK WIDTHS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Belt Technologies, Inc.
Description: Implement an oil-attracting belt as part of the purifying water process Belt Technologies’ decades of experience with producing high quality, PureSteel® endless stainless steel belts is a perfect fit for oil skimming belts used in oil skimming equipment. Belt oil
- Application: Manufacturing / Fabrication
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 14.5 to 51.75 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: ContiTech AG
Description: V-belts are classic power transmission elements for the non-positive transmission of torque. Their task: To drive alternators, fans, water pumps, AC compressors and power steering systems The high quality of the ContiTech V-belts guarantees perfect performance. Design and function A
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 15.9842606 to 79.0157907 inch
- Metric: 10mm
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Belt Technologies, Inc.
Description: technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and
- Belt Thickness: 0.0029921276 to 0.01574804 inch
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: SKF/North America
Description: Ribbed Belts A well designed belt drive will transmit power for many years with minimal maintenance. Although they have been around for a long time, belts are still a very efficient and cost-effective method for transmitting power from one component to another. SKF offers a
- Belt Length: 21.3 to 97.6 inch
- Number of Bands / Ribs (Multiple): 4 to 20
- Type: Multiple
- V-Ribbed: PJ
-
Supplier: Forbo Siegling, LLC.
Description: When pushers and ploughs are used, the belt's laterally stiff design guarantees that it will lie flat and continue to run in a straight line reliably. The lateral loading and discharge of goods is achieved by using very smooth, wear-resistant surfaces. Lateral sorters (e.g. carrier
-
Supplier: SKF/Global
Description: range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge
- Belt Length: 17.9527656 to 101.968559 inch
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: SKF/North America
Description: range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge
- Belt Length: 33.3858448 to 76.377994 inch
- English: O / 3L / Z
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 26.5 to 43.25 inch
- Metric: 17mm
- English: B / 5L
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in flat-belt or timing-belt applications. FIP type is available with moulded-in ball bearing. The ball bearing of FIPA, FIPS and FIP-SUS types is locked by a retaining ring.
- Maximum Tension Rating: 4.496 to 1,402.752 lbs
- Application: Belt
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 67.44 to 741.84 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in flat-belt or timing-belt applications. NIP type is available with moulded-in ball bearing. The ball bearing of NIPA, NIPS and NIP-SUS types is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 1,402.752 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Kalamazoo Industries, Inc.
Description: KS690HV 6″ Horizontal Belt Grinder Remove metal FAST with no heat! 6″ Wide x 8″ diameter 70 duro serrated contact wheel 6″ x 24″ platen for flat work 7200 SFPM 400 CFM vacuum base Air belt tension, 0-55 PSI reqd. Manual switch Spark chute flips up for horizontal / vertical work.
-
Supplier: Kalamazoo Industries, Inc.
Description: S14HW 14″ Wet Horizontal Belt Sander Also available DRY ! Great for getting parts FLAT !! 14″ x 103″ belt 3400 SFPM Steel platen 14-1/2″ x 36″ Work surface 14″ x 32″ Air tension on belt, 0-55 PSI reqd. 20 HP, 3 PH TEFC Mag controls with jog, 24 volts at pushbutton L 64″ x
- Type: Sander
-
Supplier: Belt Technologies, Inc.
Description: shaft Systems with serpentine or other complex belt paths Steering flat belts with an ISP – based on the concept of changing tension relationships across the width of the belt by adjusting the angle of the pulley relative to the belt Rather than moving the pulley
Find Suppliers by Category Top
Featured Products Top
-
C3 is BISCC-certified for baked goods, confectionery, and packaged foods. C3 Key Differences Flat fabric belt reduces (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
Conduct Research Top
-
White Paper Download: Belt and Chain Drives
, All flat belts except the toothed type mentioned in the next data section are subject to creepage because of the relative motion between the pulley surface and the adjacent belt surface which is under load deformation from the combined tension and flexural stresses. Flat belts must be kept under
-
White Paper Download: Belt and Chain Drives
, All flat belts except the toothed type mentioned in the next data section are subject to creepage because of the relative motion between the pulley surface and the adjacent belt surface which is under load deformation from the combined tension and flexural stresses. Flat belts must be kept under
More Information Top
-
CR4 - Thread: specialty bolt
You might be interested in: Bolt Tensioners , Flat Belt Pulleys, Bolts .
-
Belt Tensioners - Grainger Industrial Supply
• Elastomeric Chain/ Belt Tensioner , ANSI Chain Size 80, Flat Belt Width 4 and 5 Inches, Mounting Hole Size M16 x 40 Metric, Idler Bolt 3/4-10 x 5 Inches, Normal 10 Degrees Force 65.2 Pounds, Normal 20 Degrees Force 164…
-
Drive Tensioners - Grainger Industrial Supply
• Elastomeric Chain/ Belt Tensioner , ANSI Chain Size 80, Flat Belt Width 4 and 5 Inches, Mounting Hole Size M16 x 40 Metric, Idler Bolt 3/4-10 x 5 Inches, Normal 10 Degrees Force 65.2 Pounds, Normal 20 Degrees Force 164…
-
Belt Tensioners Power Transmission - Grainger Industrial Supply
• Elastomeric Chain/ Belt Tensioner , ANSI Chain Size 80, Flat Belt Width 4 and 5 Inches, Mounting Hole Size M16 x 40 Metric, Idler Bolt 3/4-10 x 5 Inches, Normal 10 Degrees Force 65.2 Pounds, Normal 20 Degrees Force 164…
-
Company Analysis: Company Profiles: Automotive Product Range - NHK Spring
Wire springs, flat springs, functional components such as belt and chain tensioners , mechanical locks.
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
Kraver, G.W. Fan, J.J. Shah, Complex modal analysis of a flat belt pulley system with belt damping and coulomb-damped tensioner , Journal of Mechanical Design.
-
Overall strategy for fabric folding machine system control
(1996) Complex modal analysis of a flat belt pulley system with belt damping and Coulomb- damped tensioner .
-
Pulley torsional vibration damper characterization
Acoust. 116 (1994) 71–78 [4] G.W. Fan, T.C. Kraver, J.J. Shah, Complex modal anal- ysis of a flat belt pulley system with belt damping and Coulomb-damped tensioner , J. Mech.
-
CR4 - Thread: Heavy Duty Belt Linishers - Help
All flat belts whether on sanders or threshing rigs must have a tensioner on one of the four corners.
-
Finite Element Study of Belt-Drive Frictional Contact under Harmonic Excitation
Kraver, T.C. , Fan, G.W. , Shah, J.J. , 1996 , “Complex Modal Analysis of a Flat Belt Pulley System with Belt Damping and Coulomb-Damped Tensioner ,” ASME Journal of Mechanical Design , Vol. 118 , June , pp. 306 -311 .
Indicates content that may require registration and/or purchase.