-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300%
- Pipe Size: 0.75 to 24 inch
- Pressure Rating: 3,600 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers
- Pipe Size: 1.5 to 24 inch
- Screen Opening: 0.033 to 0.125 inches
- Strainer Type: Flat Plate
- Media: Gas, Liquid, Steam
-
Supplier: Newark Wire Cloth Company
Description: 150 psi units designed for full line pressure differential. 300 and 600 psi units designed for 300 psi differential. May be designed to withstand collapse pressure with cone upstream. Filtration area is greater than 400% of pipe area. Larger areas available. Available in mild steel, 304 SS, 316 SS,
- Pipe Size: 1 to 24 inch
- Pressure Rating: 150 to 600 psi
- Screen Opening: 0.0016 to 0.43699999999999994 inches
- Materials: Bronze, Monel®, Nickel Alloy, Steel - Carbon / Alloy, Steel - Stainless
-
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 1/2- to 12-inch Strainer, Made of Cast-iron and Ductile-iron. Model Number: LD-028-YS3 Key Specifications/Special Features: Water, steam, and oil as suitable medium Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Dimension: ANSI B16.1, DIN3202-F1, and BS2080 Flange drilled is according
- Pressure Rating: 232.058942971515 psi
- Materials: Cast Iron
- Pipe Connection: Flanged
- Strainer Type: Flat Plate
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: PT
Description: Protects equipment from large contaminants, 1/4" hole size
- Pipe Size: 1.5 to 4 inch
- Screen Opening: 0.25 inches
- Strainer Type: Flat Plate
- Applications: General Purpose, Industrial
-
Supplier: Zurn Industries LLC
Description: Flat Top Sink Strainer To view all options, see the Specification Sheet - Z8739-PC TO Z8739-17-PC Features And Benefits Chrome-plated Flat top sink strainer 3-year warranty
-
Supplier: Zurn Industries LLC
Description: Flat Grid Sink Strainer To view all options, see the Specification Sheet - Z8737 Features And Benefits Flat grid strainer Chrome-plated wrought brass Cast brass lock and coupling nuts 3-year warranty
-
Supplier: Oil-Rite Corp.
Description: maintain liquid quality . The filter features a spin-on element to facilitate simple cleaning and replacement. A differential pressure gage is provided to monitor circulation. A water cooled heat exchanger helps maintain a constant oil supply temperature. The flat plate type 316
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We (read more)
Browse Strainers Datasheets for Acme Engineering Products -
The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the (read more)
Browse Strainers Datasheets for Acme Engineering Products -
Advantages of Scraper Strainers Over Backwash Strainers Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns (read more)
Browse Strainers Datasheets for Acme Engineering Products -
ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of (read more)
Browse Strainers Datasheets for Acme Engineering Products -
# 22, OSPREY™ 93.00 INCH (IN) DIAMETER (A) GRAVITY STRAINER No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by (read more)
Browse Strainers Datasheets for Vooner FloGard LLC
More Information Top
-
Experimental study of head loss and filtration for LOCA debris
Thus, a flat plate strainer arrangement can be used to simulate the strainers found in the reference plant ECCS.
-
ISA CNTRL VALVES - Control Valves
The capacity of a flat plate strainer is so limited that a cone form is preferred.
-
09.28.09 -- A Guide To Understanding And Mixing Thickeners
Newark Wire Cloth offers several different strainers, including conical line strainers, flat plate strainers , tee strainers, and basket strainers.
-
08.17.2009 -- The Next Evolution In Factory Automation
Newark Wire Cloth offers several different strainers — including conical line strainers, flat plate strainers , tee strainers, and basket strainers.
-
12.18.08 -- FDA Announces Class I Recalls Of Two Unapproved Devices
Newark Wire Cloth offers several different strainers including conical line strainers, flat plate strainers , tee strainers, and basket strainers.
-
1.22.09 -- Introducing ISO 21501
Newark Wire Cloth offers several different strainers including conical line strainers, flat plate strainers , tee strainers, and basket strainers.
-
American Standard 8344.112.004 Service Sink Faucet, Rough Chrome at PlumberSurplus.com
Fiat 1453-BB Flat Strainer Plate , Stainless Steel .
-
Little Giant 5.5-ASP, 1/4 HP, 35 GPM - Submersible Sump/Utility Pump, 25' Power Cord (505701) at PlumberSurplus.com
Fiat 1453-BB Flat Strainer Plate , Stainless Steel .
-
Thomas & Betts TC5344AX Cable Tie 4-Way Mounting Base 3/4x3/4" Black Nylon 6.6 Weather Resistant Adhesive/Screw Mounting- #8 Screw (100 Pack) at PlumberSurplus...
Fiat 1453-BB Flat Strainer Plate , Stainless Steel .
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Flat - plate strainers , 46 Flow large, 31-32 medium, 30-31 small, 30 Flow nozzles, 32 Flow range and testing, 56 Flow rates household fmtures, 36 and testing, 56-57 Flow regulating valves, 43 Flow tubes, 32 FM.
Indicates content that may require registration and/or purchase.