-
Supplier: Bombardier, Inc.
Description: than 1,000 LRVs ordered More than 1,000 FLEXITY Swift light rail vehicles have been ordered globally to date. They are also operated as light metro services and frequently used in underground sections. Wide double-doors ensure passengers can board and disembark quickly and easily and
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This flexible CAT 7A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying at the bogie. The category 7A cable is appropriate for light and medium mechanical stress.
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Industrial / Instrumentation and Control, LAN / Ethernet, Multiconductor Cable, Networking, Other, Twisted Pair
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This flexible CAT 6A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying at the bogie. The category 6A cable is appropriate for light and medium mechanical stress.
- Rated Voltage: 0.09 kilovolts
- Impedance: 100 ohms
- Features: Braid, Cat 5/Cat 5E, Foil / Copper Tape, Industrial / Instrumentation and Control, LAN / Ethernet, Multiconductor Cable, Networking, Other, Twisted Pair
-
-
Supplier: Industrial Magnetics, Inc.
Description: IMI's Magnetic Skate Rail is ideal for use in conjunction with Magnetic Transfer Conveyors. Magnetic Skate Rail is typically positioned on the outside edge of a steel blank and parallel to the magnetic transfer conveyor. The powerful magnets hold steel blanks securely up against
-
Supplier: Isotech, Inc.
Description: The VMC Group Fan-Spring Flex & Motor Bases are structural steel angle iron or channel rectangular bases with motorslide rails and open spring isolators with 1″ or 2″ deflection. Custom deflections are also available upon request. VMC Fan-Spring Flex & Motor Bases are designed
- Dampening Method: Mechanical
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: AccuRate/Schenck AccuRate
Description: guillotine gate on a set of slide rails. The slide rails are held in place by a set of off-center clamps which, when flipped down, allow easy removal of the feeder. The hopper has 31" (787 mm) adjustable legs, which allows you to modify the discharge height of the feeder.
- Length: 48 inch
- Width/Diameter: 48 inch
- Type: Dry Flow
- Material: Stainless Steel
-
Supplier: Omnitron Systems Technology, Inc.
Description: can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis. FlexPoint modules installed in the 5-Module shelf or used as standalone devices can be powered by an external AC to DC power adapter, or through the 5VDC chassis
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Newark, An Avnet Company
Description: M12 A-code Press&Go Single Ended Cable Assembly, 4pin, straight female, EtherRail Flex (4xAWG22/7), black, 10.0m
-
Supplier: Newark, An Avnet Company
Description: M12 A-code Press&Go Single Ended Cable Assembly, 4pin, straight female, EtherRail Flex (4xAWG22/7), black, 2.0m
-
Supplier: Newark, An Avnet Company
Description: M12 A-code Press&Go Single Ended Cable Assembly, 4pin, straight female, EtherRail Flex (4xAWG22/7), black, 5.0m
-
Supplier: Newark, An Avnet Company
Description: M12 A-code Press&Go Single Ended Cable Assembly, 4pin, straight female, EtherRail Flex (4xAWG22/7), black, 7.5m
-
Supplier: Omnitron Systems Technology, Inc.
Description: activity and link status, collision and jabbers. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module, power-redundant Powered Chassis.
- Network: 10Base-2, 10Base-FL
- Connector: BNC, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: features a crossover switch that eliminates the need for a crossover cable and facilitates connectivity to network equipment such as switches or workstations. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets.
- Network: 100Base-FX, 100Base-TX
- Connector: MTRJ Multimode, MTRJ Single Mode, RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: capability by testing the fiber link end-to-end from one physical location. FlexPoint modules can be mounted utilizing optional wall-mounting hardware or with DIN-rail mounting brackets. They can also be rack-mounted in a 5-Module shelf or in a high-density 14-Module,
- Connector: DB-9, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: SAE International
Description: experimental results show that there is a monotonic correlation between the residues and the fuel ethanol percentage in the majority of the cases. However, the correlation varies for different engine operating parameters; such as, speed, load, valve timing, fuel rail pressure,
-
Supplier: Visual Sound, Inc.
Description: attention? With Spectrum's Flex InSight Extreme Monitor System Desks, you can change from computer instruction to traditional instruction in seconds. With classroom space at a premium, doesn't it make sense to get the most out of technology by being able to transform a computer
- Length: 29 inch
- Width: 42 inch
- Features: Industrial
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® R flex Data IQ DVI Dual-Link Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ DVI Dual-Link is a digital signal and data cable specially developed for railway technology for high-resolution video transmission in rail
- Rated Voltage: 0.09 kilovolts
- Operating Temperature: -50 to 90 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: Black Box
Description: Hardware available for mounting converter to a wall or a DIN rail. Can also be used in the FlexPoint 14-Slot Power Chassis or the FlexPoint 5-Position Rackmount Kit.
- Form Factor: Module
-
Supplier: Black Box
Description: Hardware available for mounting converter to a wall or a DIN rail. Can also be used in the FlexPoint 14-Slot Power Chassis or the FlexPoint 5-Position Rackmount Kit.
- Form Factor: Module
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® R flex Data IQ HDMI / DVI / DisplayPort - Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ HDMI / DVI / DisplayPort is a digital data cable specially developed for railway technology for high-resolution video and multimedia
- Rated Voltage: 0.09 kilovolts
- Operating Temperature: -50 to 90 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Multiconductor Cable, Other
-
Supplier: Black Box
Description: Hardware available for mounting the converter to a wall or a DIN rail. Can also be used in the FlexPoint 14-Slot Power Chassis or the FlexPoint 5-Position Rackmount Kit.
- Form Factor: Module
- Network: Multimode Fiber
- Connector: RJ-45
-
Supplier: Black Box
Description: Hardware available for mounting the converter to a wall or a DIN rail. Can also be used in the FlexPoint 14-Slot Power Chassis or the FlexPoint 5-Position Rackmount Kit.
- Form Factor: Module
- Network: Multimode Fiber
- Connector: RJ-45
-
Supplier: BUG-O Systems, Inc.
Description: The BUG-O DC IV is a dual speed range, positive rack & pinion drive, ready for mounting welding or cutting attachments and accessories. It consists of a DC IV Drive unit mounted on a 12" (305 mm) Carriage. This unit runs on standard Aluminum Rigid Rail & Aluminum
- Axis Weight Rating: 3 to 100 lbs
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8A SWITCHING REGULATOR, 640kHz SWITCHING FREQ-MAX, PSSO7, POWER FLEX 7 PIN Product overview: NCP1444FR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Output Current (IOUT): 4 amps
- Operating Temperature: 0 C
- Output Voltage Type: Adjustable
- Features: Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 8A SWITCHING REGULATOR, 320kHz SWITCHING FREQ-MAX, PSSO7, POWER FLEX 7 PIN Product overview: NCP1442FR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Output Current (IOUT): 4 amps
- Operating Temperature: 0 C
- Output Voltage Type: Adjustable
- Features: Switching Regulator
-
Supplier: BUG-O Systems, Inc.
Description: carriage, the unit can work on rigid rail, semi-flex rail, hi-flex rail or complete ring rails.The opening mechanism of the carriage allows the unit to be released or installed anywhere on the rail. While welding, adjustments can be made to the travel
- Axis Weight Rating: 30 lbs
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains:10 , 11, 12, 13, 14, 115, 16, 17, 18, 19 , 20, 21mm Includes: Reversible Ratchet, Flex Handle, Universal Joint, 5" Extension, 10" Extension, Metal Box # 9101 Includes: Rail * Meets A.N.S.I. standards
- Product Type: Socket Set (Sockets Only)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC 8 A SWITCHING REGULATOR, 640 kHz SWITCHING FREQ-MAX, PSSO7, POWER FLEX 7 PIN, Switching Regulator or Controller Product overview: NCP1445FR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Output Current (IOUT): 4 amps
- Operating Temperature: 0 C
- Output Voltage Type: Adjustable
- Features: Switching Regulator
-
Supplier: Encore Electronics, Inc.
Description: The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other
- Maximum Output: 10 volts
- Bandwidth: 20 kHz
- Features: Bridge Conditioner, Data Acquisition Instrument / System, Instrumentation Amplifier, Strain Gauge / Bridge Input
- Excitation: Current Excitation Supply, Voltage Excitation Supply
-
Supplier: Allied Electronics, Inc.
Description: Right Angle Insulated Plunger Jaw Clip, 1000 Voltage Rating, 15 A Current Rating Powerful jaws hold thick wire and cable, ground leads and rails, even screw heads, securely to make work easier, more accurate. Depress the plunger and the steel jaws extend 0.48" (12 mm) and open to 1"
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs Product overview: LP38500ASD-ADJ from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Features: Linear Regulator
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1, 1 1/16", 1 1/8" Includes: Reversible Ratchet, Flex Handle, Universal Joint, 5" Extension, 10" Extension, Metal Box #9101 Includes: Rail * Meets A.N.S.I. standards
- Product Type: Socket Set (Sockets Only)
-
Supplier: iba America LLC
Description: protocol 32Mbit Flex Flexible adjustment of sampling rate and data formats with 32Mbit Flex Monitor interface for connecting a network analysis tool
- Operating Temperature: 32 to 122 F
- Form Factor: DIN Rail
- Network Options: Ethernet
- Application: General Lab and Industrial
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1", 1 1/16", 1 1/8" Includes: Reversible Ratchet, Flex Handle, Universal Joint, 5" Extension, 10" Extension, Metal Box # 9101 Includes: Rail * Meets A.N.S.I. standards
- Product Type: Socket Set (Sockets Only)
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: Contains: 7/16, 1/2, 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1", 1 1/16", 1 1/8" Includes: Reversible Ratchet, Flex Handle, Universal Joint, 5" Extension, 10" Extension, Metal Box # 9101 Includes: Rail * Meets A.N.S.I. standards
- Product Type: Socket Set (Sockets Only)
Find Suppliers by Category Top
Featured Products Top
-
Bröckskes developed the SAB RailLine 560, a high-flexible, halogen-free rail cable specifically designed for dynamic outdoor railway applications. The cable combines continuous flexing capability (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
ELECTRI-FLEX COMPANY, Roselle, IL USA, manufactures zero-halogen flexible liquidtight conduit solutions for Rail, Transit, and Infrastructure installations. These (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Equipment, Ship Building, Renewable Energy, Rail/Transit, Utilities, Variable Speed Drives, and many more Electri-Flex Company, a leader in electrical conduit design and manufacture for over 70 years, produces Liquatite®, the most diverse line of liquidtight flexible electrical conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL USA, manufactures halogen-free, flexible electrical Liquatite® conduit, ideally suited for Rail and Transit applications. These conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
250 W Flex ATX (1U) Power Supply – FSP250-50FEB The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90–264 VAC (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
Lika Linear Encoders from AutomationDirect AutomationDirect has added Lika Electronic linear encoders that combine a sliding encoder body and a magnetically coded strip to provide extremely accurate linear position (read more)
Browse Datasheets for Automationdirect.com -
devices. This configuration is stored in the devices and can be easily adjusted. For robust, reliable performance, the bus monitors feature a durable design and can be mounted on a top-hat rail. They use fiber optic connections for data transfer, with options (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
, Liquatite® has a solution for virtually any application, including data centers, transit, rail, bridges, airports, ports, utility, defense, and other key infrastructure installations (read more)
Browse Conduit Fittings Datasheets for Electri-Flex Company -
Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C. Utilizes the flexibility of our standard LT core (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
takes forever, and every hour of downtime hits the bottom line. Modular conveyors take a different approach. Standardized, pre-engineered components bolt directly into your current setup, cutting installation time dramatically. For automation integrators building new cells or (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp.
More Information Top
-
Manual railway infrastructure
The flexing rail presses on a membrane that in a pressure chamber a liquid or moves a gas.
-
Track Design Handbook for Light Rail Transit, Second Edition
The differential in track modulus between ballasted and embedded track may be too large to overcome by introducing a flexible rail support in only the ballasted area adjacent to the interface.
-
Engineering Asset Management
Typical wheel flat loading patterns are generated and response is computed for various cases of rigid and flexible rail supports and damping.
-
Flex Track Drill
3 Strive for a modular design that is adaptable to wing and fuselage assembly 4 Vacuum attached flexible rails that conform to the part.
-
http://eprints.hud.ac.uk/14623/1/597.pdf
… diagram of the calculation process with the modified blocks consisting of: (a) force and torque distribution onto adjacent rail nodes using a cubic shape function depending on the wheel position in between these two nodes; (b) flexible rail calculation also using a …
-
An approach for modeling long flexible bodies with application to railroad dynamics
Keywords Flexible rail · Multibody dynamics · Floating frame of reference · Trajectory frame · Railroad vehicle systems .
-
Rail track and structures
Loads computed for a flexible rail are conpared in T_able 2 with loads calculated frorn the three cited rigid-rail .
-
Triflex: variable-configuration parallel manipulators with self-aligning
The feet can be assembled using a flexible rail with vacuum suckers which will be fixed to the floor and the flexible rail permits the modeling of the shape of the floor (the floor is suitable to use vacuum suckers).
-
Dynamics of track/wheel systems on high-speed vehicles
In this chapter, modeling for a wheel that rolls on the flexible rail is developed because it is sup- posed that the wave propagation speed in the rail cannot be negligible for high speed translation~ The fOrlnt,latiol~ of the system of …
-
AN ASSESSMENT OF DESIGN CRITERIA FOR CONTINUOUS-WELDED RAIL ON ELEVATED TRANSIT STRUCTURES
Loads computed for a flexible rail are conpared in T_able 2 with loads calculated frorn the three cited rigid-rail .
Indicates content that may require registration and/or purchase.