Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Angst+Pfister Sensors and Power
Description: Entire customized sensor assembly FR4 or Flex Low NRE cost @ low & high quantities
- Features: Other
- Device Category: Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights AmpFlex® 6000A, 24", 0.1mV/A
-
Supplier: Newark, An Avnet Company
Description: HERMETIC FLEX THERMISTOR SENSOR
-
-
Supplier: EMX Industries, Inc.
Description: manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and operators can see not
- Sensing Range: 100 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: Accuris
Description: Flex Fuel Composition Sensor
-
Supplier: Process Sensing Technologies USA
Description: The O2I-Flex Oxygen Sensor Interface Electronics provides the electronics necessary to power and control SST’s range of zirconium dioxide oxygen sensors. The O2I-Flex oxygen sensor interface electronics can be user configured to output measuring ranges of 0-25% O₂
-
Supplier: DigiKey
Description: SENSOR OXYGEN
- Operating Temperature: 14 to 185 F
- Electrical Outputs: Analog Voltage
-
Supplier: Accuris
Description: Antilock Brake System Sensor Cable Flex Endurance
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 750 Kit, Power Module, Current Sensors, 1000A
- Device Type: Power Entry Module
-
Supplier: LAPP
Description: UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides superior service life in harsh environments and is also resistant
- Number of Conductors: 3 to 8 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 to 24 AWG
-
Supplier: Airmar Technology Corporation
Description: embedded, highly configurable sensor interface for a wide range of analog devices and sensors including voltage, current loop sensors, resistive senders, thermistor and thermocouple temperature sensors, run detection, switch detection, relay control. Advanced models add
- Features: Serial Data Converter, Serial Hub
-
Supplier: Win Source Electronics
Description: Manufacturer: HAMLIN Position and Movement Sensor Solutions Win Source Part Number: 1174399-FLEX-14 Manufacturer Homepage: www.hamlin.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
-
Supplier: Thermometrics Corporation
Description: Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries.
- Sensed Temperature: -58 to 752 F
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 500 Ohms
- # of Lead Wires Per Element: 4
- Sensor Termination Type: Armor Leads
-
Supplier: Acme Chip Technology Co., Limited
Description: FLEX SENSOR 4.5
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Infineon Technologies AG
Description: AURIX™ Family – TC26xD TLE4941C | Magnetic speed sensors SAK-TC275T-64F200W DC | AURIX™ Family – TC27xT TLE9104SH | FLEX TLE8110ED | FLEX SAK-TC297T-96F300N BC | AURIX™ Family – TC29xT SAK-TC1782F-320F180HR BA | TC1784/82 (AUDO MAX) TLE8718SA | FLEX BSP752R | Classic
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: FX PCB Co., Ltd.
Description: smaller space. Advantages of Multilayer Flex PCB: 1. Space-saving: Multilayer flex PCBs can fit in small and compact spaces, making them ideal for applications where space is a constraint. 2. Flexible: One of the most significant advantages of multilayer flex PCBs is their
- Thickness: 0.003937007874015748 inches
- Type: Film / Flexible Substrate
- Features: Specialty / Other
-
Supplier: GasLab
Description: The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen sensor element is mounted in the tip
-
Supplier: LAPP
Description: UNITRONIC® BUS ASi FD is a geometrically-coded two-conductor flat cable designed for data and power transfer between simple I/O devices on the sensor/actuator level. The cable is suitable for continuous flex applications and has a halogen-free PUR or oil-resistant TPE jacket.
- Operating Temperature: -40 to 105 C
- Rated Voltage: 0.3 kilovolts
- Product Type: AS-i, Fieldbus
- Product Category: Bulk Cable
-
Supplier: Radwell International
Description: FLEX CORE Sensors & Switches 5ARL-401
-
Supplier: Multi-Flex Circuits
Description: Multi-Flex Circuits is a company that has over 25 years of global experience in printed circuit boards. We're proud of the satisfied customers we have across Australia, the US, Europe, Singapore, China, Hong Kong, Korea and the Philippines. When you do business with Multi-Flex
- Industry / Application: Aerospace / Avionics, Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Telecommunications
- Services: Certification / Qualification, Computer Aided Machining (CAM), High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing / Stocking
- Features: East Asia / Pacific Only, North America, Southwest US Only, United States Only
- Capabilities: Electrical and Electromechanical Assembly, Electronic Manufacturing, Mechanical Assembly, Molding, Plastic Fabrication, Sheet Metal Fabrication
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: Infineon Technologies AG
Description: TLE9104SH | FLEX TLE9255WSK | Automotive CAN transceivers TLE8718SA | FLEX IPD90N04S4-03 | Automotive MOSFET IPD75N04S4-06 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT SAK-TC265D-40F200N BC | AURIX™ Family – TC26xD KP235 | Barometric (BAP) and Manifold (MAP)
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Ultra Energy
Description: MgO, Flex Armored Extension – Plug, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements.
- Diameter or Width Range: 0.0625 to 0.375 inch
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Baumer Ltd.
Description: FlexBar HRT is a loop powered, configurable pressure transmitter. FlexBar HRT measures the pressure by means of a polysilicon strain gauge sensor. The electronics are separated from the media by a thin diaphragm and an oil-filling. Three different oil fillings are available including a
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: SST Sensing Ltd.
Description: Details Wide temperature operating range from -100°C to +400°C Robust zirconium dioxide sensor element for long-term reliability No reference gas required thanks to advanced sensor design Configurable measurement ranges: 0.1-25% or 0.1-100% Linear output across the full measurement
- Response Time: 15 seconds
- Application: Ambient Air Monitoring
- Mounting Type: Fixed
- Gas Types: Oxygen (O2)
-
Supplier: Baumer Ltd.
Description: Fully user-configurable, they are available with varied process connections in standard or hygienic designs. The sensors, transmitters and displays can be freely configured by the user and have a variety of process connectors which conform to standards and hygiene regulations. They come to
- Operating Temperature: -40 to 185 F
- Length: 3.4645688 inch
- Width / Diameter: 0.9448824 inch
- Technology: Platinum, Wire Wound
-
Supplier: Baumer Ltd.
Description: Fully user-configurable, they are available with varied process connections in standard or hygienic designs. The sensors, transmitters and displays can be freely configured by the user and have a variety of process connectors which conform to standards and hygiene regulations. They come to
- Operating Temperature: -22 to 185 F
- Length: 1.7322844 inch
- Width / Diameter: 1.03543363 inch
- Technology: Platinum, Wire Wound
-
Supplier: Baumer Ltd.
Description: Fully user-configurable, they are available with varied process connections in standard or hygienic designs. The sensors, transmitters and displays can be freely configured by the user and have a variety of process connectors which conform to standards and hygiene regulations. They come to
- Operating Temperature: -40 to 185 F
- Length: 3.4645688 inch
- Width / Diameter: 0.9448824 inch
- Technology: Platinum, Wire Wound
-
Supplier: Ultra Energy
Description: MgO, Flex Armor Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements.
- Diameter or Width Range: 0.0625 to 0.375 inch
- Sensor Termination Type: Bare or Insulated Lead Wires
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: C-Flex Bearing Company
Description: The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30°, but various configurations are
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: Powell Electronics, Inc.
Description: HERMETIC FLEX THERMISTR SENSOR
- Category: Element / Chip
-
Supplier: Radwell International
Description: FLEX CORE Sensors & Switches SCS-1150A-LED
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: .1 Port Fitting : G 1/8 Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Vacuum Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC
- Working Pressure Range: 10.15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Mark-10’s MF100 USB Sensor Interface and MESUR®Flex software connects strain gage-based load sells, force sensors, and torque sensors to a PC for precise measurement. The MF100 supports a range of weighing, force and torque measurement applications, and accommodates force (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Military Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and (read more)
Browse Datasheets for C-Flex Bearing Company -
Military Aircraft, Drones and Naval Ships use gimbaled imaging systems for target tracking and reconnaissance. C-Flex Pivot Bearings stabilize the Cameras and Sensors by minimizing the motion blur during observations. Ultra-fine adjustments, Vibration isolation, Smooth low friction movements and (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Downloadable Solid Models Versatile Applications C-Flex bearings excel in applications requiring accuracy without backlash, friction, or wear, such as gimbals and gauge sensors where precise position measurement or force sensing is critical. They are ideal (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Pivot Bearings The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
stainless steel Primary Applications: Encoder/Sensor Connections: Protect delicate measurement devices from shaft (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
“ What is the C-Flex Pivot Bearing “ - Contact us for a sample to find out! The flexure based pivot bearing utilizes internal flat crossed springs, no touching parts, capsuled in a (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Building a custom measurement system can require a costly and convoluted configuration of sensors, data acquisition software, and hardware. Mark-10's newest product, the MF100 + MESUR®Flex USB sensor interface, changes that. The (read more)
Browse Serial Communications Products Datasheets for Mark-10 Corporation
Conduct Research Top
-
Operating Principles for Magnetic Sensors
Magnetic proximity sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed con-tacts, whose thin plates are hermetically sealed in a glass bulb with inert gas. The presences of a magnetic field makes the thin plates flex and touch each other
-
10 Tips for Product Development for Applications that Include Flex Circuits, Flexible Heaters, or Sensors (.pdf)
In today's competitive world, the success of a product depends on its performance, reliability, speed to market, and price. In order to achieve these goals, products are, more than ever, relying on long, complex supply chains. The more complex the product, the more critical it is that all
-
CO2Meter Discusses Zirconia Oxygen Sensor Technologies
A first hand glance at the new Oxy-Flex Oxygen Analyzer and Zirconia Oxygen Sensor System, now available for a variety of applications in combustion control, industrial boilers, gas, coal, incubation and many others.
-
PST Zirconia O2 Sensors: What Interface Boards Can You Use?
In order to operate any of PST's range of SST Zirconia O2 Sensors, you will require an interface board which provides the electronics necessary to power and control the zirconium dioxide oxygen sensors. Alternatively, if you would rather have a complete solution, the OXY-FLEX Series or OEM O2
-
MACRO: Distributed Hardware, Centralized Software
, and even decreasing performance (it can be hard to flex a thick wiring bundle). Many designers investigate distributed control systems for this reason. The allure of these systems is undeniable: put the intelligence for a particular task out on the machine close to the sensors and actuators. Now
More Information Top
-
Handbook of Smart Textiles
RMA is extremely suitable for wearable flexible sensors with high sensitivities [35, 36], whose resistance changes could be several tens or hundreds .
-
2013 Index IEEE Sensors Journal Vol. 13
Guest Editorial: Special issue on flexible sensors and sensing systems; JSEN Oct. 2013 3854-3856 Celik-Butler, Z., see Ahmed, M., JSEN Oct. 2013 4081-4089 Celma, S., see Azcona, C., JSEN June 2013 2382-2390 Chadha, A., see Veeramani, M. S …
-
Flexible Displays Patent Report - 2015
Providing data display of a flexible display device associated with various input systems utilizing various sensors including a flexible sensor , a touch sensor, and a pressure sponsor .
-
25th Anniversary Article: The Evolution of Electronic Skin (E‐Skin): A Brief History, Design Considerations, and Recent Progress
Jiang et al. proposed one of the first flexible sensor sheets for tactile shear force sensing by creating silicon (Si) micro-electro- mechanical (MEM) islands by etching thin Si wafers and inte- grating them on flexible polyimide foils.[9] Much work has …
-
Wearable and Autonomous Biomedical Devices and Systems for Smart Environment
One of the tried solutions is the Flex sensor belt system, which guarantees real-time and con- tinuous foetal monitoring while creating effective interfaces for querying sensor data and store all the medical record (which can later be accessed by health profession …
-
Telepresence Master Glove Controller For Dexterous Robotic End-Effectors
The system is based on an optical flex sensor technology developed and patented by VPL Research, Inc.,of Palo Alto, California, who has been developing the current NASA DataGlove configuration under a contract initiated in October, 1985.
-
Flexible and printable sensors
In this review we discuss the state-of-the-art and prospects of new materials and technologies towards emerging flexible sensors .
-
Toward Flexible and Wearable Human‐Interactive Health‐Monitoring Devices
Flexible Sensors .
-
Handbook of Gas Sensor Materials
Fig. 7.6 Flexible Pd nanotube-based gas sensor: (a) photograph of a flexible sensor based on Pd nanotube arrays; (b) SEM image of Pd nanotube arrays prepared on polyimide film; (c, d) photographs of flexible sensors attached on the cylindrical surface …
-
Encyclopedia of Nanotechnology
Flexible Sensors .
Indicates content that may require registration and/or purchase.