-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR FLEXIBLE, EXPANSION-TYPE BALL JOINTS FOR MARINE APPLICATIONS
-
Supplier: ASTM International
Description: This specification covers the design, manufacture, and testing of ball joints utilized for accommodating thermal expansion and contraction, or mechanical movement of a pipeline carrying fluid. Ball joints shall be designed to conform to the requirements prescribed. Flex
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits McWane Ductile’s Ball and Socket River Crossing Ductile Iron Pipe is made with a specially machined Ductile iron ball and bell that offers 15 degrees of deflection per joint. This design allows it to traverse irregular slopes, inclines and subaqueous surfaces
- Maximum Pressure: 350 psi
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36", 6", 8"
- Material: Iron (Ductile)
-
-
Supplier: American Cast Iron Pipe Company
Description: floodlands and rugged terrain where significant joint deflection may be required. AMERICAN Flex-Lok Boltless Ball Joint Pipe provides variable deflection up to at least 15, and the joint may be deflected to metal binding position at maximum deflection without harm to the
- Material: Iron (Ductile)
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and
- Nominal Bore: 0.1574804 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 5.044247787610619 In-lbs
- Material: Plastic
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and
- Nominal Bore: 0.0787402 inch
- Hub Outer Diameter: 0.24803163 inch
- Maximum Torque: 2.654867256637168 In-lbs
- Joint Type: Double
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and
- Nominal Bore: 0.3125 inch
- Hub Outer Diameter: 0.5 inch
- Maximum Torque: 11 In-lbs
- Joint Type: Double
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and
- Nominal Bore: 0.2362206 inch
- Hub Outer Diameter: 0.37401595 inch
- Maximum Torque: 6.1946902654867255 In-lbs
- Joint Type: Double
-
Supplier: Proto® Industrial Tools
Description: BALL, SPRING TYPE 3/8 INCH SIZE BLACK OXIDE FINISH 1 63/64 INCH OVERALL LENGTH 1 63/64 OVERALL LENGTH - FRACTIONAL 55/64 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.22 LB
- Product Type: Flexible Extension
-
Supplier: Newport MKS
Description: The DJP-1, Double-Jointed Utility Post, made with genuine parts from RAM Mounts®, allows positioning flexibility for post mounting of various mechanical and optical devices. It has two ball-and-socket arms, each having 180° rotation, to provide a full 360° of angular positioning. A single
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the sheet
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the sheet
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the sheet
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the sheet
-
Supplier: Radwell International
Description: POSITIONING ELEMENT, FOR LINEAR POSITION SENSORS LI-Q25L, PLASTIC HOUSING, INSERTED INTO SENSOR GUIDE GROOVE, BALL JOINT FOR FLEXIBLE MOUNTING, (6901041). FREE 2 YEAR RADWELL WARRANTY
-
Description: steel construction and precision ball bearings make the SE Series rotating unions ideal for heavy duty use.
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 300 rpm
- Temperature Range: 0 to 220 F
- Length: 6.094 inch
-
Supplier: igus® inc.
Description: The ball-and socket joint makes it possible to flexibly read the display. Protected magnetic tape Attachment options via slot nuts Hand clamp on carriage Unsupported attachment Profile AWMQ-20 max. length 1.500 mm Space-saving sensor integrated in the carriage
- Mounting / Loading Options: Automatic / Inline
- Display: Digital Display
-
Supplier: Gefran
Description: Strokes from 50 to 1000 mm Magnetic pulling of cursor Mechanical anchoring and self-aligning pulling on 2 ball joints Max. angle of movement up to ± 26° Independent linearity up to fino a ± 0.05% Repeatability: 0.08 mm Hysteresis: 0.25 mm Infinite resolution No electrical variation of
- Measurement Range: 1.968505 to 39.3701 inch
- Accuracy: 0.05 to 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Quiktron, Inc.
Description: features a center ball joint design that enables a 360° rotation and 90° bending so that the HDMI cable can easily be run at any angle. The coupler's design ensures signal integrity in any position and its flexibility makes it ideal for HDMI connections in limited spaces. With its 360°
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Quiktron, Inc.
Description: features a center ball joint design that enables a 360° rotation and 90° bending so that the HDMI cable can easily be run at any angle. The adapter's design ensures signal integrity in any position and its flexibility makes it ideal for HDMI connections in limited spaces. With its 360°
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: TelephoneStuff.com
Description: ball-joint receivers that instantly form to the curve of your head. Together they add up to a dramatic new level of comfort, stability and performance. Features: - Noise cancelling microphone- Outstanding sound quality- Quality pivoting speakers- Swing-away mic boom- Maximum confort-
- Application: Telephone / Voice Communication
-
Supplier: MacDermid Alpha Electronics Solutions
Description: has been optimized and verified through extensive solder-spread, ball-shear and drop shock testing. Featured Applications Mobile Devices Extensive drop-shock testing to the IPC/JEDEC-9706 standard shows ENTEK PLUS IC produces a solder joint with the highest reliability when exposed to
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Quiktron, Inc.
Description: features a center ball joint design that enables a 360° rotation and 90° bending so that the DVI-D cable can easily be run at any angle. The adapter's design ensures signal integrity in any position and its flexibility makes it ideal for DVI-D connections in limited spaces. With its
- Connector Type: Audio / Video Connector
- Features: DVI
- Gender: Female / Jack, Male / Plug
-
Description: equipped with a three-phase and/or single-phase asynchronous electric motor, with external fan cooling, IP55 rating, class F insulation, 2RS oversized, self-lubricating ball bearings. The pump shaft is connected to the motor directly, without joints, reducing vibration to a minimum.
- Pump Type: Centrifugal Pumps
-
Supplier: MacDermid Alpha Electronics Solutions
Description: retaining optimum performance. Strongest Possible Solder Joints ENTEK PLUS IC’s interaction with assembly materials has been optimized and verified through extensive solder-spread, ball-shear and drop shock testing.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Technical parameters of high-definition video rotary joints: HD video slip ring High-definition video rotary joints DHS056-48-1S series HD video slip ring / HD video rotary joint, HD-SDI electrical slip ring, supports 1 channel HD-SDI high-definition signal (coaxial cable) +
- Number of Circuits: 48
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Aerotech, Inc.
Description: ball-screw enabling increased drive stiffness, higher positioning accuracy, and better minimum incremental motion (20 nm in XYZ and 0.2 μrad for θxθyθz) when compared to competitive designs that use belts, gearheads, or compliant couplings. The strut pivot-joints are engineered to
- Number of Axes: 3 #
- Load Capacity: 35 to 200 kg
- X-axis Travel: 100 mm
- Y-axis Travel: 110 mm
-
Supplier: Alliance Sensors Group
Description: extension rod…twice the diameter of typical LVDTs Totally enclosed core… cannot vibrate loose, break off. Double contact shaft seal keeps grit and dirt out of the LVDT’s bore Inline ball joint on core rod takes up minor installation misalignment 3-wire, 4-wire, 5-wire, and 6-wire
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: cable reels Our advantage 1. Product advantage: · Unique signal handling performance with minimal electrical circuit noise · Tight packaging to fit in the most demanding space constraints · Fully compatible with both analog and TTL control level signals · Precision ball bearings for long life
- Number of Circuits: 3
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 15 amps
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Introduction: Adhesive peel tester is an multifunctional tester,accurate and effective peel tester testing with 90° and 180° tape peeling,peel tester be with servo motor drive, precision ball screw drive, the computer set the test speed directly for adhesive force the physical
- Force / Load Capacity: 441 lbs
- Test Speed: 0.7874015748031484 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Application Software, Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
ensuring reliable torque transmission while accommodating real-world alignment variations. Their balanced design combines torsional stiffness with controlled flexibility to protect both motor and load components in demanding servo applications. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Markets Typical Applications Automotive Petrochemical industry Semiconductor Aerospace/defense Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Dynamics and Repeatability The F-690.S1 is built on a unique hybrid kinematic design featuring three symmetrically arranged XY nanopositioning stages with direct-drive linear motors and cross-roller bearings. Each stage supports a linear bearing mounted on a wedge with ball-joint connections (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
Furnishing and instal15ng 8-inch flexible ball joints .
Indicates content that may require registration and/or purchase.