-
Supplier: Essentra Components
Description: Cable Duct is a versatile cable management product. With both adhesive and screw mounting options available there is added flexibility in the application
- Features: Adhesive Backing
-
Supplier: Radwell International
Description: DINOSAUR" DUCT - FLEXIBLE WIRE DUCT - NO COVER REQUIRED ) NOTE: EACH LENGTH IS 0.5 METER - (19.7"). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dura-Line
Description: CIC MicroDucts are small ducts, (8.5mm – 12.7mm in Diameter) with a pre-installed Fiber Cable Ideal for MDU and FTTX Installations The Fiber Cable is pre-installed in the MicroDuct for One-Step installation of MicroDuct and Fiber Cable Dura-Line stocks single fiber (SM)
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Prewired Conduit
-
-
Supplier: Dura-Line
Description: fibers that might never be used. MicroTechnology saves you time and money, allowing for economical growth within your communications network. The SILICORE™ super slick permanent lining remains for future repairs, replacements or upgrades. Faster and easier cable installation Reduced
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: Legrand
Description: loaded snap-in inserts save installation time. Large oblong opening into duct. Allows easy hand access into the duct to pull wires. The opening provides enhanced bend radius when pulling cable. One-meter fiber or cable loop storage in preset. Allows easy access to
- Wire Duct Style: Slotless
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip
- Length: 60 inch
- Number of Channels: 1
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip
- Length: 18 inch
- Number of Channels: 2
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip
- Length: 18 inch
- Number of Channels: 3
-
Supplier: Checkers
Description: Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip
- Length: 17 inch
- Number of Channels: 3
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about wire duct cable management system? Innovative design combines cable management duct with DIN mounting rail to maximize space utilization, reduce material required and minimize installation cost DIN rail is positioned above the integrated wire
-
Description: IEC 61084-2-4:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical
-
Supplier: CSA Group
Description: IEC 61084-2-4:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated conductors, cables and possibly other electrical
-
Supplier: CSA Group
Description: installations is 1 000 V a.c. and 1 500 V d.c. This standard does not apply to cable trunking systems, cable ducting systems, conduit systems, cable tray systems, cable ladder systems, powertrack systems, energy conveying chains or equipment covered by other standards.
-
Description: installations is 1 000 V a.c. and 1 500 V d.c. This standard does not apply to cable trunking systems, cable ducting systems, conduit systems, cable tray systems, cable ladder systems, powertrack systems, energy conveying chains or equipment covered by other standards.
-
Supplier: Fiberscope.net by MEDIT
Description: The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to
- Tube or Sheath Diameter: 59 mm
- Working Length: 20 to 40 m
- Field of View: 130 degrees
- Minimum Focus Distance: 10.000000000000002 to 60 mm
-
Supplier: Hi-Tech Controls, Inc.
Description: Suitable for installation at high temperature influence in dry, damp and in the open air. As flexible connecting cable for low mechanical stress i. e. sauna, solar installations, foundries and steel plants. This cable can be used for fixed installation only in open and
- Number of Conductors: 2 to 5 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -40 to 180 C
- North American (AWG): 14 to 18 AWG
-
Supplier: Device Technologies, Inc.
Description: Applications Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs), splice
- Duct Width: 1 to 1.75 inch
-
Supplier: Device Technologies, Inc.
Description: Applications Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs), splice
- Duct Width: 1 to 3 inch
-
Supplier: Hi-Tech Controls, Inc.
Description: temperature influence in dry, damp and in the open air. As flexible connecting cable for low mechanical stress i.e. sauna, solar installations, foundries and steel plants. This cable can be used for fixed installation only in open and ventilated cable tubes and
- Number of Conductors: 2 to 20 #
- Rated Voltage: 2 kilovolts
- Operating Temperature: -60 to 180 C
- North American (AWG): 10 to 18 AWG
-
Supplier: Device Technologies, Inc.
Description: Applications Wherever fiber is used in racks, cabinets, enclosures & data centers. Assorted sizes & assemblies offer flexibility to fit into micro-ducts, connectivity cabinets, aerial nodes, FTTH, FTTP, patch panels, control boxes, wall/floor/rack mount optical digital frames (ODFs), splice
- Duct Width: 1 to 3 inch
- Duct Height: 0.68 inch
-
Supplier: Hi-Tech Controls, Inc.
Description: These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are spliced to fixed cables or as connection cables (jumper
- Cable Diameter: 4.2 to 7.1 mm
- Cable Weight: 0.029763779527559 lbs/ft
- Bending Radius: 50 mm
- Operating Temperature: -10 to 60 C
-
Supplier: TelephoneStuff.com
Description: ALTOS Double-Jacket Single-Armored Cables are enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's plenum-rated Cat6 patch cables are perfect for those long runs that require CMP rated cable in ceilings, walls, ducts, etc. Made with solid conductor cable, attenuation losses are greatly reduced over that of stranded conductor patch cables.
- Cable Length: 100 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's plenum-rated Cat6 patch cables are perfect for those long runs that require CMP-rated cabling in ceilings, walls, ducts, etc. Made with solid conductor cable, attenuation losses are greatly reduced over that of stranded conductor patch cables. Cables
- Cable Length: 50 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of flexible signal and control cables in which each trio is individually shielded and plastic-jacketed. Conforming to MIL-C-27072, these cables provide extended temperature, rough usage, military shielding,
- Number of Conductors: 2 #
- Rated Voltage: 5 kilovolts
- North American (AWG): 16 to 26 AWG
- Cable Shielding: Braid
-
Supplier: TelephoneStuff.com
Description: ALTOS All-Dielectric Enhanced Cables are lightweight cables designed for duct and aerial (lashed) installation. Features: - Flexible, craft-friendly buffer tubes to easily route in closures - Cables incorporate an innovative waterblocking design eliminates need for
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a complete line of flexible signal and control cables in which each trio is individually shielded and plastic-jacketed. Conforming to MIL-C-27072, these cables provide extended temperature, rough usage, military shielding,
- Number of Conductors: 1 #
- Rated Voltage: 5 kilovolts
- Operating Temperature: -55 to 105 C
- North American (AWG): 16 AWG
-
Description: lightweight and exhibiting the fire performance required in indoor premises are specified in IEC 60794-6-10. Flame retardant outdoor cables as specified in IEC 60794-6-20 are used when most of the cable length is deployed as an outdoor cable with a part of its length deployed
-
Supplier: Tripp Lite by Eaton
Description: The plenum-rated jacket is ideal for running the cable through ceilings, walls and ducts. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with
- Cable Length: 50 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: Tripp Lite by Eaton
Description: The plenum-rated jacket is ideal for running the cable through ceilings, walls and ducts. Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. Molded gold-plated HD15 male connectors with
- Cable Length: 25 ft
- Features: Cable Assembly, SVGA Cable
- Application: Computer Cable, Video
- Connector Type: High Density 15
-
Supplier: TelephoneStuff.com
Description: FREEDM Loose Tube Gel-Free Single-Mode Plenum Cable is a flame-retardant, indoor/outdoor, plenum-rated cable suitable for installation in interbuilding and intrabuilding backbones in aerial, duct and riser or plenum applications. Features: - Loose tube design offers mechanical
- Fiber Mode: Single Mode
-
Supplier: Radwell International
Description: FLEXIBLE DUCT AVERAGING SENSOR - RTD, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), 24 FEET PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dura-Line
Description: FuturePath can be placed as a cable pathway which will allow the Network to grow as needed, while placing only the cable required for immediate needs. Using reduced diameter Fiber Optic Cable (MicroCable), FuturePath can accommodate up to 144 fibers in each MicroDuct, depending
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: TelephoneStuff.com
Description: ALTOS Loose Tube Gel-Free 24 F 50 µm multimode (OM2) Cable are part of Corning Cable Systems ALTOS® All-Dielectric Gel-Free Cables that are designed for outdoor and limited indoor use for campus backbones in lashed, aerial, and duct installations. Cable Features: -
- Fiber Mode: Multimode
-
Supplier: Dura-Line
Description: for aerial applications. With optional SilicoreTM Permanently Lubricated Lining, inside ribbed duct can be maximized for greater pulling and jetting distances, reducing the coefficient of friction over standard HDPE conduit. The ribs help direct airflow around the cable during
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
Find Suppliers by Category Top
Featured Products Top
-
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
for organized cable routing in industrial and electrical applications. Available in slotted or solid PVC designs, they support clean panel layouts, easy installation, and flexible wire management across a wide range of sizes and (read more)
Browse Wiring Ducts Datasheets for Altech Corp. -
The flexibility of mineral insulated cable allows the Mightyband® heater to be coiled, formed, wrapped around pipes or used straight. It can also be cast into metal or welded onto machine component parts. (read more)
Browse Coil Heaters Datasheets for Tempco Electric Heater Corporation -
PotCon®, DuctorSeal®, StudSeal™, and CircuitSeal™ to maintain vacuum integrity while transmitting power, signal, and data through chamber walls. These solutions offer a wide range of design flexibility, including high-density wire harness packages, in-line quick disconnects (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-Seal Layouts: Combines proprietary DuctorSeal® wire/cable feedthroughs for high-vacuum sealing with JacketSeal™ technology to prevent downstream transfer fluid leaks in high (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
can be configured as a connector-to-connector or connector-to-wire feedthrough to simplify customer installation. PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line. (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components
More Information Top
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Category/Applications: Stabilized, halogen- free fire-retarded resin for injection molding; uses similar to B3K but with superior frre resistance; for cotter pins for electric switch- gear, flexible cable ducts ; max. service temp.: .
-
Industrial environment proximity switches
Using flexible cable ducts and highly flexible cables is a more standard way to increase the reliability of such connections.
-
Federal Register > Tuesday, October 26, 1999 > [64 FR 57600] Airworthiness Directives; British Aerospace BAe Model ATP Airplanes
The service bulletin also specifies procedures to reroute and modify the flexible duct cable loom and inlet duct power loom, and to install new connector boots and backshells to seal electrical connectors.
-
Federal Register > Tuesday, December 28, 1999 > [64 FR 72530] Airworthiness Directives; British Aerospace BAe Model ATP Airplanes
…the modification of the engine intake ducts (including inspection of the cable looms, wires, electrical connectors, and associated hardware for damage; replacement of damaged parts with new or serviceable parts; rerouting and modification of the flexible duct cable loom and inlet duct…
-
Fiber optic sensors for traffic monitoring applications
The most appropriate cable, when vibration sensitivity and mountability in a road are considered, was a 7 mm thick and flexible duct cable , which tolerates temperature and humidity changes and is mechanically .
-
Kinematics of cable creepage
Under propagating deformation, fluctuations may occur in the contact pressure between the flexible cable and duct .
-
Überwachung der Deformation einer temporären Kalottensohle mit Time Domain Reflectometry
The connection to the TDR reflectometer used coaxi- al lead cable and two multiplexers (distributors), with the lead cables being protected by flexible plastic cable ducts inside the shotcrete.
Indicates content that may require registration and/or purchase.