Products/Services for Flexible Cable Tray For Moving Conveyor

  • Cable Carriers-Image
    Cable Carriers - (141 companies)
    Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used...
    Cable Carrier Type
    Material
    Cable Separation Options
  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    With flexible screw conveyors, the rotating screw is the only moving part that comes into contact with the material being moved. The intake side of the conveyor does not contain seals or internal bearings, which greatly reduces the need...
  • Cable Trays-Image
    Cable Trays - (259 companies)
    Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    ...and have attachments such as buckets or trays. High-temperature conveyor belts are made of materials that are suitable for use at high ambient temperatures, or that are designed to handle high-temperature materials. Often, these products are used...
  •  
    Elevators, Escalators, and Moving Walkways - (136 companies)
    ...moving walkways use a conveyor belt to transport people. However, moving walkways move people and goods horizontally, or on a lower angle of incline to the horizontal than an escalator. They are often found in large airports where people have luggage...
  •  
    Bulk Handling Conveyors - (579 companies)
    ...of the advancing flight and is pushed through the trough. Particles in the heap, adjacent to the flight surface, are carried part way up the flight surface and then flow down on the forward-moving side of the heap. Slat conveyors have slats that are spaced...
  •  
    Flexible Couplings - (464 companies)
    Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Cable Ties - (726 companies)
    ...and sizes for different applications. Cable ties come configured as either a cable tie or a cable wrap. Cable ties are used to bundles wires, cables, and tubing together. Cable wraps are used to bundle wires, cables, and tubing firmly, but allows flexibility...
  •  
    Flexible Shafts - (31 companies)
    Description. Flexible shafts provide rotary power transmission along curved or adjustable axes. They are used in a wide variety of remote control, valve actuation, and power transmission applications. Types of Flexible Shafts. There are two basic...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Tuesday, July 14, 1998 > [63 FR 37871] Availability of Government-Owned Inventions for Licensing
    … June 1995; patented 25 November 1997.//Patent 5,691,482: ADHESIVE SHEAR STRENGTH TEST APPARATUS; filed 11 July 1996; patented 25 November 1997.//Patent 5,691,903: INTEGRATED CABLE NAVIGATION AND CONTROL SYSTEM … … DIMENSION MEASUREMENT FOR TARGET- MOTION ANALYSIS NOISE DISCRIMINATION; filed … … 5,742,121: THIN-FILM EDGE FIELD EMITTER DEVICE AND METHOD OF MANUFACTURE THEREFOR; filed 5 June 1996; patented 21 April 1998.//Patent application 08/237,579: FLEXIBLE HIGH-DAMPING COMPOSITE STRUCTURES … … //Patent application 08/624,831: CONVEYOR SAFETY TRAY ; filed 21 March 1996 …
  • Drive Solutions
    … Sheet-fed offset printing machine 17 Shield contacts 197 Shield of the motor cable 196 Shifting the … … frequency 143 Switching losses 143 Switch-off positioning 315 Synchronisation Communication system 180 Motions 178 Synchronised drives … … 350, 366 Test benches 420 Textile joining 28 Textile production 32 Thermoforming 409 Thickness measuring systems 350 Three-level inverter 156 Three-phase AC motor 96, 97 Tilt tray conveyors 268 Tilt tray sorters … … Torsional stiffness 214 Torsionally flexible compensating couplings 219 .
  • New Ishida Tray Sealer Delivers Increased Flexibility
    The QX-1100-SDL forms a central part of Ishida's recently introduced Flex Line flexible tray packing system which enables a variety of individual units, including tray denesters, multihead weighers, fillers, foreign body detection systems, checkweighers, seal testers, label inspection and end … In particular, self-draining curved surfaces, the absence of exposed cables or motors and easy-to-remove belts and conveyors allow a fast and comprehensive wash-down. The intelligent control includes auto-set features along with complete servo-driven motion for accurate and consistent …
  • CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
    … 22, 25 bulk seeding, 226–36 bundles, 434, 436, 437 cab, 117, 155, 160, 163 cab suspension, 116, 160 cab width, 157 cable crane, 496 cable logging systems, 494–6 cable -drawn implements, 214 calibration … … 38 CEEMAT, 33 cell trays , 471 CEN, 517, 519 … … strategies (hitch), 169 controller area network (CAN), 613–15 convergence distance (hitch), 168, 169 conveyor , 433, 434, 436 … … pumps, 174 fixed-cost percentage, 577 flame weeding, 271 flat attachment (wheels), 136 flexible teeth, 445 floating … … impurities, 439–40, 453 in-field measurements on working animals, 39 incentives, 548 inclined moving apron, see shacking …
  • Enhancing the reliability and maintainability of equipment with mechanical cable handling systems through the correct application of flexible cables
    Investmentin the correct cableand reeling systemwill allow thousands of flex cycles to be realized, but this is … Cable handling systems can utilize either a cable tray , slots or curbs to protect the cables once they are paid off the reels to allow for Operation and maintenance of equipment in the xrea-in a safe "er. A &le tray may be mounted alongside the moving equipmentso that any spills,etc., might fall throughthe … Cable protectionby payout intoan elevated cable tray mounted to conveyor structure .