Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DRAIN AND SEWER PLASTIC PIPES USING FLEXIBLE ELASTOMERIC SEALS
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR JOINTS FOR PLASTIC PRESSURE PIPES USING FLEXIBLE ELASTOMERIC SEALS
-
Supplier: Accuris
Description: Standard Specification for Joints for Plastic Pressure Pipes Using Flexible Elastomeric Seals
-
-
Supplier: Accuris
Description: Standard Specification for Joints for Drain and Sewer Plastic Pipes Using Flexible Elastomeric Seals
-
Supplier: ASTM International
Description: This specification covers the two types of joints, mechanical joint and push-on-joint, required for plastic pipe pressure systems with a wall thickness equal to or greater than that of SDR 64 intended for use in supply and distribution lines for water using flexible elastomeric
-
Supplier: ASTM International
Description: compression of an elastomeric seal or ring: push-on-joint is a joint in which an elastomeric ring gasket is compressed in the annular space between a bell end or socket and a spigot end of pipe and mechanical joint is a joint made using mechanical means or devices to develop a
-
Supplier: ASTM International
Description: This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems, 8 in. (200 mm) through 144 in. (3700 mm), using flexible elastomeric seals to obtain
-
Supplier: ASTM International
Description: This specification covers axially unrestrained bell-and-spigot gasket joints including couplings required for machine-made "fiberglass" (glass-fiber-reinforced thermosetting-resin) pipe systems, 8 in. (200 mm) through 144 in. (3700 mm), using flexible elastomeric seals to obtain
-
Supplier: Acoustical Solutions, Inc.
Description: water and will not re-emulsify after drying. Cleanup is simple using soap and water and its quick drying properties can help you avoid washouts. The Elastomeric Sealant is offered in both a 5 gallon bucket and a 29oz. tube.
- Industry: Building / Construction
- Features: Caulk / Grout, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard
- Type / Form: Grease / Paste
-
Supplier: Web Seal Inc.
Description: O-rings provide reliable leak-free seals and simple installation. O-rings are an ideal, cost-effective solution for many sealing situations. An O-ring is a donut-shaped ring of molded, flexible material with a round cross-section that can be either solid or hollow. These
-
Supplier: GAF
Description: Elastomeric Roof Coating Topcoat® 322 White Elastomeric Coating is a styrene acrylic-based roof coating that forms a seamless and flexible layer of protection for your roof. This coating is designed to seal and dramatically reduce the surface temperatures and to resist
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, Thermal Insulation / Heat Insulating
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE bellows are used as balancing elements between engineering parts, which is widely used in chemical, food and medical appliances. The different geometres of the folds highly flexible or pressure-resistant versions can be designed and manufactured to reach higher flexibility or compressive
- Shape: Round
-
Supplier: John Crane, Inc.
Description: The Type 5611 mechanical seal is the first truly universal cartridge seal — and its modular family concept will change your approach to sealing. Type 5600 Series components are interchangeable, enabling one seal family to be applied throughout your plant. This gives you the
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: -20 to 400 F
-
Supplier: Device Technologies, Inc.
Description: Seal-Fast Plate Seals provide bulkhead/firewall protection against chafing and abrasionand seal out fumes, heat, dust moisture and other contaminants. Key Benefits Trim ring options in anodized aluminum or lightweight composite The rubber grommet creates an environmental
- Gasket Type: Edge Trim
-
Supplier: John Crane, Inc.
Description: The Type 5611Q mechanical seal is part of the 5600 universal cartridge seal family — and the modular concept of John Crane's Universal Cartridge will change your approach to sealing. Since the 5600 Series components are interchangeable, you can apply one seal family throughout
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 5,000 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: -20 to 400 F
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. Manhole ChimneySeal has excellent adhesion to most
- Set / Cure Time: 60 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: -34.44444444444444 to 121.11111111111111 C
- Max Use Temperature: -34.44444444444444 to 121.11111111111111 C
-
Supplier: John Crane, Inc.
Description: flexible carbon graphite secondary seals. This innovative design technology is ideally suited for reliably sealing high-temperature process fluids on rotating equipment up to 800°F/425°C and fluids requiring inert secondary seals. Innovative alternative to conventional wet
- Shaft Diameter (Nominal): 0.787402 to 4.330711 inch
- Shaft Speed: 1,450 to 3,600 rpm
- Operating Pressure: 230 psi
- Operating Temperature: -100 to 800 F
-
Supplier: Armacell LLC
Description: AP Armaflex White LapSeal Pipe Insulation is a white flexible elastomeric thermal insulation with both a moisture seal and a reinforced, elastic foam lap seal closure system that bolsters seam seal integrity, including over tight bends. AP Armaflex White LapSeal
-
Supplier: Armacell LLC
Description: no fragile vapor retarder. Made with Microban® antimicrobial product protection, AP Armaflex AP Armaflex SS Self-Seal Pipe (Tube) Insulation is exceptionally mold resistant. AP Armaflex SS Self-Seal Pipe Insulation is a 25/50-rated black flexible elastomeric thermal
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base polymer, moisture and
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be applied by spraying, brushing, or dipping methods. 5 L Can.
- Viscosity: 170 to 250 cP
- Dielectric Strength: 2,159.0000000000045 kV/in
- Features: Conformal Coating
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture vapor permeability, flexibility, low stress on components, unique base polymer, moisture and
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Chemical System: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient
- Viscosity: 32,000 to 36,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a methylcyclohexane solvent which is more environmentally friendly than most standard
- Viscosity: 30 to 185 cP
- Features: Conformal Coating
- Substrate Compatibility: Rubber / Elastomer
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15FL is a new one component, high strength, low viscosity, flexible UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.99999999999999 to 46.99999999999999 µin/in-F
-
Supplier: Allied Electronics, Inc.
Description: Industry standard, field proven connectors and process ports are offered for high reliability and user flexibility. Features: All Metal Wetted Parts for Use in Wide Variety of Fluid Applications No Internal Elastomeric Seals Mean No O-Ring Compatibility Issues Amplified Outputs
-
Supplier: Honeywell Sensing & IoT
Description: efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against
- Working Pressure Range: 0 to 1,450.377 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against
- Working Pressure Range: 0 to 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: VAT, Inc.
Description: The key features of the XL-VAT technology are the fast and simple maintenance, low cost of ownership, adjustable sealing force on gate seal and modular design enables easy upscaling. By a wide range of options like gate grounding, various sealing compound materials for gate etc. (see table
- Operating / Bake-out Temperature: 248 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr)
- Valve Actuation: Pneumatic
-
Supplier: Honeywell Sensing & IoT
Description: efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Description: Nor-Cal Products manufactures an extensive line of flanged flexible couplings. The hydroformed bellows assemblies are typically used for alignment correction or vibration isolation. Flexible couplings normally feature thinner wall thickness with a greater number of convolutions per
- Flange Bore / ID: 0.375 to 12 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket) - Component Type: Coupling - Flexible / Expansion
-
Supplier: Honeywell Sensing & IoT
Description: efficiency. All metal wetted parts allow for potential use in a wide variety of fluid applications. No internal elastomeric seals eliminate O-ring compatibility issues. Amplified outputs reduce the need to purchase external amplifiers. Input reverse voltage protection guards against
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Edwards Vacuum
Description: Edwards SP Speedivalves are diaphragm sealed in-line, isolation valves. The construction consists essentially of a flexible elastomer diaphragm which is sealed onto a lightly polished seat by a screw thread mechanism. The mechanism is isolated from the system by the diaphragm resulting in an
- Operating / Bake-out Temperature: 32 to 104 F
- Type: Diaphragm Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr)
-
Description: Nor-Cal Products manufactures an extensive line of flanged flexible couplings. The hydroformed bellows assemblies are typically used for alignment correction or vibration isolation. Flexible couplings normally feature thinner wall thickness with a greater number of convolutions per
- Flange Bore / ID: 0.375 to 12 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: ANSI ASA, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Features: All Ports Same Type
-
Supplier: VAT, Inc.
Description: product can be flexible adjusted to specific requirements.
- Operating / Bake-out Temperature: 392 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr)
- Valve Actuation: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Silicone rubber provides a number of advantages over other elastomeric materials. This sealing solution offers a robust combination of tensile strength, vibration and noise dampening, and thermal stability. Silicone rubber is also resistant to various chemicals, abrasions, and weathering (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
designed to control fluid when it is advantageous to avoid fluid contact with mechanical components and elastomeric seals such as occurs with standard ball valves and poppet style valves. The valve achieves fluid control by clamping down on the outside diameter of the tubing in order to limit or stop (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
. Everlube Products' coatings improve material handling performance and are used for color identification. With the flexibility to be applied by either bulk or spray methods, our coatings lend themselves well to high volume applications such as o-rings, seals and gaskets. Everlube Products' coatings adhere (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
backbone enhances the thermomechanical properties of the polymer and forces it to adopt an elastomeric structure. Silicone rubbers can subsequently be used to form flexible, thermally-resistant, and chemically-stable coatings for a range of components. One of the primary components manufactured (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
materials. This is because of their resistance to abrasion, chemicals, high pressure and temperatures, as well as good resistance to wear and tear. Flexibility The flexibility of silicone-coated textiles comes from the elastomeric properties of silicone polymers.1 This (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
petrochemical, refinery, power generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product (read more)
Browse Surface and Corrosion Protection Products Datasheets for Everlube Products -
contamination risks in custom permeation systems. Inert options like PTFE, perfluoroalkoxy alkane (PFA), quartz, and silco-treated stainless steel minimize adsorption, while untreated stainless steel or elastomeric seals such as Viton and Buna can introduce drift or background signals. When working (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
equipment Mechanical components Fasteners Virtually all fasteners Bearings and cams Gears and spines Engine ring seals Advantages Everlube (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Tooling, brackets and wear plates Guide and sliding rails Seals, clamps, and couplings Bearings, gears, splines and cams Advantages Everlube Product We meet your (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
generation and oil field industries. Everlube Products' coatings are used on valves, blades, piping, seals, rings, gears, plates, fittings, and many other components. Advantages Everlube Product We (read more)
Browse Datasheets for Everlube Products
Conduct Research Top
-
Connecting Flat Panels to Circuit Boards
. The heat-seal connector is a more recent innovation that can be interchangeable with the elastomeric connector in many applications and allows much more design flexibility.
More Information Top
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Plumbing > Safety, Buildings, and Environment > [WI AC sps 384] 384 - Plumbing Pr...
' Mechanical push-on joints and mechanical compression-type joints for water supply systems which use a flexible elastomeric seal shall be suitable for potable water.
Indicates content that may require registration and/or purchase.