Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The HSRTD Series Flexible RTD Temperature Sensor Probes are hermetically sealed at the sensor tip to provide continuous protection at the temperature measurement junction. The flexible sensor probe PFA cable forms a hermetic seal and electrically isolates the small RTD
- Operating Temperature: -76 to 500 F
- Nominal Resistance: 100 R0 @ 0° C
- Length: 40 inch
- Technology: Platinum, Wire Wound
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE MOLDED RTD SENSORS ROHS COMPLIANT: YES
-
Supplier: OMEGA Engineering, Inc.
Description: These 100 ohm Class B Platinum sensors are available in 2 different mounting styles, the SA2C model for curved surfaces and the SA2F model for flat surfaces. The integral RTD sensor is bonded onto a self adhesive aluminum foil strip, which provides for a fast response to changing surface
- Sensed Temperature: -58 to 392 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
- Probe Features: Available as an Assembly
-
-
Supplier: Newark, An Avnet Company
Description: FLEXIBLE MOLDED RTD SENSORS, WITH TA4F
-
RTD Temperature Probes - Rtd Sensor, Flexible Sealed, 10K; Sensing Temperature Min Omega -- 31AC5404Supplier: Newark, An Avnet Company
Description: RTD SENSOR, FLEXIBLE SEALED, 10K; Sensing Temperature Min:-80°C; Sensing Temperature Max:150°C; Resistance:10kohm; Product Range:HSTH-44000 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, FLEXIBLE SEALED, 2.252K; Sensing Temperature Min:-80°C; Sensing Temperature Max:150°C; Resistance:2.252kohm; Product Range:HSTH-44000 Series RoHS Compliant: Yes
-
Supplier: Tempco Electric Heater Corporation
Description: Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can be field adjusted from flush to 2" Eliminates excess inventory Style RT2-Rigid Plug Mount
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Bare or Insulated Lead Wires, Flexible Conduit Leads, Other, Plug or Quick Connect
- Probe Configuration: Flexible Probe, Straight Probe
-
Supplier: Electro-Sensors, Inc.
Description: RTDS with a 1/2 in. flexible liquid-tight conduit fitting (e.g. belt alignment rub block temperature). 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD-
- Sensor Termination Type: Conduit Connector
- Features: RTD
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 1,450 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Armor Leads, Integral Connection Head (Thermohead)
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 1,450 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Armor Leads, Bare or Insulated Lead Wires
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -50 to 900 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Armor Leads, Other
-
Supplier: United Electric Controls Company
Description: UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output
- Sensed Temperature: -328 to 899.6 F
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Copper, Nickel/Nickel Alloys, Platinum
- Probe Features: Cuttable, Spring Loaded
-
Supplier: OMEGA Engineering, Inc.
Description: The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film platinum RTD and
- Sensed Temperature: -100 to 500 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3, 4
- Probe Features: Available as an Assembly
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Resistance temperature detectors (RTD’s) use the change in the electrical resistance of a wire wound device with a positive temperature coefficient to signal a change in the temperature. As a standard, Nexthermal uses 100-ohm class B platinum wire-wound elements manufactured to the DIN
-
Supplier: Pyromation
Description: The flexible RTD extensions illustrated below are constructed using stranded copper wire with various insulations. They are used as extension cords to provide suitable connections between sensors, jack panels, or instrumentation. Resistance temperature detectors (RTDs), also
- Sensed Temperature: -328 to 399.2 F
- Diameter or Width Range: 0.125 to 0.375 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: OMEGA Engineering, Inc.
Description: The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the
- Sensed Temperature: -99 to 554 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: TE Connectivity
Description: Mechanical Attachment Thread Size : None Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Copper Tip / SS Sheath Lead Wire Style : Flexible Armor, PTFE RTD Sensor Type :
- Element Material: Platinum
- Features: RTD
-
Supplier: Chromalox
Description: Service Temperature to 900°F (482°C) 304 Stainless Steel Construction Flexible 0.275" Stainless Steel Cable (60" Length Standard) 45° Bend Available on Both BT and CF Styles A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available Ideal for Extruders and Packaging
- Sensed Temperature: 900 F
- Sensitive Length: 2 to 4 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
-
Supplier: ValueTronics International, Inc.
Description: The 884X-RTD is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Manufactured using a coil suspension element design for
- Features: RTD
-
Supplier: Pyromation
Description: output that conforms to a 100 Ω platinum element with a 0.003 85 ºC-1 temperature coefficient within a measurement range of (0 to 100) ºC [32 to 212] ºF. The RTD sensors are available in copper or 316 stainless steel sheath materials and can be supplied in various lengths up to 828 inches.
- Sensed Temperature: 0 to 100 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 12 to 828 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Nanmac Corporation
Description: Explosion Proof Connector Head, 3 or 4 wire RTD, Flexible Lead Wire, etc. (contact factory) Union TIP e: 316 stainless steel compression tube union RTDs come standard with diaphragm. Thermocouples with a diaphragm are available upon request.
-
Supplier: Nanmac Corporation
Description: Proof Connector Head, 3 or 4 wire RTD, Flexible Lead Wire, etc. (contact factory) Union TIP e: 316 stainless steel compression tube union RTDs come standard with diaphragm. Thermocouples with a diaphragm are available upon request for sanitary applications
-
Supplier: TE Connectivity
Description: Product Type Features Element Material : Platinum Lead Wire Style : PTFE Sensor Type : Platinum Flexible Sensor For Surface Type ESS15 Usage Conditions Maximum Temperature : 180 DEGC [356 DEGF ]
- Element Material: Platinum
- Features: RTD
-
Supplier: Radwell International
Description: FLEXIBLE DUCT AVERAGING SENSOR - RTD, GALV. STEEL NEMA-1 ENCLOSURE, 1,000 OHM NICKEL RTD (6000 PPM), 24 FEET PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Material : Platinum Lead Wire Style : PTFE Insulated Model Number : SP RTD Sensor Type : Platinum Flexible Sensor For Surface Type SP Wire/Cladding Type : PTFE Insulated Usage Conditions Accuracy (at T_ref) (DEGC) : ± .3 Ambient Temperature Range : -70 - 200 DEGC [-94 - 392 DEGF ]
- Sensed Temperature: -94 to 392 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 4
- Process Connection: None or Hand held
-
Supplier: Pyromation
Description: The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect
- Diameter or Width Range: 0.125 to 0.275 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3
- Probe Features: Available as an Assembly, Spring Loaded
-
Supplier: Enercorp Instruments Ltd.
Description: Temperature Transmitter, "Hockey Puck" style fits directly in the head of an RTD temperature sensor offering several advantages over a plain sensor. Temperature Transmitter wiring is simplified since the lead resistance of the wires connecting the sensor to the control system can normally be
-
Supplier: DigiKey
Description: FLEXIBLE SEALED RTD SENSOR, 120
- Operating Temperature: -76 to 482 F
-
Supplier: Honeywell Analytics, Inc.
Description: Remotely monitor toxic gases in Class 1, Div 2 areas while reducing the maintenance, training and overall cost of gas monitoring. Sensepoint XCD RTD from Honeywell Analytics makes it easy on your maintenance team, time and budget when faced with the challenge of monitoring toxic gases in
- Operating Temperature: -40 to 149 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: Conax Technologies
Description: This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with 24 AWG stranded silver-plated copper Teflon-insulated wire with Teflon overall as standard. Silicone impregnated fiberglass
- Sensed Temperature: -418 to 1,472 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms, 200 Ohms
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Laurel Electronics LLC
Description: to +10V (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) The Laureate™ 1/8 DIN Digital Panel Meter for RTD'S is factory calibrated for four Resistance Temperature Detector (RTD) types: 100-ohm platinum (Pt100) with DIN alpha of 0.00385, 100-ohm platinum (Pt100)
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Conax Technologies
Description: This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * All probes
- Diameter or Width Range: 0.375 to 0.5 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Material: Copper
-
RTD Temperature Transmitters - RTD Resistance Input Two-Wire Transmitter, TT230 Series -- TT231-0600Supplier: Acromag, Inc.
Description: They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm
- Operating Temperature: -40 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
are RTD Platinum sensors without leads suitable for automatic assembling on PCB by soldering and bonding. Depending on the connection process and the required temperature range you could choose between the different types: FlipChip 0402 -> 3FC (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
addition to Cernox, the Model 224 supports other NTC RTDs, PTC RTDs such as platinum sensors, and diodes such as the Lake Shore DT-670 Series. In cryogenic applications, the monitor is an ideal addition to any university or commercial low-temperature research lab requiring measurement flexibility (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
Fault Detection: Monitors fan failures, overtemperature conditions, and fuse faults with relay outputs for remote alerts. Universal Voltage: Supports 110-230 VAC input for flexible installation. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
The MAQ20 is a high performance, highly flexible system that continues to add new modules, significantly increasing its capabilities and flexibility for a wide range of industrial applications. Watch the video here! (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
T31: Features updated electronics in a new economical, standardized shape. Optimized for accurate resistance-to-signal conversion with RTD inputs. T71: PC programmable for multiple input types, expanded approvals, and an optional display in both direct and (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
. Flexibility for Changing Test Scenarios With calibrated switching of up to 16 input/output ranges, P41000 allows for seamless adaptation to changing testing scenarios. This means that it can act as a single solution for multiple conditioning and isolation applications within BMS (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
circuits and set point is adjusted via an internal or external dial. Mounting flexibility is provided via a stainless steel immersion stem or bulb and capillary thermal assembly. Electrical heat tracing is used throughout most process plants, power plants and waste water treatment facilities (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
New RealProbeTemp Thin-Film RTD Temperature Assembly The RealProbeTemp is a pre-assembled stainless steel probe containing a 100 Ω platinum thin film RTD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Innovative Sensor Technology features the new UltraSlim Platinum RTD component with a chip size of 3505 (3.5mm x 0.5mm x 0.5mm (L x W x H)). The ultra-small dimensions of the sensor allow it to be mounted in a tube with an ID Ø of 0.8 mm (0.0315") and the temperature range from (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Flexibility and Usefulness of Thermocouples as Sensors Explained
There are a variety of sensors such as RTDs and thermocouples that are used for thermal control and temperature measurement across industries. Maintaining a certain temperature range is crucial for many processes due to the sensitivity of the materials used or the mere normal functioning
More Information Top
-
http://dr.library.brocku.ca/bitstream/handle/10464/2933/Brock_Mitchell_Cameron-Jeffrey_2009.pdf?sequence=1
Elbow Flexion RTD , normalized for peak torque - Error bars are 1 SD.
-
Thermoelectric cool-film flow sensor
For the micro flexible RTD , the resistance (TCR) is approxim .
-
http://dr.library.brocku.ca/bitstream/handle/10464/4177/Brock_Jenkins_Glenn_2012.docx.pdf?sequence=1
flexion RTD between young boys and men during both, static and dynamic contractions.
-
Relationship between quadriceps femoris echo intensity, muscle power, and functional capacity of older men
… same way, Pijnappels et al. (2008) found lower ankle plantar flexion and knee extension RTD in older men and women fallers when compared to non- fallers, while Bento et al. (2010) demonstrated a dimin- ished knee flexion RTD in older women with …
-
ISA AUTOMTN CAN PRVNT NEXT FUKUSHIMA - Automation Can Prevent the Next Fukushima
These flexible RTD or thermocouple sensors simplify maintenance, because a Worm can be “cut to fit” any thermowell length.
-
Relationships between rapid isometric torque characteristics and vertical jump performance in division I collegiate American football players: influence of bod...
There were no significant correlations (p > 0.05) observed between the absolute rapid torque variables and VJ performance, except for leg flexion RTD at 0-200 milliseconds (p = 0.024).
-
Forearm muscle size, strength, force, and power in relation to pQCT-derived bone strength at the radius in adults.
Muscle force, measured by grip dynamometry and wrist flexion RTD , was obtained using an isokinetic dynamometer.
-
Prototyping Techniques for Etched-Foil Heaters
Thin, flexible RTDs , thermocouples, or thermistors are .
-
Effects of thermal expansion of the crystal lattice on x-ray crystal spectrometers used for fusion research
An example of the use of flexible RTDs installed directly on crystal mount is shown in figure 8.
-
Thermoelectric Cool-Film Shear Stress Sensor
The flexible RTD (fabrication described in [10]) is small (320 μm wide and 21 μm thick), relative to the size of the TEC Fig. 2.
Indicates content that may require registration and/or purchase.