Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsui Chemicals America, Inc.
Description: SOLAR ASCE™ is the brand name of our cross-linking polyolefin (PO) base encapsulating sheet. Mitsui Chemicals was the pioneer in developing a cross-linking type PO encapsulant and have been in high volume manufacturing for several years. The various properties from our unique material design
- Type: Film / Flexible Substrate
- Materials: Plastic / Polymer, Polyolefin (PE, HDPE, PP)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: ability). Stainless substrate for the back board guarantees the strength. 2.Unique design made it protable and flexible. The modules have exceptional durability and can be folded and reassembled, fully meeting the requirements of endurance, function and reliability. 3.Usually large frame
- Material: Organic / Polymer
-
Supplier: PowerFilm, Inc.
Description: cells. Whole-Cell Design - reduces induced cracks and defects and maximizes power. Cost-Effective - due to an ever-increasing scale, the cost of crystalline solar panels continues to drop, making it an affordable solar technology. Important Notes Pair your 110 Watt
- Open Circuit Voltage: 22.8 volts
- Short Circuit Current: 6.1 amps
- Peak Voltage: 22.8 volts
- Peak Current: 5.7 amps
-
-
Supplier: CertainTeed Corporation
Description: Apollo II Solar Roofing System is the pinnacle of energy production, using monocrystalline silicon solar cells to capture and convert more solar energy per square foot than any other CertainTeed solution. Apollo II Solar Roofing modules feature 14 high-efficiency
- DC Prime Power Rating (Watts): 56.00000000000001 watts
- Output Options: DC Power
- Features: Photovoltaic (PV) and Solar Power Systems, Roof Mount
- Standard/Certifications: UL
-
Supplier: PowerFilm, Inc.
Description: The 27W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize high-efficiency
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 1.5 to 2 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: The 110W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize high-efficiency
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 3.6 amps
- Material: Monocrystalline Silicon
-
Supplier: PowerFilm, Inc.
Description: The 50W Solar Panel with Integrated Charge Controller brings together PowerFilm’s 30 years in the solar industry with custom solutions using high-efficiency SunPower monocrystalline (c-Si) solar cells. The PowerBoost series of charge controllers utilize high-efficiency
- Peak Voltage: 13.8 to 14.5 volts
- Peak Current: 2.8 to 3.8 amps
- Material: Monocrystalline Silicon
-
Supplier: Jinko Solar
Description: M Series Built-in intelligent cell optimizer IC avoids negative consequences of any type of mismatch within a panel. The most flexible solution for any rooftop condition and orientation. Elimination of hot spots, which results in minimized panel degradation. Best-in-class shade
- Power: 270.00000000000006 to 320 watts
- Efficiency: 16.49 to 16.5 %
- Material: Polycrystalline Silicon
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 330.00000000000034 to 350 watts
- Efficiency: 16 to 17 %
- Open Circuit Voltage: 50.9 to 51.7 volts
- Short Circuit Current: 8.47 to 8.65 amps
-
Supplier: Sunpower, Inc.
Description: connections, providing superior durability under thermal expansion and contraction. Smaller solar cells carry 1/6 of the current so they stay 50% cooler when partly shaded, enabling longer panel life. More power: The Performance Series design minimizes white space between solar
- Power: 335.0000000000002 to 354.99999999999994 watts
- Efficiency: 16.2 to 17.2 %
- Open Circuit Voltage: 51.1 to 51.9 volts
- Short Circuit Current: 8.51 to 8.68 amps
-
Supplier: Marposs Corp
Description: cells are still capable to produce a difference of potential between their electrical pins. A Control Voltage Monitoring device, mounted on the stack and part of the DUT, continuously measures the voltage of each cell (or cluster of cells) and communicates it the PLC of the
- Products Tested: Fuel Cells
- Test / Technique: Performance / Functional Test
- Form: Test Station / System
-
Supplier: Trina Solar (U.S.), Inc.
Description: TALLMAX-PE14A High Voltage 1500V 72 Cell Multicrystalline Module 310-325W Power outage range 16.8% Maximum Efficiency 0~+5W Power output tolerance A proven tool for large scale systems The TALLMAX 1500V provide one of the industry’s most trusted solutions for large-scale installations. With
- Power: 309.99999999999983 to 325.0000000000004 watts
- Efficiency: 16 to 16.8 %
- Open Circuit Voltage: 45.5 to 45.9 volts
- Short Circuit Current: 8.85 to 9.25 amps
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Viscosity: 450 to 850 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 43.333333333333336 to 123.33333333333333 µin/in-F
- Dielectric Constant (Relative Permittivity): 8.23
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Viscosity: 250 to 325 cP
- Use Temperature: 482 F
- Coeff. of Thermal Expansion (CTE): 37.22222222222222 to 111.66666666666666 µin/in-F
- Dielectric Constant (Relative Permittivity): 5.23
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for determining the ability of cover plates for flat-plate solar collectors to withstand impact forces of falling hail. Propelled ice balls are used to simulate falling hailstones. This practice is not intended to apply to photovoltaic cells or
-
Supplier: ASTM International
Description: 1.1 This practice covers a procedure for determining the ability of cover plates for flat-plate solar collectors to withstand impact forces of falling hail. Propelled ice balls are used to simulate falling hailstones. This practice is not intended to apply to photovoltaic cells or
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Viscosity: 300 to 600 cP
- Use Temperature: 482 F
- Index of Refraction: 1.5086
- Transmission: 97 %
-
Supplier: Venable Instruments
Description: flexible, drag-and-drop graphical user interface (GUI) to easily create and manage battery test programs Learn More About ESTiViewHarsh Environments The Only Instrument on the Market with Wide Thermal Calibration Support Instruments are thermally calibrated for operation in an ambient
- Test / Technique: Charge / Condition, Impedance / AC Testing
- Features: Other, Specialty / Other
- Form: Test Station / System
-
Supplier: Technic, Inc.
Description: Configuration Tools are configured with Electroless Nickel metialization tools after 6-8 hours of operation the cell will have to be emptied and stripped to remove trace metallization deposited on processes cell and components. Tools can be supplied with various configurations of
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Henkel Corporation - Industrial
Description: solder-coated or Sn coated solar ribbons to photovoltaic solar cells to reduce warpage, increase both yield and throughput and improve module reliability. Low and stable contact resistance is achieved on substrates containing Sn and SnPb during reliability testing. One component
- Viscosity: 14,600 cP
- Cure / Technology: Single Component System
-
Supplier: Motech Solar
Description: standard warranty. Reliable and Dependable:Motech has been in business since 1981 and is one of the top ten solar cell manufacturers in the world. Ease of Installation &Lower Cost:Integrated DC/AC disconnect switch that eliminates the need for external DC and AC disconnects.
- DC Input Voltage: 200 to 550 volts
- DC Input Current: 16 to 25 amps
- AC Output Voltage: 208 to 240 volts
- AC Output Current: 13.5 to 22.1 amps
-
Supplier: EA Elektro-Automatik Inc.
Description: The 2650 Series High Power SourceMeter SMU Instruments are designed specifically for characterizing and testing high voltage/current electronics and power semiconductors, such as diodes, FETs, and IGBTs, high brightness LEDs, DC-DC converters, batteries, solar cells, and other high
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: Wacker Chemical Corp.
Description: retardant, UL listed 94HB Application encapsulation of electronic components for the automotive and power electronics industries - encapsulation of solar cells production of damping elements sealing of clean room filters
- Viscosity: 1,000 cP
- Index of Refraction: 1.404
- Industry: Automotive, Electrical Power / HV, Electronics, Optical Grade / Material
- Features: Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Liquid, RTV / Room Temperature Curing, Rubber Based / Elastomeric
-
Supplier: Matexcel
Description: https://doi.org/10.1103/PhysRevLett.119.066802 · Sheet Resistance on PEN: 750±50 Ohms/sq (1cm x1cm) · Grain size: Up to 20 μm Application: Flexible displays for Organic Solar Cells, OLEDs, Opto Electronic Devices, ITO Replacement, Graphene Research
-
Supplier: MCG - Performance Polymers Division
Description: KEY FEATURES Halogen free flame retardant Low smoke Flexible Heat-resistant Scratch-resistant Silane and e-beam cross-linked solutions for enhanced properties APPLICATIONS TRANSPORTATION Automotive wires, up to ISO 6722 class D (150°C) Railway rolling stock and network equipment CONSTRUCTION
- Industry: Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV)
- Features: Flame Retardant (e.g. UL 94 Rated)
- Type: Thermoplastic
-
Supplier: KUKA Systems North America LLC.
Description: KUKA Systems is one of the wolrd's leading providers of engineering services and manufacturers of flexible automatic production systems. Our customers are companies from the automotive, aerospace, solar industries among others. Our range of performance encompasses products and services
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Food / Beverage, General Industry / Manufacturing
- Assembly Process: Brazing and Soldering
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, In-house Production, In-house Prototyping / Testing, Manufacturing Cells, Systems Design / Integration, Turnkey Systems
- Additional Capabilities: Cleanroom Application, Conveyors, Custom Equipment Design, Flexible Assembly, High Speed Assembly, Palletizers, Pick and Place Equipment, Robotics, Testing Equipment, Vision Inspection
-
Supplier: Infinity Fluids Corp.
Description: less. Our flexible design practices also allows you to create the heater which is perfect for your application if standard products do not fit. Designs from: 100 Watts to 250,000 Watts 12 volts to 600 Volts Industries: Semiconductor Pharmaceutical Fuel Cell MEMS Solar (PhotoV)
- AC Voltage Required: 12 to 600 volts
- kWatts: 0.1 to 250 kW
- Heating Capacity: 0.1 to 250 kW
- Heater Type: Air Heater, Circulation Heater, Inline Heater
-
Supplier: Xidas IOT
Description: development kit comes with the following parts: 1. Evaluation Board 2. Xidas’ UNIV-1: Energy Harvesting Module for Power Management 3. Xidas’ VEG: Vibration Energy Harvesting Generator 4. PowerFilm’s LL200-2.4-37: Indoor Solar Photovoltaic Cell 5. Xidas’ RHB-1530: High Pulse,
- Output Voltage: 3.3 volts
- Life Time: 10 years
- Vibration Range: 0.5 g
- Frequency: 20 to 60 Hz
-
Supplier: Pexco
Description: cell seals and separators, solar panel (photovoltaic) modules and surface protection liners. Pexco is specified as the supplier of PTFE Skived Sheets under Boeing specification BMS8-121 as well as Bombardier/Airbus specification BAMS533-001.
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Description: and polycrystalline, Si-based TFTs, organic TFTs, oxide TFTs, other material TFTs such as graphene, carbon nanotubes, and semiconductor nanowires, device display modeling, device and circuit simulation, and reliability. Photovoltaics (PV): thin-film solar cells, amorphous/crystalline
- Industry: Automation and Robotics, Networking and Computing, Optics and Photonics
- Type: Conference
-
Supplier: Ningbo Best Group Co., Ltd.
Description: products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Application: Telecommunications
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: include, but are not limited to: Fluid circulation/recirculateation devices Medical Chillers and coolers, coolant Laser Systems Hydronic Systems Recreational Vehicles & Public Transit Marine Fuel Cells Solar thermal heating and cooling Beverage Dispensers
- Maximum Discharge Flow: 2.5 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.375 inch
- Media Temperature: 203 F
-
Supplier: Transcat, Inc.
Description: characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over
- Resistive Capacity: 600 watts
- Power Rating: 600 watts
- Features: DC, Programmable
-
Supplier: Armacell LLC
Description: UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300°F (+150°C) for long life and dependable service. The
Find Suppliers by Category Top
Featured Products Top
-
design and development; Flexibility and the ability to perform on-demand testing as required, prior to purchasing high productivity systems. Marposs' full testing service package not only helps customers validate their fuel cell component (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
(up to 400 cells) of stacks, thanks to the flexible and universal tooling for the electrical and the pneumatic connections. The bench is carefully designed in compliance with ATEX Directive, with a precise zoning of risky zones and with the adoption of the required safety measures. Test (read more)
Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
LAST-A-FOAM® FR-3700 Performance Core Last-A-FoamFR-3700 is a CFC-free, rigid, closed-cell, flame-retardant polyurethane foam available in densities ranging from 3 to 40 pounds per cubic foot. It exhibits a (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
TAKELAC A-543 is a solvent based polyurethane adhesive used with TAKENATE A-3 or A-12 for industrial use or nonfood use applications such as solar cell backing. Characteristics of the material include (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
MARINE GRADE FOAM MARINE CLOSED CELL FOAM SHEETS DOWNLOAD MARINE BROCHURE LAST-A-FOAM® TR Marine foams are (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
helicopter market. A STELLAR TRACK RECORD FROM UNDERGROUND SILOS TO OUTER SPACE Superior-quality General Plastics materials have been proven in military and missile defense applications for more than 50 years. Our flexible, polyurethane open-cell foams are (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
defense industry. We have proudly worked with every branch of the military, fulfilling a wide array of applications. Our flexible, polyurethane open-cell foams are formulated to absorb large amounts of impact energy at controlled rates while cushioning payloads from high G-stress levels. They (read more)
Browse Armor and Ballistic Shielding Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Solar Energy Harvesting Tools and Flexible PV Cells for IoT Devices
PowerFilm flexible PV cells and reference designs make implementing energy harvesting into your products more accessible. Our latest cells offer smaller form factors, ideal for the compact electronics used in most Internet of Things (IoT) applications. With these products, PowerFilm has the tools
-
Solar Energy Harvesting vs Coin Cell Battery: Which is Better?
Many microcontrollers, sensors, and reference designs are built around coin cell batteries, making designing with them very easy. Since they are so popular, mass production has also made them very affordable. So, if coin cells are such a great solution, what's the point of energy harvesting
-
Solar Industry Processes and Laser Displacement Sensors (.pdf)
One of the driving forces in the solar cell industry today is to reduce manufacturing cost and increase efficiency. In the past, the laser displacement sensors have been used infrequently due to lack of speed, accuracy and flexibility. Recently, laser displacement sensors have become more accurate
-
How to Connect Flexible Solar To a PC Board
PV cells have the potential to supplement power to a wide range of IoT and battery-powered electronics. These devices are often compact and connecting a PV cell directly to the embedded PCB circuitry is often necessary. There are different ways to achieve this, depending on your application
-
Solder Joint Analysis of Tin-Lead and Bismuth-based Lead-free PV Ribbons in High Throughput Manufacturing
PV module manufacturers increasingly require higher throughput production lines with higher degrees of automation and flexibility. Establishing an electrical connection between solar cells in a module not only defines the final shape and output power of the solar panel, depending on the strategy
More Information Top
-
Organic-Inorganic Halide Perovskite Photovoltaics
Intrinsic flexibility is one of strong points in halide perovskite, which is suitable for flexible solar cell as can be found in Chap.
-
Eco- and Renewable Energy Materials
Atwater[48] created a new type of flexible solar cell using arrays of long, thin silicon wires embedded in a polymer substrate.
-
Flexible organic-inorganic hybrid perovskite solar cells
Recently, Seok group reported a method to use Zn2SnO4 as a novel ETL for flexible solar cells [24].
-
Fiber-Shaped Energy Harvesting and Storage Devices
As the popularity of wearable devices juices up the interest in flexible solar cells , there has been a lot of work relating the transformation towards flexibility including DSCs [22] and PSCs [23].
-
Flexible Si/PEDOT:PSS hybrid solar cells
Additionally, in mechanical-bending tests, the flexible solar cells with micro-pyramid-structured Si light absorbers exhibited an excellent performance stability after bending for 600 cycles.
-
CIGS absorbers and processes
Critical issues to demonstrate high‐efficiency flexible solar cells will also be discussed.
-
Review of Progress Toward 20% Efficiency Flexible CIGS Solar Cells and Manufacturing Issues of Solar Modules
Improvements in efficiencies of flexible solar cells and mod- ules achieved over the past few decades are discussed in this paper, addressing the main characteristics of substrate materials.
-
Solar Energy
(2008) Flexible solar cells .
-
Applied Energy Technology
With the increasing tense situation of the global energy, photovoltaic technology attracts people's attention, and the third generation of flexible solar cell or thin-film solar cell has been employed to solve the problem of power supply for shutters in the market…
-
Ultralight High‐Efficiency Flexible InGaP/(In)GaAs Tandem Solar Cells on Plastic
Excellent stability of the flexible solar cell characteristics under different bending conditions in conjunction with its remarkably high specific power of 1995 W/kg indicates the prospects of the controlled spalling technology for enabling a viable high‐efficiency flexible photovoltaic technology.
Indicates content that may require registration and/or purchase.