Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QualiChem, Inc.
Description: CITRUS CUTTER is a powerful natural citrus floor cleaner and degreaser. The superior performance of this water-based cleaner is derived from a synergistic blend of natural orange solvent and a unique surfactant system. This versatile product can be used for most industrial and commercial
- Type: Cleaner / Cleaning Agent, Degreaser, Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Supplier: Accuris
Description: Textile floor coverings - Cleaning maintenance of residential and commercial carpeting
-
Supplier: Accuris
Description: Textile floor coverings - Cleaning maintenance techniques for domestic and commercial carpeting
-
-
Supplier: Accuris
Description: Care and Maintenance of Floor Surfaces Part 1: Wooden Flooring
-
Supplier: Accuris
Description: Floors and flooring; Performance, diagnosis, maintenance, repair and the avoidance of defects
-
Supplier: RS Components, Ltd.
Description: Floor Maintenance Pad 21"
- Features: Block / Pad
- Applications: Floor / Scrubbing Machine
-
Supplier: IQMS
Description: Preventative Maintenance and MRO Software Functions The maintenance module works in tandem with the EnterpriseIQ ERP and manufacturing software to provide a completely integrated maintenance solution that allows you to take a proactive approach to maintaining and servicing your
-
Supplier: Zurn Industries LLC
Description: 12"x12"x" Floor Sink comes standard with 14 gauge, 304 stainless steel, and features a loose set grate and stainless steel sediment basket Features And Benefits Floor sinks are most commonly used in food and beverage, manufacturing plants, restaurant kitchens, maintenance rooms,
- Drain Type: Floor Drain
-
Supplier: Minebea Intec GmbH
Description: IF Series floor scales are flat-bed scales that are available in various sizes, designs, weighing capacities and resolutions. They feature strain-gauge load cells that provide especially precise resolution. All flat-bed scales can be configured as high resolution instruments (15,000d or
- Capacity: 330.75 to 6,615 lbs
- Width / Diameter: 23.62206 to 39.3701 inch
- Length: 23.62206 to 39.3701 inch
- Type: Floor Scale
-
Supplier: Mettler-Toledo Technologies GmbH
Description: True Performance, Every Time!.PowerDeck™ PFD774 Mild Steel floor scale with weighing range between 300kg and 12 tons. Available sizes from 0.8x0.8m to 2x2.5m. It is the only floor scale with up to 10000e LFT accuracy on the market. Real-Time Operator Guidance Increase productivity by
- Type: Floor Scale
-
Supplier: Houghton International, Inc.
Description: Callina Fluid 1210 is a general maintenance and floor cleaner that provides excellent performance in a variety of general maintenance applications including spray cleaning of floors, walls, equipment, machinery and floor scrubbing equipment. The product effectively
- Type: Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Eaton | Power Quality
Description: The Eaton BladeUPS PDU with Maintenance Bypass integrates transformation, distribution and maintenance bypass into a single cabinet that uses precious floor space to your best advantage.
- Current Rating: 225 amps
- Frequency: 60 Hz
- Protection: Circuit Breaker
- Features: Other
-
Supplier: Layher, Inc.
Description: Versatile maintenance device for machines, containers, trucks, buses, shelves a.s.o. which do not allow the mounting of a statical solution. Special stile made of strong aluminium section. Step profile grooved for sure footing. Handrail of 30 mm diameter round tubing with cast aluminium
- Weight Capacity: 330.75 to 661.5 lbs
- Height: 13.123366666666668 ft
- Material: Aluminum
- Ladder Type: Rolling Ladder
-
Description: surfaces in sound condition. Manufacturing plants Laboratories Schools Hospitals Aircraft Hangers Interior high maintenance areas Exterior floors-Helipads Suitable for use in USDA inspected facilities Meets ADA requirements for slip resistance for floors
- Wet / Applied Thickness: 0.004 to 0.012 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Powder Floor Type: Ceramic tile, concrete, red tile, stainless steel Operating Temperatures: Room temperature to 150°F (66°C)Oakite ABC cleans and brightens equipment, floors and other surfaces throughout the food industry and removes stains and discoloration from red tile or
- Type: Cleaner / Cleaning Agent
-
Supplier: LEWA-Nikkiso America, Inc.
Description: Industry-specific solutions from a single source and in the highest quality Our pumps and systems are used in different industries and applications. Thereby we have gained 60 years of experience with our customers and develop solutions to complex questions in the handling of fluids. Comprehensive
- Process: Blending / Mixing, Injection / Metering
- Industry Served: Chemicals, Cosmetics, Foods / Beverages, Oil Refining, Pharmaceuticals, Plastics, Waste Water Treatment
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Features: East Asia / Pacific Only, Europe Only, North America, Northeast US Only, Southern US Only, United States Only
-
Supplier: Ivie Enterprises, Inc.
Description: This unit lays down solution, scrubs and recovers in either direction. The BR 400 employs our high performance BR technology for cleaning and maintenance of virtually any hard floor surface, including tile in bathrooms and impression areas. Height adjustable transport wheels permit
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady maintenance sign is made from aluminum which is the B-555 Brady Material Code. Carefully
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance sign is produced using polyester which is the B-302 Brady Material Code.
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady maintenance sign is produced using plastic which is the B-401 Brady Material Code. Carefully
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Plastic / Film
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady maintenance sign is constructed using aluminum which is the B-555 Brady Material Code.
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: Image Supply, Inc.
Description: Impregnated with Neutra Tech™, a neutralizing agent to combat odors and refresh the area. Protects floors from stains, discoloration & uric acid damage. 23" x 21 5/8". Lasts 4 to 6 weeks, dependent on usage. Special non-slip bottom provides a safer, drier floor surface. Makes restroom
-
Supplier: Tork
Description: The Tork floor stand dispenser in Performance design is developed for safety and stability with its reliable tear off and easy load features. Tork Performance is the next generation of dispensers for professional wiping. The right combination of dispenser and wiper will boost productivity,
- Operation: Pull
-
Supplier: American Biltrite (Canada) Ltd.
Description: Dynamic and diverse, these exciting collections of Luxury Vinyl tile flooring deliver the ultimate in durability, design, low maintenance, and long lasting beauty. Multi-layer construction resists scuffs and stains, increases ergonomic comfort, and emulates the look and feel of natural
- Application: Commercial, Industrial
- Type: Vinyl Tile
-
Supplier: Ivie Enterprises, Inc.
Description: quality floor cleaning performance, ease of use and durability are called for, the BR 13/1 MW is the most versatile and effective answer for any hard or soft floor surface. Excellent results on hard floor coverings including vinyl tile, brick, slate, mosaic, granite, marble and
-
Supplier: INTEG Process Group, Inc.
Description: floor, and provides detailed, live information about the production process. This gives employees - from machine operators to upper management - the ability to make better decisions, fix bottlenecks, reduce waste, and solve problems as soon as they occur. Our OMS solution is comprised of both
-
Supplier: DigiKey
Description: SCOTCHGARD FLOOR PROTECTOR APPLI
-
Supplier: Ivie Enterprises, Inc.
Description: Clarke sets the standard in productive floor maintenance with the Focus Rider Scrubbers. Designed with focus on operator comfort and ease of use and efficiency, the Focus Rider also addresses the needs of the buyer by providing the highest productivity, employee satisfaction, and labor
- Cleaning Path: 34 inch
- Power: Battery
- Scrubber Type: Ride-On
-
Supplier: REB Storage Systems International
Description: MECO Maintenance Platforms Use with a forklift to reach high places safely.Non-slip floor plate deck is surrounded by a 4" toe plate to contain loose objects. Units are held securely to lift truck by a safety chain; 42" high side rails and positive locking gate keep worker safe, Worker
- Depth: 3.3333333333333335 ft
- Height: 3.75 ft
- Width: 4 ft
- Platform/Walkway Type: Fork Lift Platform
-
Supplier: QualiChem, Inc.
Description: TUFF CUT 970 is an economical liquid floor cleaner for light to moderately soiled areas. The product is suitable for use in automatic floor scrubbers, mop buckets, spray bottles, and hand cleaning applications. The mild pH and pleasant fragrance of TUFF CUT 970 make it particularly
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Ivie Enterprises, Inc.
Description: The Vantage 17 is perhaps the most highly maneuverable and compact 17" Autoscrubber on the market with just those features that provide the highest scrubbing performance. The scrubber features a large opening to the recovery tank that allows for easy cleanout, maintenance-free gel batteries,
-
Supplier: Columbia Machine, Inc.
Description: FL1000 Floor-Level Palletizer The Model FL1000 floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8' x 8' doorway, the FL1000's compact footprint utilizes less than 60 square feet
- Rate: 10 Pieces / Min
- Type: Automatic
- Packaging: Box / Carton, Case, Cup / Tray, Pallet / IBC
- Goods: Bulk / OEM Packaging
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Floor standing centrifuge 8K BBI-8581991 Speed range up to 10,500 rpm Spincontrol Professional User friendly control unit integrated in the front panel Maintenance-free drive, high imbalance tolerance up to approx. 80 g Automatic rotor identification prevents the rotor from
- Maximum Speed: 10,500 rpm
- Maximum RCF: 20,953 xg
- Timer Set Points: 0.166666666666667 to 5,999 minutes
- Rotor Capacity: 12
-
Supplier: Bell & Gossett, a xylem brand
Description: Floor mounted End Suction Pumps with foot supported volutes in several designs. Small maintenance-free pumps (Series e-1522), foot mounted close coupled cast iron pumps (Series e-1531, e-1535), small foot mounted close coupled stainless steel pumps (Series 3530), base mounted pumps
- Discharge Size: 1.25 to 8 inch
- Horsepower: 0.33 to 60 HP
- Maximum Discharge Flow: 0 to 4,950 GPM
- Maximum Discharge Pressure: 0 to 1,231.7557458 psi
-
Supplier: Mettler-Toledo Technologies GmbH
Description: 5,000 lb 36"x36", 48"x48", 48"x60", 48"x72", 60"x60", 60"x84" 10,000 lb 48"x48", 48"x60", 48"x72", 60"x60", 60"x84" Features and Benefits The EZ-CLEAN™ floor scale's pneumatic design enables a single person to handle all operations. Its platform tilts to 45 degrees, allowing easy and complete
Find Suppliers by Category Top
Featured Products Top
-
Accurate Shop-Floor Measurements 3D scanners enable the QC team to go directly to (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
FORREST offers a variety of coatings for your equipment and facility needs. We also offer interior and exterior latex paint options and a wide selection of painting supplies and sundries. A representative is available to consult with you about other products to support your maintenance (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
. Today, be it in the office, mail room, print shop or factory floor, speed and efficiency are paramount to your success. CMT continues to innovate in partnership with the paper handling industry. Customer's Challenge GBR Systems Corporation, a manufacturer of paper (read more)
Browse V-Belts and V-Ribbed Belts Datasheets for Custom Machine & Tool Co., Inc. -
Rider Lift to 2nd Floor for Spring Manufacturer A Case History A spring manufacturer in the Chicago area purchased an existing building to expand their (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
It’s officially fall! Keep your sludge hot with the NOH (Non-Obstructing Heater). While temperatures get cooler, keep your sludge hot with the NOH (Non-Obstructing Heater). The NOH provides precise sludge heating, saves floor space, and reduces your need for maintenance. (read more)
Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation -
is maintenance-free because floor tape and targets are not required. Easily add more of these inexpensive automated carts as your assembly or material handling rates increase. (read more)
Browse Material Handling Carts and Trucks Datasheets for Savant Automation, Inc. -
Case Study: Clean Air Industries supported the Partnerships in Industry and Education (PIE) Innovation Center with a welding fume control solution for their second-floor lab. The Solution: A (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Federal Signal Corporation - Industrial Signaling and Systems
Keep Teams Connected. Wherever. Whenever.
floor, or dispatching maintenance in a processing facility, these phones are built to deliver crystal-clear sound—every time. Here’s why it matters: Boost efficiency and uptime: Faster communication means faster decisions. The FT (read more)
Browse Telephones and Cellular Phones Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
EXAIR and BETE have launched a new interactive factory microsite designed to help manufacturers quickly identify products that can improve efficiency, safety, and performance throughout their facility. The digital experience features a fully interactive factory floor map with clickable hotspots (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR
Conduct Research Top
-
Waterproofing A Concrete Floor: What You Should Know
a concrete floor will ultimately extend its lifespan and lessen maintenance and repair costs.
-
Maintenance Management Joins the Party
, but not as strong when it comes to connections to the shop floor. As AMR s Masson points out, One of the challenges companies have that go with SAP for maintenance management is that SAP does not really work very well on the shop floor. SAP is out to change that perception, says Kahn Ellis, the company s
-
Using Infrared Thermography for Optimization, Quality Control and Minimization of Damages to Floor Heating Systems
Thermography is a powerful diagnostic tool for the inspection of residential heating systems. In this paper, IR applications for hot water radiant floor heating systems, (which are quite popular in Germany) will be explored. Thermography easily identifies the regions where the tubes for water
-
Heat-Shrink Tubing: The Versatile Tools for Maintenance and Repair (.pdf)
Think of heat-shrink tubing as the duct tape for electrical wiring on the factory floor. Heat-shrink tubing is versatile, easy to use, and finds wide applicability in maintenance and repair. Heat-shrink tubing can be used for preventive maintenance to avoid problems, and it is a wonderful tool
-
Casters 101: Maintenance & Fitting
Castors 75mm (3 ") should only be used on light weight, seldom used equipment. Even diameters of 100mm (4 ") are only useful on smooth floors. Any trolley wheeled quickly, or on uneven floors, needs wheels 125mm (5 ") or larger. The heavier the load, the larger the wheel. Most people can exert 17kg
-
Food Processing Flooring and Maintenance
According to Food Plant Engineering Proper flooring is a crucial component in any food plant. Food processing flooring takes tremendous abuse on a daily basis, and can severely damage productivity and increases sanitation costs. There are six main floor failures throughout processing plants that go
-
Softing's OPC Technology Links an SAP System with Siemens Controllers on the Shop Floor (.pdf)
Events at a production station are usually recorded in a shift log. Most of these events, however, relate to major problems requiring maintenance work. Many little, often homemade issues are not logged for time reasons. And yet these are the issues that actually cause the majority of production
-
PLCs Provide a Conduit for Better Predictive Maintenance
This article will show how modern cloud-enabled controllers can easily and securely connect plant-floor data sources to cloud-based analytics platforms.
-
Progressive Cavity Pump Reduces Discharge Times and Maintenance for Chemical Plant
A damping coat improves the cabin environment. It is applied to the floors in automobiles. to reduce vibration and road noise. Previous methods of manually attaching an asphalt sheet as a. sound barrier have been replaced with automatic spraying the damping coat directly to the vehicle's. floor
-
Top Tips to Streamline Your Manufacturing Logistics
What happens when someone in your warehousing team can't find a particular item? When you run out of a vital material? When maintenance is already overstretched, but something breaks down on the factory floor?
More Information Top
-
Life cycle assessment of water-based acrylic floor finish maintenance programs
Floor Maintenance .
-
Impact of maintenance on life cycle impact and cost assessment for residential flooring options
The primary objective of this study is to determine the significance of floor maintenance on the total cost and envi- ronmental impact of floor products.
-
The maintenance of linoleum and PVC floor coverings in sweden the significance of the usage phase in an LCA
This means that the PVC and linoleum flooring maintained byprofessionalcleaningonlyconstitute about 10% of the floor area in Sweden, but almost 75% of the resilient floor coverings in the public and service sector.
-
Maintenance Chemical Specialties
It should be mentioned here that the "wash and wax" floor main- tenance products, which were introduced into the household market at about this time, can be thought of as being related to the detergent re- sistance concept in that their function …
-
The Effect of Polish Maintenance on Static Coefficient of Friction
Reference: Owens, Joseph M., "The Effect of Polish Maintenance on Static Coefficient of Friction," Technology of Floor Maintenance and Current Trends, ASTM STP 1448, W. J. Schalitz, Ed., ASTM International, West Conshohocken, PA, 2004.
-
Polish Maintenance for Fun and Profit
For those familiarwith performing floor maintenance , it does not take long to realize that it is a costlyprocess.
Indicates content that may require registration and/or purchase.