Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TSI Incorporated
Description: Low-cost gas flow analyzer capable of testing multiple ventilator parameters. The Certifier® Flow Analyzer 4070 Ventilator Test System is capable of testing multiple parameters of ventilator performance. It is designed to measure air, oxygen, and nitrous oxide flow
-
Supplier: TSI Incorporated
Description: Full-feature gas flow analyzer capable of testing most types of ventilators plus other medical equipment. Certifier® Flow Analyzer Plus Ventilator Test System 4080 is the full-feature system capable of testing virtually all models of ventilators: adult, pediatric,
-
Supplier: Fluid Components Intl. (FCI)
Description: indication of proper flow rate to the analyzer or sampling system, that an alarm/trip has been reached, and as indication the unit is powered and operating. The flow switch's setpoint is conveniently user settable via two push-buttons accessible at the top of the unit.
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
-
Supplier: Micromeritics
Description: involves the continuous flow of an adsorptive and inert gas mixture over the sample at atmospheric pressure. The FlowSorb III’s reproducibility is better than 0.5%. The FlowSorb III 2310 features a built-in Dewar elevator for completely automated analysis and rewarming fan for rapidly warming
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: KPM Analytics
Description: The Futura Analyzer Series of dedicated continuous-flow wet chemistry analyzers identify and measure contaminants in water and soil using a melange of technologies capable of handling both simple and complex analyses. The systems are fully automated and measure many parameters,
- User Controls: Digital Front Panel
- Form Factor: Lab / Benchtop
- Display Type: Video Display
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement solutions.
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission monitoring in
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000Plus is a stationary analyzer with unique dual beam micro-flow NDIR and long life time technology for SO2,NO,CO,CO2,O2 measurement simultaneously, it is an ideal solution for pollution emission monitoring in boiler, power, cement,
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: InspectorTools
Description: for cumbersome flow hoods, psychrometers, etc. So easy to use, you will be performing complex measurements within minutes of unpacking the tool. Applications: Ambient Temperature, Inlet and Outlet Temperatures, Cooling Efficiency, Ambient Humidity, Inlet and Outlet Humidity, (De-)
-
Supplier: BARTEC
Description: To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly. The no
-
Supplier: ValueTronics International, Inc.
Description: The 2000 is an analyzer from Huntron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: GL Communications, Inc.
Description: the main screen displays the received HDLC frames in hex format. Flags are stripped, all other data is presented, including CRC bytes. GL Communications supports the following types of HDLC analyzers: Real-time HDLC Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: C.I. Analytics, Inc.
Description: as the 9710, but also has a dynamic combustion system for the conversion of total sulphur/total chlorides and NOx (only one impurity at a time). Fully automated with digital flow controls, the 9730 Process Analyzer is equipped with ciSmart software, can measure up to four streams, has
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: BARTEC
Description: of a liquid is the temperature at which it still flows but starts losing its flow characteristics by becoming semi solid. For hydrocarbons the pour point temperature depends on the content of paraffin in the liquid but also on the viscosity that changes with temperature. The pour point
-
Supplier: Environment One Corporation
Description: Environment One's standard Generator Gas Analyzer (GGA) can also be supplied in a portable configuration. The PGA incorporates the same hydrogen gas sensor/analyzer and system electronics found in our other hydrogen gas purity systems. The PGA is specifically intended for use in
- Number of Channels: 1
- Operating Temperature: 32 to 125 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: C.I. Analytics, Inc.
Description: Versatile process analyzer ideal for detecting impurities in the oil and gas industry Having a fixed calibration curve and a single range is often not sufficient to meet your specific requirements. This is where the 9710 Process Analyzer shines through, allowing users to detect 11
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic sensor or
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: ABB Measurement & Analytics
Description: performance validation. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3)
- Instrument Type: Analyzer
- Mounting Type: Portable
-
Supplier: ValueTronics International, Inc.
Description: The FIREBERD 8000 is a communication analyzer from JDSU. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: Siemens Analytical Products
Description: Analyzer parts. Benefits Universally applicable hardware basis Integrated correction of cross-interference, no external calculation required Open interface architecture (RS 485, RS 232, PROFIBUS) SIPROM GA network for maintenance and service information (optional) Electronics and
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Chlorine (Cl2), Hydrogen (H2), Hydrogen Chloride (HCl)
- Electrical Outputs: Analog Current, Switch
-
Supplier: BARTEC
Description: To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly. All
-
Supplier: Mettler-Toledo Technologies GmbH
Description: 2800Si: Dependable & Sensitive. Low Maintenance Large reagent containers enable continuous operation for 3 months before refilling. Full Protective Enclosure Self-contained analyzer protects components, reagent bottles and tubing behind a locking door. The enclosure is suitable for wall
- Form Factor: Lab / Benchtop
-
Supplier: Process Sensing Technologies USA
Description: (N2, O2, H2O, CnHm) Bootloader integrated for software update via Ethernet Ultra high purity electronic flow controllers for sample flow control Large measurement scale Touchscreen 5.6’’ LCD 4-20 mA outputs Range Identification & alarm status & calibration contacts Alarm historic
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: ABB Measurement & Analytics
Description: in one instrument, please refer to LGR's new Isotopic Water Analyzer. LGR's Water Vapor Isotope Analyzer works seamlessly with LGR's Water Vapor Isotope Standard Source (WVISS), which provides a controllable flow of humid air with known isotope values for δ17O, δ18O and δ2H over
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Instrument Type: Analyzer
- Features: Other
- Mounting Type: Portable
-
Supplier: ABB Measurement & Analytics
Description: dryer to automatically remove and eliminate effects due to changing moisture in the sample gas flow and a metal oxide scrubber to automatically provide a chemical zero periodically to eliminate the need for “zero gas”. As with all LGR analyzers, the Nitrogen Dioxide Analyzer may
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Nitrogen Dioxide (NO2)
-
Supplier: Nova Analytical Systems Inc.
Description: Series comes complete with pre-filter, sample pump, flow meter, compression-style moisture removal system, H2S filter, PTFE liquid block, long-life O2 sensor, infrared CO2/CH4 detector, low flow sensor, alarm relay contacts, and 4-20mA outputs for each gas measured. The sensors are
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: AMETEK Brookfield
Description: The Brookfield CT-3 Texture Analyzer is a powerful universal testing machine that offers both compression and tensile testing at a much lower price than other testers in its class. The CT3 can calculate, through compression and tensile data, a number of physical properties that have proven to
- Test Media: Adhesives / Coatings, Asphalt / Pavement, Food / Drugs, Oils / Lubricants, Polymers (Plastics, Elastomers)
- Properties Analyzed: Brittleness / Friability, Cohesion / Internal Friction, Flowability / Workability, Gelation, Texture Analysis
- Display & Special Features: Computer Interface / Networkable, Digital Readout, SPC Software / Capability
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Online Measurement of Chloride & Sulfate.The 3000CS is a reliable, online analyzer for the direct measurement of chloride and sulfate in pure water and power plant cycle chemistry. This instrument detects these highly corrosive ions to prevent damage to critical power plant components. Direct
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: ABB Measurement & Analytics
Description: precision, accuracy, stability and drift. Moreover, only LGR-ICOS analyzers provide reliable measurements (with guaranteed specs) at concentrations more than 20 times greater than typical ambient levels (to 25000 ppm carbon dioxide in air, for model CCIA2-912). Furthermore, LGR-ICOS
- Response Time: 10 seconds
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 100 %
- Application: Ambient Air Monitoring
-
Supplier: Malvern Instruments, Inc.
Description: The Sysmex FPIA-3000 Flow Particle Image Analyzer offers high resolution, automated analysis of particle size and shape in a reliable, repeatable and routine manner. Comprehensive particle characterization data is generated in a short time, typically less than 3 minutes and with
- Particle Size Range: 0.8 to 300 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Features: Other
-
Supplier: C.I. Analytics, Inc.
Description: digital flow control and a special accessory package. It provides high accuracy and high precision with electronic mass flow controllers. This resourceful unit for the detection of multiple impurities is ideal for numerous industries.
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The NGA 2000 FID Hydrocarbon Analyzer Module is the industry’s first modular total hydrocarbon analyzer. It is a self contained unit, complete with detector and electronics. Designed for continuous measurement of hydrocarbon gas concentration, the NGA 2000 FID Analyzer Module
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Early Detection of Trace Sodium.The 2300Na Sodium Analyzer provides early detection of trace sodium contamination in a water system with minimal operator intervention. It is an ideal solution for in-line sodium monitoring in ultrapure water or steam cycle chemistry. Accurate, Reliable Sodium
- Electrical Output: Analog Frequency Output
- Form Factor: Lab / Benchtop
-
Supplier: Hach
Description: The 9245/9240 Sodium Analyzer installs easily; it requires only power and sample connections. Clear step-by-step instructions are given by the analyzer to simplify operations such as instrument start-up, long-term stand-by, and reagent replenishment. The 9245/9240 Analyzer is
- ISE Concentration Range: 0.00001 to 10 ppm
- Sample Type: Aqueous
- Electrode Type: Sodium (Na+)
Find Suppliers by Category Top
Featured Products Top
-
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
reliable, it can detect ultra-low levels of impurities in polymer-grade ethylene, propylene and light hydrocarbons. Simple and easy to use, the SuperC AMF lab analyzer runs on Windows-based ciSmart software. It is fully automated with digital mass flow controls and can analyze up to 11 (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
. Viscosity — ASTM D8092 Viscosity is measured using a temperature-controlled kinematic viscometer with a patented split-cell design. A funnel, with a 100 micron gap, is formed in the center of the cell. Optical sensors in the cell detect the flow (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
and fast work flow, an adaptive rules engine and high-quality oil analysis reports. New TruVu 360 Basic and Pro configurations for local installs! A Holistic Approach to On (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
core of the device combines a direct imaging particle analyzer with a sensitive magnetometer together to generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
Particle Counter, Wear Particle Classifier, Ferrous Monitor Particle Analyzer The LaserNet 200 Series allows reliability professionals to quickly and (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
viscosity is the resistance of a fluid to flow under gravity. Viscosity is the most important lubricant physical property. Lubricants must have suitable flow characteristics to insure that an adequate supply reaches lubricated parts at different operating temperatures. The viscosities of lubricants (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
long-lasting laser stability, it provides immediate insights into chemical composition and enables timely adjustments for optimal process control, ensuring consistent product quality, and enhancing overall operational efficiency. Up to 5 probes and/or flow cells can be connected to the analyzer. All 5 channels can be configured independently from each other in the embedded proprietary software. (read more)
Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
improving the MTBF of the pump. Kinematic Viscosity The resistance of a fluid to flow under gravity. Viscosity is the most important lubricant physical property for pumps. The viscosities of lubricants vary depending on their classification or grade, as well as the degree (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Viscosity Viscosity is the resistance of a fluid to flow. Kinematic Viscosity is the most important lubricant physical property for engines. Engine oils usually are multigrade formulations, designed to allow for normal engine operating g over a wide range of startup operating temperatures (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Verify Fluid Flow to Your Analyzer and Keep Your Plant Running
Gas chromatographs (GCs), mass spectrometers, optical spectrometers and photometers are a few examples of analyzer technologies applied in process and plant systems that need sample flow assurance. It is an accepted industry best practice that sampling systems have some type of flow monitor
-
Air Flow Control Using Fuzzy Logic
note will step the user through a fuzzy logic control design utilizing sensors. The development tool used is Inform Ò Software?s fuzzyTECH Ò -MP. The development tool allows for an all-graphical editor, analyzers, and debug capability.
-
Controlling The Addition Of Chlorine Into A Process
There are several methods for controlling the addition of chlorine into a process. These methods include flow proportional injection, ORP (oxidation reduction potential) or a residual chlorine analyzer. Each method measures a different process characteristic.
-
Feed Forward Control (.pdf)
This case history describes how one company used the CalorVal BTU Analyzer with an oxygen sensor and flow meter to complete their control loop system for optimizing fuel/air mixtures.
-
Back to the Basics: Sample Pre-conditioning and Filtering
Because the analyzer response time is critical, large pre-conditioning filters in the sample line are to be avoided. The delay in a filter can be estimated by dividing the filter volume by the sample flow rate through the filter.
-
How to Use a Regulator to Reduce Time Delay in an Analytical System
Time delay is defined as the amount of time it takes for a new sample to reach the analyzer. One way to control time delay is with a regulator. Regulators control pressure, and pressure in an analytical system is closely related to time. In the case of gas systems with a controlled flow rate
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Chess/Checkers tool flow brings verification into play Target Compiler Technologies NV (Leuven, Belgium) is adding verification capabilities to its Chess/Checkers retargetable tool flow for intellectual-property design. ACAD fields hybrid power analyzer Combining gate-level dynamic analysis
-
Measurement and Control Basics, Fourth Edition
. application to analytical measurement. Three sections were also added to. Chapter 8 on photoconductive sensors, photomultiplier tubes, and turbidity. analyzers. Chapter 9 on flow measurement contains new coverage on Reynolds. Number and fluid flow profiles. The discussion of the basic principles
More Information Top
-
Analysis of a high‐throughput HLA antibody screening assay for use with platelet donors
A high‐throughput microbead‐ flow analyzer HLA antibody detection technique was compared with an enzyme‐linked immunosorbent assay (ELISA) method.
-
A dynamic firewall architecture based on multi-source analysis
We devise individual analyzers like IDS analyzer, flow analyzer and SNMP analyzer for obtaining interesting security events.
-
Gas Flow Analyzer | Portable Gas Flow Meter | Oxygen Flow Meter
○ Gas Flow Analyzers .
-
Design and analysis of FPGA/FPIC switch modules
3 The Network- Flow Analyzer .
-
Multiphase Flow Dynamics 3
And finally, Section 16.21 contains the discussion regarding: Is it possible to design a universal multiphase flow analyzer ?
-
Limits and Measurement Methods for Exhaust Pollutants from Vehicles Equipped with Ignition Engines Under Two-speed Idle Conditions and Simple Driving Mode Cond...
… under the simple transient operating conditions shall include a chassis dynamometer which can at least simulate inertia under acceleration conditions and load under constant speed conditions, a five-gas analyser and a sampling and analysis system made up of gas flow analysers .
-
Environmental Protection Agency (40 CFR) - Part 92 Subpart B - Control of Air Pollution from Locomotives and Locomotive Engines - Test Procedures.
(ii) Capillary flow analyzers .
-
Real-time image processor for detection of rare cells and particles in
flow at 37 MHz line scans per second
As a benchmark, this throughput is significantly lower than that of single-pixel high-throughput flow analyzers such as electronic particle counters13, 14 and .
Indicates content that may require registration and/or purchase.