Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nova Analytical Systems Inc.
Description: the flue gas sample. The O2 sensor life expectancy is typically 3-4 years. The CO, SO2, and NOx sensor life is typically 2-3 years. The infrared CO2 sensor should not need to be replaced under normal conditions of use.In operation, a built in sample pump draws in
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: LAND
Description: Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
- Response Time: 3 seconds
- Operating Temperature: -5 to 160 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 313 Series Portable Flue Gas Analyzer for NO, NO2, or NOx utilizes reliable, stable NO and/or NO2 sensors which respond quickly to the NO or NO2 present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOx found in flue gases or
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 312 Series Portable Flue Gas Analyzer for NOX utilizes a reliable, stable nitric oxide (NO) sensor which responds quickly to the NO present in flue gases or engine exhaust. NO is the major component (90-95%) of the NOX found in flue gases or engine exhaust
- Response Time: 20 seconds
- Operating Temperature: 55 to 120 F
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Electrical Outputs: Analog Current, Analog Voltage
-
Description: target gas include in-door air pollutants, combustion gas from a fire situation, and industrial flue gas.
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: GasLab
Description: temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure:
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace atmosphere
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Fluid Components Intl. (FCI)
Description: which case the rain is traveling in the opposite direction of the gas flow. Common moist gas applications, and often condensation droplets are found in biogas recovery (WWTP digesters, landfill gas, biogas production systems) and reactors, while rain droplets found in open
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process and the
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen sensors use
-
Supplier: Bacharach, Inc.
Description: maximum measured values, and ability to log a 15-minute CO ambient test. The CO sensor is quickly replaced in the field without down time using B-Smart® pre-calibrated sensors. The Monoxor® Plus can also be used to measure ambient and flue gas temperatures, using optional
- Operating Temperature: 23 to 113 F
- Operating Humidity: 15 to 90 %
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The OCX 8800 with its rugged design, stable sensor, electronics and software package, is the most dependable oxygen/combustibles transmitter on the market. The time-tested and world renowned zirconium oxide sensor is the basis for the oxygen measurement. This, coupled with the new
- Operating Temperature: -40 to 212 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Features: Combustible Gas, Hazardous Environments, Other
-
Supplier: ABB Measurement & Analytics
Description: Accurate measurement of both oxygen and COe is important for the safe, reliable and efficient operation of industrial combustion plant. – carbon monoxide detector – flue gas – combustion analysis – combustion analyzer.
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Features: Analyzer, Audible or Visual Alarms, Digital, Fixed, Hazardous Environments, Other
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: probe lengths, these sensors are well-suited for challenging environments such as polluted or aggressive atmospheres, boiler exhausts, for example. Extended versions are ideal for use with thick-walled or insulated flue pipes. SST’s zirconium dioxide oxygen sensors utilize a
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: ensures long operational life, requiring no reference gas, while enabling simple single-point calibration with ambient air or any known calibration gas. Both standard and fast-response zirconia oxygen probes are available, with flexible probe and cable lengths and options for different
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. NOTE: The 4650-PM is currently available only in the USA and China.
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Input Power: DC Power
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: WohlerUSA, Inc.
Description: Wohler A 400 Combustion Analyzer with NOx Measuring CapabilitySimply genius - the Wohler A 400 Flue Gas Analyzer is the multifunctional instrument for residential and light commercial applications. The A 400 NOx offers a Nitric Oxide sensor and through the integrated software
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: GasLab
Description: The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen sensor element is mounted in
-
Supplier: Process Sensing Technologies USA
Description: The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more applications. The
- Operating Temperature: 14 to 185 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: SST Sensing Ltd.
Description: Details Wide temperature operating range from -100°C to +400°C Robust zirconium dioxide sensor element for long-term reliability No reference gas required thanks to advanced sensor design Configurable measurement ranges: 0.1-25% or 0.1-100% Linear output across the full
- Response Time: 15 seconds
- Application: Ambient Air Monitoring
- Mounting Type: Fixed
- Gas Types: Oxygen (O2)
-
Supplier: Eldridge Products, Inc.
Description: more flow sensors mounted in a 1½” OD probe shaft. The 9000MP probe’s sensors are removable for field replacement if one is damaged. Each sensor is matched to its own bridge board and microprocessor to function, in effect, as a complete flow meter. The linearized output signals
- Pipe Diameter: 1.5 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 25 psi
- Media Temperature: -40 to 392 F
-
Supplier: Process Sensing Technologies USA
Description: moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: InspectorTools
Description: PC or printed version via an infrared printer. Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required!
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
-
Supplier: InspectorTools
Description: PC or printed version via an infrared printer. Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required!
-
Supplier: LAND
Description: 4650-PM provides the stable, accurate low-range measurement of particulate matter in stacks and ducts where water droplets are not present in the flue gas. Consisting of a stack-mounted probe and separate control unit, 4650-PM’s forward scattering laser measurement detects particulate
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current
- Features: Built in Calibration
- Display Type: Digital
-
Supplier: Taco Comfort Solutions
Description: setpoint dial on the PC board, you can select any temperature from 30°-210°F. If desired, a boiler protection sensor can be installed to protect the boiler from flue gas condensation. In the DT mode, the pump speed is varied to maintain a set temperature drop (5°-50°F) across a
- Media Temperature: 30 to 210 F
- Water Temperature: 30 to 210 F
- Pump Type: Circulation Pumps
Find Suppliers by Category Top
Featured Products Top
-
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd.
Conduct Research Top
-
What is Dual-Sensor Technology?
Dual Sensor Technology allows an analyzer employing electrochemical sensors to achieve high levels of accuracy and reliability by ensuring the sensors have time to recover from exposure to any contaminants in the flue gas which could cause poisoning, and to rehydrate after exposure
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
and NOx. ZR22G Detector uses a high-reliability Zirconia sensor, and its heater assembly can be replaced on site. The detector is mounted, for example, on the wall of a flue and can measure the gases directly.
More Information Top
-
Electrospun Nanofibers - Opportunities in
Environment and Energy
Flue gas sensors .
-
Renewable Energy Systems
Excessive levels of emissions from stand-alone furnaces and potential disruptions of the combustion cycle, as well as hazards caused by users otherwise, can be minimized through the increased use of flue gas sensors and other system control mechanisms.
-
States > Texas > State > Register > 1999 > [TexReg 1999-0716is] 07/16/1999
…of Chapter 117, applicable to existing major stationary sources of NOx in the BPA, Dallas/Fort Worth (DFW), and Houston/ Galveston (HGA) ozone nonattainment areas, the commission proposes to: eliminate the requirement to operate wood-fired boilers with flue gas sensor -based trim, .
-
States > Texas > State > Register > 1999 > [TexReg 1999-1112is] 11/12/1999
…major stationary sources of NOx in the BPA, Dallas/Fort Worth (DFW), and Houston/ Galveston (HGA) ozone nonattainment areas, the commission adopts changes to Chapter 117 which: eliminate the requirement to operate wood-fired boilers with flue gas sensor -based trim, add an…
-
BATCH OPERATED GASIFICATION AND OXIDATION PROCESS FOR THE RECOVERY OF PRECIOUS METALS
• LS2: Current-type zircon-based O2 sensor • KS1: This is a flue gas sensor that measures a sum variable of PIC.
-
Advanced Computer and Communication Engineering Technology
As a part of the future work incorporation of flue gas sensors can be carried out.
-
Data Acquisition and Signal Processing for Smart Sensors
…demand volumes are temperature sensors, pressure sensors, flow sensors, binary position sensors (proximity switches, light barriers, reflector-type photosensors), position sensors, chemical sensors for measurement in liquids and gases, filling sensors, speed and rpm sensors, flue gas sensors and fire detectors worldwide.
Indicates content that may require registration and/or purchase.