Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titan Enterprises, Ltd.
Description: Flow meters for viscous fluids The Oval Gear meter are manufactured in a choice of materials and pressure/temperature ratings to suit many applications and as with all positive displacement meters the performance improves with increasing viscosity, achieving an
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
Supplier: HydraCheck Inc.
Description: Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to setup, adjust and test hydraulic pumps, motors, cylinders and more! The only way to test a pump and
- Media Temperature Range: -20 to 240 F
- Liquid Volumetric Flow Rate: 150 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: -20 to 240 F
-
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and
- Meter Technology: Turbine Meter
-
Supplier: Bell & Gossett, a xylem brand
Description: The Circuit Sensor Flow Meter is a precision machined wafer-type orifice insert that is installed between standard 125, 150, 250 or 300 psi ANSI flanges, to monitor system flow with a minimum friction head loss. System flow is determined by obtaining a differential
- Pipe Diameter: 2.5 to 12 inch
- Operating Temperature: 250 F
- Features: Differential Pressure Meter, Other
- End Fittings: Flanged
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW METER FLUID, 1000PSI AT 400 F. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Fuji Electric Corp. of America
Description: The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy installation, space saving and easily deployable, the flow meter simultaneously displays volumetric flow and percentage, or temperature (option) at an
- End Fittings: Clamp
- Features: Non-Invasive
- Meter Technology: Ultrasonic Meter
-
Supplier: Flow Technology, Inc.
Description: Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the
- Media Temperature Range: 50 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 140 F
-
Supplier: Malema Sensors
Description: drop but providing unmatched turndown. Features A novel design approach in fluid flow measurement High turn down No moving parts No need for straight runs Stream-lined measuring section: Low pressure drop Measurement is independent of flow regime: Suitable for laminar, turbulent
- Features: Digital Display, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
- Process Media Type: Gas, Liquid
-
Supplier: Accuris
Description: Measurement of Fluid Flow in Pipes Using Vortex Flow Meters
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial
- Process Media Type: Liquid
-
Supplier: Holykell Technology Company Limited
Description: Volumetric flow meter uses a fixed small volume to repeatedly measure the volume of fluid passing through the flow meter. Therefore, there must be a space that constitutes a standard volume inside the positive displacement flowmeter, which is usually called the
- Process Media Type: Liquid
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Malema Sensors
Description: DP65 and DP500 series target flow meters are suitable for liquid and gas flow measurement. Its design and robust construction makes it suitable for tough applications including the liquids containing solid particles. Features Metallic, simple and robust construction Liquified
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Flow Technology, Inc.
Description: Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -4 to 320 F
- Liquid Volumetric Flow Rate: 0.05 to 47 GPM
- Operating Pressure: 232 psi
-
Supplier: Malema Sensors
Description: The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0 to 21.12 GPM
- Operating Pressure: 70 psi
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Features: In-line
-
Supplier: Badger Meter
Description: The Dynasonics® DFX Doppler Ultrasonic flow meter measures the flow of aerated liquids or those containing suspended particles that reflect ultrasonic energy. Increase Read Accuracy. Reduce Downtime. The Dynasonics DFX Ultrasonic Doppler flow meter features a
- Pipe Diameter: 0.25 to 120 inch
- Velocity Flow Rate: 0.15 to 30 ft/sec
- Operating Temperature: -40 to 400 F
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic flow meter is designed, developed
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 0.08 to 44,786 GPM
- Mass Flow Rate: 0.0001764 to 98.75313 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which allows
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The Blancett® B1500 Turbine flow meter has exceptional mechanical linearity, resulting in minimizing or negating temperature induced viscosity influence. Exceptional Linearity. Increased Flow Range. The Blancett B1500 Turbine flow meter comes with national pipe
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 250 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.55125 lbs/min
-
Supplier: Macnaught USA, Inc.
Description: Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
Supplier: Sensirion
Description: several interface cables, ensures an optimal match and simplifies the integration of a liquid flow meter into a fluidic system. Capable of fast and precise measurements for flow rates of up to 40 ml/min, the SLS 1500 enables close process monitoring. With a typical response time
- Liquid Volumetric Flow Rate: 0 to 0.01056 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Features: In-line, True Mass Flow Meter
-
Supplier: IMI Life Science
Description: In-line, real time liquid flow measurement with data logging capability and fully adjustable data smoothing algorithms. In-line, real-time flow rate measurement Real-time data logging via USB cable Fully adjustable data smoothing Compatible with a wide variety of tubing sizes ranging
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Holykell Technology Company Limited
Description: Vortex flow meter is a volume flow meter that measures the volume flow of gas, steam or liquid and the volume flow or mass flow of the standard condition based on the Karman vortex principle. It is mainly used for flow measurement of industrial
- Process Media Type: Liquid
-
Supplier: Great Plains Industries, Inc.
Description: Fluid pressure limited by the type and size of the process connection
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 0.6 to 60 GPM
- Operating Temperature: -100 to 225 F
- End Fittings: Clamp, Flanged, Threaded
-
Supplier: Proteus Industries Inc.
Description: directly proportional to the instantaneous flow rate of the liquid. Vortex Flow Meters > Flow ranges from 0.9 to 85 LPM / 0.2 to 22 GPM > Accuracy of better than 3% of flow range > Liquid temperatures from -40 to 100°C / -40 to 212°F > Rugged glass fiber-reinforced
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Features: In-line, Velocity Meter
-
Supplier: Titan Enterprises, Ltd.
Description: FT2 Hall Effect Turbine Flow Meter This multi-range radial flow turbine meter uses a low inertia turbine supported on robust sapphire bearings in a chemically resistant housing. Nine flow ranges (0.05 to 160 litres per minute), a choice of "plug in" fittings and
- Meter Technology: Turbine Meter
-
Supplier: Great Plains Industries, Inc.
Description: Fluid pressure limited by the type and size of the clamp connection
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 0.6 to 60 GPM
- Operating Temperature: -100 to 225 F
- End Fittings: Clamp, Flanged, Threaded
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to lengthening
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Viscosities up to 100,000 cSt Accuracy ±0.3% of Flow To 6500 PSIG Max. Pressure Can Detect Flow Direction Handles a Variety of Lubricating Fluids When your metering problem gets particularly difï¬cult or when the absolute in precision is a must, the ZDM positive
- Media Temperature Range: -40 to 248 F
- Liquid Volumetric Flow Rate: 0.0005 to 138 GPM
- Operating Pressure: 4,500 to 6,500 psi
- Features: In-line, Other, Positive Displacement, Volumetric Flow Meter
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: -4 to 149 F
- Gas Volumetric Flow Rate: 1.76499 to 176.499 SCFM
Find Suppliers by Category Top
Featured Products Top
-
Matters for Fluid Control Systems Good fluid handling equipment is a must for manufacturing facilities and processing plants. Whether you’re keeping a treatment facility online or driving throughput in a chemical reactor loop, the integrity of your pulsation dampeners, surge (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
McCrometer's Patented V-Cone Flow Meter Solves Harsh Fluid Applications Ideal for Oil/Natural Gas Production/Distribution, Process and Facility Control,Municipal Water/Waster Water McCrometer's patented V-Cone® Flowmeter solves challenging fluid applications and operates in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
tubes, the V-Cone Flow Meter's design is inherently more accurate because the flow conditioning function is built-into the basic flow sensor design. The V-Cone conditions fluid flow to provide a stable flow profile that increases accuracy. The flow sensor's design features a centrally-located cone (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The amount of energy used by a positive displacement pump is proportional to the pump’s differential pressure. The higher the pressure added by the pump, the harder the pump is working. Reciprocating pumps accelerate the mass of fluid in the discharge line with each discharge stroke (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
FLATREG MFC helps you: • Reduce design cycle time – with an out-of-the-box flow control solution • Upgrade your fluidics – with reliable performance across changing conditions and system (read more)
Browse Flow Meters Datasheets for IMI Life Science -
Mass flow rate Volumetric flow rate Temperature Pressure Fluid density Low-cost alternative to Coriolis meters for large pipes and ducts Easy single-point installation; hot tap and hot tap retractor available Sensors located (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers, process managers, and technicians rely on flow meters to deliver the precise, real-time data they need to handle, transfer, and store fluids safely and efficiently in applications from oil and gas production to precision manufacturing — and even healthcare. (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
the other is located in the downstream face of the cone itself. The pressure difference can then be incorporated into a derivation of the Bernoulli equation to determine the volumetric fluid flow rate. Pre-packaged and ready to install, the V2 System Flow Meter features a built-in 3-way (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Agriculture Chemical Flow Meter
A leading manufacturer of Agriculture Chem Stations was looking for improved flowmeter accuracy as their long standing nutating disc-type meter was having issues accurately measuring differing fluids. A Macnaught MX Positive Displacement Oval Gear Flow Meter was evaluated for accuracy
-
Macnaught Flow Meters
flowmeter accuracy as their long standing nutating disc-type meter was having issues accurately measuring differing fluids. A Macnaught MX Positive Displacement Oval Gear Flow Meter was evaluated for accuracy, repeatability, flow turndown and reliability under numerous differing Ag chemistries
-
Introduction to Flow Meters
Selecting a Flow Meter The basis of good flowmeter selection is a clear understanding of the requirements of the particular application. Therefore, time should be invested in fully evaluating the nature of the process fluid and of the overall installation. Here are some key questions which need
-
Flow Meter Comparison
In the world of industrial instrumentation, there are many technologies available for measuring flow of mission-critical process fluids. Deciding which one to select can be difficult. It is an important decision, as it can have a significant impact operations downstream. Macnaught MX series Oval
-
Gas Flow Measurement - Different Types of Flow Meters
Flow sensors can be found across various industrial, medical and aerospace applications. Flow is defined as the mass or volume of a fluid that passes per unit of time. In practice, flow sensors (or flow meters) are essential in every operation that requires measuring the mass or volume of fluids
-
How an Ultrasonic Flow Meter Works
An ultrasonic flow meter utilizes ultrasound to measure the velocity of a fluid and is used in a variety of fluid applications. Ultrasonic flowmeters are ideal for water and other liquids. Clamp-on ultrasonic flow meters achieve high accuracy at low and high flows, save time with no pipe cutting
-
How a Vortex Flow Meter Works
the fluid dynamics principle of vortex shedding to calculate the velocity of liquids, gases, and steam, across a wide variety of applications. Vortex Flow Meter for Steam Measurement. Figure 1. Vortex meter in steam measurement application. How Do Vortex Flow Meters Work?. Vortex meters use
-
Rail Car Fluid Flow Measurement
A Leading North American Rail Car Services Company required a robust and accurate industrial grade flow meter for offloading numerous Oils with vastly different viscosities. Additionally, the system needed to be battery powered and suitable for over the road mobile cart service duty. Previous flow
-
Tips for buying High-Quality Flow Meters and Switches
Flow meter is an instrument that is used to gauge the flow of gasses or fluid through a pipe. Flow measurement applications differ extensively on the conditional benchmarks, situational limitations, and engineering requirements.
More Information Top
-
Metering Best Practices, A Guide to Achieving Utility Resource Efficiency, Release 2.0
These differences between steam flow metering and that of other fluid flow metering increase the importance of proper metering design, selection, and installation.
-
Nonintrusive Transaxial Tomography Technique For Velocity Profile Measurement
To aid in development of the idea of the method, it is progressively detailed for the special case of a radioactive nucleus decay signature and a fluid flow meter concept which could be applied to a nuclear power plant.
-
FLOW METERS FOR WATER RESOURCE MANAGEMENT
Recent developments in fluid flow metering .
-
Experimental research stand and procedure for hydraulic percussion systems
… way direct action system; and (c) one-way back action system: t—time; x—striking bar coordinate; v—striking bar speed; p, pA and pB—pressure in accumulator cell, chamber A and chamber B, respectively; xV—slide valve travel; s— fluid flow meter pulses; solid line illustrates …
-
Session: Hard Rock Penetration
Dave Glowka will describe the lost circulation task and show important results of the effort to develop a fluid flow meter to accurately measure drilling fluid outflow rates.
-
Geothermal energy and the utility market -- the opportunities and challenges for expanding geothermal energy in a competitive supply market: Proceedings
Dave Glowka will describe the lost circulation task and show important results of the effort to develop a fluid flow meter to accurately measure drilling fluid outflow rates.
-
Comparative Vacuum Monitoring: a New Method of In-Sity Real Time Crack Detection and Monitoring
The CVM system consists of three primary components; a sensor, a fluid flow meter and a stable source of low vacuum.
Indicates content that may require registration and/or purchase.