Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SensorsONE, Ltd.
Description: The TPF flush mV output pressure sensor has an exposed stainless steel 17-4 PH diaphragm which has been developed for use with high viscosity fluids up to a temperature of +120 ºC. The TPF flush diaphragm strain gauge pressure sensor is used by the
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Orange Research, Inc.
Description: they also handle high line pressures up to 150 psi! Note: Select these diaphragm models for air or gas applications or where fluid migration from the high to low pressure ports cannot be tolerated. Avoid applying reverse pressure to heavy duty diaphragm
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
- Switched Current: 0.7 amps
- Switched AC Volts: 125 volts
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA Diaphragm Pressure Seals afford greater protection to sensitive pressure instrumentation from the damaging effects of corrosives, slurries, or viscous fluids that may be present in your pressure line. A variety of designs and styles are available to suit your
- Process Temperature at the Seal: -70 to 600 F
- Maximum Working (Static) Pressure: 15 to 2,500 psi
- Maximum Vacuum: -7,757.251714503429 to -15,514.503429006858 mm Hg vac
- Operating Temperature: -70 to 600 F
-
-
Supplier: Orange Research, Inc.
Description: Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an
- Working Pressure Range: 0 to 300 psi
- Switch Point Range: 0 to 300 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Gefran
Description: TPF Series flush diaphragm pressure transducers are based on bonded strain gauge on stainless steel technology. Thanks to the strong flush diaphragm made with 17-4 PH stainless steel, TPF is particularly suitable for pressure measurement where the media is with high
- Working Pressure Range: 150 to 15,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Gauge
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Pressure Measurement: Differential
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve Series 40 Pressure Sensors are the industry standard for protecting instrumentation. They assure accurate, dependable pressure measurement of slurry and corrosive fluids. The line pressure is sensed 360° through the flexible rubber sleeve. The captive
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: process. Standard diaphragm seals are vulnerable to plugging by debris or deposits and only give a pressure reading from one small area. With the Series 48 Pressure Sensor these problems are eliminated. The principle of operation is simple - line pressure is sensed
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of medium isolated pressure sensors suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal
-
Supplier: Allied Electronics, Inc.
Description: MLH Series pressure sensors combine the latest in Application Specific Integrated Circuit (ASIC) technology with proven media isolated, metal diaphragm design. This digitally compensated sensor offers an unparalleled value and performance combination making it the ideal
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical, food and
- Pressure Measurement: Absolute
-
Supplier: SensorsONE, Ltd.
Description: transducers design so that it is compatible with the high temperature and vibration environments that are commonplace in high performance motorsport systems. The AS motorsport pressure transducer has a highly corrosion resistant ceramic diaphragm which is compatible with fuel,
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Long-term stability
- Working Pressure Range: 145.036839357197 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: NOSHOK, Inc.
Description: Precisely measures pressure drops across filters, strainers, separators, heat exchangers and applications where a higher level of solids are present in the measuring media High side is completely isolated from low side to prevent fluid movement between ports Maximum static or working
- Working Pressure Range: 1,500 to 3,000 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Isolated construction, enable to measure various fluid media Pressure range:
- Working Pressure Range: 290.073678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PS783-I09GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I09GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm.
- Working Pressure Range: 101.525787550038 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: L-com, Inc.
Description: pressure is transmitted onto the silicon die through the 316L diaphragm and inner media. This transforms the measured pressure into an electrical signal. Features 12.6mm compact size Long-term stability ±0.1%FS/year Isolated construction, enable to measure various fluid
- Working Pressure Range: 507.628937750189 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Plast-O-Matic Valves, Inc.
Description: warranty Plast-O-Matic Gauge Guard isolates the transducer, eliminating corrosion and contamination. The gauge guard diaphragm is a flexible barrier that prevents the process fluid from entering the instrument. Pressure on the process side of the diaphragm flexes it
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.5 to 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Gefran
Description: The “IMPACT” series of Gefran, are pressure transmitters, without transmission fluid, for using in High temperature environment (350°C). Medium pressure is transferred directly to the sensitive silicon element via a thick diaphragm. Strain is transduced by a micro-worked
- Working Pressure Range: 1,500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Honeywell Test & Measurement
Description: The Model A-105 gauge pressure transducers are manufactured with a unitized 17-4 PH stainless steel, wetted diaphragm. The advantage of this type of design is that a thin diaphragm and heavy sidewalls are made from one piece of stainless steel. This unitized diaphragm is
- Working Pressure Range: 2,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: GP:50 Melt Pressure
Description: The GP:50 product line of melt pressure transducers and transmitters are based on the bonded strain gauge principle that has been successfully utilized in thousands of applications. Our proprietary diaphragm design incorporates a matched diaphragm system with improved linearity,
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Gauge
- Signal Output: HART® Protocol
-
Supplier: Radwell International
Description: DIFFERENTIAL PRESSURE TRANSMITTER, COPLANAR, RANGE: -25-25INH2O, CALIBRATION: 0-15INH2O, SUPPLY: 10.5-55VDC, OUTPUT: 4-20MA HART PROTOCOL, MAX WP: 2000PSI / 138BAR, ISOLATING DIAPHRAGM: 316L SST, O-RING: GLASS FILLED PTFE, SENSOR FLUID: SILICON. FREE 2 YEAR RADWELL
-
Supplier: Keller America, Inc.
Description: Water cooled pressure transducers are used for accurate static and dynamic measurements in fluids up to 350 °C. The sensor, an integrated silicon cell with four diffused strain gauge resistors, is located in the water cooled section of the oil-filled body. The oil transmits the
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: Time Mark Corporation
Description: with hostile fluids and gases. This sensor uses a silicon pressure cell that is fitted into a stainless steel housing with an integral, compliant stainless steel barrier diaphragm. The sensor assembly is housed in a rugged, compact 316 SS case, which provides for a
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Measurement Type: Absolute
-
Supplier: Gefran
Description: Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: GP:50 Melt Pressure
Description: The GP:50 product line of melt pressure transducers and transmitters are based on the proven bonded strain gage principle successfully utilized in thousands of applications. Our unique design incorporates a heavier sensor allowing a thicker tip diaphragm, provides better
- Working Pressure Range: 500 to 30,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
process. Compared to sensors with a stainless-steel diaphragm (silicon sensors), the UTC30 has a ceramic diaphragm to which the negative pressure can be applied directly without adding any transmission fluid. Furthermore, the sensor is characterized by its stable reference vacuum. The (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
-resistant features are required. Applications: Generally, pressure sensors will be heavily used in drilling, refining, and transportation processes to monitor fluid levels and detect leaks. Types Used:Absolute pressure (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
from one root cause: unstable inlet conditions. Installing an inlet stabilizer for AODD pump systems helps condition flow, prevent damaging pressure fluctuations, and significantly extend diaphragm life. Learn More (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
the ceramic diaphragm, its long-term stability as well as its low-pressure measuring ranges our capacitive ceramic sensor can be used for the measurement of groundwater level and surface waters or (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
-3000. Design: Valves are normally closed by inlet pressure on a diaphragm over the main orifice. When the valve is energized and the pilot orifice is opened, the pressure above the primary diaphragm is released downstream. Once this pressure is released, the pressure below the main (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
pump, also known as a peristaltic pump, conveys fluids through the mechanical compression of a flexible hose. The medium comes into contact exclusively with the inside of the hose, which ensures hygienic and contamination-free operation. A disposable diaphragm is often used for pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Mercury Fill Sensors
A transducer is an electronic device that converts energy from one form to another. In the case of a Dynisco pressure transducer, the process fluid exerts a pressure force on a thin flexible metal diaphragm at the tip of the sensor. This, in turn, stresses a small sensing device called a strain
-
Ammonia Pressure Measurement using Thermal Flash Protection (.pdf)
O-ring will fail. Fluid filled sensors suffer from freezing effects. This causes a rupture of the thin diaphragm membrane, which is welded in place to hold in the silicone oil-fill. Thin film sensors [based on 15-5 and 17-4PH stainless steels] that have their diaphragm welded to a pressure port
-
What to Expect at Interphex 2007
displacement technologies. ( Cashco will spotlight its newly redesigned Model C-CS "clean steam " pressure-reducing regulator. Used primarily for steam control in sanitary biotechnological process piping systems, the C-CS offers longer diaphragm life and increased capacity to help achieve industry
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the parts is created. The leakage typically starts off small and can escalate to a high leakage rate depending on the process fluid and pressure of the fluid. Due to the liquid traveling at high velocities through the leakage path, it can erode the sealing surface. To eliminate leakage caused by foreign
More Information Top
-
Advanced Biometric Pen System for Recording and Analyzing Handwriting
The acceleration and tilt of the device is measured by a micro-electro-mechanical (MEMS) sensor based on solid seismic mass of a diaphragm or by a fluid pressure sensor based on a fluid seismic mass of a fluid tube assembled inside…
-
Water Level Monitoring Pressure Transducers—A Need for Industry‐Wide Standards
The technology converts an applied fluid pressure , generally across a sensor diaphragm , to an electrical signal and then to an actual pressure.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > FLUID PRESSURE SYSTEMS
(In addition to use in pressure sensors , diaphragms can serve as fluid barriers in transmitters, as seal assemblies, and also as building blocks for capsules.) .
-
Biomaterial and Bioengineering
The arterial blood pressure transmitted via the fluid deflects the flexible diaphragm of the pressure sensor .
-
CMOS-MEMS integrated MOSFET embedded bridge structure based pressure sensor
The arterial blood pressure transmitted via the fluid deflects the flexible diaphragm of the pressure sensor .
-
A micro electro mechanical CAD extension for SESES
A mechanical diaphragm structure, used as a fluid pressure sensor with capacitive readout, is considered.
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Sensors
Diaphragm seal systems consist of a pressure sensor , a diaphragm seal, fill fluid , and direct-mount or capillary tubing.
-
Development of the Phantom III remotely operated vehicle
The ambient pressure is measured through a stainless steel diaphragm coupled by an inert fluid to the pressure sensor .
-
CMOS integrated silicon pressure sensor
A SILICON diaphragm pressure sensor [1] transforms an applied fluid pressure into an electric signal, based on the piezoresistance effect [2].
-
Hydraulic Structures
Pressure is determined by measuring the incre- mental fluid pressure behind the diaphragm with pneumatic or vibrating wire sensors .
Indicates content that may require registration and/or purchase.