Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Quick Connect Fluid Coupling Specification for Coolant System Interconnect
-
Supplier: SAE International
Description: following conditions: a Gasoline, diesel, hybrid, and electrical propulsion cooling systems. b Operating pressure up to 206 kPa (30 psi). c Operating temperatures from -40 °C (-40 °F) to 125 °C (260 °F). Quick connect couplings function by joining the connector to a mating end form,
-
Supplier: RS Components, Ltd.
Description: Staubli – Fluid Connectors RBE 06.6161
- English Size: 0.25 inch
- Features: Coupling, Quick Coupler, Threaded
- Design Units: English
-
-
Supplier: Accuris
Description: Hydraulic fluid power - Dimensions and requirements for screw-to-connect type quick-action couplings for general purpose
-
Supplier: Ellsworth Adhesives
Description: Fisnar 580057 Female Quick Connect Black is designed for connecting fluid dispensing components. Female Quick Connect x 0.25 in NPT Male.
- Features: Quick Coupler
-
Supplier: Accuris
Description: Hydraulic fluid power - Dimensions and requirements for screw-to-connect quick-action couplings for general purpose
-
Supplier: Ellsworth Adhesives
Description: Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long.
- Product Form: Complete Hose Assembly, Hose (including Duct)
- Application: General-Purpose / Fluid Handling
-
Description: ISO 14541:2013 specifies the dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings for general use.
-
Supplier: CSA Group
Description: ISO 14541:2013 specifies the dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings for general use.
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EASP-DPS-002 pneumatic quick connector, push to connect fitting for the MixCoat™ spray system. Connector can be used on 1:1, 2:1, 3:1, and 4:1 ratio dispensing guns. 940-1500 mL.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Accuris
Description: Hydraulic fluid power - Dimensions and requirements for screw-to-connect quick-action couplings for use at a pressure of 72 MPa (720 bar)
-
Description: The Paratherm OR® sludge-resistant heat transfer fluid has substantial oxidation resistance and extended service life. This zero-pressure fluid provides precise, uniform temperature control to 550°F in closed-loop thermal oil systems where the heat transfer fluid is more than
- Kinematic Viscosity (@ 40°C): 40.2 cSt
- Operating / Use Temperature: 550 F
- Flash Point: 330 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Clamps directly on straight copper pipes! Double seal construction withstands a vacuum of up to 1.3x10^-1 Pa. Clamps direct on to a straight copper pipe eliminating unnecessary welding or flaring Select from three standard types of seal materials to be used with fluids for air conditioner and
- English Size: 0.187 to 0.625 inch
- Material: Brass/Bronze
- Design Units: English
- Features: Gas Fitting, Hose Fitting, Pneumatic Fitting, Push-to-Connect / Push-On, Quick Coupler
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561427H Quick Connect Black is a female plastic barb fitting designed for connecting fluid dispensing components. 0.125 in I.D. x 0.25 in O.D.
- Features: Barbed, Quick Coupler
-
Supplier: CSA Group
Description: ISO 14540:2013 specifies dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings designed to be used at pressure of 72 MPa (720 bar) in static conditions as an interface between a hydraulic power unit and a tool. Typical applications for these couplings
-
Supplier: Beswick Engineering Co., Inc.
Description: valve in the external end closes to prevent fluid from exiting. The QDC-4F and QDC-5M can be used when no shut-off valve is needed. The screw-type quick disconnects are economical and a good choice when connects/disconnects are infrequent. Beswick snap-type quick disconnects may
- Features: Quick Coupler
-
Description: ISO 14540:2013 specifies dimensional and performance requirements for hydraulic screw-to-connect quick-action couplings designed to be used at pressure of 72 MPa (720 bar) in static conditions as an interface between a hydraulic power unit and a tool. Typical applications for these couplings
-
Supplier: Beswick Engineering Co., Inc.
Description: NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect. This end, except for QDC-5M, is equipped with a shut-off valve to prevent air or fluid
- Features: Quick Coupler
-
Supplier: OMEGA Engineering, Inc.
Description: This immersion sensor has a closed ended stainless steel tube, 1/8NPT mounting fitting, 100 Ohm Class A DIN platinum element with PFA insulated & jacketed leads and miniature connector. Its rugged design is ideally suited for fluid measurements and pressurized systems where the sensor
- Sensed Temperature: -328 to 1,382 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 4.5 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Beswick Engineering Co., Inc.
Description: Internal half Beswick series QB dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage
- Quick Coupler Valving: Double Shut-Off
- Features: Quick Coupler
- Material: Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TVLS Male Quick-test x male Quick-test in-line vent valve, S.S. Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of the
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TVLB-HC Male Quick-test x female Quick-test in-line vent valve, brass Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of
- Pressure Rating: 0 to 3,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Brass / Bronze
-
Supplier: CEJN Industrial Corporation
Description: CEJN’s new MultiFLOW blowgun effectively cleans surfaces with air or water with unparalleled blowing force. Precise flow is achieved by adjustable flow settings. Nozzle adjusts from narrow jet to wide beam. The MultiFLOW meets and exceeds OSHA safety standards when dead-ended. Features Unmatched
- Pressure Capacity: 230 psi
- Air Line Connection: 1/4" NPT, Quick-connect, Swivel Connection
- Features: High Volume, Other
- Style: Pistol Grip
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-TVLS-HC Male Quick-test x female Quick-test in-line vent valve, S.S. Use to slowly or quickly bleed pressure from a line after a calibration is complete Easily connect between the end of a Quick-test hose and the process connection Keep fluid or contaminates out of
- Pressure Rating: 0 to 5,000 psi
- Valve Type: Block and Bleed Valves
- Primary Material: Stainless Steel
-
Supplier: FasTest, Inc.
Description: FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value connectors for reduced pressures is the latest innovation for testing:
- Connection Size: 0.551 to 0.63 inch
- Pressure Rating: 50 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: sudden detachment Comes with lock mechanism to prevent accidental disconnection Large flow equivalent to that of SP Cupla Type A Two kinds of plates are available for each size Automatic shut-off valves in both socket and plug prevent fluid spill out of disconnection Self-aligned valve design
- English Size: 0.125 to 0.25 inch
- Material: Brass/Bronze
- Design Units: English
- Features: Hose Fitting, Pneumatic Fitting, Push-to-Connect / Push-On, Quick Coupler
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: automatic shut-off valves that prevent fluid spill out on disconnection.
- English Size: 0.375 to 1 inch
- Coupling Type: Ball and Sleeve
- Material: Carbon & Alloy Steel
- Design Units: English
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no
- English Size: 0.25 to 1 inch
- Metric Size: 20.000000000000004 to 45 mm
- Design Units: English, Metric
- Features: Hose Fitting, Hydraulic Fitting, Pneumatic Fitting, Push-to-Connect / Push-On, Quick Coupler
-
Supplier: CSA Group
Description: ISO 19879:2010 specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. ISO 19879:2010 does not apply to the testing of hydraulic quick-action couplings,
-
Description: ISO 19879:2010 specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. ISO 19879:2010 does not apply to the testing of hydraulic quick-action couplings,
-
Supplier: CSA Group
Description: Lays down the dimensions and tolerances so as to ensure the interchangeability of pneumatic coupling plugs. Gives also specifications and guidelines, and specifies the tests to be applied to the plugs together with sockets. Applies only to the dimensional criteria of products; it does not apply to
-
Supplier: STAUBLI Fluid Connectors
Description: SCG non-spill quick couplings are compact, flush-face connectors designed to keep cooling circuits clean and safe in data centers and HPC installations. Non-spill, flush-face technology: the circuit closes automatically on disconnection to prevent fluid loss and air
- Metric Size: 3 to 12 mm
- Material: Brass/Bronze
- Design Units: Metric
- Quick Coupler Valving: Nonspill
-
Quick Couplers - Colder Non-Spill Quick-Disconnect, Panel-Mount PP Body, 1/4" OD, NS2 -- GO-31604-55Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling,
- Material: Polypropylene (PP)
- Features: Quick Coupler
-
Quick Couplers - Colder Non-Spill Quick-Disconnect, Panel-Mount PP Body, 1/4" ID, NS2 -- GO-31604-53Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling,
- English Size: 0.25 inch
- Design Units: English
- Material: Polypropylene (PP)
- Features: Quick Coupler
Find Suppliers by Category Top
Featured Products Top
-
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
404, CECC 22 220, IEC 61169-50, MIL-C-3643, MIL-C-49142, and MIL-C-81659. These rugged and durable connectors seal out moisture and hydraulic fluids, are durable enough to withstand extreme environmental variations in temperature and pressure, and resist vibration. Bayonet Connector (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
The internal end of the quick disconnect assembly (QDC-101-I) allows for quick installation while preventing fluid flow from escaping when disconnected. This assembly needs to be assembled with Beswick's external end (QDC-101-E). Manufactured in brass and stainless steel. The (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
and external sides to prevent the fluid from escaping when disconnected. Internal O-ring seals ensure a leak tight operation. To connect, simply push the two halves together until they latch. To disconnect, slide the knurled sleeve on the internal side back to release the internal end from the external end. (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
sleeve and therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during assembly. Leak-free operation is often critical in cooling system applications. Flow through the quick disconnect occurs when the QDI3NL is connected to (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Description: The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Stäubli fluid connectors provided the safest and most-effective solution to protect servers equipped with CoolIT’s Direct Liquid Cooling systems. (read more)
Browse Quick Couplers Datasheets for STAUBLI Fluid Connectors -
Connecting and disconnecting multiple fluid lines is quick and simple with the Beswick eight line quick disconnect. The design features a releasing sleeve that permits one-hand disconnections and incorporates a keyed location pin ensuring correct orientation of the eight lines (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
maintenance costs are relatively low. Quick connectors have a wide range of applications in different fields. In industrial manufacturing, quick couplings are used to connect various fluid pipelines, such as hydraulic pipelines, pneumatic pipelines, and chemical pipelines, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
The Basics of Quick Disconnects
Quick disconnect fittings (abbreviated as "QDCs" or "QDs") are used to provide fast and easy connection and disconnection of fluid lines. These fittings are also known as quick connects or quick release couplings. Typically quick disconnect fittings are operated by hand. They often are used
-
KENT Systems Product Training
The first thing to keep in mind is that the KENT Systems couplings are first and foremost quick couplings. A quick coupling allows is a user to easily connect and disconnect tubing from a pneumatic or fluid system thousands of times, much the same way that people use a power cable. The foundation
-
TECH TIPS on Implementing the IIOT via IO-Link
. For example, sensors with an IP69K rating are dust tight and can withstand a. washdown environment's high pressure water jets. ECOLAB certifications indicate that the housing will not break down under exposure. to common industrial fluids. You can plan for quick replacement by choosing sensors
More Information Top
-
Supplying Jaguar Land Rover
Fastener Fasteneres Fluid Connectors Quick Connectors .
-
Supplying GM
All Wheel Drive Fluid System Quick Connectors Engine Oil Cooling Quick Connectors Powertrain Cooling Quick-connectors Transmission Cooling Quick Connectors .
-
Space Station Freedom coupling tasks: An evaluation of their space operational compatibility
One task to be routinely performed aboard Freedom will be the changeout of various quick disconnect fluid connectors .
-
Safety Guide for Selecting and Using Quick Action Couplings and Related Accessories (.pdf)
From Parker Hannifin / Fluid Connectors / Quick Coupling Division This safety guide provides instructions for selecting and using (including installing connecting, disconnecting, and maintaining) quick action couplings and related accessories (including caps, plugs, blow guns, and two way valves).
-
Physical and Practical Limits of A Biomolecular
Control System Using Nanoparticles and
Electromagnetic Field Irradiation
The connections are made with BNC connectors and fluid quick disconnects respectively for maximum .
-
Fluid Quick Disconnects – ISS Lessons Learned
The design and complexity of ISS is such that the only practical way to launch, connect, and activate such large pieces of hardware and the fluid cooling systems they contain would be by fluid connectors , or Quick Disconnects (QDs).
-
Direct Spray Liquid Cooling Systems - Nasa Tech Briefs :: NASA Tech Briefs
System components are often connected by drip-less “ quick disconnect” fluid connectors for ease of maintenance or reconfiguration.
-
First Astronaut - Rover Interaction Field Test
It is recommended that a quick disconnect cryogenic fluid connector be developed for use on the cryogenic backpack and recharge systems.
-
PRU, The Next Generation of Space Station Plant Research Systems
The Base Structure Assembly provides the skeletal superstructure onto which the other subassemblies will be mounted as well as the system level interfaces, such as the power and data connectors , fluid cooling quick disconnects, avionics air mating surfaces and the drawer slides.
-
Next-generation avionics packaging and cooling `test results from a prototype system'
Quick -disconnect fluid connectors permit module removal in less than ten seconds, and the frame structure provides outstanding structural integrity when bonded to theceramiccircuit boards.
Indicates content that may require registration and/or purchase.