Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Whitford Corporation
Description: Fastener coating for standard service.
- Cure / Dry Temperature: 401 F
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Whitford Corporation
Description: Excalibur is the toughest, longest-lasting, most durable nonstick coating in the world. Why is it so much better? Because it is reinforced externally with a patented stainless-steel alloy. Most coatings are just that: a coating applied over a metal substrate — a surface finish.
- Material Type: Ferrous / Iron Based, Stainless Steel
- Features: Specialty / Other
-
Supplier: Whitford Corporation
Description: High-cure, fluoropolymer-based, interior coating developed for use in both the engineering and food industries. Typical applications include small electric appliances such as bread makers and rice cookers.
- Operating / Use Temperature: -40 to 401 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Process Equipment
- Features: Specialty
-
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This Surface Preparation Commentary is intended to be an aid in selecting the proper surface preparation method, materials, and specification for steel, other metals, and concrete. This Commentary is not part of any actual standard, but is
-
Supplier: AGC Chemicals Americas, Inc.
Description: ultra-weatherability, LUMIFLON based coatings offer substantial life cycle cost savings over conventional coatings. The resins can be formulated into coatings with a range of gloss (from high gloss to flat finishes) in more than 230 colors. LUMIFLON resins are available for
- Applications: Coatings / Paint
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Accuris
Description: COATING, FLUOROPOLYMER, BRIGHTENED ALUMINUM
-
Supplier: Accuris
Description: CORROSION PROTECTIVE TUBE COATING, RESIN BONDED FLUOROPOLYMER
-
Supplier: AGC Chemicals Americas, Inc.
Description: ultra-weatherability, LUMIFLON based coatings offer substantial life cycle cost savings over conventional coatings. The resins can be formulated into coatings with a range of gloss (from high gloss to flat finishes) in more than 230 colors. LUMIFLON resins are available for
- Industry: Automotive, Marine, OEM / Industrial, Railway
- Type: Coating
- Features: Exterior, Fluoropolymers (PTFE, FEP, MFA, etc.), Other, Powder Coating
- Coating Material: Resin Base / Polymer Binder
-
Supplier: AGC Chemicals Americas, Inc.
Description: CYTOP™ amorphous fluoropolymers have the same excellent chemical, thermal, electrical and surface properties as conventional fluoropolymers like PTFEs, but also exhibit high optical transparency and good solubility in specific fluorinated solvents. CYTOP fluoropolymers are like
- Coeff. of Thermal Expansion (CTE): 63.888888888888886 to 66.66666666666667 µin/in-F
- Water Absorption: 0.3 %
- Industry: Electronics, Semiconductor / IC's
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: AGC Chemicals Americas, Inc.
Description: ultra-weatherability, LUMIFLON based coatings offer substantial life cycle cost savings over conventional coatings. The resins can be formulated into coatings with a range of gloss (from high gloss to flat finishes) in more than 230 colors. LUMIFLON resins are available for
- Wet / Applied Thickness: 0.001181103 to 0.001574804 inch
- Cure / Dry Temperature: 84.2 F
- Cure / Set Temperature: 84.2 F
- Substrate: Aluminum
-
Supplier: Accuris
Description: COATING, POWDERED FLUOROPOLYMER, FOR USE ON HIGH PRESSURE GAS FLASK INTERIORS
-
Description: FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention Fast dry Graffiti resistant Chemical and abrasion resistant Airless,
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Valspar Corporation (The)
Description: This superior coating is battle tested, real world-proven and architecturally worthy of the limelight. Chemistry Fluropon coatings are premium fluoropolymer system containing 70% PVDF (Polyvinylidene Fluoride) resins. Decades durable, tremendous UV protection, extreme
- Substrate: Aluminum, Steel
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Valspar Corporation (The)
Description: When The Tough Get Coating Award-winning Flurothane® II is a coating with an attitude. This is a coating that takes on the heavy tasks. This is the coating you want beautifully guarding your low-rise structure in the toughest environments. Chemistry Flurothane® II
- Substrate: Aluminum, Steel
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with polyurethane foam release.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: Valspar Corporation (The)
Description: Improving the proven. Flurospar® is the newest spray-applied coating adaptation to the well-established Fluropon® formula line. Flurospar provides a new level of environmental responsibility and an increased resistance to mars and abrasions. Plus, enhanced UV protection, energy savings and
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: TIGER Drylac Powder Coatings
Description: Fluoropolymer hyper durable powder coating with superior weatherability for architectural applications. Designed to meet AAMA 2605 prescribed performance levels. Typical Applications By Approved Applicators only: Highest performance architectural coatings. Curtain walls. Store
- Type: Coating
- Features: Powder Coating
-
Description: ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-968 is a colloidal dispersion of finely divided PTFE (polytetrafluoroethylene) particles in water. It forms a durable film that dries clear and colorless on the mold. This product has proven an to be an excellent release for all rubber and plastic molded parts.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, translucent coating with low friction coefficient for low to medium loads APPLICATIONS Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines and sunroof seals. For nearly all material combinations such as
- Operating / Use Temperature: -292 to 464 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation, Machine / Gears
-
Supplier: DeWAL
Description: Dynaglide DW 612 uses a very special grade of a graphite in the manufacture of this filled PTFE. This material exhibits excellent friction and wear properties. Color Black Manufactured in thickness range of 0.012” To 0.064” and widths from 3/8″ to 12″. APPLICATION INFORMATION Used in both bearing
- Width: 0.5 to 12 inches
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Type: Non-adhesive
- Features: Specialty / Other
-
Supplier: AMPP Resources
Description: $15 CLEARANCE FOR C2021--VALID APRIL 19-30, 2021 (while supplies last) This text offers composite factual and quantitative data on the performance of various materials commonly used as coatings and linings. It examines safety, surface preparation, curing, inspection, chemical-resistant brick,
-
Description: Durable exterior fluoropolymer coatings resin that has a special metallic effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon Classic® is a high performance 70% PVDF fluoropolymer system which
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550°F. McLube 1725L will protect molds in storage from corrosion. This product is
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Solid / Dry Film Release
- Functions: Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: NEI Corporation
Description: In addition to NEI's already available coatings, we can engineer new compositions to suit your specific application requirements. Protective coatings: Self healing polymer coatings Corrosion protection coatings Hard, scratch resistant coatings Polymer
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, Pipes / Piping, Process Equipment, Steel / Metal Mills
- Materials: Aluminum, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Wood
- Services: Corona Treatment
-
Description: 3M™ Surface Protection Film 3952 is a fluoropolymer film in Federal Standard 595 Color 36320 that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals,
- Features: Chemical / Oil Resistant, Coating, Other, Protective, Specialty / Other, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion)
- Location / Orientation: Exterior, Interior
- Form: Film / Laminate
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers’ coatings needs.
- Dispensing Method: Brush / Roll-on
- Features: Coating, Heat Resistant / High Temperature, Waterproof / Water Repellant
- Chemistry: Epoxy, Fluoropolymers (PTFE, FEP, MFA, etc.), Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Hosco Finishing System Components
Description: Hosco Teflon Paint hose is constructed of FEP Fluoropolymer, which has excellent chemical resistance and dielectric properties, thermally superior to most other plastics, and flushes cleanly during color changing processes. It is also moisture proof, which makes it a good choice for two
- Inside Diameter: 0.1875 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 210 psi
- Media: Adhesives / Sealants / Coatings
-
Supplier: Daikin America, Inc.
Description: OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability.
- Features: Coating, Other, Specialty / Other, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Substrate: Glass
-
Supplier: ASTM International
Description: and thicknesses of top coats. The combination of primer and top coat is classed as either a two-coat thin-film system or as a two-coat (or more) thick-film system. Typical top-coating materials are: polyester, silicone polyester, acrylic, fluoropolymer, plastisol, or polyurethane. 1.4
-
Supplier: Nylok Corporation
Description: Nycote® Plus, our next generation thread protection and masking solution, utilizes Nylok’s enhanced white proprietary fluoropolymer powder thread to provide an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints, primers and
- Industry: Automotive, Electronics, Marine, OEM / Industrial, Process Equipment
- Features: Coating, Masking Compounds, Other, Protective, Stop Offs
- Substrate: Metal
-
Description: 3M™ Paint Replacement Tape is a fluoropolymer film with acrylic adhesive that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and environmental
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.75 to 5.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 662 is a 4.3 mil, highly tensilized PTFE used for flat die extrusion of PE coatings.
- Thickness: 0.0043 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Our Premium PTFE fabric is impregnated fiberglass with the highest percent of PTFE coating. The fiberglass cloth provides dimensional stability, while extra-heavy coat of PTFE provides quick-release surface. The fabric is non-toxic, odorless, tasteless for use in food processing, packaging,
- Overall Thickness: 0.003 to 0.01 inch
- Overall Width / OD: 1 to 40 inch
- Overall Length: 36 yd
- Use Temperature: 0 to 600 F
Find Suppliers by Category Top
Featured Products Top
-
High-Purity AGC Fluoropolymers for Semiconductor Production AGC fluoropolymers are valuable for modern semiconductor manufacturing. Known for their exceptional chemical resistance and (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Learn how to produce high gloss finishes using LUMIFLON resins Powder coatings based on LUMIFLON® LF710F exhibit excellent durability in exterior weathering exposure, resisting chalk (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
THV in demanding applications. THV is a widely used fluoropolymer used for safeguarding wire and cable jackets against physical damage and chemical deterioration. THV is already in short supply, leading to long lead times and higher prices. To make matters worse, 3M, the sole producer of THV (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for AGC Chemicals Americas, Inc. -
This video compares FibraLAST non-fluorinated coating technology with other competitive coatings. Water and oil are applied to various fabric types to see their effectiveness in providing a barrier. (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
select the most effective moisture repellent for their specific application. Differences Between Types of Non-Fluorinated Coatings Non-fluorinated coatings offer good moisture resistance for nonwoven fabrics, protecting them from water, oil, and other contaminants. In (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
Fluoropolymer compounds are exceptionally suitable for wire and cable coatings thanks to their excellent electrical and insulating properties. They work effectively in a wide range of temperatures, and are able to (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
the toughest environmental conditions without the need for additional protection such as surface treatment or coating. The Available material in Chemical Application PEEK PTFE PFA (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Fluoropolymer compounds are exceptionally suitable for wire and cable coatings thanks to their excellent electrical and insulating properties. They work effectively in a wide range of temperatures, and are able to (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Blending and Coating Plastic Products in the Rollo Mixer The Rollo-Mixer® Mk VII is a must when evaluating industrial mixers for plastic pellets. Some of North America's largest compounders rely (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp.
Conduct Research Top
-
The Evolution of Fluoropolymer Coatings for Buildings and Structures
Fluoropolymer coatings, FEVE Resins, Products for Buildings, Structures and Architecture
-
Permeation - Its Effects on Teflon (R) Fluoropolymer Coatings
Fluoropolymers are virtually inert substances that can withstand high temperatures. These two properties make them ideal for use as coatings to protect metals from corrosive attack. It is important to realize that fluoropolymer coatings are used where other polymers could not possibly survive
-
Fluoropolymer Coatings for Plastics
Fluoropolymers have been used in coatings for many years. These products have many desirable properties, including outstanding weatherability, excellent chemical resistance, good thermal stability, and stain, oil, and water resistance. Because of these characteristics, fluoropolymers have been
-
California's Largest Steel Arch Bridge Gets Refreshed with LUMIFLON (R) Fluoropolymer Coating
The Cold Spring Canyon Arch Bridge, the largest steel arch bridge in California, has recently undergone a significant repainting project. This initiative involved the application of a LUMIFLON (R) fluoropolymer coating as a topcoat to all steel structures across the bridge, covering a massive area
-
Technologies Headquarters Features Stunning Perforated Exterior Enriched with Coraflon Fluoropolymer Coating
PPG's Coraflon (R) ADS employs Lumiflon FEVE resin technology that protects a coating against UV radiation, rain, salt, and other elemental deterrents, preventing coat degradation. The low-VOC fluoropolymer is ideal for high-exposure projects like the Eddyfi Technologies World Headquarters
-
Elementary School Roof Restoration With Flexible FEVE Fluoropolymer Coating
FEVE fluoropolymer resin - which has been proven to outperform similar coatings systems.
-
University At Albany Standpipe Features Advanced Fluoropolymer Coating System
In the late 1960s a 251-foot architectural landmark was built at the University at Albany in New York.
-
Transparent Amorphous Fluoropolymer Coatings Protect Sensitive Electronics and Optics Components and Transmit Light
Components inside devices can corrode when exposed to contaminants and moisture. This corrosion can reduce electronic performance and cause electrical shorts and device failure. Manufacturers use specialized coatings to protect these sensitive components
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Silverstone®, Silverstone Supra [DuPont; DuPont Canada] Chem. Descrip.: Nonstick fluoropolymer coatings Uses: Nonstick coatings for frying pans, bakeware, etc.
-
Anti-fingerprints fluorinated coating for anodized titanium avoiding color alteration
properties are useful to improve both the dirt resistance and the washability of the anodized surface, since the fluoropolymer coating lowers the adhesion of staining agents to the coated surface.12 Moreover, amorphous perfluoropolymers are per- fectly transparent to light in a …
-
Effect of Mechanical and Chemical Wear on Soil Attachment and Cleanability of Sanitary Ware with Additional Coatings
Recently, TiO2-coated float glasses were found to show photocatalytic activity after 24 months in urban atmosphere.25,26 Fluoropoly- mer coatings are known to have a poor chemical resistance in alkaline solutions.22 We studied the influence of abrasion and chemical …
-
ZCP2006MST2467
Abstract Newly developed vanadia, ceria and molybdate-based fluoropolymer coating systems were proposed as alternatives to epoxy-based fluoropolymer commercial coating systems.
-
Lyophilized Biologics and Vaccines
Fluoropolymer Coatings .
-
Microbe repelling coated stainless steel analysed by field emission scanning electron microscopy and physicochemical methods
Hydrophilic (diamond-like car- bon) or hydrophobic ( fluoropolymer ) coatings reduced the adherence of the four test bacteria on different steels.
-
Federal Register > Friday, January 2, 2004 > [69 FR 130] National Emission Standards for Hazardous Air Pollutants: Surface Coating of Miscellaneous Metal Parts...
The final rule contains five subcategories: General use coating, high performance coating, magnet wire coating, rubber-to-metal coating, and extreme performance fluoropolymer coating .
-
PLASMA POLYMER FILMS
We have observed “ribbon-like” interpenetrating structures, as those shown in Figure 2.6, that characterize fluoropolymer coatings deposited from TFE at low We, and DC% I 7-10, depending on the plasma reactor and the other conditions [16,67]; R. B …
Indicates content that may require registration and/or purchase.