Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 200 ksi
-
Supplier: Saint-Gobain Tape Solutions
Description: PFA Fluoropolymer Film Fluoropolymer Film CHEMFILM® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM®
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Supplier: Saint-Gobain Tape Solutions
Description: FEP Norton HP Films This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,480.88414457273 psi
- Tensile Modulus: 69.6176828914546 ksi
-
-
Description: PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260°C (500°F) of any melt-processable fluoropolymer film, PFA
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 2,250 psi
- Tensile Modulus: 70 ksi
-
Supplier: Accuris
Description: TAPE, PRESSURE SENSITIVE - FLUOROPOLYMER FILM, EXTERIOR
-
Supplier: Saint-Gobain Tape Solutions
Description: Heat sealable Cast PTFE Tapes FluoroWrap DF1700 and DF1900 are heat sealable multilayer cast fluoropolymer films. These films have a PTFE core with thin bonding layer(s) of FEP or PFA on one or both surfaces. Laser markable (LM) tapes re available in various colors.
- Overall Thickness: 0.0005 to 0.005 inch
- Overall Width: 0.1 to 3 inch
- Tensile Strength (Break): 4,300 psi
- Tensile Modulus: 60 ksi
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont™ Kapton® polyimide film
- Dielectric Constant (Relative Permittivity): 2.3 to 2.6
- Water Absorption: 0.3 %
- Features: Electrically Insulating / Dielectric, Encapsulating / Potting, Film / Sheet, Specialty / Other
- Industry: Electronics, OEM / Industrial
-
Supplier: Accuris
Description: FLUOROPOLYMER (PVDF) ALLOY FILM, EXTERIOR
-
Description: FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention Fast dry Graffiti resistant Chemical and abrasion resistant Airless,
- Wet / Applied Thickness: 0.0035 to 0.005 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Whitford Corporation
Description: High-cure, fluoropolymer-based, interior coating developed for use in both the engineering and food industries. Typical applications include small electric appliances such as bread makers and rice cookers.
- Cure / Dry Temperature: 707 to 752 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with polyurethane foam release.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: Accuris
Description: FLUOROPOLYMER (PVDF) ALLOY FILM/PVC FILM LAMINATE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor manufacturing and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: Accuris
Description: FLUOROPOLYMER (PVDF) ALLOY FILM, ADHESIVE COATED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: AGC Chemicals Americas, Inc.
Description: and building architecture. The film has a thermal melting point of 260 °C and a linear thermal expansion coefficient of 9.4. High tensile elongation (200 – 510) and tear strength mean that Fluon® ETFE fluoropolymer film will not easily rip or scratch over time. Light
- Overall Thickness: 0.0004724412 to 0.009842525 inch
- Overall Width / O.D.: 47.24412 to 62.99216 inch
- Overall Length: 1,968.505 to 39,370.1 inch
- Tensile Strength (Break): 5,656.436734930683 psi
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our polytetrafluoroethylene film has a neat appearance and a smooth cut surface. It can operate stably within the range of -180°C to 260°C during use, and features excellent chemical resistance, low friction coefficient and insulation performance. Its thickness, density, tensile strength and
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of
- Thickness: 0.06 to 0.1 mm
- Liner Type: Film, Fluoropolymer
- Features: Transparent
-
Supplier: Budnick Converting, Inc.
Description: T is a 6 mil, PTFE film with silicone pressure sensitive adhesive.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Total Plastics, Inc.
Description: Clear • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength • Transparency •
- Overall Thickness: 0.003 to 0.02 inch
- Overall Width: 24 to 26 inch
- Overall Width / O.D.: 24 to 26 inch
- Form / Shape: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required Features: • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength • Transparency
- Overall Thickness: 0.003 to 0.02 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: DeWAL
Description: electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an
- Industry: Electronics, General Industrial
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Filler: Unfilled
-
Description: Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap
- Overall Thickness: 0.001 to 0.004 inch
- Overall Width: 18 to 38 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 400 %
-
Supplier: Fluoro-Plastics, Inc.
Description: Film is available in thicknesses from one mil (.001") up to 20 mils (.020"). Because Fluoro-Plastics uses the most modern skiving technology in the world, interim thicknesses are available; widths from ½" to 60 inches are available in long lengths. Thin film is a versatile, unsupported
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Whitford Corporation
Description: Dry film lubricant; corrosion protection.
- Operating / Use Temperature: -40 to 180 F
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Process Equipment, Specialty
-
Description: 3M™ Surface Protection Film 3952 is a fluoropolymer film in Federal Standard 595 Color 36320 that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to
- Features: Chemical / Oil Resistant, Coating, Other, Protective, Specialty / Other, Waterproof / Water Repellant, Wear Resistant (Abrasion / Erosion)
- Location / Orientation: Exterior, Interior
- Form: Film / Laminate
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: DeWAL
Description: DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and FDA
- Overall Thickness: 0.04 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Budnick Converting, Inc.
Description: 5480 is a 3.7 mil. skived PTFE (polytetrafluorethylene) film backing with a silicone adhesive used for wrapping applications and sealing and masking applications.
- Thickness: 0.0037 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 204-5 is a 6.5 mil, skived PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping.
- Thickness: 0.0065 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of
- Overall Thickness: 0.002362206 to 0.006299216 inch
- Overall Width / O.D.: 92.519735 inch
- Tensile Strength (Break): 5,656.436734930683 psi
- Elongation: 200 to 510 %
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube PTFE Dry Film Dispersions have a low coefficient of friction allowing for a dry film lubricant with super performance attributes such as thermal and chemical stability, cleanliness and excellent slip-stick properties. PTFE Dry Film Dispersions are available as 25%, 15%,
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 to 0.94 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: DuPont Electronics & Imaging
Description: DuPont™ Pyralux® TK is a fluoropolymer/polyimide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP fluoropolymer film and DuPont™ Kapton® polyimide film
- Features: Dielectric / Insulating, Tested to IPC
- Materials: Fluoropolymer, Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Everlube Products
Description: Everlube 722 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good release, noise reduction properties, very good thermal stability and performs best in lighter load carrying applications. Everlube 722 offers
- Operating / Use Temperature: -100 to 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9705906 specific gravity
- Features: Aerosol / Spray
- Functions: Bearing Lube
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A 7 mil (175 micron) thick white UV stable polyethylene film coated with a high quick stick, synthetic rubber based adhesive system. The adhesive has excellent shear strength and good high temperature resistance with clean removability from fiberglass, stainless steel and aluminum after long
- Thickness: 0.0082 inches
- Peel Strength / Adhesion: 1.6875 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
portfolio with specialty products such as ETFE films. Today, AGC is recognized as the world’s leading producer of high-purity fluoropolymers for semiconductor production. Semiconductor-Grade Fluoropolymers AGC’s semiconductor-grade fluoropolymers are (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
jacket materials, the insulating film deteriorates when the inverter surge invades the winding wires and parts. Discharge occurs, and the motor can no longer withstand high voltages. Why are fluoropolymer compounds a better choice for wire jacketing? (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
jacket materials, the insulating film deteriorates when the inverter surge invades the winding wires and parts. Discharge occurs, and the motor can no longer withstand high voltages. Why are fluoropolymer compounds a better choice for wire jacketing? (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Fluon+™ mPLASTICS Fluon+™ mPLASTICS are new compounds modified with fluoropolymer resins. These fluoropolymers can be tailored to achieve specific performance requirements. The proprietary fluoropolymer (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Sizes & thicknesses: 0.01–3 mm films; 0.01–60 mm sheets (skived for <6 mm) Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: • Outstanding chemical and thermal (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The surface of the GRISH 3D structural film is a layer of dense 3D patterns, some are cubes, some are pyramids, diamond patterns, etc. These patterns are all processed by abrasive materials. They are of uniform height for consistent and long-lasting polishing power.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Beijing Grish Hitech Co., Ltd. -
• High-performance resin, • Auto engine parts, gears, bearings.
• Electrical bobbins, fuse holders• Pumps, valves, chemical filters.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc.
Conduct Research Top
-
AGC's ETFE Film Has SoFi Stadium Covered for the Big Game!
While you are watching the Big Game on Sunday, take a minute to look up from the excitement on the field. That 's AGC 's ETFE film covering on Sofi Stadium 's state-of-the-art roof! Fluon (R) ETFE is a fluoropolymer film that has been used in some of the world 's most creative architectural
-
AGC's High Performance Fluon (R)ETFE Film Used in the National Stadium at the Singapore Sports Hub
AGC's Fluon (R) ETFE fluoropolymer film was recently used for the retractable roof of the newly constructed 55,000-person-capacity National Stadium in Singapore. The National Stadium is a state-of-art, multipurpose facility located within the Singapore Sports Hub, the city's largest sports
-
Improving Engineering Plastics Performance with Fluoropolymer Modification
This product information focuses on modification of engineering plastics with AGC special fluoropolymers. Promising applications are wire & cable insulation, tubing, hose, film, injection molded parts, machined parts and more.
-
Cold Supply Chain: Fluoropolymer Solutions
Manufactured using premium resin, DeWAL (R) skived PTFE film conforms to strict standards and tolerances. With a natural resistance to most chemistries, biological inertness, excellent range of operational temperatures (-40 C to 250 C), and an ability to be sterilized via autoclave and ethylene
More Information Top
-
Specialty Films
95 Fluoropolymer Films ...............................................................................................................................
-
Specialty Plastic Films
l Fluoropolymer films --FEP and PFA .
-
High performance films: Review of new materials and trends
ADVANCED HIGH PERFORMANCE FLUOROPOLYMER FILMS .
-
Functionalization and metallization of fluoropolymer surfaces through reduction 1,2
Abstract Fluoropolymer films , such as Teflon™‐TFE [poly(tetrafluoroethylene)], Teflon™‐FEP [copolymer of tetrafluoroethylene and hexafluoropropylene], Teflon™‐PFA [copolymer of tetrafluoroethylene and perfluoro(propyl vinyl ether)], and PCTFE [poly(chlorotrifluoroethylene)], are reduced by the mild reducing agent benzoin dianion/DMSO, while Teflon™‐AF [copolymer of tetrafluoroethylene and …
-
Fluoropolymer Coating of Medical Grade Poly(vinyl chloride) by Plasma‐Enhanced Chemical Vapor Deposition Techniques
plasma treatments,[19–21] such as the oxygen glow dis- charge treatment investigated in a previous publication.[12] The fluoropolymer films , also known as teflon-like films, created by plasma polymerization methods are of great interest because they exhibit very similar characteristics to …
-
Deposition of Well‐Defined Fluoropolymer Nanospheres on PET Substrate by Plasma Polymerization of Heptadecafluorodecyl Acrylate and Their Potential Application...
Abstract Summary: Fluoropolymer films consisting of well‐defined nanospheres were deposited via pulsed plasma polymerization of 3,3,4,4,5,5,6,6,7,7,8,8,9,9,10,10,10‐heptadecafluorodecyl acrylate (HDFA) on flexible poly(ethylene terephthalate) (PET) substrates.
-
PLASMA POLYMER FILMS
The second chapter Plasma deposition of fluoropolymer films in .
-
Nanoporous Ultra‐Low‐κ Fluoropolymer Composite Films via Plasma Polymerization of Allylpentafluorobenzene and Magnetron Sputtering of Poly(tetrafluoroethylene)
stability.[5] However, their applications in sub-micrometer- and nanometer-scale electronics are hindered by difficulties in processing,[6] although plasma polymerization has been shown to be a convenient way for depositing polymer and fluoro- polymer films of controlled composition and properties …
-
Screen printing insulator coatings for electrofluidic display devices
The screen printing of amorphous fluoropolymer films as insulators for electrofluidic display device use is demonstrated.
-
Characterization of polymer materials exposed at the Mir orbital space station
Polyimide and fluoropolymer films were taken for testing because they are widely used at spacecrafts as heat control coatings and screen vacuum insulation and in solar batteries and other elements.
Indicates content that may require registration and/or purchase.