-
Supplier: Coilcraft CPS
Description: These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
- Maximum Primary Voltage Rating: 18 to 36 volts
- Maximum Secondary Voltage Rating: 5 to 12 volts
- Maximum Secondary Current Rating: 0.25 to 1.8 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: Designed for input range of 10 – 14 V. 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The bias winding provides power to the chipset
- Maximum Primary Voltage Rating: 10 to 14 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 1.5 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: The A9967-AL surface mount transformer works with with Linear Technology LT1725 Isolated Flyback Controller. It is ideal for use in telecommunications isolated converters and isolated power supplies, and can be used in PoE applications. This low-profile transformer is
- Maximum Primary Voltage Rating: 36 to 72 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: -40 to 85 C
-
-
Supplier: Coilcraft, Inc.
Description: Triple output flyback transformer Developed for use with Texas Instruments UCC28600 Green Mode Controller Designed to operate at 50 kHz with universal ac input
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Coilcraft CPS
Description: Designed for the LT3573 Isolated Flyback Converter 1500 Vrms isolation from primary and bias to secondary; 500 Vrms isolation from primary to bias, tested for one minute The bias winding provides power to the chipset
- Maximum Primary Voltage Rating: 20 to 28 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Maximum Secondary Current Rating: 1.5 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Developed for Flyback DC/DC PoE Powered Devices (PD) power converters up to 71 W Designed to meet IEEE802.3bt standard and operates with 36 – 57 V input Perfect solution for high power PoE applications including Smart Building and IoT
- Operating Temperature: -40 to 125 C
- Power Rating (Watts): 62 watts
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: Flyback transformer for 10 W PoE applications Developed to work with TI TPS23753A PoE controller
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for Maxim MAX17595 Flyback Controller. Input voltage: Universal and telecom (36 V – 72 V)
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Telecom / LAN Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Vanguard Electronics
Description: Flyback Transformer, Toroidal SMT, Molded
- Features: Power / Power System / Distribution Transformer
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 9.07UH; SMPS Transformer Type:Flyback; Current Rating:3A; Frequency Range:100kHz; Power Rating:-; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:9.07µH RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FLYBACK TRANSFORMER, 155UH, SMT; PCB Transformer Type:High Frequency; Secondary Voltages:-; Power Rating:30W; Frequency Range:200kHz; Winding Type:-; Current Rating:-; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Bourns, Inc.
Description: The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial
- Mounting: Chip Transformer
- Output Type: DC
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR FLYBACK 475UH 12PIN
- Features: Power / Power System / Distribution Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7 watts can be achieved in push/pull circuits. All sizes are based on low
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Technologies LT1X7X & National Semiconductors LM25XX series of High Efficiency Switching Regulators. These output transformers have been optimized to provide maximum power throughput in the smallest packages currently available. This combination of components finds wide use in
- Maximum Primary Voltage Rating: 18 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 0.25 amps
- Operating Temperature: 0 to 70 C
-
Supplier: ROHM Semiconductor GmbH
Description: This is the product guarantees long time support in Industrial market. This IC is an optocoupler-less isolated flyback converter. It is not necessary to use any optocouplers and feedback circuits by a third winding of transformers; these have been ever required to obtain a stable
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: FLYBACK TRANSFORMER 11PIN. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, FLYBACK TATUNG, HR, 1A. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Infineon Technologies AG
Description: IPD60R210PFD7S | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ034N04LS | N-Channel Power MOSFET ISC0702NLS | N-Channel Power MOSFET IPN60R360PFD7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R185C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC021N08NS5 |
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLYBACK TRANSFORMER, FOR CRT MONITOR BOARD, HIGH VOLTAGE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Infineon Technologies AG
Description: Driving giGaNtic performance in adapters and chargers – industry’s first PFC + hybrid flyback combo IC for USB power delivery up to 240 W The XDP™ digital power XDPS2222 is a highly integrated device combining both PFC boost and hybrid flyback (HFB) (asymmetrical
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD7F105EFJ-C is an opto-coupler-less isolated flyback converter. Feedback circuit by optocouplers or the auxiliary winding of transformers becomes unnecessary, contributing to reduction of set parts. Furthermore, the adoption of original adapted ON-time control technology enables fast
- Mounting: Chip Transformer
- Transformer Type: Flyback Transformer (FBT)
- Features: Power / Power System / Distribution Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Transformers / Signal Transformers KA5038 Flyback For ON Semi NCP1236
-
Supplier: Radwell International
Description: LINE OUTPUT TRANSFORMER / FLYBACK: HR46157 (HR 46157) - 5062667404 / 5062667474/TFB674D PACKARD BELL PB8539. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Würth Elektronik Category: Transformers -Switching Converter, SMPS Transformers Series: WE-UNIT, MID-OLPI Package: Tray Product Status: Active Type: For AC/DC Converters Applications: Flyback Converters Intended Chipset: LNK605 Chipset Manufacturer: Power
- Category: Signal / RF Transformer
-
Description: TRANS FLYBACK POE SMD
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 33 to 57 volts
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: Power Transformers Q4343 Flybck Regltor 12 V, -12 V 1.4 A
- Category: Signal / RF Transformer
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Tamura Corporation of America
Description: Transformer packages may vary based on safety requirements, switching frequency, duty cycle, inductance requirements, and temperature rise performance. Tamura Design Staff should be contacted for complete designs on these “Tamura Preferred” low cost packages. Mechanical dimensions are
- Operating Frequency Range: 50,000 Hz
- Power Rating: 7.000000000000001 to 10.999999999999986 watts
- Power Rating (Watts): 7.000000000000001 to 10.999999999999986 watts
- Features: Flyback, None, Through Hole Technology (THT)
-
Supplier: ROHM Semiconductor GmbH
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Output Power: 5 watts
- Input Voltage (VIN): 8 to 40 volts
- Features: Other
-
Description: AC voltage transformer series feature with 3000/4000VAC primary to secondary isolation, an operating ambient temperature range of-40°C~+110°C. It can be used with our controller SCM17xxASA to achieve flyback power supply design with a wide input voltage range and various
- Operating Temperature: -40 to 110 C
- Primary Voltage (Ratio) Range: 85 to 264 volts
- Secondary Voltage (Ratio) Range: 12 volts
- Insulation Voltage: 4,000 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: This product guarantees long time supply availability in the industrial instrumentation market. BD7F200 is an optocoupler-less Isolated Flyback Converter. An optocoupler or the tertiary winding feedback circuit which was needed to obtain a stable output voltage isolated by a
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 8 to 40 volts
- Switching Frequency (fsw): 400 kHz
- Features: Other, Switching Regulator
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1084044-PA3855.003NLT Category: Transformers>Switching Converter, SMPS Transformers Series: EP13Plus Type: For DC/DC Converters Package: Tape & Reel Applications: Flyback Converters Height - Seated (Max): 0.551" (14.00mm) Standard Package: 130 Mounting:
- Operating Frequency Range: 200,000 Hz
- Operating Temperature: -40 to 130 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Conduct Research Top
-
How to Make a PoE PD System More Efficient by Using a Flyback Converter
PoE sends power over the Ethernet cable by injecting 50 V DC into the center taps of the Ethernet transformers. Power is sent via two or four twisted pairs of cables. One of the key aspects of the IEEE standard is that it allows power to be injected from the Ethernet switch to both positive
More Information Top
-
Efficiency Improvement Research on Single-stage Power Factor Correction
Its inductor current mode is different from PFC and DC/DC Flyback power transformer .
-
Magnetic Circuit of Flyback Transformers and Relevant Measurements
Fig.8 Dynamic B-H Curve is a Portion of the Hysteresis Loop In some high power flyback trans- formers and switching transformers for switched mode power supplies magnetic spacers are often inserted in the fer- rite cores.
-
750310559 Wurth Electronics Midcom | 732-2216-6-ND | DigiKey
Offline and Flyback Power Transformers WE-UNIT/WE-FB .
-
750310007 Wurth Electronics Midcom | 732-2265-6-ND | DigiKey
Offline and Flyback Power Transformers WE-UNIT/WE-FB .
-
750311267 Wurth Electronics Midcom | 732-2260-ND | DigiKey
Offline and Flyback Power Transformers WE-UNIT/WE-FB .
-
750340477 Wurth Electronics Midcom | 732-2234-ND | DigiKey
Offline and Flyback Power Transformers WE-UNIT/WE-FB .
-
750310007 Wurth Electronics Midcom | 732-2265-1-ND | DigiKey
Offline and Flyback Power Transformers WE-UNIT/WE-FB .
-
750340505 Wurth Electronics Midcom | 732-2231-ND | DigiKey
Offline and Flyback Power Transformers WE-UNIT/WE-FB .
-
Mechanics, Simulation and Control III
of Flyback Switching Power Transformer .
-
1977 Index IEEE Transactions on Consumer Electronics Vol. CE-23
Takeuchi, Ryozo, T-CE 77 Feb 107-113 (2C11) TV receiver power circuits flyback transformer and rectifier combined in single module.
Indicates content that may require registration and/or purchase.