-
Supplier: United Bio Lube
Description: No Description Provided
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 142 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 228
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: RS Components, Ltd.
Description: Ambersil Food Grade 32 Hydraulic Oil 5L
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Jergens, Inc.
Description: Food Grade Hydraulic Oil is a blend of food grade lubricants designed for use as a hydraulic media in food packaging and other similar equipment. It is composed of 100% chemically produced synthetic lubricants and contains no petroleum hydrocarbons. Its viscosity
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Dupont Molykote
Description: Synthetic blend, food grade hydraulic oil.
- Kinematic Viscosity: 5.8 to 31.7 cSt
- Viscosity Index: 127
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging plants as well as in beverage bottling plants, where incidental food
- Kinematic Viscosity: 12.9 cSt
- Viscosity Index: 127
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging plants as well as in beverage bottling plants, where incidental food
- Kinematic Viscosity: 7.8 cSt
- Viscosity Index: 135
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon FG Hydraulic Oil is a premium quality, synthetic, food-grade antiwear hydraulic oil developed for use in the hydraulic systems of machinery found in food processing and packaging plants as well as in beverage bottling plants, where incidental food
- Kinematic Viscosity: 9.7 cSt
- Viscosity Index: 134
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: NSF H1 registered and meets former 1998 USDA H1 guidelines for incidental food contact. White Oil is manufactured with a mixture of paraffinic and naphthenic hydrocarbons of the highest purity. It is available in five grades: 50/60 (ISO VG 7), 65/75 (ISO VG 10/15), 80/90 (ISO VG 15),
- Kinematic Viscosity: 6.1 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable
- Kinematic Viscosity (@ 40°C): 217 cSt
- Viscosity Index: 127
- Pour Point: -38.2 F
- Flash Point: 500 F
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable
- Kinematic Viscosity (@ 40°C): 66 cSt
- Viscosity Index: 100
- Pour Point: 10.4 F
- Flash Point: 465 F
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable
- Kinematic Viscosity (@ 40°C): 219.1 cSt
- Viscosity Index: 101
- Pour Point: -5.8 F
- Flash Point: 490 F
-
Supplier: Altaflo
Description: stability Excellent UV transmission Low permeability Moisture absorption nearly zero FDA compliant for food contact Non-flammable Self Extinguishing Superior electrical insulation properties FEP Tubing is also available in coiled hose, convoluted tubing & heat-shrink constructions
- Outside Diameter / Size: 0.231 to 0.241 inch
- Maximum Inside Diameter / Size: 0.157 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 309 psi
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer
- Bore Diameter: 2.25 to 10.375 inch
- Coupling Diameter: 6 to 28 inch
- Coupling Length: 4.6 to 16.2 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer
- Bore Diameter: 1.375 to 12 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 1.86 to 13.835 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are also available for corrosive environments and food applications. We also offer
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.85 to 27 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: automatic transmissions Also used with manual transmissions and transaxles like T-5, T-45, T-56 and late-model BMW Excellent cold weather operation Red Line offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD DEXRON-VI ATF is a full synthetic automatic transmission fluid approved and licensed by General Motors for use in its vehicles with automatic transmissions. This fluid is designed to provide twice the normal service life of a DEXRON-IIIH ATF. It offers
- Kinematic Viscosity: 29.7 cSt
- Viscosity Index: 150
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Chevron Lubricants
Description: Provides outstanding low temperature flow properties and a naturally high viscosity index for exceptional all-climate, year-round performance in heavy duty truck transmissions. Meets API Service MT-1, Meritor O-81, and Mack TO-A requirements.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Lubricants for hydraulic systems and transmission components (axles or gearboxes)equipped with specific friction brakes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection against wear, rust, corrosion and deposits. This improved gear lubricant,
- Kinematic Viscosity: 16 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Type F provides excellent lubrication to gears and bushings, allowing for smooth transmission operation. Certified for use in all Ford vehicles that require Type F ATF.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: maintain viscosity levels, and feature lower volatility while providing the required frictional characteristics of each fluid's OEM-style replacement Reduced oxidation and lower volatility at high temperature Allows high-temp operation without varnishing valves and clutches Extended drain
- Kinematic Viscosity: 7.5 to 32.3 cSt
- Viscosity Index: 213
- Type / Function: Transmission / Drive Fluid
-
Supplier: SantoLubes LLC
Description: antiwear and extreme load-carrying and high temperature properties. This fluid is approved for use in and around food manufacturing machinery where there is no chance of food contamination. SANTOTRAC 50 is essentially nontoxic, especially when proper hygienic practices are
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year
- Kinematic Viscosity: 34.3 to 61 cSt
- Viscosity Index: 135 to 190
- Type / Function: Transmission / Drive Fluid
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Royal Purple, Ltd.
Description: reduces heat to extend the life of your transmission. Automatic transmissions generate a great deal of heat and depend upon the transmission fluid for cooling and protection. More than 90 percent of all automatic transmission failures are caused by overheating; a
- Kinematic Viscosity: 32.4 cSt
- Viscosity Index: 197.5
- Composition / Chemistry: Specialty / Other, Synthetic
- Type / Function: Transmission / Drive Fluid
Find Suppliers by Category Top
Featured Products Top
-
Tubular heat exchangers are widely used in the food and beverage industry for processing fluids that are viscous, contain particles, or are prone to fouling. Compared to plate heat exchangers, tubular designs provide superior reliability in demanding hygienic applications such as dairy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
. SILICONE - S70 Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to +450° F Also available in Class VI Medical Grade (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
-derived ingredients Available in FDA or industrial grade FDA grade is autoclavable Industrial grade is well suited for outdoor use Resin is listed by the National Sanitation Foundation (NSF-51) for food equipment materials FDA raw material complies with FDA (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
, construction machinery, vacuum systems and fluid power transmission. Core Product Advantages Full Stainless Steel ConstructionMain body adopts 304 or 316 stainless steel integrated molding, resisting acid, alkali and salt corrosion. Reliable (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
state. Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids (read more)
Browse Pinch Valves Datasheets for Clippard -
seal face, spring-loaded against a single, bearing-grade, polymeric stationary seal face. The seal does not require a barrier fluid. A wide selection of materials is available, allowing service in diverse processes. The fully-split seal is custom-designed for (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Applications: Air Lines Chemical Lines Fluid Feeds Food & Beverage Processing Hospitals & Laboratories Instrumentation OEM Large Machines Spacers Wire Jacketing (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Food and beverage production lines Stainless steel 3-way control valves support precise and reliable fluid management in complex industrial systems. Contact us to select or customize valve solutions for your application. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
media. ETHYLENE - PROPYLENE - E70 For hot water, steam acids, alcohols, alkalis, keytones, phosphate esters, brake fluids, drive belts and exposure to oxygen, ozone and weathering. Food grade is standard SILICONE - S70 (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Towards Green Lubrication in Machining
Hydraulic oils, tractor transmission fluids , metalworking fluids, food grade lubes, penetrating oils, chain bar lubes Castor oil .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/9958/PiaAbdelKarim2011.pdf?sequence=1
The most common transmitting fluids are water, food - grade glycol–water solutions, silicone oil, sodium benzoate solutions, ethanol solutions, and castor oil (Balasubramaniam et al., 2004; Hogan et al., 2005).
-
Green Tribology
Hydraulic oils, tractor transmission fluids , metal working fluids, food grade lubes, penetrating oils, chain bar lubes Castor oil .
-
Compression heating influence of pressure transmitting fluids on bacteria inactivation during high pressure processing.
Pressure- transmitting fluids were prepared using solutions of food - grade water-based glycol (Houghton Safe-620TY) at different concn.
-
Precision of Flash Point Test Methods
All seven samples were Amoco products identified as White Oil (a light lube oil for small motors), LDO 10W30 (a multigrade long-distance oil), 1000 Fluid (a transmission fluid ), 13 NF Mineral Oil (a food - grade mineral oil), Wax Tac 68 (a …
-
Production of Shelf‐Stable Ranch Dressing Using High‐Pressure Processing
… system with a nominal vol- ume of 6 L (ISO-Lab S-IL-110-625-08-W, Stansted Fluid Power Ltd., Stansted, Essex, U.K.), using a pressure transmitting fluid com- posed of 1:2 (v/v) food - grade propylene glycol and water.
-
EFFECT OF HIGH‐PRESSURE PROCESSING ON TEXTURE AND DRYING BEHAVIOR OF PINEAPPLE
The pressure transmitting fluid was a 1:1 mixture of distilled water and food grade propylene glycol (Houghto- Safe 620-TY, Houghton International Inc., Valley Forge, PA).
-
Ecotribology
Hydraulic oils, metalworking fluids, “ food grade lubes,” penetrating oils, “chain bar lubes tractor transmission fluids ” Castor oil [33] .
-
ZEOLITES FOR CLEANER TECHNOLOGIES
More specific uses include engine oils, Automatic Transmission Fluids (ATF), machine oils, greases, turbine oils, electrical oils, drilling fluids, food grade oils and white oils.
-
Improvement in Texture of Pressure-Assisted Thermally Processed Carrots by Combined Pretreatment using Response Surface Methodology
The 1:1 mixture of distilled water and food grade propylene glycol (Houghto-Safe 620-TY, Houghton International Inc., Valley Forge, PA, USA) was used as a pressure- transmitting fluid .
Indicates content that may require registration and/or purchase.