Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure
- Working Pressure Range: -14.50377 to 870.2262 psi
- Operating Temperature: -4 to 392 F
- Features: Analog
- Mount: Bottom
-
Supplier: Alfa Laval Inc.
Description: electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the food, beverage, brewery and pharmaceutical industries. These electronical pressure
- Working Pressure Range: -14.50377 to 580.1508 psi
- Dial Diameter: 3.93701 inch
- Operating Temperature: -13 to 176 F
- Dial Size: 3.93701 inch
-
Supplier: Gems Sensors & Controls
Description: Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a long service life indoors and out. Available certified explosion proof. Applications: Pharmaceuticals
- Measuring Range: 240 inch
- Maximum Operating Pressure: 700 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
-
Supplier: Gems Sensors & Controls
Description: Lengths over 20ft (6.09 m) 316 Stainless Steel Housing Pressures up to 400 psi (27 bar) Temperatures up to 400°F (204°C) Use these Mini SureSite® Level Gauges where space is tight—they feature a diameter of only 1-1/4” (32 mm)! They can replace existing, antiquated sightglasses for
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 300 to 400 F
- Column Height: 240 inch
-
Supplier: SensorsONE, Ltd.
Description: The TPF flush mV output pressure sensor has an exposed stainless steel 17-4 PH diaphragm which has been developed for use with high viscosity fluids up to a temperature of +120 ºC. The TPF flush diaphragm strain gauge pressure sensor is used by the plastic moulding & food
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Extensive selection of all sizes and varieties of hypo tubing.. Eagle offers sizes ranging from 3 gauge to 33 gauge, with a great selection, and custom options for more specific orders and applications. To begin the ordering process, simply request a quote, then choose from the alloy
- Outside Diameter / Size: 0.258 to 0.0085 inch
- Maximum Inside Diameter / Size: 0.226 to 0.005 inch
- Wall Thickness: 0.002 to 0.015 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Cole-Parmer
Description: the food industry to ensure proper food preparation. Penetration probes are designed to be inserted directly into the food, typically poultry, beef or pork, to gauge the internal temperature and to ensure that the meat is cooked properly for safe eating. Surface
- Sensed Temperature: -58 to 482 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: food industry to ensure proper food preparation. Penetration probes are designed to be inserted directly into the food, typically poultry, beef or pork, to gauge the internal temperature and to ensure that the meat is cooked properly for safe eating. Surface probes
- Sensed Temperature: -58 to 482 F
- Features: Thermocouple
-
Supplier: SensorsONE, Ltd.
Description: such as canned food, breakfast cereal, sugar, dairy, confectionary, soft drinks, medicines, beer and spirits production. For high temperatures it is possible to fit a cooling element which protects the electronics from damage from media up to a temperature of 300degC. To check,
-
Supplier: Cole-Parmer
Description: industry to ensure proper food preparation. Penetration probes are designed to be inserted directly into the food, typically poultry, beef or pork, to gauge the internal temperature and to ensure that the meat is cooked properly for safe eating. Surface probes are used to
- Sensed Temperature: -58 to 482 F
- Features: Thermocouple
-
Supplier: Custom Made Boxes, Inc.
Description: Light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the
- Type: Shrink Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the
- Type: Shrink Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the
- Type: Shrink Film / Wrap
-
Supplier: Custom Made Boxes, Inc.
Description: Light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the
- Type: Shrink Film / Wrap
-
Supplier: Cole-Parmer
Description: industry to ensure proper food preparation. Penetration probes are designed to be inserted directly into the food, typically poultry, beef or pork, to gauge the internal temperature and to ensure that the meat is cooked properly for safe eating. Surface probes are used to
- Sensed Temperature: -58 to 482 F
- Features: Thermocouple
-
Supplier: SensorsONE, Ltd.
Description: The ATM-T pressure and temperature transmitter combines the measurement of two process parameters in one device saving installation time and space. The sensor measures pressure via an oil filled silicon chip strain gauge capsule. The temperature is measured behind a oil filled
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4530 high-temperature pressure transmitter is designed for high and low-temperature medium in the range of -40~150℃, it is the whole welding structure with a pressure accuracy of ≤0.5%FS and the temp. error ≤±0.025%FS/℃, the robust performance enables working in a hostile
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: SensorsONE, Ltd.
Description: 250degC for food grade applications and 300 degC for processes excluded from sanitary requirements. The DS200P sanitary pressure sensor can also be used as hydrostatic level gauge with ranges as low as 0-1 mH2O (3 ftWG). The gauge mounted in any orientation and the display
- Pressure Measurement: Absolute
-
Supplier: TransPak
Description: The "original" light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: The "original" light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: The "original" light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely
- Type: Shrink Film / Wrap
-
Supplier: TransPak
Description: The "original" light gauge shrink film conforms to irregularly shaped objects and replaces 60 gauge polyolefin film. Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely
- Type: Shrink Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the broadest range of temperatures.
- Width: 254 mm
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the broadest range of temperatures.
- Width: 457.2 mm
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the broadest range of temperatures.
- Width: 406.4 mm
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: R. S. Hughes Company, Inc.
Description: Excellent performance at a lighter gauge for substantial cost savings. Special formulation is 25% thinner than other shrink films on the market. Uniquely versatile film operates on all sealing and shrink equipment. Consistently strong seals over the broadest range of temperatures.
- Width: 304.8 mm
- Features: Other
- Type: Shrink Film / Wrap
-
Supplier: DigiKey
Description: MICRO PRESSURE, SHORT PORT, FOOD
- Working Pressure Range: 15 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Gefran
Description: The K3 Series are pressure sensors for use in high temperature applications where the process temperatures may reach 538°C (1000°F) such as high temperature engineered polymers. The K Series utilizes standard melt pressure principles and construction; strain sensing technology
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure Transmitter/Data Loggers with Digital Display are 24Vdc powered 4 wire transmitters that can also record up to 130,000 samples for logging, redundant data backup or archive. They can be configured to record both pressure or vacuum and ambient temperature or just
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Fredericks Company - Televac
Description: 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Brooks Instrument
Description: full-function programmable display Digital thermal compensation uses multi-point temperature-compensation method Proprietary micro-machined silicon strain gauges exhibit very low zero drift Fully swept flow path completely removes residual gas Outputs: 4 to 20 mA, 0 to 10 Vdc, 0.05 to
- Working Pressure Range: 0 to 4,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -20 to 180 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: tecsis LP
Description: applications requiring weight control and monitoring such as in-line food processing, process control, or batching systems.
- Force / Load Rating: 2.2 to 500 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: OMEGA Engineering, Inc.
Description: • Stainless Steel Construction • Food Processing or Industrial Applications • High Pressure Flush Diaphragm for Measurement of Difficult Fluids • 3 m (10 ft) Cable with Conduit Connection for Installation in Harsh Environments • Heavy Duty Cable Exit • 4-20 mA Output for Noise Free
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge, Sealed
Find Suppliers by Category Top
Featured Products Top
-
Investment casting use mid/low temperature wax, can hold CT5-7, surface Ra6.3-12.5, apply to precise parts, Good formability for thin or long parts, few environmental pollution, Material: Carbon steel, Alloy steel: 42CrMo, 304, 316, Copper alloy, duplex (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
:Designed to mate with BSP male threads, ensuring a secure and leak-free fit. Commonly used in food and beverage industries, low-pressure chemical processing, and water treatment systems. DIN Flange:Complies with European norms (PN10 to PN400 pressure ratings). Ideal for high-pressure, high-temperature (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be validated. Extra sealing capacity allows speeds up to 60' per minute with constant secure seals of 3/8" or 1/4" wide (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
and displayed as a percentage of the total mass. With a heater output of 2 x 400 W and an adjustable heating temperature of 105 °C to 360 °C, the LAB Scales / Laboratory Scales offers quick and flexible drying of samples. The device provides various parameters for analysis, including (read more)
Browse Scales and Balances Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Marketplace
pressure test gauge features 0.05% F.S. accuracy, temperature-compensated accuracy from 0 to 50 C and other features. Approvals are pending for CSA instrinsically safe Class 1 Div. 1 ratings. Beta Calibrators Corp. Circle 278 The VEGAPULS 43 two-wire radar gauge with all wetted parts made of TFM 1600
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
Listening to food workers: Factors that impact proper health and hygiene practice in food service
These workers expressed how gloves made it hard to prepare certain dishes and ingredients, handle knives safely because ‘‘gloves can make things slick,’’ and to gauge food temperatures because ‘‘you can’t feel as well.
-
Fluke Offers A Total Food Temperature Solution With The New FoodPro Thermometer Series
… â Fluke Corporation, the world's leading supplier of handheld test and measurement equipment, has introduced The Fluke FoodPro and FoodPro Plus infrared thermometers, which are designed to enable foodservice professionals to quickly and accurately gauge food product temperatures and to help detect …
-
Fluke Booklet Provides Tips On Food Safety And Temperature Measurement
Fluke FoodPro and FoodPro Plus infrared thermometers are designed to enable professionals in any type of food service establishment to quickly and accurately gauge food product temperatures and to help detect potential food safety problems.
-
Fluke Booklet Provides Tips On Food Safety And Temperature Measurement
Fluke FoodPro and FoodPro Plus infrared thermometers are designed to enable professionals in any type of food service establishment to quickly and accurately gauge food product temperatures and to help detect potential food safety problems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33887/66465788-MIT.pdf?sequence=2
While we can easily control the temperature of our stove burners, it is difficult to accurately gauge the temperature of the food in a pan or know the appropriate duration of cooking necessary without additional tools or interruptions.
-
Supporting document for the North East Quandrant Historical Tank Content Estimate Report for BX-Tank Farm
Temperature probes, a Food Instrument Corporation gauge , a saltwell screen and a pump are visible and identified and labelled.
-
Analog-digital and digital-analog archives-1 Conversions (part 3)-Product integrating of the CAN or of the CNA | Techniques of the Ingénieur
The programmable very simple products such as the sensors of temperature that can transfer then the measures in digital and also become calibratable are also found...
-
Analog-digital and digital-analog conversions. Part 3-Product integrating of the CAN or of the CNA | Techniques of the Ingénieur
The programmable very simple products such as the sensors of temperature that can transfer then the measures in digital and also become calibratable are also found...
Indicates content that may require registration and/or purchase.