-
Supplier: Caterpillar Oil & Gas
Description: starting applications - Package design and fuel flexibility allow minimum site preparation and low installation cost - Heavy-duty base with tow bars and forklift pockets ideal for loading, transport, and unloading operations - Open-skid configuration designed to integrate drop-over enclosure
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: low-quality gas down to Cat MN 30 without derate - Oversized SR4B generator optimized for block load acceptance and motor starting applications - Package design and fuel flexibility allow minimum site preparation and low installation cost - Heavy-duty base with tow bars and forklift pockets
- Wattage: 110 to 135 watts
- Volt-Ampere: 138,000 to 170,000 VA
- Frequency: 50 Hz, 60 Hz
- Applications: Industrial
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Marine Plus Lower Unit Gear Lubricant is formulated specifically for the marine industry. It contains the latest generation of proprietary EP additive system, designed to provide maximum protection against wear, rust, corrosion and deposits. This improved gear lubricant,
- Kinematic Viscosity: 16 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 45.67 cSt
- Viscosity Index: 206
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: Super premium, synthetic, multi-vehicle automatic transmission fluid. Designed for use in continuous variable transmissions (CVT), 5 speed and 6 speed automatic transmissions as well as conventional automatic transmissions.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Type F provides excellent lubrication to gears and bushings, allowing for smooth transmission operation. Certified for use in all Ford vehicles that require Type F ATF.
- Type / Function: Transmission / Drive Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty, thermally stable lubricant designed for severe service in manual transmissions, axles, and manual steering gearboxes.
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Universal tractor fluid, with Synerlec®. Recommended for farm tractors where one common reservoir supplies the transmission, hydraulic system, differentials, wet brakes and final drives.
- Kinematic Viscosity: 41.5 cSt
- Viscosity Index: 195
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ Full Synthetic Multi-vehicle is a technologically advanced, low viscosity formulation specially designed to deliver maximum fuel efficiency for modern automatic transmissions. It is blended with premium base stocks and is fully approved by both Ford and GM for use in
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 91 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 190
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: maintain viscosity levels, and feature lower volatility while providing the required frictional characteristics of each fluid's OEM-style replacement Reduced oxidation and lower volatility at high temperature Allows high-temp operation without varnishing valves and clutches Extended drain
- Kinematic Viscosity: 7.5 to 32.3 cSt
- Viscosity Index: 213
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Multi-Purpose ATF is an automatic transmission fluid designed for electronically controlled transmissions. This product is specifically designed for use in General Motors transmissions calling for DEXRON®-III, DEXRON-IIE and DEXRON-II fluids. It can
- Kinematic Viscosity: 34.3 cSt
- Viscosity Index: 169
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
- Type / Function: Transmission / Drive Fluid
-
Supplier: Chevron Lubricants
Description: A unique, high-quality, multifunctional fluid designed for use in transmission, final drives, wet brakes and hydraulic systems of tractors and other equipment with a common fluid reservoir. Chevron Synthetic All-Weather THF meets John Deere J20C and J20D specifications and
- Type / Function: Hydraulic Oil / Fluid, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Dexron VI is a high performance automatic transmission fluid approved by General Motors. It is formulated to meet the stringent viscometric, friction, wear and oxidation stability properties required in passenger car and light truck transmissions. It
- Type / Function: Transmission / Drive Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 47.8 cSt
- Viscosity Index: 210
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 166 cSt
- Operating / Use Temperature: 68 to 140 F
- Viscosity Index: 177
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 273.2 cSt
- Viscosity Index: 108
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Castrol Industrial North America, Inc.
Description: Castrol® Transmax™ CVT is designed for most continuously variable transmissions. Its superior technology enables longer transmission life.
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: automatic transmissions Also used with manual transmissions and transaxles like T-5, T-45, T-56 and late-model BMW Excellent cold weather operation Red Line offers the widest selection of fully-synthetic ATF on the market today Each offer improved thermal stability, maintain viscosity
- Kinematic Viscosity: 7.5 to 34 cSt
- Viscosity Index: 198
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: Max-Cycle is specifically formulated to significantly improve motorcycle, ATV and snowmobile engine (and transmission) performance. It’s recommended for use in both air-cooled and liquid-cooled 4-cycle engines and it’s compatible with wet-clutch transmissions.
- Kinematic Viscosity: 71.2 to 16.2 cSt
- Viscosity Index: 138 to 145
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: Superior consistency and wear protection for Bracket and Heads-Up drag racing transmissions like Powerglide and Turbo 400 Popular with turbo and blown doorslammers like NMRA, NMCA, ORSCA, and PSCA -- replaces hydraulic oils and other non-ATFs used to escape heat issues Low viscosity offers
- Kinematic Viscosity: 4.9 to 23.2 cSt
- Viscosity Index: 140
- Type / Function: Transmission / Drive Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Final Drive Oil is a new generation lubricant that meets the Caterpillar FD-1 specification and is designed for heavy-duty construction equipment final drives and axles operating under severe loads and temperatures. Compared to TO-4 lubricants, CITGO Final Drive Oil will deliver greater
- Kinematic Viscosity: 334 cSt
- Viscosity Index: 100
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Red Line Synthetic Oil Corporation
Description: Designed specifically for use in metal belt-type Continuously Variable Transmissions including including Daihatsu, Nissan, and Subaru Includes anti-wear additives for improved metal-to-metal protection in torque-converter clutches and offers consistent performance over broad temperature range
- Kinematic Viscosity: 7.2 to 36.7 cSt
- Viscosity Index: 165
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Advanced performance synthetic transmission fluid Mobil Delvac Synthetic Transmission Fluid 50 is a synthetic, manual transmission lubricant engineered to meet some of the most demanding extended drain and original equipment manufacturer warranty requirements.
- Kinematic Viscosity: 132 cSt
- Viscosity Index: 146
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Phillips 66 Lubricants
Description: Extreme loads and long hours take their toll on heavy-duty mining equipment like bulldozers, excavators, loaders and haul trucks, and increasing regulation only adds to the challenges. Phillips 66 Lubricants offers premium products that not only meet, but exceed those demands. With decades of
- Kinematic Viscosity: 43 to 318 cSt
- Viscosity Index: 95 to 163
- Type / Function: Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable performance at high temperatures and under high loads. Molykote Gearbox and Oils maximize fill
- Kinematic Viscosity: 24 to 285 cSt
- Viscosity Index: 110
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Lubricating, Transmission / Drive Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers transmission fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year
- Kinematic Viscosity: 34.3 to 61 cSt
- Viscosity Index: 135 to 190
- Type / Function: Transmission / Drive Fluid
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and construction
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Designed to meet the demanding requirements of modern passenger vehicles Mobil 1 Synthetic ATF is a multi-vehicle, fully synthetic automatic transmission fluid that outperforms conventional automatic transmission fluids and offers exceptional thermal stability. Mobil 1
- Kinematic Viscosity: 36.3 cSt
- Viscosity Index: 176
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Advanced technology synthetic automatic transmission fluid Mobil Delvac Synthetic ATF is a fully synthetic automatic transmission fluid recommended by Allison Transmission Inc. and approved against the Allison TES-295 Specification. This synthetic ATF is designed
- Kinematic Viscosity: 39 cSt
- Viscosity Index: 168
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
Find Suppliers by Category Top
More Information Top
-
Research on Implementation Method of Accumulator's Auxiliary Fast Fuel Supply System--《Chinese Hydraulics & Pneumatics》2009年07期
LI Yun-xia WANG Zeng-cai;Selection and Calculation of the Accumulator in Lift Energy-saving System of Electric Forklift [J]; Fluid Power Transmission & Control;2009-02 .
-
A novel energy regeneration system for emulsion pump tests
Regeneration of potential energy in hydraulic forklift trucks, 6th International Conference on Fluid Power Trans- mission and Control, Hangzhou (2005) 302-306.
-
CR4 - Thread: Disassembling an automatic transmission
You might be interested in: Forklift Repair and Maintenance Services, Hydraulic Oils and Transmission Fluids .
-
CR4 - Thread: hydrodynamic transmission
You might be interested in: Forklift Repair and Maintenance Services, Hydraulic Oils and Transmission Fluids .
-
CR4 - Thread: AC or DC Electric Car?
You carefully returned the peddles to the equal position, as the transmission stopped the flow of fluid , so stopped the forklift .
-
机械工程学报
Regeneration of potential energy in hydraulic forklift Trucks[C]// 6th International Conference on Fluid Power Transmission and Control, Hangzhou, China, April 12–15, 2005: 302–306.
-
Federal Register > Monday, September 18, 2006 > [71 FR 54612] Foreign-Trade Zone 214 - Lenoir County, North Carolina, Application for Subzone Status, NACCO Mat...
… control panels, control centers, switchgear assemblies, distribution boards, printed circuits, torque converters, parts of transmissions, gears, bearing housings, electric motors, hydraulic pumps, crankshafts, camshafts, transmission shafts, parts of forklift trucks, relays, flywheels, pulleys … … hydraulic cylinders and related fluid power components, parts of …
-
Federal Register > Monday, September 18, 2006 > [71 FR 54611] Foreign-Trade Zone 29 - Louisville, Kentucky, Application for Subzone Status, NACCO Materials Han...
… control panels, control centers, switchgear assemblies, distribution boards, printed circuits, torque converters, parts of transmissions, gears, bearing housings, parts of forklift trucks, electric motors, hydraulic pumps, crankshafts, camshafts, transmission shafts, relays, flywheels, pulleys … … hydraulic cylinders and related fluid power components, parts of …
-
Electric energy recovery system for a hydraulic forklift - theoretical and experimental evaluation
Fifth Int. Conf. on Fluid Power Transmission and Control, Hangzhou, China, 2001 9 Minav, T.A., Immonen, P.A., Pyrho¨nen, J.J., Laurila, L.I.E.: ‘Effect of PMSM sizing on the energy efficiency of an electro-hydraulic forklift ’.
-
Federal Register > Thursday, December 13, 2012 > [77 FR 74170] Houston, TX
… parts of engines, water boilers, control panels, control centers, switchgear assemblies, distribution boards, printed circuits, torque converters, parts of forklift trucks, electric motors, hydraulic … … crank regulators, terminals, insulators, transmissions /speed changers and related … … heat exchangers, hydraulic cylinders/ fluid power components, accumulators, taps/cocks …
Indicates content that may require registration and/or purchase.